-
Supplier: igus® inc.
Description: The proven DryLin® N telescopic system is now available with a locking mechanism. There are two different versions: a) Detent in end positions and centered position b) Precision detent with variable pitch (minimum pitch 10 mm) Solid polymer guide / Aluminum guide Low weight, low-noise
- Guide Length: 47.24412 inch
- Material: Aluminum
-
Supplier: Optimal Handling Solutions
Description: Ideal when storage space is limited The lightweight and low profile design allows for storage in closets or tight spaces Each step is serrated and has a spring loaded locking pin that automatically engages to secure step height The release mechanism provides a smooth automatic closing design
-
Supplier: InspectorTools
Description: FREE Ground shipping on ladder purchases within the continental United States only. For air freight rates please call (800) 895-8916. BRAND OSHA rated; ANSI Type IA RATED FOR 300 lbs. Professional grade extra-heavy Features Angled thumb release mechanism to ensure proper hand position No
-
-
Supplier: DEWALT Industrial Tool Co.
Description: feedback maintains blade speed during difficult applications Soft start extends gear and motor life by reducing start up torque Telescoping fence rails retract to create a small, portable package Features a heavy-duty internal motor mechanism which stabilizes the arbor, keeping
- Blade Size: 10 inch
- Weight: 58 lbs
- Saw Type: Table Saw
-
Supplier: Exlar
Description: Exlar FT Series force tubes use a roller screw mounted inside a telescoping tube mechanism. The follower is attached to the moveable force tube, which then extends and retracts as the screw rotates. The FT Series is designed to be compatible with a wide variety of standard motors.
- Stroke or X-Axis Travel: 6 inch
- Rated Speed: 14.7 in/sec
- Rated Force: 10,700 to 26,168 lbs
- Features: Adjustable Stroke, Closed Loop Control, Multi-position, Other
-
Supplier: M.H. Rhodes/Cramer Company
Description: Description: The MARKTIME® 19 Series Timing Mechanism is a spring driven timing device that generates mechanical “snap action” via a trip lever to activate apparatus at the end of a pre-set time cycle. Widely used to meet timing application requirements in bank security, general industrial,
- Minimum Time Setting: 0 seconds
- Maximum Time Setting: 20 minutes
- Operating Temperature: -20 to 250 F
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Site-Pro Modular Guarding System allows for tool free adjustments of the guarding components appropriate for each application Exclusive, telescoping fence delivers 24-1/2" rip capacity without sacrificing portability Rack and pinion fence rails make fence adjustments fast,
- Blade Size: 10 inch
- Weight: 57 lbs
- Saw Type: Table Saw
-
Supplier: Nikon Metrology
Description: effectively combining the advantages provided by stereo zoom microscopes and compound microscopes. Thanks to a smooth zooming mechanism and a unique triple nosepiece, the AZ100 can continuously switch magnifications, extending from macro to micro observation of the same specimen. Applications
- Total Magnification: 5 to 400 X
- Grade: Benchtop
- Application: Gemological, Metallurgical, Semiconductor Inspection
- Features: Mechanical Stage, Monocular, Other
-
Supplier: SPIE
Description: loss of data worth millions of dollars. It is imperative that optical system designers understand its consequences on system performance and adapt the design process to control it. This book addresses stray light terminology, radiometry, and the physics of stray light mechanisms, such as
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Alternator NAF Gear Drive Bogie Differential Lock Wet Disc Brakes Hydrostatic – Drive With Two Speed Drop Box Straight Axle Leveling System Two Cylinder Tilt Mechanism 17 Degrees Forward Tilt 15 Degrees Side Tilt (Each Way) 3 Degrees Rear Tilt Auto Leveling Taper Lock Pins Booms
- Horsepower: 197 HP
- Features: Other
-
Supplier: Northrop Grumman Corporation
Description: cosmic phenomenon near and far-from comets within our solar system to quasars on the edge of the observable universe. It is studying the mechanisms of supernovas, the last gasp of dying stars that may give birth to new ones; and probe the secrets of distant galaxies, hubs of explosive
-
Description: whilst zoom lenses for microscope IR imaging are also stored in our inventories. The zooming mechanisms of these lenses include manual zooming and motorized zooming. Besides the off-the-shelf zoom lenses, Shalom EO’s engineering team is capable of designing and manufacturing custom LWIR zoom
- Wavelength: 7,999.999999999999 to 12,000 nm
- Focal Length: 0.024999999999999998 to 0.02 m
- Type: Zoom Lens
-
Description: whilst zoom lenses for microscope IR imaging are also stored in our inventories. The zooming mechanisms of these lenses include manual zooming and motorized zooming. Besides the off-the-shelf zoom lenses, Shalom EO’s engineering team is capable of designing and manufacturing custom LWIR zoom
- Focal Length: 0.03 to 0.02 m
- Type: Zoom Lens
-
Description: whilst zoom lenses for microscope IR imaging are also stored in our inventories. The zooming mechanisms of these lenses include manual zooming and motorized zooming. Besides the off-the-shelf zoom lenses, Shalom EO’s engineering team is capable of designing and manufacturing custom LWIR zoom
- Wavelength: 7,999.999999999999 to 12,000 nm
- Focal Length: 0.0075 to 0.013 m
- Type: Specialty / Other
-
Description: whilst zoom lenses for microscope IR imaging are also stored in our inventories. The zooming mechanisms of these lenses include manual zooming and motorized zooming. Besides the off-the-shelf zoom lenses, Shalom EO’s engineering team is capable of designing and manufacturing custom LWIR zoom
- Focal Length: 0.03 to 0.02 m
- Type: Specialty / Other
-
Supplier: Larson Electronics LLC
Description: power from the battery to the LED light heads. Telescoping Tower: The aluminum telescoping tower on this unit is comprised of four sections and extends and locks into place much the same as a camera tripod. The user simply opens the case, folds out the telescoping tower and then
-
Supplier: Larson Electronics LLC
Description: The aluminum telescoping tower on this unit is comprised of four sections and extends and locks into place much the same as a camera tripod. The user simply opens the case, folds out the telescoping tower and then locks it into position with a simple latching mechanism. The user
-
Supplier: Aerotech, Inc.
Description: and pointing. Accurate 360° Positioning Direct-drive brushless torque motors, incorporating rare-earth magnets and high-accuracy transducers, are coupled directly to precision shafts for accurate and smooth 360° continuous motion. The absence of gear trains and other drive mechanisms
-
Supplier: CSA Group
Description: b) lift, swing, and lower loads at various radii by means of an articulating boom (that can also telescope), and which can be equipped with a load hoist mechanism; c) use an engine(s) or motor(s) of sufficient power to i) perform the load handling functions described in Item b); and ii) where
Find Suppliers by Category Top
Conduct Research Top
-
What are Linear Actuators and Their Applications?
A linear actuator is a device used to move or control the circular motion linear-direction using a centralized control signal. The control signal helps the motor to move forward and backward any mechanism in a straight line. The pull and push motion enables the device to perform multiple functions
More Information Top
-
Analysis of errors in the tracking mechanisms of the 1.25-m telescope of the Crimean Laboratory of the SAI and the 1.5-m telescope of the Maidanak Observatory
When planning the use of such instruments for a specific telescope, it is important to know which wave-front tilts are introduced by the telescope mechanisms , which, in turn, requires preparatory studies.
-
LEMUR: Large European Module for solar Ultraviolet Research. European
contribution to JAXA's Solar-C mission
The telescope electronics box provides control of the telescope mecha- nisms and sensors and handles the signal of the guide telescope.
-
Kilometer scale primary objective telescope with no moving parts
Of course, the rotation of the earth is the very movement that the telescope mechanism counteracts.
-
LEMUR: Large European module for solar Ultraviolet Research
The telescope electronics box provides control of the telescope mechanisms and sensors and handles the signal of the guide telescope.
-
The Large Angle Spectroscopic Coronagraph (LASCO)
The Sandia CPU also acts as the main controller for the electronics components of the experiment including the CCD cameras, the Fabry-Perot, telescope mechanisms such as shutters, filter wheels, and polarizer wheels, and the heaters and thermistors.
-
FIRST RESULTS OF THE SUMER TELESCOPE AND SPECTROMETER ON SOHO – II. Imagery and Data Management
SUMER – Solar Ultraviolet Measurements of Emitted Radiation – is not only an extreme ultraviolet (EUV) spectrometer capable of obtaining detailed spectra in the range from 500 to 1610 A˚ , but, using the telescope mechanisms , it also provides monochromatic images over the …
-
A surgical robot with vision field control for single port endoscopic surgery
The insertable tool includes the sheath manipulator and its driving unit, and the telescope mechanism .
-
Shrouds of the Night
The telescope mechanism was far from perfect and constant adjustment was essential.
-
Electronic Vertical Goniometer: A Semi-Automatic Instrument For Determining The Image Geometry Of Aerial Camera Lenses
In order to obtain measurements of the high order of accuracy of approximately 0.2mgon, it is also necessary to position the telescope mechanism with an angular accuracy of the same order.
-
LEMUR (Large European Module for solar Ultraviolet Research): a VUV imaging spectrograph for the JAXA Solar-C Mission
The telescope electronics box provides control of the telescope mechanisms and sensors and handles the signal of the guide telescope.
Indicates content that may require registration and/or purchase.