-
Supplier: Hitachi High Technologies America, Inc.
Description: The HT7800 RuliTEM is a 120 kV transmission electron microscope (TEM) with multiple lens configurations, including a standard lens for unsurpassed high contrast and a class-leading HR lens for high resolution. Accelerating voltage 20 - 120 kV (100 V/step variable) Resolution
- Application: Biological / Life Science, Medical / Forensic
-
Supplier: JEOL USA, Inc.
Description: functions after purchase. Video Related Link -A Useful Tool for Every User! - New Electron Microscope JEM-120i Released The reason the 75th year TEM looks like a smart home appliance
- Total Magnification: 50 to 1,500,000 X
- Resolution: 0.2 to 0.13999999999999999 nm
- Accelerating Voltage: 20 to 120 kilovolts
- Microscope Type: Transmission Electron Microscope (TEM)
-
Supplier: JEOL USA, Inc.
Description: The JEM-2100Plus is a multi purpose transmission electron microscope, which combines the proven JEM-2100 optic system with an advanced control system for enhanced ease of operation. Achieving superior performance through intuitive operation, the JEM-2100Plus provides solutions to a
- Resolution: 0.13999999999999999 nm
- Microscope Type: Transmission Electron Microscope (TEM)
-
-
Supplier: JEOL USA, Inc.
Description: The JEM-F200 is a field emission transmission electron microscope, which features higher spatial resolution and analytical performance coupled with intuitive user interface for multi-purpose operation.
- Accelerating Voltage: 20 to 200 kilovolts
- Microscope Type: Transmission Electron Microscope (TEM)
-
Supplier: JEOL USA, Inc.
Description: The JEM-ACE200F is an electron microscope responding to the system allowing for an operator to obtain data without operating the electron microscope by creating recipes for operation workflow. Since the JEM-ACE200F inherits hardware technologies of the JEM-ARM200F
- Accelerating Voltage: 60 to 200 kilovolts
- Microscope Type: Transmission Electron Microscope (TEM)
-
Supplier: Hitachi High Technologies America, Inc.
Description: by lowering the high voltage through the 120-40 kV range and continue operation seamlessly. Configure the HT7700 to meet all of your advanced sample analysis needs, with customization options for BF-/DF-STEM, EDX, in-situ, cryo-microscopy, and electron tomography. Resolution (lattice) 0.204
- Application: Biological / Life Science, Medical / Forensic
-
Supplier: Hitachi High Technologies America, Inc.
Description: including those that are application specific, and their compatibility with Hitachi TEM/SEM products realizes high throughput and ease of use.
- Application: Biological / Life Science, Medical / Forensic
- Features: Research
- Microscope Type: Scanning Electron Microscope (SEM)
-
Supplier: CSA Group
Description: ISO 25498:2018 specifies the method of selected area electron diffraction (SAED) analysis using a transmission electron microscope (TEM) to analyse thin crystalline specimens. This document applies to test areas of micrometres and sub-micrometres in size. The minimum
-
Description: ISO 25498:2010 specifies the method of selected-area electron diffraction (SAED) analysis using a transmission electron microscope (TEM) to analyse micrometer and sub-micrometer sized areas of thin crystalline specimens. Such specimens can be obtained in the form of thin
-
Supplier: SAE International
Description: The major challenge of the post-processing of soot aggregates in transmission electron microscope (TEM) images is the detection of soot primary particles that have no clear boundaries, vary in size within the fractal aggregates, and often overlap with each other. In this study,
-
Supplier: Hitachi High Technologies America, Inc.
Description: FIB-SEM systems have become an indispensable tool for characterization and analysis of the latest technologies and high performance nano-scale materials. An ever-increasing demand for ultrathin TEM lamellas without artifacts during FIB processing require the best in ion and electron
- Application: Biological / Life Science, Medical / Forensic
- Features: Research
- Microscope Type: Scanning Electron Microscope (SEM)
-
Supplier: CSA Group
Description: document also refers to the calibration of a scale bar. This document does not apply to the dedicated critical dimension measurement TEM (CD-TEM) and the scanning transmission electron microscope (STEM).
-
Description: 29301:2010 also refers to the calibration of a scale bar. ISO 29301:2010 does not apply to the dedicated critical dimension measurement TEM (CD-TEM) and the scanning transmission electron microscope (STEM)
-
Supplier: ASTM International
Description: 1.1 This practice covers procedures for vitrifying and recording images of a suspension of liposomes with a cryo-transmission electron microscope (cryo-TEM) for the purpose of evaluating their shape, size distribution and lamellarity for quality assessment. The sample is
-
Description: IEC TS 62607-5-4:2022 specifies the measuring method of the band gap energy of a nanomaterial using electron energy loss data of transmission electron microscope. The method specified in this document is applicable to semiconducting and insulating nanomaterials to estimate the
-
Supplier: CSA Group
Description: through the multi-slice simulation (MSS) method. This document is applicable to the cross-sectional images of the multi-layered materials recorded by using a transmission electron microscope (TEM) or a scanning transmission electron microscope (STEM) and the
-
Supplier: ASTM International
Description: width. For this purpose, a transmission electron microscope (TEM) is appropriate. The use of the TEM method for the identification and size measurement of SCCW is described in Practice D 6058 and Test Method D 6056. 1.4 The values stated in SI units are to be regarded as
-
Supplier: ASTM International
Description: manufactured, processed, transported, or used. This test method is based on the filtration of a known quantity of air through a filter. The filter is subsequently evaluated with a transmission electron microscope (TEM) for the number of fibers meeting appropriately selected
-
Supplier: ASTM International
Description: manufactured, processed, transported, or used. This test method is based on the filtration of a known quantity of air through a filter. The filter is subsequently evaluated with a transmission electron microscope (TEM) for the number of fibers meeting appropriately selected
-
Supplier: Denton Vacuum
Description: Cold Sputtering Platform The Desk V HP series is used extensively for scanning electron microscope (SEM), transmission electron microscope (TEM) sample preparation and Iridium coating applications. The Desk V HP series includes standard high power systems and turbo
-
Supplier: Denton Vacuum
Description: diameter x 12" high bell jar. Variety of Materials Evaporates most metals used for optical coatings, metallizing, and electron microscope preparation. Common metals include carbon, gold, gold palladium, and platinum. Multiple Pumping Configurations A variety of diffusion, mechanical
-
Supplier: SAE International
Description: were deployed. In the course of the project optical access to all areas in the nozzle was achieved. The experiments were evaluated by means of the monitoring of power output and fuel flow at rated power. The usage of a SEM (scanning electron microscope) and a TEM (transmission
-
Description: beaming milling (SEM/FIB) Covers characterization methods of tin and tin-based alloy finishes such as transmission electron microscopy (TEM), scanning electron microscopy (SEM), and electron backscatter diffraction (EBSD) Reviews theories of mechanically-induced tin
-
Supplier: SAE International
Description: mechanism due to charge and discharge. In order to investigate the causes of degradation, changes in the bulk structure and surface structure of the active material were analyzed using high-resolution X-ray diffraction (HRXRD), a transmission electron microscope (TEM), X-ray
-
Supplier: SAE International
Description: analysis of in-flame soot particles in a working diesel engine. The soot particles are collected onto a lacey carbon-coated grid and then imaged in a high-resolution transmission electron microscope (HR-TEM). The HR-TEM images are post-processed using a Matlab-based code
Find Suppliers by Category Top
Featured Products Top
-
The CRYO-FIB-SEM system incorporates a liquid nitrogen cooling stage and a cryocooled specimen transfer mechanism for frozen specimens, making it possible to prepare TEM specimens such as biopolymers. The specimen transfer mechanism has a built-in sputter coating function. Therefore (read more)
Browse Electron Microscopes Datasheets for JEOL USA, Inc. -
Transmission Electron Microscopes (TEM) of 120kV accelerating voltage are widely used in soft material fields such as biology and polymer. We developed the JEM-120i with the concept of "Compact", "Easy To Use", and "Expandable". With the new external appearance, this instrument has evolved into (read more)
Browse Electron Microscopes Datasheets for JEOL USA, Inc. -
EOL is a world leader in the development and manufacture of leading edge, high performance, high stability Transmission Electron Microscopes (TEM). JEOL introduced its first TEM over 70 years ago and has been developing and producing TEMs (read more)
Browse Electron Microscopes Datasheets for JEOL USA, Inc. -
A new publication in Ultramicroscopy details a breakthrough in magnetic field-free TEM/STEM imaging—featuring the first wide-gap pole piece developed for the JEOL MARS. Authored by (read more)
Browse Electron Microscopes Datasheets for JEOL USA, Inc. -
Want to detect smaller defects? Looking for sharper, clearer inspection images? In semiconductor inspection and failure analysis, improving electron microscope resolution is a constant challenge. However, even with a high (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd.
More Information Top
-
In situ E‐SEM and TEM observations of the thermal annealing effects on ion‐amorphized 6H‐SiC single crystals and nanophased SiC fibers
Post‐irradiation thermal annealing effect on the amorphized samples has been characterized in situ with both Environmental Scanning (E‐SEM) and Transmission ( TEM ) Electron Microscopes .
-
Mechanics and Mechanisms of Fracture: An Introduction
Both the low- magnification light microscope and the SEM and TEM electron microscopes were used for making the direct examinations.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38184/37554207-MIT.pdf?sequence=2
A Joel 200 CX TEM electron microscope operating at 200 keV was used to image the soots at typical magnifications of 100-150 kX.
-
Enameloid in the teleost fish Lophius
An enameloid cap (about 50 I~m thick) and a thin layer (1 Ilm thick) of collar enameloid were revealed in the scanning (SEM) and transmission ( TEM ) electron microscopes .
-
X-Ray Analysis and Electron Diffraction Systems From Oxford Instruments To Extend The Capabilities Of Scanning (SEM) and Transmission (TEM) Electron Microscope...
X-Ray Analysis and Electron Diffraction Systems From Oxford Instruments To Extend The Capabilities Of Scanning (SEM) and Transmission ( TEM ) Electron Microscopes and Provide Detailed Structural and Chemical Information At The Nanoscale .
-
X-ray Analysis On The Scanning Electron Microscope (SEM) and Transmission Electron Microscope (TEM) Using The INCA System From Oxford Instruments
• X-Ray Analysis and Electron Diffraction Systems From Oxford Instruments To Extend The Capabilities Of Scanning (SEM) and Transmission ( TEM ) Electron Microscopes and Provide Detailed Structural and Chemical Information At The Nanoscale .
-
Formation of Multiple Structural Formats of DNA in a Bio‐Deep Eutectic Solvent
The DNA regenerated from the solution at pH 7.3 shows the presence of spheroid‐shaped micro‐structured assemblies under scanning electron (SEM), atomic force (AFM), and transition electron ( TEM ) microscopes , and forms pH responsive micro‐hydrogel in water.
-
“Squalenoylcurcumin” Nanoassemblies as Water‐Dispersible Drug Candidates with Antileishmanial Activity
Cryogenic transmission electron microscopy: The cryo-TEM inves- tigations were performed with a Cryo- TEM electron microscope at the Service de Microscopie Electronique de l’Institut de Biologie In- tØgrative (IFR 83 CNRS, Paris).
-
Applications and implications of manufactured nanoparticles in soils: a review
Another method is characterization by scanning (SEM) or transmission ( TEM ) electron microscope .
-
Baicalein Inhibits Formation of α‐Synuclein Oligomers within Living Cells and Prevents Aβ Peptide Fibrillation and Oligomerisation
Images were acquired using EM208s TEM electron micro- scope (Philips) at 80 kV with instrumental magnification of 16000X.
Indicates content that may require registration and/or purchase.