Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Budnick Converting, Inc.
Description: PF14 is a 5.8 mil, kraft flatback, paper packaging and identification tape.
- Thickness: 0.0058 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Backing: Paper
- Features: Specialty / Other
-
Supplier: Accuris
Description: Textile Tape Measures
-
Supplier: Budnick Converting, Inc.
Description: 3M 2526 is a 9.8 mil, flatback for use in the textile industry where high adhesion strength and high holding are required.
- Thickness: 0.0098 inches
- Peel Strength / Adhesion: 4.3125 lbs/in
- Backing: Paper
- Features: Specialty / Other
-
-
Supplier: Accuris
Description: Textile tape measures
-
Supplier: Accuris
Description: Textile glass tapes
-
Supplier: Accuris
Description: TAPE, TEXTILE: WEBBING TEXTILE
-
Supplier: Mid-Mountain Materials, Inc.
Description: Comprised of 96% amorphous silica fibers, SILTEX® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or sleeving, our silica textiles are unaffected by most chemicals, except
- Temperature Resistance: 981.9999999999999 C
- Backing Material: Cloth - Woven Fabric
- Features: Dielectric / Insulating, Industrial Tape, Specialty / Other, Specialty Tape, Thermally Insulating / Insulative
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Mid-Mountain Materials, Inc.
Description: HYTEX® 1000 Fiberglass Fabrics and Textiles are manufactured from E-glass yarns with a continuous operating temperature of 1000°F • 538°C. Available in a variety of configurations including woven cloth, woven tape, sleeving, and rope, HYTEX® 1000 chemical resistant textiles have
- Temperature Resistance: 538 to 815 C
- Backing Material: Cloth - Woven Fabric
- Features: Dielectric / Insulating, Glass / Fiberglass, Industrial Tape, Specialty Tape, Thermally Insulating / Insulative
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover para-aramid in the form of tape and webbing.
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments. Made with a wide variety of substrates, HYTEX® High Performance Textiles have a continuous operating temperature from
- Temperature Resistance: 230 to 315 C
- Backing Material: Cloth - Woven Fabric
- Features: Dielectric / Insulating, Industrial Tape, Specialty / Other, Specialty Tape, Thermally Insulating / Insulative
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover para aramid in the form of tape and webbing.
-
Supplier: Mid-Mountain Materials, Inc.
Description: Comprised of 96% amorphous silica fibers, SILTEX® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or sleeving, our silica textiles are unaffected by most chemicals, except
- Overall Thickness: 0.031 to 0.125 inch
- Overall Width / OD: 0.25 to 4.5 inch
- Material: Ceramic, Quartz / Fused Silica
- Features: Fabric / Cloth
-
Supplier: Morgan Advanced Materials
Description: Kao-Tex™ textile products are made from highly textured forms of various fibres. Morgan Thermal Ceramics textile products are manufactured under our brand name Kao-Tex™ and are made from highly textured forms of various fibres. Each of our Kao-Tex products is specifically designed and
- Material: Ceramic
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the breaking strength and elongation of textile webbing, tape and braided materials using a split-drum type specimen clamp. 1.2 This test method is limited to materials with a maximum width of 90 mm (3.5 in.) and a maximum breaking
-
Supplier: Thermal Ceramics
Description: Kao-Tex™ textile products are made from highly textured forms of various fibres. Each is specifically designed and developed with temperature use limits from 538°C to 1370°C (1000°F to 2500°F) for thermal protection in low, medium, and high-temperature ranges. Available in organic-free styles
- Features: Specialty / Other
-
Supplier: CSA Group
Description: Cancels and replaces the first edition (1984). Specifies the main dimensions, tolerances and designation of cylindrical tubes for tape yarns. Gives directives for the characteristics of tubes and for the control of the inner diameter and length of the tube.
-
Description: Cancels and replaces the first edition (1984). Specifies the main dimensions, tolerances and designation of cylindrical tubes for tape yarns. Gives directives for the characteristics of tubes and for the control of the inner diameter and length of the tube.
-
Supplier: CSA Group
Description: Defines basic terms used in the winding of yarns, onto formers or other suitable devices, by means of winding machines. This does not exclude the use of the terms in question for other textile processes, for example, spinning or twisting. Also applicable to yarn-like textile materials
-
Supplier: Intertape Polymer Group, Inc.
Description: Cactus® Y2070 Transfer Tape – Unsupported 4 mil solvent acrylic transfer tape. Provides excellent shear strength and adhesion and high initial tack allowing immediate/permanent bond to a variety of surfaces. Good resistance to U.V., heat, solvents and chemicals. Features an easy
- Adhesive: Acrylic, Transfer
- Backing: Acrylic / Acrylate, Plastic / Polymer
- Features: Double-Sided Adhesive, UV / Weather Resistant
-
Supplier: Darco Southern, Inc.
Description: A general utility tape used for steam, air, water and ammonia. Particularly useful on rough or uneven ?anges. Manufactured from texturized ?berglass yarns into Tetraglas® cloth, frictioned with natural or SBR rubber or a blend of the two.
- Overall Thickness: 0.0625 to 0.375 inch
- Overall Width / OD: 0.5 to 5 inch
- Overall Length: 8.333333333333334 to 16.666666666666668 yd
- Use Temperature: 550 F
-
Description: It is heat insulation resistant product which is weave into tape shape. ■Characteristics ○Excellent abilities of heat resistance and thermal insulation. ○Strong tensile strength. ○Easy to be processed. ■Applications ○Thermal insulation on the surface of high temperature tube. ○Thermal
-
Supplier: Intertape Polymer Group, Inc.
Description: When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes
- Thickness: 0.005905511811023622 to 0.010236220472440945 inches
- Peel Strength / Adhesion: 2.9375 lbs/in
- Features: Double-Sided Adhesive
- Backing: Paper
-
Supplier: Saint-Gobain Tape Solutions
Description: Biolink unilink 5150 hs is a double-sided adhesive tape with a nonwoven carrier. The modified acrylate adhesive is durable, pressure sensitive and is designed to provide high performance solutions for fixing, mounting and laminating of foams, plastics, rubbers, vinyl, textiles and
- Thickness: 0.005118110236220472 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Double-Sided Adhesive
-
Supplier: CSA Group
Description: ISO 17299-1:2014 specifies the general principle of the deodorant textile products and deodorant testing methods for textile products, such as woven fabric, knit, nonwoven, fibres and yarns, braiding products, tapes and slings.
-
Description: Lightweight FR Carpet Tape Lightweight PET Film with Proprietary Differential Adhesive System Applications Carpet & non-textile flooring installation on interior floors and stairs of aircraft. General mounting and bonding. Features & Benefits Differential adhesive forms an aggressive
- Thickness: 0.0039000000000000003 inches
- Peel Strength / Adhesion: 0.4925 to 0.164375 lbs/in
- Temperature Resistance: -1.1111111111111112 to 93.33333333333333 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Rubber
-
Description: Silica fiber tape is inorganic fiber. It''''s resistant to high temperature. Soft point is nearly 1700℃. It can work for long time at 800℃. ■Characteristics ○High temperature resistance,low heat shrinkage. ○Low thermal conductivity. ○Good chemical stability. ○Excellent electric insulation.
-
Supplier: SAE International
Description: This specification covers one class of para-aramid tape and webbing of a single width and with varying weights.
-
Description: It is high temperature resistant products. Mixed ratio of organic fiber in the high silica chopped fiber and put into glass fiber or stainless steel wire as reinforcement to spun the yarn, and then woven into the tape. ■Characteristics ○High temperature resistance,thermal insulation,low
-
Supplier: Intertape Polymer Group, Inc.
Description: Cactus® Double-Coated Tissue Tape – Tissue paper coated on both sides with pressure-sensitive acrylic adhesive. Provides excellent shear strength and adhesion and high initial tack allowing immediate/ permanent bond to a variety of surfaces. Resists solvents and chemicals. Features an easy
- Features: Double-Sided Adhesive
- Backing: Paper
-
Supplier: Budnick Converting, Inc.
Description: IF1023-80 is a 2.6 mil thick rubber adhesive transfer. It is a high performance rubber transfer with exceptional tack and good shear and peel strength. It is an excellent choice for foam bonding, low surface substrates, textiles, corrugated and textured surfaces.
- Thickness: 0.0026000000000000003 inches
- Adhesive: Transfer
-
Supplier: Budnick Converting, Inc.
Description: 4987 is a 5 mil. double coated non-woven with a high tack acrylic adhesive used to mount emblems, in core starting and splicing of paper, film and textiles.
- Thickness: 0.0049 inches
- Peel Strength / Adhesion: 5.1375 lbs/in
- Adhesive: Transfer
-
Supplier: TransPak
Description: Utility Grade Masking Tape is for non-critical, room temperature applications. Aggressive adhesive for applications such as textile, carpet seaming, light industrial, manufacturing , bundling and tabbing. 19 pounds per inch of width tensile strength. 36 ounces per inch of width
- Thickness: 0.005 inches
-
Supplier: TransPak
Description: Utility Grade Masking Tape is for non-critical, room temperature applications. Aggressive adhesive for applications such as textile, carpet seaming, light industrial, manufacturing , bundling and tabbing. 19 pounds per inch of width tensile strength. 36 ounces per inch of width
- Thickness: 0.005 inches
-
Supplier: CSA Group
Description: ISO 13935-1:2014 specifies a procedure to determine the seam maximum force of sewn seams when the force is applied perpendicularly to the seam. ISO 13935-1:2014 specifies the method known as the strip test. The method is mainly applicable to woven textile fabrics, including fabrics which
-
Supplier: Custom Made Boxes, Inc.
Description: Utility Grade Masking Tape is for non-critical, room temperature applications. Aggressive adhesive for applications such as textile, carpet seaming, light industrial, manufacturing , bundling and tabbing. 19 pounds per inch of width tensile strength. 36 ounces per inch of width
- Width: 1 inches
- Thickness: 0.005 inches
Find Suppliers by Category Top
Featured Products Top
-
high-temperature, chemical, and abrasion-resistant coatings. Our textiles coating is not limited to fabrics. Mid-Mountain has the capability to coat a variety of textiles including woven tape, bolt-hole tape, tadpole tape, round and square braided rope, and knit rope. Many of our (read more)
Browse Textile Manufacturing Services Datasheets for Mid-Mountain Materials, Inc. -
varieties of insulation to meet agency and/or specific customer voltage withstand requirements. Type 1 Litz Wire Single film-insulated wire strand, twisted with optional outer insulation of textile yarn, tape or extruded compounds. Litz Type 2 (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
Wire Single film-insulated wire strand, twisted with optional outer insulation of textile yarn, tape or extruded compounds. Litz Type 2 Bundles of Type 1 Litz wire twisted together with optional outer insulation of textile yarn, tape or extruded compounds (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
Type 1 Litz wire Type 1 Litz wire is designed to be round in geometry and consists of a simple grouping of magnet wire conductors that are twisted together with an optional outer insulation of textile (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
Type 2 Litz wire Type 2 Litz wire is designed to be round in geometry and consists of bundles of Type 1 Litz wire twisted together with optional outer insulation of textile yarn, tape, or extruded (read more)
Browse Audio Cables Datasheets for New England Wire Technologies Corporation -
design and tolerance demands. Materials: Adhesive Tape | Laminates | Textiles | Leather | Gasket Material | Cloth | Vinyl | Reflective Materials | Films | Polycarbonates | Aluminum | Brass | Plexiglass | Polystyrene | Particle Board | Heat Sensitive Materials Water Jet Materials (read more)
Browse Cutting Services Datasheets for Budnick Converting, Inc. -
polyimide tape, fiberglass tape, fiberglass textile braid, extruded ETFE insulation and engineered materials to all conductor configurations. Sign up for our e-Newsletter! Watch>> (read more)
Browse Wire Manufacturing Services Datasheets for New England Wire Technologies Corporation -
Y9 or 9999m9 Typical applications including textile machines, winding machines, automatic machines, presses, shearing machines, printing machines, measuring of tape, measuring cloth, paper, extruded material, etc… (read more)
Browse Mechanical Counters Datasheets for Fargo Controls, Inc. -
thickness, an additional braid or coax-style conductor that matches the conductor area of the core conductor, with optional outer insulation of textile yarn, tape or extruded compounds. The Type 9 style, offers several advantages that make it ideal for specific applications: Matched (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
thickness, an additional braid or coax-style conductor that matches the conductor area of the core conductor, with optional outer insulation of textile yarn, tape or extruded compounds. The Type 9 style, offers several advantages that make it ideal for specific applications (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
Conduct Research Top
-
Tapes, Sleeves & Ropes: Specialist Thermal Insulation
into a tightly-woven textile rope, or coated with vermiculite to generate a thermally-insulating tape. Each of these formats benefits from the underlying thermodynamic stability of fiberglass that suits a broad range of applications, while in a configuration that meets specialist demands.
-
The Future of Tapes and Wearables: Recent Advancements in Sports Technology
There are so many amazing advancements happening in textiles and bonding films for sports. The world's top athletes look to their apparel and equipment to gain an edge.
-
Flexible Heat Bonding Tape Provides Alternative to Sewing
Thermoplastic, Heat Seal and Hot Melt Adhesives are redefining cut and sew solutions for the textile industry. This new technology replaces the need for stitching in a wide range of garments and soft goods, allowing manufactures to redesign their processes to increase quality and production.
-
Hot melt adhesives(HMAS) VS hot melt pressure sensitive adhesives(HMPSAS)
Hot melt adhesives (HMAs) and hot melt pressure sensitive adhesives (HMPSAs) have been widely used in manufacturing for over 40 years. Almost every industry including packaging, bookbinding, woodworking, hygiene, construction, automotive, electronics, shoemaking, textile lamination, product
More Information Top
-
Vaulter Clinical dictionary
… the Brustdrüse✫ Processus calcaneus easterners cuboidei (E calcaneal process of cuboid): projection cuboideum at the plantar rear end of the Os✫, that the heel bone [Calcaneus✫] Processus caudatus lobi caudati hepatis supports (E caudate process): narrow tissue band , the Lobus✫ caudatus and …
-
Vaulters large dictionary medicine Medical of Dictionary German-English English-German
… laterally process of mammary gland, Processus calcaneus easterners cuboidei: projection at the plantar rear end of the Os✫ cuboideusm, that the heel bone [calcaneus] supports; E calcaneal process of cuboid Processus caudatus lobi caudati hepatis: narrow tissue band , that Lobus caudatus and …
-
Frick / Knöll building construction lesson 2
Step and setting stages are separately carried out and laid floating, the joints between the mechanism stones are carefully of overflowing laying mortar and impurities to hold free and to close through foam material bands (e.g., Kompriband) or elastic seals (image …
-
Vaulters dictionary medicine
narrow tissue band , that Lobus caudatus and connects right hepatic lobe Processus ciliares: Ziliarfortsätze of the ciliary body that to secrete chamber water .
-
Frick / Knöll building construction lesson 1
The joint sealing between large concrete parts 1 joint sealing mass 2 primer (" substrate ") (cf. 3 Hinterfüllung (foam material band ) b joint width t joint depth tab. 5.50 .
-
ZCP2007HT403
In this assembly, the gas curtain is in between the two textile tape (or cordage) curtains.
-
Plastics for construction protection and the emphasizing repair
Fiber strands impregnated with resin or fabric tapes are wound in positions on a cylindrical core for production of tubes.
-
Landolt-Börnstein
Fabric tape of .
-
Medical technology
43.11 the tissue is often used meshes in the region Tissue Engineering (second from the left) as textile bands for tissue support by incontinence (center) as video tape replacement, Gestricke .
-
Practice book traumatology
A rubber band is used a material band for the stronger structures between 3 outer windows for the Anschlingen of the Samenstrangkonvoluts that can be cut from an abdominal cloth.
Indicates content that may require registration and/or purchase.