Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: varied. TA-60WS Thermal Analysis Workstation and Software For PC Control The TA-60WS thermal analysis workstation enables control of up to four Shimadzu thermal analysis instruments of any type and optional accessories such as the FC-60A atmosphere control unit. Included with
- Temperature Range: 1,500 C
- Remote Interface: Computer Interface
- Thermal Analyzer Type: Differential Thermal Analyzer (DTA)
- Display: Digital Readout
-
Supplier: Linseis Inc.
Description: The Differential Thermal Analysis is the most common thermal analysis method due to its wide range of information provided. The Linseis high temperature DTA PT 1600 is designed to deliver highest calorimetric sensitivity, short time constants and a condensation free sample chamber.
- Temperature Range: -150 to 2,400 C
- Remote Interface: Application Software Included, Computer Interface, Other Computer Interface
- Features: Atmosphere Control, Can be Coupled with Fourier-Transform Infrared Spectrometer, Can be Coupled with Mass Spectrometer, Cooling Available, Programmable Heating Rate, Temperature Control
- Thermal Analyzer Type: Differential Thermal Analyzer (DTA)
-
Supplier: Rigaku Corporation
Description: This unique hybrid evolved gas analyzer system makes it practical to obtain information on not only a change of mass of a substance taking place at time of heating but also a chemical reaction difficult to decide on by traditional thermal analysis alone. Moreover, this information set
- Remote Interface: Application Software Included, Computer Interface
- Features: Can be Coupled with Gas Chromatograph, Can be Coupled with Mass Spectrometer
- Thermal Analyzer Type: Differential Thermal Analyzer (DTA), Thermal Gravimetric Analyzer (TGA)
- Display: None
-
-
Supplier: Linseis Inc.
Description: diffusivity and thermal conductivity of various kinds of solids, powders and liquids. The Linseis XFA 300/600 Xenon Flash offer a cost effective method to measure the Thermal Diffusivity, Thermal Conductivity and Specific Heat Values for up to 6 Samples at the same time. The
- Temperature Range: 20 to 300 C
- Accuracy: 4 (%)
- Remote Interface: Application Software Included, Computer Interface, Other Computer Interface
- Features: Atmosphere Control, Cooling Available, Temperature Control
-
Supplier: Linseis Inc.
Description: diffusivity and thermal conductivity of various kinds of solids, powders and liquids. The Linseis LFA 1000 Laser Flash is the most modular and precise Instrument for the determination of Thermal Diffusivity, Conductivity and Specific Heat Values. Its sample robot for up to 6 Samples at
- Temperature Range: -125 to 2,800 C
- Accuracy: 3 (%)
- Remote Interface: Application Software Included, Computer Interface
- Features: Atmosphere Control, Cooling Available, Programmable Heating Rate, Temperature Control
-
Supplier: Accuris
Description: Standard Test Method for Pressure Calibration of Thermal Analyzers
-
Supplier: Accuris
Description: Standard Test Method for Elapsed Time Calibration Thermal Analyzers
-
Supplier: Accuris
Description: Standard Test Method for Elapsed Time Calibration of Thermal Analyzers
-
Supplier: Panametrics
Description: The new XMTCpro is a compact, rugged, online thermal conductivity transmitter that measures the concentration of binary gas mixtures including hydrogen, carbon dioxide, methane, helium and many others. Featuring real-time error detection and enhanced signal measurement for fastest response,
- Response Time: 20 seconds
- Operating Temperature: -4 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: ASTM International
Description: 1.1 This test method describes the calibration or performance confirmation of the elapsed-time signal from thermal analyzers. 1.2 SI units are the standard. 1.3 There is no ISO standard equivalent to this method. 1.4 This standard does not purport to address all of the safety concerns,
-
Supplier: CSC Scientific Company, Inc.
Description: CSC Sieve Analyzer
- Remote Interface: Computer Interface
- Features: Other Analyzer
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR TEMPERATURE CALIBRATION OF DIFFERENTIAL SCANNING CALOIMETERS AND DIFFERENTIAL THERMAL ANALYZERS
-
Supplier: Fuji Electric Corp. of America
Description: Optimization of combustion efficiency and compliance with environmental standards. Ideal for combustion control in boilers, incinerators, and furnaces. Lowering CO₂, SOx, and NOx emissions while saving energy. This oxygen analyzer is used to continuously measure oxygen concentration in the
- Response Time: 10 seconds
- Operating Temperature: 23 to 113 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: ASTM International
Description: 1.1 This test method describes the calibration or performance confirmation of the elapsed-time signal from thermal analyzers. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1.3 There is no ISO standard
-
Supplier: CSC Scientific Company, Inc.
Description: CSC Sieve Analyzer
- Remote Interface: Computer Interface
- Features: Other Analyzer
-
Supplier: ASTM International
Description: 1.1 This test method describes the calibration or performance confirmation of the electronic pressure signals from thermal analysis apparatus. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1.3 There is no ISO
-
Supplier: CSC Scientific Company, Inc.
Description: Aquapal III Moisture Analyzer W/ Single-reagent Glassware
- Remote Interface: Computer Interface
- Features: Other Analyzer
-
Supplier: Hitachi High-Tech America
Description: The Hitachi NEXTA STA (simultaneous thermogravimetric analyzer) measures DSC and TGA simultaneously in a single unit. STA is used for evaluating thermal resistance, decomposition temperature, and quantitative analysis of components by TGA analysis data, and is also used for DSC
- Temperature Range: 25 to 1,500 C
- Remote Interface: Application Software Included, Computer Interface
- Thermal Analyzer Type: Thermal Gravimetric Analyzer (TGA)
-
Supplier: Hitachi High-Tech America
Description: The Hitachi TMA (Thermo mechanical Analyzer) is used for evaluating expansion or shrinkage of samples across a wide temperature range. These parameters are essential to design engineers, and our TMA7100 & TMA7300 analyzers are also used for quality assurance or outgoing inspection to
- Temperature Range: 25 to 1,500 C
- Remote Interface: Application Software Included, Computer Interface
- Features: Atmosphere Control, Cooling Available
- Thermal Analyzer Type: Dynamic Mechanical Analyzer (DMA), Thermal Mechanical Analyzer (TMA)
-
Supplier: CSC Scientific Company, Inc.
Description: CSC Sieve Analyzer
- Remote Interface: Computer Interface
- Features: Other Analyzer
-
Supplier: Rigaku Corporation
Description: of thermal analysis products meets diverse needs, ranging from quality control to material development. Its advanced technology and plentiful achievements have brought about an outstanding evolution in its thermal analysis line to create new applications in broad fields. Rigaku offers
- Temperature Range: 1,500 C
- User Interface: Digital Front Panel
- Display: Digital Readout
- Features: Temperature Control
-
Supplier: LECO Corporation
Description: Thermogravimetric analysis is the basic analysis in many industries to determine material weight loss as a function of temperature in a controlled environment. To meet the needs of these industries, the TGA701 Thermogravimetric Analyzer was designed for increased reliability and
- Remote Interface: Application Software Included, Computer Interface
- Display: None
- Thermal Analyzer Type: Thermal Gravimetric Analyzer (TGA)
-
Supplier: Rigaku Corporation
Description: address a variety of measurement needs. Numerous specialized applications are available to broaden the available range of thermal analysis. Thermal analysis is a branch of materials science where the physical and chemical properties of materials involved in a reaction or transition are
- Temperature Range: 1,500 C
- Features: Cooling Available, Temperature Control
- Thermal Analyzer Type: Differential Thermal Analyzer (DTA), Thermal Gravimetric Analyzer (TGA)
- User Interface: Digital Front Panel
-
Supplier: ASTM International
Description: 1.1 This practice covers the temperature calibration of differential thermal analyzers and differential scanning calorimeters over the temperature range from -40 to +2500°C. 1.2 Computer or electronic based instruments, techniques, or data manipulation equivalent to this practice may
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: These analyzers feature an advanced thermo-balance design for outstanding vibration resistance and stable, high-sensitivity measurements. With a weight readability of 0.1 µg, the TGA-50 series can quantify the smallest of weight changes, while a wide variety of sample cells is available to
- Temperature Range: 25 to 1,000 C
- Accuracy: 0.001 (%)
- Output Options: Analog Voltage, Pulse Signal
- Features: Cooling Available, Programmable Heating Rate, Temperature Control
-
Supplier: Hitachi High-Tech America
Description: The Hitachi DMA (dynamic mechanical analyzer) is used for mechanical characterization in applied research, R&D in plastics, rubber and film materials. To solve this problem, the DMA7100's easy to use, and easy to evaluate DMA system, brings more reliability to DMA data while making dynamic
- Temperature Range: -150 to 600 C
- Remote Interface: Application Software Included, Computer Interface
- Features: Cooling Available
- Thermal Analyzer Type: Dynamic Mechanical Analyzer (DMA)
-
Supplier: Linseis Inc.
Description: The design of the LINSEIS TMA PT1000 Thermomechanical Analyzer guarantees highest precision, reproducibility and accuracy. The system was constructed to perform a variety of Thermomechanical experiments on an array of sample shapes and sizes over a wide temperature range to meet all TMA
- Temperature Range: -150 to 1,500 C
- Features: Atmosphere Control, Programmable Heating Rate, Temperature Control
- Remote Interface: Computer Interface, Other Computer Interface
- Thermal Analyzer Type: Thermal Mechanical Analyzer (TMA)
-
Supplier: Emerson Automation Solutions – Rosemount
Description: area applications, or TUEV, MCERTS, and QAL 1 for CEMS applications. MLT 1 Multi-Component Gas Analyzer The MLT 1 multi-component gas analyzer can measure up to five gas components as a stand-alone analyzer, a system control analyzer with front panel display and keypad of
- Number of Channels: 5
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 41 to 104 F
- Operating Humidity: 0 to 90 %
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: The TMA-60 Series offers two models: a full-expansion multi-functional system and a differential expansion system. Both incorporate a high-precision digital displacement sensor for dramatically improved measurement accuracy across a wide dynamic range while featuring a variety of loading
- Temperature Range: 25 to 1,000 C
- Output Options: Analog Voltage
- Remote Interface: Application Software Included, Computer Interface, Serial Interface
- Features: Cooling Available, Programmable Heating Rate, Temperature Control
-
Supplier: ABB Measurement & Analytics
Description: This technique is fast, accurate over a broad measurement range and offers outstanding reproducibility. The AlSCANTM is recognized by the industry with more than 400 units sold worldwide. The AlSCANTM hydrogen analyzer is portable and designed to survive the severe plant environment. The
- Sample Form: Gaseous Samples
- Elements Analyzed: Hydrogen (H)
- Analysis Method / Detection Technology: Thermal Conductivity Detector
-
Supplier: World Star Tech
Description: Expand your testing capability and accelerate your optics system development with the World Star Tech Laser Diode Analyzer. Powerful yet compact, the Laser Diode Analyzer is a standalone instrument that includes everything you need to quantify key laser diode parameters of interest.
-
Supplier: Environment One Corporation
Description: E/One's Generator Gas Analyzer (GGA) for hydrogen-cooled generators is a triple-range sensor/analyzer that provides continuous monitoring of gas purity during all phases of generator operation. We've taken a proven monitoring principle — thermal conductivity — and improved upon
- Number of Channels: 1
- Operating Temperature: 32 to 158 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Leakage
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: The TMA-60 Series offers two models: a full-expansion multi-functional system and a differential expansion system. Both incorporate a high-precision digital displacement sensor for dramatically improved measurement accuracy across a wide dynamic range while featuring a variety of loading
- Temperature Range: 25 to 1,500 C
- Output Options: Analog Voltage
- Remote Interface: Application Software Included, Computer Interface, Serial Interface
- Features: Cooling Available, Programmable Heating Rate, Temperature Control
-
Supplier: Rigaku Corporation
Description: released by a substance are determined as a function of controlled temperature variation. EGA is typically used in materials science research and in the pharmaceutical industry to determine thermal stability, decomposition mechanisms, the nature of residual solvents and product safety.
- Remote Interface: Application Software Included
- User Interface: Digital Front Panel
- Display: Digital Readout
- Features: Other Analyzer
Find Suppliers by Category Top
Featured Products Top
-
Download Datasheet Laser Diode Analyzer Expand your testing capability and accelerate your optics (read more)
Browse Laser Beam Analyzers Datasheets for World Star Tech -
A Quick Guide to Calibrating CEM Gas Analyzers Calibrating Continuous Emissions Monitoring (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
Heating with Superior Thermal Properties Ultra-Thin Flexible Heaters' thin construction and low mass designs allow heat to transfer more efficiently than foil imprinted heaters. Uniform part temperatures are assured by matching power (read more)
Browse Flexible Heaters Datasheets for Pelonis Technologies, Inc. -
improved industrial capacities have compounded these issues and forced engineers to replace conventional air-cooling with more efficient methods. This shift away from air-coolant methods requires advanced process gas analyzer systems equipped with thermal conductivity continuous gas analyzers (read more)
Browse Gas Instruments Datasheets for ABB Measurement & Analytics -
analyzers, and certain types of sensors. Thermal Cycling: In certain testing scenarios, it is (read more)
Browse Immersion Heaters Datasheets for Backer Hotwatt Inc. -
A company that develops and produces generic drugs such as ear drops, scalp & body oils, liquid syrup, oral solids, nasal sprays & more chose Control Instruments' PrevEx Flammability Analyzers over IR sensors to monitor the flammability of the batch oven exhaust streams going into (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
and thermal cycling, incubation blocks, blood/gas analyzers, reagent pre-warming, and microfluidic valves. A section on common mistakes covers loose bores, too much watt density, stressed leads, and late design changes. Backer Hotwatt has worked with medical equipment makers for more (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
High toughness, high strength, low surface roughness (Ra 0.05), and wear resistance. Niimi's technical ceramics feature wear resistance, chemical resistance, thermal stability, and a non-porous structure. Proven materials and products in the market, with over 20 years (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Niimi Ceramics Co., Ltd. -
Thermal oxidizers are used to destroy the VOC's present in many industrial ventilation, process exhaust and waste air streams. As their use increases, so does a unique opportunity. BE SAFE SAVE ENERGY LOWER FUEL COSTS The (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
system instruments that cover all testing needs from basic to complex. Our portfolio of solutions includes oscilloscopes, spectrum analyzers, power supplies, and more from industry-leading manufacturers such as Keysight Technologies. Every bench needs an oscilloscope (read more)
Browse Oscilloscopes Datasheets for NWS
Conduct Research Top
-
Using Flammability Analyzers to Protect Thermal Oxidizers
Most flammable vapor analyzers share a common. trait-they respond differently to different. vapors. For example, you would expect an. analyzer calibrated for Toluene to accurately. measure any Toluene vapors present in the. sample. You may also expect that whenever the. process solvent is changed
-
Smart Condition Monitoring of Analyzers in Energy Production
Electricity, water, and heat are such a part of our everyday lives that we only notice them when they are gone. Energy suppliers ensure that we have a consistently high quality of life with these utilities. Through thermal waste utilization, many modern waste incineration plants generate
-
Crosslinking Density NMR Analyzer
, thermal resilience, and resistance to chemical agents.
-
Measure the Size of Cement Particles using CILAS 930e Particle Size Analyzer (.pdf)
energy is released in the form of thermal, mechanical and acoustic energy.
-
Using Power Resistors as Heaters
Power resistors and resistance heaters share many common design considerations. In both products, good thermal design ensures low thermal resistance between the element and the exterior environment. Both must be rugged and reliable. Power resistors are often used in heater applications. They allow
-
Reliability of TOC Results In Ultra-Pure Water Analysis (.pdf)
of TOC and lower. The two basic components of any TOC analyzer defining accuracy and precision of analysis are: 1. The Oxidation Reactor, which converts the organic carbon in the water to CO2 gas, usually either by thermal, chemical or ultraviolet radiation. Oxidation efficiency, assuring complete
-
Using Noise for RF Receiver Built-In Test Applications
Microwave thermal noise has long been employed for built-in test (BIT) of receivers and radiometers. Today's compact solid-state noise sources are broadband and extremely stable making them very useful signal sources for a variety of tests. What is not commonly known is how many different types
More Information Top
-
Thermal Methods in Petroleum Analysis
Methods and instrumentation 3 Thermal analysis on model substances 15 Thermogravimetry (TGA) 15 Thermogravimetry in an inert atmosphere 15 Simulated distillation 28 Thermogravimetry in an oxidizing atmosphere 38 Isothermal thermogravimetry 45 Experiments using the simultaneous thermal analyzer 47 Differential scanning calorimetry on …
-
Who is Who in Thermal Analysis and Calorimetry
… engineering Department, University of Cairo 2005–2008; Member of the advisory board of the 12th International Ceramics Congress— Grosseto—Italy—June 2010 Publication record: papers (84), books (2), citations (270), h-index (9), sum of impact factors (56) Equipments: Thermal analyzer (Shimadzu) 5 most important …
-
Solid-state thermal degradation behaviour of 1-D coordination polymers of Ni(II) and Cu(II) bridged by conjugated ligand
In order to investigate the thermal decomposition of the complexes in detail, the thermal curves were recorded parallaelly at different thermal devices [TA Instruments SDT 2920 and Perkin Elmer model Diamond (PED) ther- mal analyzers ], at different atmospheres (air and He) and …
-
Advanced Engineering Materials III
Thermogravimetric analysis (TGA) was carried out on a STA409PC simultaneous thermal analyzer (Netzsch, Germany) from 50 ºC to 1000 ºC and heating rate was of 10 ºC /min under air atmosphere..
-
Thermal Decomposition of Solids and Melts
aThe coupled STA409 CD-QMS 403/5 thermal analyzer (Netzsch) is suitable for these studies providing a vacuum in the sample compartment is <10−4 bar.
-
Infrared Thermography Development For Composite Material Evaluation
Thermal analyser .
-
Thermodynamic properties of pulverized coal during rapid heating devolatilization processes
The effortsof Ray Michaud in conductingthe entrained flow reactor experimentsas well as some of the preliminary work in the set up of the heated grid apparatus for use as a differential thermal analyzer are greatly appreciated.
-
A Study of the Thermal Diffusion Equation with Boundary Conditions corresponding to Solidification or Melting of Materials Initially at the Fusion Temperature
… of a semi-infinite solid with its face exposed through a thermal resistance to a below-fusion temperature was, in view of the difficulties implied by the boundary equation (3l), not obtained by mathematical methods but by means of a thermal analyser .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/37520/90Dec_Wilhelm_Joseph.pdf?sequence=1
Each version consists of two programs, a model builder and a thermal analyzer .
Indicates content that may require registration and/or purchase.