Products/Services for Thermally Actuated Louvers

  • Dampers and Louvers-Image
    Dampers and Louvers - (302 companies)
    Dampers and louvers control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. They can modulate gas or air flow, detour flow into alternative systems, or isolate a process...
  • Damper Actuators-Image
    Damper Actuators - (51 companies)
    VDC, and 4-20 mA. Products with features such as low-power consumption, direct action, reverse action, and thermal protection are commonly available. Pneumatic damper actuators have a start point that is measured in pounds per square inch (psi...
  • Tempering Valves and Thermally Actuated Valves-Image
    Tempering Valves and Thermally Actuated Valves - (102 companies)
    Tempering valves and thermally actuated valves contain a thermal sensing component that opens or closes in response to temperature changes. They are used to regulate the temperature of hot water and prevent scalding. Thermally actuated valves...
  •  
    Thermal Actuators - (6 companies)
    Thermal actuators produce a linear movement - or stroke - as a result of the expansion and contraction of a thermally sensitive material within them. Integrating temperature sensing and actuation into a single device, thermal actuators are commonly...
  • Linear Actuators-Image
    Linear Actuators - (789 companies)
    ...is in the retracted or extended position. Thermal overload protection- Thermal overload protection is used to trip a switch when a preset temperature is exceeded. Intrinsically safe- Intrinsically safe electric linear actuators can be used in hazardous...
  •  
    Doors - (1347 companies)
    Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry.
  •  
    Thermal Switches and Thermal Protectors - (627 companies)
    Thermostats and thermal switches are electro-mechanical on/off switches that are activated by temperature changes. They are typically used to control heating and cooling systems. Thermal switches and thermal protectors are thermally-actuated...
  •  
    Valve Actuators - (917 companies)
    Valve actuators mount on valves and, in response to a signal, move a valve to a desired position using an outside power source. Selecting the correct valve actuator will increase uptime, reduce maintenance costs, and increase plant safety. Most...
  •  
    Thermal Cutoffs and Thermal Fuses - (99 companies)
    Thermal cutoffs and thermal protectors are nonresetting, thermally sensitive devices designed to protect domestic electrical appliances and industrial equipment from fire. They are sometimes described as thermal one-shot fuses. Thermal cutoffs...
  •  
    Piezoelectric Actuators - (61 companies)
    Piezoelectric actuators are devices that produce a small displacement with a high force capability when voltage is applied. Piezoelectric actuators are devices that produce a small displacement with a high force capability when voltage is applied...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire