Products & Services

See also: Categories | Featured Products | More Information
  • Supplier: Matexcel

    Description: structure of graphene, which has high electrical conductivity, high thermal conductivity and excellent mechanical properties. This product has broad application prospects in the fields of conductive ink, thermal and conductive composite materials, heat dissipation coatings, and

    • Shape / Form: Powder / Aggregate (Grain / Grog)

  • Supplier: Matexcel

    Description: the fields of conductive ink, thermal and conductive composite materials, heat dissipation coatings, and electromagnetic shielding materials. This product has broad application prospects in the fields of conductive ink, thermal and conductive composite materials,

    • Shape / Form: Powder / Aggregate (Grain / Grog)

  • Description: Sauereisen Refractory Coating No. 360 is a heat-cured refractory coating for expendable thermocouple tubes and induction furnace linings. No. 360 exhibits excellent coating properties and may be applied by rolling, dipping or casting. No. 360 is also available in chemical-set

    • Use Temperature: 2,200 F
    • Coeff. of Thermal Expansion (CTE): 16.3 µin/in-F
    • Tensile Strength (Break): 150 psi
    • Chemical System: Ceramic / Inorganic Cement

  • Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The

    • Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
    • Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Degreasing, Inspection / Monitoring, On-site / Field (Large Structures), Recoating / Refinishing, Research & Development, Sanding / Grinding, Stripping / Coating Removal, Ultrasonic Cleaning
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
    • Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood

  • Description: accordance with German and American quality standards. This includes for example, the coating of metals, elastomers and plastics with functional coatings (PTFE, PFA, FEP, PVDF, E-CTFE, PA 11) from worldwide coating manufacturers. Providing production facilities with the same

    • Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
    • Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing, Research & Development, Sanding / Grinding, Ultrasonic Cleaning
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil &
    • Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood

  • Supplier: Matexcel

    Description: functional inks and functional coatings, and can also be used in the field of composite materials Storage: Store at room Temperature Application: 1. Conductive ink 2. Heat dissipation paint 3. Electrically and thermally conductive polymer materials 4. Electromagnetic

  • Description: Sauereisen Sealing Cement No. 33S White is a chemical-setting, silicate-based cement that is used for assembly, sealing, casting, potting, coating, and insulating applications. It bonds well to glass, metal, ceramics, and other materials. It is heat conductive, insulates electricity,

    • Chemical System: Ceramic / Inorganic Cement
    • Features: Encapsulating / Potting

  • Description: Sauereisen Electric Heater Cement No. 6 is a versatile high-temperature cement used for refractory coatings, lining furnaces, embedding electric heating elements, coating resistors, molding and insulating. No. 6 is supplied in Powder form and needs only be mixed with water to

    • Use Temperature: 1,475 F
    • Tensile Strength (Break): 285 psi
    • Dielectric Strength: 0.0000965200000000002 to 0.0012954000000000028 kV/in
    • Dielectric Constant (Relative Permittivity): 5 to 7

  • Description: Sauereisen Electric Refractory Cement No. 350 is a chemically-setting inorganic cement specified for high temperature bonding applications. The product is supplied as a two-component sodium silicate cement consisting of a Powder and Liquid which are mixed together as used. The excellent

    • Use Temperature: 1,700 F
    • Thermal Conductivity: 0.53364323 W/m-K
    • Tensile Strength (Break): 500 psi
    • Dielectric Strength: 0.0008890000000000019 to 0.0010668000000000023 kV/in

  • Description: Sauereisen Sealing Cement No. 33S is a chemical-setting, inorganic, silicate-base cement that is used for assembly/sealing applications common to electrical equipment. It is ideal for coating molds and forms used to produce special shapes and patterns. No. 33S is supplied in powder

    • Use Temperature: 1,600 F
    • Coeff. of Thermal Expansion (CTE): 9.48 µin/in-F
    • Cure / Technology: Air Setting / Film Drying
    • Substrate Compatibility: Ceramic / Glass, Metal, Porous Surfaces

  • Supplier: Matexcel

    Description: Specific surface area-833 m2/g Color: Black Solid content: 98% Carbon/Oxygen Ratio 10.5 Average flake thickness:1 monolayer Average Particle (lateral) size: ~3-5 microns. Application: Graphene-polymer composite materials Electrically and thermally conductive composites

    • Features: Biocompatible / Bioceramics
    • Shape / Form: Powder / Aggregate (Grain / Grog)

  • Description: General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability,

    • Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
    • Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Electropolishing, Honing / Superfinishing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, New / OEM Parts, Passivation, Pickling / Chemical Deburring,
    • Coating Capabilities: Abrasives / Superabrasives, Ceramic Coating, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Hardfacing, Phosphate Coating, Plastic Coating, Plating / Electroplating, Powder Coating, Sealing / Impregnation, Spray Coating, Thermal Spraying, Thin Film Coating, Titanium
    • Industry Served: Aerospace, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil &

  • Description: Interplex's decorative surface finish capabilities include physical vapor deposition (PVD), anodizing, sand blasting, diamond cutting and laser marking, commonly used for mobile device (cell phone) housings and other consumer electronics products. The company also provides Vacuum Metallization to

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Electronics, Energy / Utilities, Machine Tools, Medical / Healthcare, Military Specification, OEM / Industrial
    • Materials: Aluminum, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Coating Capabilities: Coil / Roll Coating, Conformal Coating, Painting, Plating / Electroplating, Powder Coating, Spray Coating, Thermal Spraying, Vacuum-Pressure Impregnation (VPI)
    • Functions & Features: Conductive, Reflective, Wear / Erosion Resistant

  • Description: ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications

    • Functions & Features: Adhesive, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Heat Resistant / High Temperature, Protective, Reflective
    • Coating Capabilities: Adhesive / PSA, Black Oxide, Chemical Finish / Conversion, Dip / Immersion Coating, Painting, Plating / Electroplating, Powder Coating, Screen Printing / Selective Coating, Spray Coating, Thermal Spraying, Thin Film Coating
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Steel /
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys

  • Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The

    • Functional Capabilities: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
    • Additional Services / Surface Prep: Abrasive Blasting, Burn-off / Thermal Cleaning, Degreasing, On-site / Field Work (Buildings, Structures), Recoating / Refinishing, Selective Coating, Stripping / Coating Removal, Ultrasonic Cleaning
    • Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
    • Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood

  • Supplier: Boyd

    Description: solutions Thermally or electrically conductive adhesives & tapes Custom thicknesses, lengths, widths, colors, adhesion ratings Formatted for use with automated assembly equipment & easy pick-and-place Designed & cut to custom shapes or slit-to-width Innovative converting processes for

    • Adhesive: Acrylic, Pressure Sensitive (PSA), Rubber, Silicone, Transfer
    • Backing: Acrylic / Acrylate, Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Plastic / Polymer
    • Features: Adhesive Tape, Anti-static / ESD Control, Cloth Tape, Double-Sided Adhesive, EMI / RFI Shielding, Electrically Conductive, Industrial Tape, Thermally Insulating / Insulative, Transparent, UV / Weather Resistant

  • Description: conductive, non-metallic coating and bio-compatible material requirement. Deposited Shapes - Pyroid® pyrolytic graphite is available as custom free standing as deposited shapes, having diameters up to 18 in. (46 cm) and wall thickness of 0.050 in. (0.127 cm). Some of the shapes we

    • Standards (Test / Certify To): ASME, ASTM, OEM Specific, RoHS
    • Materials: Adhesives / Sealants, Ceramics / Glass, Chemicals, Coatings, Composites, Cosmetics (Creams, Sunblocks, etc.), Heavy Metals (Lead, Chromium, etc.), Inorganics, Metals, Nanomaterials, Petroleum Fluids (Oil, Fuel, Distillates), Plastic / Rubber, Polymers / Organics, Powders, Thin Films / Plating,
    • Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Cleanroom, Food / Beverage, Military, Packaging, Pharmaceutical / Biotech, Semiconductors / Electronics
    • Test Methods: Ash Testing / Filler Content, Atomic Absorption Spectroscopy (AA), Chemical Extraction, Chromatography (GC, HPLC, etc.), Diffraction (X-ray, Electron, etc.), Inductively Coupled Plasma (ICP / LA-ICP), Infrared Spectroscopy (FTIR, etc.), Isotopic Analysis, Mass Spectroscopy (RGA, etc.), Microscopy /

  • Description: pellet or powder form, ETFE resins can be molded by extrusion molding, injection molding, blow molding and electrostatic coating. Fluon ETFE resin compounds are also available in a variety of color masterbatch concentrates, custom reinforcements or conductivity levels. Modified

    • Tensile Strength (Break): 6,235 psi
    • Elongation: 380 %
    • Dielectric Constant: 2.4
    • Features: Electrically Conductive Compound, Flame Retardant (e.g. UL 94 Rated), UL Approved

  • Supplier: Boyd

    Description: solutions Thermally or electrically conductive adhesives & tapes Custom thicknesses, lengths, widths, colors, adhesion ratings Formatted for use with automated assembly equipment & easy pick-and-place Designed & cut to custom shapes or slit-to-width Innovative converting processes for

    • Adhesive: Acrylic, Epoxy, Rubber, Silicone, Transfer
    • Backing: Acrylic / Acrylate, Plastic / Polymer
    • Features: Double-Sided Adhesive

  • Supplier: Boyd

    Description: solutions Thermally or electrically conductive adhesives & tapes Custom thicknesses, lengths, widths, colors, adhesion ratings Formatted for use with automated assembly equipment & easy pick-and-place Designed & cut to custom shapes or slit-to-width Innovative converting processes for

    • Type: Fabric / Sew On, Hook Fastener, Hook and Loop (e.g., VELCRO®), Loop Fastener

  • Description: An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another. When properly applied these coatings can prevent significant damage caused by electrostatic discharge.

    • Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Conductive, Corrosion Inhibiting / Rust Preventive, Interior, Other, Powder Coating, Protective, Specialty / Other, Sprayable, Touch-Up
    • Type: Coating, Paint
    • Industry: Electronics, Machine Tools, Medical / Healthcare, OEM / Industrial, Process Equipment
    • Substrate: Metal, Plastic, Steel


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire