Products/Services for Thermally Protected Class P Ballasts
-
Ballasts - (420 companies)Description Ballasts are power supplies or transformers for fluorescent lamps, light sources that consist of a glass tube filled with argon, neon, or other inert gas. When ballasts supply electrical current, the resulting arc emits...Ballast TechnologyLamp TypeStart Method -
Resistors - (972 companies)Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits. Resistors are electrical components that oppose the flow of either direct or alternating... -
Thermal Switches and Thermal Protectors - (627 companies)...actuated electro-mechanical on/off switches. They differ from thermal fuses as they are reusable, and suited to protecting against temporary situations that are common and user-correctable. The switch is activated by a temperature differential, at which point... -
Thermal Cutoffs and Thermal Fuses - (99 companies)Thermal cutoffs and thermal protectors are nonresetting, thermally sensitive devices designed to protect domestic electrical appliances and industrial equipment from fire. They are sometimes described as thermal one-shot fuses. Thermal cutoffs... -
Thermal Platforms and Thermal Plates - (23 companies)Thermal Platforms provide heating and cooling with more precise temperature control for environmental or climatic testing. Thermal platforms are used to heat and cool electronic devices through conduction. These platforms are alternatively known...
-
Thermal Cyclers - (72 companies)Thermal cyclers are laboratory instruments capable of generating and maintaining specific temperatures for a defined period of time. Specific devices are similar to either batch heaters or chillers in that they heat or cool only. Unlike large-scale...
-
Thermal Compounds and Thermal Interface Materials - (238 companies)Thermal compounds and thermal interface materials form a thermally conductive layer on a substrate, between components or within a finished product. Description. Thermal compounds and thermal interface materials form a thermally conductive layer...
-
Thermal Spray Coatings - (65 companies)Thermal spray coatings are made of metal, ceramic, composite, and polymer materials that are engineered for deposition using arc wire, combustion wire, plasma, high velocity oxy-fuel (HVOF), vacuum plasma spraying (VPS), or other specialized spray...
-
Welding Gases and Thermal Process Gases - (113 companies)Welding gases and thermal process gases are specialized gases for welding, cutting or other thermal processing applications. Welding gases and thermal process gases are especially formulated for welding, cutting or other high-temperature processing...
-
Thermal Profilers - (22 companies)Thermal profilers are temperature instruments or recorders that provide temperature profiles for furnaces, kilns, or other continuous thermal processes. Some thermal profilers are enclosed in an insulated case and can travel along with components...
Product News
-
MarsMetal
Marine Ballast Weights Mars Metal supplies Marine Ballast Weight products, such as sheet lead, lead shot and ballistic shot bags, and lead ingots. Our talented and capable sales and engineering staff will work also with you to design a custom solution, manufacture the required weight(s), and deliver them to the site when you need them. Why use counterweights in the marine industry?. Counterweights used in the marine industry are used for two similar but slightly different reasons. When you build a boat of any size... (read more)Browse Counterweights Datasheets for MarsMetal -
Shanghai Thinktank Process Management Co., Ltd
Pneumatic Small-Port Control Valves for High ?P structure protects the valve body from erosion in high-differential-pressure and cavitating service. Compact S-shaped flow passage for low pressure loss and large flow capacity. Multi-spring diaphragm actuator provides compact structure with high output force. Widely applicable for reliable control of small flows in high- or low-temperature, high-differential-pressure process lines. Highlight Specifications. Nominal size: 3/4 " to 3 " (DN15 -DN40). Pressure ratings: ANSI Class 125/150/300/600... (read more)Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Interpower
Australian Class II Cords Interpower is pleased to announce it has added Australian Class II power cords and cord sets to its product line. Power cords include one on 1.00mm2 H05VV-F cable (P/N 86211660) and one on 0.75mm2 H05VV-H2-F cable (P/N 86211670). Cord sets are available on 1.00mm2 H05VV-F cable with IEC 60320 C17 straight or angled connectors. Part numbers include: 86211600 (available once inventory is depleted), 86211610, and 86211620. A cord set with an IEC 60320 C7 connector on 0.75mm2 H05VV-H2-F cable (P/N... (read more)Browse AC Power Cords Datasheets for Interpower -
VICFUSE
UL Class T Current-Limiting Fuse Vicfuse interrupting performance, making it suitable for installations where space savings and fault-current protection are critical. Its current-limiting design helps reduce the thermal and mechanical effects of short-circuit events, supporting system reliability and equipment protection. Key Features. Class T fast-acting fuse. Current-limiting performance. Designed according to UL248-15. CE, UL, CUL, and RoHS compliant. Compact footprint for space-constrained installations. High interrupting ratings... (read more)Browse Fuses Datasheets for VICFUSE -
VICFUSE
VJF Class J Fast-Acting Fuse Vicfuse solution for protecting solid-state motor controllers, power semiconductors, automation systems, and industrial power distribution equipment. With voltage ratings up to 600VAC and 500VDC, current ratings from 1A to 600A, and interrupting ratings up to 200kA AC, the VJF series provides dependable overcurrent and short-circuit protection in demanding industrial operating environments. Key Features. Class J fast-acting current-limiting fuse. High interrupting capacity up to 200kA AC. Low I ^2t... (read more)Browse Fuses Datasheets for VICFUSE -
Portage Electric Products, Inc.
CUSTOMERS ARE WORTH PROTECTING When electrical circuits fail, bad things happen. Pepi (R) quality is the best line of defense between happy customers and catastrophe. PEPI (R) products cover a wide range of thermal control solutions. All can be customized to help you cut production costs while improving performance and safety in your particular application. Contact Us Today (read more)Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
CHT USA Inc.
Protecting Electronics with Silicones Silicones for Electronic Protection and Long-term Performance. Electronics function in many different applications. However, there is a common requirement to protect sensitive components and systems from moisture and harsh environmental elements. As the electronic operates, there are also other factors that need to be avoided, which can cause malfunction and premature failure such as vibration, shock, and stress caused by temperature fluctuation during thermal cycling. Silicones are extremely... (read more)Browse Electrical and Electronic Resins Datasheets for CHT USA Inc. -
Advanced Linear Devices, Inc.
N and P-Channel Matched MOSFET Pair The ALD1105 by Advanced Linear Devices is engineered for precision and performance. It combines the power of an N-channel MOSFET with a P-channel MOSFET in a single package. The transistor pair is matched for minimum offset voltage and differential thermal response. It is designed for precision signal switching and amplifying applications in +2V to +10V systems where low input bias current, minimal input capacitance, and fast switching speed are desired. The matched pair is suitable for use... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
Advanced Linear Devices, Inc.
Dual N and P-Channel Matched MOSFET Pair and consistent thermal responses. With a low threshold voltage of 0.7V for both N and P-channels, it provides stable operation across temperatures. The high input impedance of 1013? typical, coupled with a negative current temperature coefficient, enhances signal fidelity in critical applications. The DC current gain of 109 and low input and output leakage currents make it suitable for precision applications such as current mirrors and sources. Features: Thermal tracking between N-channel... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
Tecmark Corporation
Class A GFCI Protection for Commercial Kitchens providing the expected level of protection for personnel and equipment in the application. 30 Amp Permanent GFCI. 30 Amp Portable GFCI. 60 Amp Class A GFCI. North Shore Safety. North Shore Safety offers a wide variety of GFCI, ELCI, and EVSE products in our LineGard electrical protection series. The UL Listed Class A & C GFCI products, as well as our CSA Listed ELCI products, provide protection for 15 to 60 Amp single, split, and 3 phase applications. This allows you to stay protected in hazardous... (read more)Browse Circuit Protection Components Datasheets for Tecmark Corporation