-
Supplier: OMEGA Engineering, Inc.
Description: • Pocket Size • Cleanable Thermistor Sensor for Repeat Accuracy • Single Switch Operation • Low Battery Indication • Color Coded LED Display • Built-in Hanger/Stand Support • Furnished with Vinyl Protective Case
- Operating Temperature: 35 to 125 F
- Display Type: Analog Meter
- Type: Dual Scale
- Media: Gas, Liquid
-
Supplier: ValueTronics International, Inc.
Description: instruments are added and new HART versions are released. Interrogate to determine device type, manufacturer, model, tag. Reconfigure the sensor mapping of dual sensor temperature transmitters. Read HART PV function and smart transmitter digital output while measuring analog mA output.
- Features: Other Specific Calibration
- Environmental Properties: Pressure / Vacuum, RTD, Thermistor, Temperature, Thermocouple
-
Supplier: Conax Technologies
Description: multiple thermocouple, RTD or thermistor probes, tube bundles, liquid level sensors, or a variety of devices in a single fitting.
- Mounting Size: 0.125 to 0.59 inch
- Number of Elements: 1 to 16 #
- Opening Diameter: 0.02 to 0.125 inch
- Pressure Rating: 10,007.6013 psi
-
-
Supplier: Conax Technologies
Description: Conax Technologies Model PG Packing Glands provide pressure/vacuum sealing for tubes, process pipes, cable or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells, multi-pair cables and
- Mounting Size: 0.98 to 2.375 inch
- Number of Wires: 1 #
- Opening Diameter: 0.039 to 1.75 inch
- Pressure Rating: 10,007.6013 psi
-
Supplier: Conax Technologies
Description: 10,000 PSI (690 bar) Application Ideas: MHM glands can be customized to accommodate special hole patterns, irregular shapes and higher density requirements for gradient thermocouple, RTD or thermistor probes, tube bundles, liquid level sensors or other devices.
- Mounting Size: 0.25 to 0.84 inch
- Number of Elements: 2 to 27 #
- Opening Diameter: 0.039 to 0.375 inch
- Pressure Rating: 10,007.6013 psi
-
Supplier: Conax Technologies
Description: Features: Pressure/Vacuum Compression Seal Stainless Steel Reusable Fitting "Soft Sealant" Wires Easily Assembled or Replaced In Field Temperature Range From -300°F to +1600°F (-185°C to +870°C) Pressure*: Vacuum to 10,000 PSI (690 bar) Seals 1 to 16 Elements Application Ideas:
- Mounting Diameter: 1.05 inch
- Temperature Range: -185 to 870 C
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
-
Supplier: Koford Engineering, LLC
Description: sensorless versions. Lamination materials are ultra low loss for maximum performance. Outstanding servo performance due to cog free design, low inerta, and low inductance. Available with high performance gearboxes, thermistor temperature sensors, and self resetting overtemperature
- Other DC Voltage: 24 to 48 VDC
- Gearbox Efficiency: 94 %
- Shaft Size: 0.1872 inch
- Diameter / Width: 1.3 inch
-
Supplier: Florite International, Inc.
Description: the signal type. Unlike standard fixed instrument platforms, any standard sensor signal can be quickly connected directly to the Model 990X allowing the user to select from a vast number of sensor and control products, decreasing the total system cost.
- Number of Inputs: 8 inputs
- Number of Control Outputs: 8 outputs
- Accuracy: 0.005 ±% FS
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital, Switch / Relay Output
-
Supplier: NuAire, Inc.
Description: your NSF Accredited Certifier, model NU-545 features digital dual thermistor airflow sensors in the down flow and exhaust flow air to monitor and control real-time airflow ensuring safe airflows based on air velocity instead of pressure inside the plenum. Auto Decontamination The
- Inflow Velocity: 105 SFPM
Find Suppliers by Category Top
Featured Products Top
-
ideally suited for use up to ultra-high vacuum (UHV). The passive component design also favors measurements in a vacuum, as the sensors do not emit any heat radiation into the environment. Versatile and highly precise The innovative HT models are used for displacement (read more)
Browse Photoelectric Sensors Datasheets for Micro-Epsilon Group -
Advantages of capacitive ceramic pressure sensors in rough vacuum technology (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Capacitive Ceramic Pressure Sensors for Vacuum Gauge in Semiconductor Industry The application: Vacuum gauges are essential instruments for measuring and monitoring vacuum level in various industries. In semiconductor manufacturing, vacuum gauges (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Convenient quick connector simplifies installation Selectable teslameter cable length Integrated thermistor for temperature compensation Sensor calibration data stored on the connector (read more)
Browse Magnetic Field Sensors Datasheets for Lake Shore Cryotronics, Inc. -
switching on a motor or turning on the lights in your home. Specialized sensors such as NTC (negative temperature coefficient) thermistors, are used to measure ambient temperature using temperature-sensitive resistive elements. These devices can be implemented in IoT, HVAC systems, industrial (read more)
Browse Sensor Chips Datasheets for DigiKey -
sensors - Absolute sensors (PSIA) measure pressure relative to a sealed chamber at a perfect vacuum, which remains unchanged regardless of ambient pressure conditions. PSIA sensors are used where vacuum, or both vacuum and positive pressure measurements are needed in an application (read more)
Browse Pressure Sensors Datasheets for Heilind Electronics, Inc. -
vacuum configuration. This sensor is temperature-compensated with a calibrated analog output. High accuracy 0.5%FS available on request! Measuring range 0 to 0.25...12 bar Pressure type Gauge (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
has extremely low outgassing, is temperature-resistant and mechanically resilient. Optimally prepared for vacuum and cleanroom For use in vacuum and cleanroom applications, the SE sensors undergo special cleaning before delivery. The selection of materials is (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
modules addressing a wide range of functions such as but not limited to Accelerometer, Frequency, True RMS, Matched Pair, Digital, Thermistor, Thermocouple, RTD, Strain Gage, Voltage, Current, Potentiometer, or User Programmable to design your needed solution. Dataforth was established in 1984 to (read more)
Browse Datasheets for Dataforth Corporation -
cost, high reliability Small, Surface Mount Sensors Ideal for Direct Connect to Manifold Easy to mount on PCB Measures positive pressure and vacuum Rated pressure: 13.79 to 827.4 kPa Pressure type: Gauge pressure Pressure media: Non (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
More Information Top
-
SUPCO products - Grainger Industrial Supply
• Digital Vacuum Gauge, Range 0 To 12,000 Microns, 4 1/2 Digit LCD, Accuracy +/-10% or +/-10 Microns Which Ever Is Greater, Resolution Depends on Range, Maximum Over Pressure 500 PSI, Vacuum Sensor Thermistor , Connection Type 1/4 Inch Male…
-
Time Projection Compton Spectrometer (TPCS). User`s guide
Install the thermistor andPenning vacuum sensors on the mounting ports located on the Target Foil Access Plate.
-
Automated Cryocooler Monitor and Control System
The vacuum sensors are commercial thermistor devices.
-
Automated Cryocooler Monitor and Control System - Nasa Tech Briefs :: NASA Tech Briefs
The vacuum sensors are commercial thermistor devices.
-
Novel extension methods of the sensing pressure range of the Pirani vacuum sensor
[5] Mitsuteru Kimura, Fumitoshi Sakurai, Hirao Ohta and Tomoyuki Terada,” Proposal of A New Structural Thermal Vacuum Sensor with Diode- thermistors Combined with a Micro-Air-Bridge Heater”, Microelectronics J. Vol.38, pp. 171-176, 2007.
-
A Novel Thermal Position Sensor Integrated On A Plastic Substrate
M. Kimura, F. Sakurai, H. Ohta, T. Terada, “Proposal of a new structural thermal vacuum sensor with diode- thermistors combined with a micro-air-bridge heater”, Microelectr J., vol 38, no. 2, pp. 171–176, February 2007 [12] .
-
A new fiber-tip Fabry-Perot interferometer and its application for pressure measurement
Kimura, F. Sakurai, H. Ohta, and T. Terada, “Proposal of a new structural thermal vacuum sensor with diode- thermistors combined with a micro-airbridge heater,” Microelectronics Journal, 38, 171 (2007).
-
Silicon on Insulator Diode Temperature Sensor– A Detailed Analysis for Ultra-High Temperature Operation
[15] M. Kimura, F. Sakurai, H. Ohta, and T. Terada, “Proposal of a new structural thermal vacuum sensor with diode- thermistors combined with a micro-air-bridge heater,” Microelectron.
-
Laboratory continuous deodorizer for vegetable oils
…Figure 1; they consist of a five-position digital meter for external temperature measurement, a potentiometer or miUi- voltmeter for measurement of the internal tempera- ture, four variacs for heater control, a thermistor -type vacuum meter with sensors (General Electric, Model No…
-
Batch-processed carbon nanotube wall as pressure and flow sensor
(a) Schematic view of CNT wall and the electrical circuit configuration for the electrothermal- thermistor effect vacuum pressure and flow velocity sensor .
Indicates content that may require registration and/or purchase.