Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Thermocouple feedthroughs carry instrumentation signals while providing electrical isolation and hermatic sealing. They are leak free in high and ultra high vacuum environments and are composed of only inorganic materials. The insulators are made of high purity, high strength, low-loss
- Vacuum Rating: 0.00000000009908234233080288 torr
- Temperature Range: -270 to 450 C
- Features: Electrical
- Feedthrough Mount: Flange Mount
-
Supplier: Vulcan Electric Co.
Description: The Vulcan Electric Ceramic to Metal Thermocouple Feedthroughs are manufactured with premium grade thermocouple alloys or compensating materials (depending on calibration type). The utilization of specific thermocouple alloys for the feedthrough construction
- Sensed Temperature: -452.2 to 842 F
- Base, Noble and Refractory Metal Type: C, E, J, K, R, S, T
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: Conax Technologies
Description: This style feedthrough features 24 AWG, PTFE insulated wires. The wires may be supplied in J, T, K, or E thermocouple calibrations to allow for temperature validation in the X, Y, Z coordinates of the chamber. Within a given Conax High Density Feedthrough tube, the wires may be
- Features: Electrical
- Feedthrough Mount: Flange Mount, Threaded Mount
- Electrical Feedthrough Type: Thermocouple
-
-
Electrical Feedthroughs - Thermocouple Feedthrough, Type K, 2 Pairs, 0.5″ NPT Fitting -- A0424-1-NPTSupplier: MPF Products, INC.
Description: Thermocouple Feedthrough, Type K, 2 Pairs, 0.5″ NPT Fitting Moderate Pin Density for Instrumentation, UHV Rated, Feedthrough Bakeable to 450 degrees C, Push-On Contacts Available for Air and Vacuum-side Connections
- Features: Electrical, Other
-
Supplier: MPF Products, INC.
Description: Thermocouple Feedthrough, Type K, 5 Pairs, 1.33″ Conflat Flange Moderate Pin Density for Instrumentation, UHV Rated, Feedthrough Bakeable to 450 degrees C, Push-On Contacts Available for Air and Vacuum-side Connections
- Features: Electrical, Other
- Feedthrough Mount: Flange Mount
-
Supplier: MPF Products, INC.
Description: Thermocouple Feedthrough, Type E, 5 Pairs, 1.33″ Conflat Flange Moderate Pin Density for Instrumentation, UHV Rated, Feedthrough Bakeable to 450 degrees C, Push-On Contacts Available for Air and Vacuum-side Connections
- Features: Electrical, Other
- Feedthrough Mount: Flange Mount
-
Electrical Feedthroughs - Thermocouple Feedthrough, Type J, 3 Pairs, 0.5″ NPT Fitting -- A0424-6-NPTSupplier: MPF Products, INC.
Description: Thermocouple Feedthrough, Type J, 3 Pairs, 0.5″ NPT Fitting Moderate Pin Density for Instrumentation, UHV Rated, Feedthrough Bakeable to 450 degrees C, Push-On Contacts Available for Air and Vacuum-side Connections
- Features: Electrical, Other
-
Supplier: Douglas Electrical Components
Description: machined interfaces. Additionally, our team can design a Portplate assembly, incorporating multiple thermocouple feedthroughs as well as other hermetic connectors and wire feedthroughs into a single assembly. Why Choose Douglas Electrical for Hermetic Thermocouple
- Rated Voltage: 150 volts
- Features: Electrical
- Electrical Feedthrough Type: Instrumentation, Thermocouple
-
Supplier: Douglas Electrical Components
Description: machined interfaces. Additionally, our team can design a Portplate assembly, incorporating multiple thermocouple feedthroughs as well as other hermetic connectors and wire feedthroughs into a single assembly. Why Choose Douglas Electrical for Hermetic Thermocouple
- Rated Voltage: 1,000 volts
- Features: Electrical
- Feedthrough Mount: Flange Mount
- Electrical Feedthrough Type: Instrumentation, Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: • 2000 psi Pressure Rating • Copper and Thermocouple Wire • 8 Wire Pairs for 8 Thermocouples • PFA Insulated Wire • Nitrile O-Ring and Jam Nut • Each Unit Tested for Reliability
- Vacuum Rating: 0.000000010000007222288326 torr
- Temperature Range: -40 to 120 C
- Feedthrough Mount: Nut Mount
- Features: Other
-
Supplier: Conax Technologies
Description: sealing of various solid bare wire transducers - ie: thermocouples, strain gauges, thermistors and RTD leads. Sealing of bare solid conductors through a pressure vessel supplying current at low voltage (millivolts) to instrumentation within the vessel. Bare wire may be replaced with insulated
- Mounting Diameter: 1.05 inch
- Temperature Range: -185 to 870 C
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
-
Supplier: Conax Technologies
Description: HD18 - 0.187" Diameter 12 Conductor Wire Feedthrough Assembly HD25 - 0.250" Diameter 24 Conductor Wire Feedthrough Assembly HD31 - 0.312" Diameter 40 Conductor Wire Feedthrough Assembly HD37 - 0.375 Diameter 60 Conductor Wire Feedthrough Assembly Sheath Material: 300
- Temperature Range: -80 to 120 C
- Rated Voltage: 100 volts
- Rated Current: 0.5 amps
- Features: Electrical, Other
-
Supplier: Conax Technologies
Description: Thermocouples for Kokusai Family of Vertical Furnaces Conax offers Profile thermocouples for Kokusai furnaces such as the Vertron® series show – available with either quartz or SiC sheaths. Profile Thermocouples for the TEL Family of Vertical Furnaces Conax offers Profile
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: B, K, N, R, S
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: • Copper and Thermocouple Wire • 1, 2 and 4-Wire Pairs • PFA Insulated Wire
- Vacuum Rating: 0.000000010000007222288326 torr
- Temperature Range: -40 to 120 C
- Features: Other
- Feedthrough Mount: Threaded Mount
-
Supplier: Cole-Parmer
Description: Use these two-wire feedthroughs to make connections inside vessels or chambers. Use with probes with miniconnectors. Feedthroughs withstand vacuum conditions or pressures to 100 psi. Stainless steel and epoxy construction. Temperature range: -40 to 250
F (-40 to 121 C). - Sensed Temperature: -40 to 250 F
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: Use these two-wire feedthroughs to make connections inside vessels or chambers. Use with probes with miniconnectors. Feedthroughs withstand vacuum conditions or pressures to 100 psi. Stainless steel and epoxy construction. Temperature range: -40 to 250
F (-40 to 121 C). - Sensed Temperature: -40 to 250 F
- Features: Thermocouple
-
Supplier: TEGAM, Inc.
Description: Microwave Calibration Feedthrough Standard 9 kHz to 18 GHz TEGAM Temperature Stabilized Coaxial RF Power Transfer Standards enable the precise measurement of microwave power in the 9 kHz to 18 GHz frequency range. These standards are highly accurate and stable with time and temperature. The
-
Supplier: OMEGA Engineering, Inc.
Description: OMTBV7-WTC3 series thermocouple terminal blocks are offered in Type K, J, T and E. The terminal block contacts are made with thermocouple-grade calibration alloys. The terminal blocks come in a Gray color but white blank marker tags are available for identification. OMTBV7-WTS3 series
- Number of Contacts: 2 to 6
- Conductor Size (North American): 26 to 14 AWG
- Voltage Rating: 300 to 500 volts
- Current Rating: 10 to 24 amps
-
Supplier: JETSEAL, Inc.
Description: Accepts thermocouples with connectors. Eliminates the need for hole plugs in unused ports. Prevents crushing to failure sensor wires, pressure tubes, or thermocouples. Allows easy adaptation to pressure vessel openings with a range of standard NPT connections. Alternate connection
- Temperature Range: 850 C
- Features: Electrical
- Feedthrough Mount: Flange Mount
- Electrical Feedthrough Type: Instrumentation
-
Supplier: Thermometrics Corporation
Description: Thermometrics manufactures feed through assemblies and instrument cables in a variety of configurations including coaxial, multi-conductor, and thermal couple wires. Terminations consists of thermocouple or BNC connectors, and several other miscellaneous connector devices. Stainless Steel is
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Analog IFM w/field Removable Terminal Block, (RTB) 25-Pin cable header, Feed-through 8-channel Thermocouple input or output w/3 terminals/chnl , , , Analog Interface Module w/ Removable Terminal Block
- Terminal Block Type: Single Feed Through
-
Supplier: Douglas Electrical Components
Description: times. Our epoxy technology and manufacturing process allow design flexibility to produce feedthroughs in a timely manner. Commonly used as a vacuum connector feedthrough, PotCon series bulkhead connector feedthroughs can be configured as a connector-to-connector or
- Contact Size (AWG): 22 AWG
- Number of Contacts: 100 #
- Connector Type: BNC, MHV, SMA
- Features: Coaxial Connector, Military Connector
-
Supplier: Douglas Electrical Components
Description: times. Our epoxy technology and manufacturing process allow design flexibility to produce feedthroughs in a timely manner. Commonly used as a vacuum connector feedthrough, PotCon series bulkhead connector feedthroughs can be configured as a connector-to-connector or
- Contact Size (AWG): 20 AWG
- Number of Contacts: 41 #
- Connector Type: BNC, MHV, SMA
- Features: Coaxial Connector, Military Connector
-
Supplier: TEGAM, Inc.
Description: 1830A which is Direct Reading Thermistor Power Meter. The Model F1135B is a feedthrough Thermistor Standard and Power Splitter combination used for the calibration of thermistor, thermocouple, and diode power sensors. Technical Specifications Used to calibrate RF Power Sensors in the
-
Description: Chemically inert Corrosion resistant Not wet by most molten metals Extremely high working temperature Applications High-temperature furnace setter plates Molten glass and metal crucibles High-temperature and high-voltage electrical insulators Vacuum feedthroughs Fittings and the lining of the
- Density: 1.4999990533094125 to 1.5999989901967067 g/cc
- Material Type: Aluminum Nitride, Boron Nitride
-
Description: Chemically inert Corrosion resistant Not wet by most molten metals Extremely high working temperature Applications High-temperature furnace setter plates Molten glass and metal crucibles High-temperature and high-voltage electrical insulators Vacuum feedthroughs Fittings and the lining of the
- Material Type: Aluminum Nitride, Boron Nitride
-
Description: high-voltage electrical insulators Vacuum feedthroughs Fittings and the lining of the plasma chamber Nonferrous metal and alloy nozzles Thermocouple protection tubes and sheath Boron doping wafers in silicon semiconductor processing Sputtering targets Break rings for horizontal casters
- Material Type: Boron Nitride
-
Supplier: Inductotherm Group
Description: provided with additional sacrificial hot face protection to extend lining life Single or multi zone heater configurations depending on size and/or application Hot zones are assembled into a removable steel casing to permit easy removal and maintenance Water cooled copper feedthroughs with
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 450 mm
- Width / Tube O.D.: 600.0000000000001 to 1,000.0000000000001 mm
- Length (Chamber / Tube): 600.0000000000001 to 1,500 mm
Find Suppliers by Category Top
Featured Products Top
-
MPF has multiple ceramic-to-metal designs for Baseplate Feedthroughs. We braze and weld them into 304 Stainless Steel 1” OD bolts in-house. These bolts next become compressed against the wall of the vacuum/pressure vessel using an elastomer style O-ring. Baseplate Feedthroughs are (read more)
Browse Feedthroughs Datasheets for MPF Products, INC. -
200°F (93.3°C) and pressures not exceeding 300 PSig. The assembly consists of bonded fiberglass-insulated/silicone impregnated thermocouple grade wires on the body side, with stripped bare wires passing through the Conax-manufactured feedthrough. An alternative high (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
feedthrough assemblies allow multiple insulated wires to be installed through a single port. Conax HD assemblies consist of a stainless steel tube swaged over 12, 24, 40 or 60 bundled PTFE coated thermocouple grade and/or copper wires. HD assemblies provide an excellent means to pass numerous thermocouple (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
installation. This can include anything from thermocouple wires to fully connectorized harnesses with shielding, strain relief, and protective sleeves. These feedthroughs also offer flexibility by allowing different electrical interfaces on each side of the chamber, making it easier to optimize (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
. JETSEAL’s patented Multi-Sensor Pass-Through quickly and easily passes multiple sensor wires, thermocouples, pressure tubes, fiber optic cables, or electrical cables through a pressure vessel or test rig quickly and easily for a leak tight fit. Eliminate long cure times of cement or (read more)
Browse Feedthroughs Datasheets for JETSEAL, Inc. -
up to 850° F (450° C) and 500 psi (40 bar). Custom designs are available to fit specific application requirements. JETSEAL’s patented Multi-Sensor Pass-Through quickly and easily passes multiple sensor wires, thermocouples, pressure tubes (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc. -
, thermocouples, pressure tubes, fiber optic cables, or electrical cables through a pressure vessel or test rig quickly and easily for a leak tight fit. Eliminate long cure times of cement or epoxies, or having to stuff packing materials or thread wire through individual holes in multiple components (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc. -
, thermocouples, pressure tubes, fiber optic cables, or electrical cables through a pressure vessel or test rig quickly and easily for a leak tight fit. Eliminate long cure times of cement or epoxies, or having to stuff packing materials or thread wire through individual holes in multiple components (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc. -
with copper wires, thermocouples, and power cables, OptiSeal helps reduce weight and cost while improving overall system reliability. From hermetically sealed MIL-spec connectors to plug-and-play OEM solutions, OptiSeal feedthroughs are built for flexibility and durability. Whether for (read more)
Browse Optical Feedthroughs Datasheets for Douglas Electrical Components -
autoclave and sterilization chambers. Feedthroughs with factory-installed lead wire are available in copper or thermocouple wire and include: General Purpose Instrument Lead (TG – 24T) High Temperature Instrument Lead Feedthrough (TGF (read more)
Browse Feedthroughs Datasheets for Conax Technologies
Conduct Research Top
-
Quick Disconnects
MDC Quick-Disconnects provide a fast and convenient method for coupling and uncoupling metal and glass tubing. They can be welded, brazed, or soldered to flanges, manifolds, chambers, and other vacuum equipment. Quick-Disconnects are ideal for mounting ion gauges, thermocouple gauges, special test
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/89746/857718061.pdf?sequence=1
Thermocouple Feedthrough Type KMultipair Extension Cable .
-
http://dspace.mit.edu/bitstream/handle/1721.1/88893/48925951-MIT.pdf?sequence=2
THERMOCOUPLE FEEDTHROUGH - .
-
Molecular beam kinetics
Nickel Thermocouple Feedthrough Tube* .
-
http://dspace.mit.edu/bitstream/handle/1721.1/67607/765335408-MIT.pdf?sequence=2
93 4-24 (a) Air feedthrough, connects to a T-fitting (b) Thermocouple feedthrough , thermocouple is secured to it through adhesive. . . . . . . . . . . . .
-
A thermal processing system for microelectronic materials
Thermocouple feedthrough .
-
Majorana Thermosyphon Prototype Experimental Setup
1.14 1.23 Thermocouple Feedthrough ........................................................................................................
-
Fabrication of cast particle-reinforced metals via pressure infiltration
A cap, placed on top, contains a thermocouple feed- through to provide temperature measurement and support for movement of the specimen.
-
Liquid phase epitaxy set‐up designed for in situ X‐ray study of SiGe island growth on (001) Si substrates
Fig. 1 Sectional drawing of the X-oven: 1 – Be dome, 2 – thermocouple feedthrough , 3 – inlet/outlet tubes for water cooling, 4 – exhaust bellow, 5 – electrical power feedthroughs, 6 – gas inlet/outlet, 7 – ceramic housing of the …
-
Minimization of Parasitic Currents in High‐Temperature Conductivity Measurements on High‐Resistivity Insulators
Thermocouple Feedthrough / BNC Connector .
-
Refluxing Capsule Experiments with Refractory Metals and Boiling Alkali Metals
( THERMOCOUPLE FEEDTHROUGH .
Indicates content that may require registration and/or purchase.