Products/Services for Thermoform Heater
-
Thermoforming and Vacuum Forming Equipment - (73 companies)Thermoforming equipment and vacuum forming equipment forms thermoplastic sheets or films over molds into finished shapes. First, the thermoplastic sheet or film is heated with electric, infrared, or natural gas heaters. Next, the thermoplastic... -
Thermoforming Services - (75 companies)Thermoforming services involve placing a sheet of heated thermoplastic material onto a mold and then applying pressure or vacuum to conform the sheet to the mold. Thermoforming is used to create molded parts for, among other things, packaging... -
Industrial Heaters - (1967 companies)This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations. Industrial heaters are used to covert energy from a fuel or energy source to thermal energy... -
Immersion Heaters - (208 companies)Immersion heaters are used in applications that require immersing the heater in the substance to be heated. Immersion heaters are used in applications that require the heater to be immersed in the substance to be heated. They are equipped with pipe... -
Band Heaters - (150 companies)Band heaters are ring-shaped heaters that clamp onto a cylindrical object and heat via conductive heat transfer. Band heaters are ring-shaped heating devices that clamp around a cylindrical element. Heat transfer from band heaters occurs via... -
Coil Heaters - (141 companies)Coil heaters and cable heaters are heating elements formed from straight (uncoiled) segments of round or square heating cable. Coil heaters and cable heaters are elongated heating elements. They include heating cables as well as coil heaters...
-
Inline Heaters - (44 companies)Inline heaters instantly heat fluids that are passed through the device. Upon exiting the heater, the fluids are consumed for their intended use and are not re-circulated. Inline heaters are usually electric and feature a high-output heat source...
-
Circulation Heaters - (113 companies)Circulation heaters are used primarily to heat moving, flowing, or circulating fluid streams. Fluid flows through the heater, which transfers heat to the fluid stream. Any liquid or gas is generally acceptable for use with a circulation heater...
-
Cast-In Heaters - (39 companies)Cast-in heaters are made-to-order tubular or wire heaters cast into a part that is designed to be an integral component of a larger piece of equipment. Geometry, materials, and connections are custom designed for specific machine applications...
-
Strip Heaters - (137 companies)Strip heaters are clamped onto objects and used to heat a variety of different materials. Strip heaters can also be used to heat air or objects radiantly. Strip heaters clamp or bolt onto objects into order to heat a variety of materials. When used...
Product News
-
Backer Marathon, Inc.
Custom Process Heaters and Sensors in 9 Days! pain points helped us form this process and is why it works for you when looking for the perfect heater for your requirements --whether you are an OEM in plastics packaging, plastics and rubber processing, or aftermarket needs. Some of the diverse markets we serve include aerospace, food and beverage, and medical and healthcare. We make custom heaters and sensors for a wide range of applications, including extrusion, injection molding, thermoforming, blow molding, heat sealing, continuous band... (read more)Browse Electric Heaters Datasheets for Backer Marathon, Inc. -
WATTCO
Immersion Heaters Industrial immersion heaters are a fast and efficient way of heating up various liquid solutions in processing equipment, as well as in large tanks through the use of tank immersion heaters. Heating up liquids using direct heat transfer allows for the liquid medium to quickly reach the desired temperature using electric heating elements such as flanged heaters, screw plug heaters over the side heaters or immersion water heaters. This application is commonly used in chemical processes, large... (read more)Browse Immersion Heaters Datasheets for WATTCO -
WATTCO
Circulation Heaters Circulation Heaters also known as "in line heaters" use steel, stainless steel, and titanium in many applications. Lube oil and waste oil applications often use steel for circulation heaters as it is fairly inexpensive compared to stainless steel counterpart. Water circulation heaters are made with stainless steel because of its anti-corrosive qualities. Both applications involve using a pump that flows the liquid through a closed pipe circuit (IE. water or glycol solution) that is reheated... (read more)Browse Circulation Heaters Datasheets for WATTCO -
Suntech Applied Materials (Hefei) Co.,Ltd
Ceramic Heater Application area?. 1.Semiconductor devices eg. Eutectic machines, wire bonder,Glue coating developing machine, Thermo-Compression Bonding Hot Press Die Attached Machine, Etching equipment, etc. 2. Biomedical and military industries. (read more)Browse Electric Heaters Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Inductotherm Group
Induction Heaters In an industry increasingly dependent on technology advances for the melting, heating, coating, and other thermal treatment of metals, Inductotherm Group stands apart. Our worldwide organization of 40 companies provides innovative engineering expertise that makes a difference. Each product is developed globally, manufactured locally, and supported by Inductotherm Group companies- the name you know and trust. Inductoheat equipment provides induction heating systems for an array of industries. The... (read more)Browse Induction Heaters Datasheets for Inductotherm Group -
Backer Hotwatt Inc.
Heat Anything with Cartridge Heaters! Cartridge heaters are a popular solution used to heat endless applications. What are cartridge heaters? Cartridge heaters consist of a heated wire packed with inorganic powder and packed tightly into a metal tube. Also known as immersion heaters, there are many options and available sizes. Access our download page by completing the form to the right and read more on cartridge heaters and frequently asked questions including: What are cartridge heaters. How cartridge heaters are made. Get... (read more)Browse Cartridge Heaters Datasheets for Backer Hotwatt Inc. -
Backer Marathon, Inc.
Best Heaters for Your Industry? Common Heaters Used by OEMs Across a Variety of Sectors. Heater manufacturers produce a variety of heaters tailored to meet the specific demands of OEMs in the plastics packaging, rubber and plastics, aerospace, food and beverage, medical, and healthcare industries. We 're providing a breakdown of the common heaters used in each sector, along with their general functions. General Overview of Heater Use. Plastics: Heaters maintain process temperature for forming and molding. Packaging: Heaters... (read more)Browse Industrial Heaters Datasheets for Backer Marathon, Inc. -
Tempco Electric Heater Corporation
Custom Coil & Cable Heaters The flexibility of mineral insulated cable allows the Mightyband (R) heater to be coiled, formed, wrapped around pipes or used straight. It can also be cast into metal or welded onto machine component parts. Common Applications. Cartridge Heater Style Heaters. Duct Heaters. Freeze Protection. Gas or Air Heaters. Gas (Oxygen) Analyzer Heaters and Probes. Heat Trace. Heated Injection Machine Nozzles. Lab Equipment. Machine Components. Pipe Heaters. Silicon Wafer Processing. Sprue Bushing (read more)Browse Coil Heaters Datasheets for Tempco Electric Heater Corporation -
Gaumer Process
PROCESS TUBULAR RADIANT HEATERS PROCESS TUBULAR RADIANT HEATERS. Process Tubular Radiant Heaters, or Infrared Heaters, use a tubular sheathed heating element to produce non-contact heat to many processes. These types of heaters can be used to heat products on conveyors, create heat inside of ovens, provide radiant comfort heating, and many other processes. (read more)Browse Radiant Heaters Datasheets for Gaumer Process -
Backer-Springfield
Compressor & Crankcase Heaters Backer Springfield's compressor heaters and crankcase heaters are designed based on the NMH heaters. These heaters are constructed with a metal sheath enclosure made of various materials including aluminum or stainless steel. The end seals supplied will be per the customer specification in the application and include the proper lead wire type, insulation, length, and terminated as needed or provided with stripped ends for installation. (read more)Browse Radiant Heater Elements Datasheets for Backer-Springfield
-
Central heating for moulds | News | The Engineer
On production units of the Thermoform Tool Heating System for Lear, the heaters are arranged vertically and horizontally in the moulds to create separately controlled temperature zones.
-
Encyclopedic Dictionary of Polymers
Sandwich Heating n (two-sided heating) A method of heating a plastic sheet for thermoforming in which the sheet is positioned between two radiant heaters .
-
Infrared sheet heating in roll fed thermoforming: Part 2 - Factors influencing inverse heating solution
Therefore, in thermoforming it is important to nd the right settings for the heater bank (i.e., to de ne the temperature/power of the various heaters or heater rows) that will produce the required sheet temperature (in principle, uniform distribution) at the …
-
Ethylene
Sheets with a thickness less than about 0.18 inches (4.6 mm) can usually be adequately heated for thermoforming in an oven equipped with a single-sided radiant heater .
-
Truss-Integrated Thermoformed Ductwork Final Technical Report
Theoretically, there is no limit to the size that can be thermoformed , but there are practical limitations on how large the oven ( heater ) is and how large the plastic sheet is.
-
Thermoforming conditions in transparent/opaque coextruded sheet
Processors have encountered processing problems in dealing with thermoforming co-extruded sheet where one layer is semitransparentto incident radiant energy of the heater banks and the other is opaque.
-
IR sheet heating in roll fed thermoforming: Part 1 - Solving direct and inverse heating problems
Hence, in practice the bank and the mould, or thickness sensors in thelength of the heater bank is greater than that of the mould.14 ,15portion of sheet that is thermoformed in each cycle, The present paper provides a contribution to theand …
-
Use of Infrared Radiation Thermometers for Temperature Control of Plastic and Paper Webs in Electric Infrared Ovens
KEY WORDS: electric infrared ovens, electric infrared heaters , infrared radiation ther- mometers, plastics industry, paper industry, infrared process control, thermoforming .
-
Improving Plastic Thermoform Quality with Uniform Heating Technology
The heaters performance has been evaluated from two different ways: heating water calorimeter for heating efficiency and heating plastics for thermoform processes.
-
Atmospheric Pressure Plasma for Surface Modification
The process of thermoforming plastic parts begins when a thermoplastic sheet or film is heated between infrared, natural gas, or other types of heaters to its forming temperature.
Indicates content that may require registration and/or purchase.