Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Teknor Apex Company
Description: A low hardness, multi-purpose thermoplastic elastomer featuring excellent compression set and high temperature performance. Sarlink® 3150 can be processed by injection molding or extrusion for applications such as grips, seals, gaskets, profiles and other articles. Material Status Commercial:
- Tensile Strength (Break): 740 psi
- Features: Elastomer / Rubber
- Resins and Compounds: Extrusion Grade Resin
- Form / Shape: Pellets
-
Supplier: Accuris
Description: ELASTOMER - ENGINEERING THERMOPLASTIC (ETP) BONDABLE THERMOPLASTIC VULCANIZATE (TPV)
-
Supplier: Accuris
Description: ThermoplElastomer - Engineering Thermoplastic ETP Bondable Thermoplastic Vulcanizate TPV
-
-
Supplier: DuPont Plastics, Polymers & Resins
Description: The thermoplastic rubber that resists oil and heat. DuPont™ ETPV 90A01 NC010 is a thermoplastic rubber with excellent oil and heat resistance with 90 Shore A hardness. It can be processed by conventional thermoplastic processing techniques such as injection molding and
- Dielectric Strength: 309.8800000000006 kV/in
- Dielectric Constant: 3.8
- Melt Flow Index (MFI): 30 g / 10 minutes
- Features: Other
-
Supplier: Accuris
Description: Standard Classification System for Highly Crosslinked Thermoplastic Vulcanizates (HCTPVs)
-
Supplier: Accuris
Description: Standard Specification for Preformed Thermoplastic Vulcanizate Elastomeric Joint Seals for Bridges
-
Supplier: ASTM International
Description: 1.1 This classification system covers highly crosslinked thermoplastic vulcanizates (HCTPVs) for extrusion, molding and other fabrication methods. HCTPVs are thermoplastic elastomers (TPEs) consisting of two or more polymer systems at least one of which is rubbery and highly
-
Supplier: ASTM International
Description: 1.1 This specification covers the material requirements for preformed thermoplastic vulcanizate (TPV) elastomeric joint seals for bridges. The seal consists of a multiple-web design composed of a TPV and functions only by compression of the seal between the faces of the joint with the
-
Supplier: ASTM International
Description: This specification covers the material requirements for preformed thermoplastic vulcanizate (TPV) elastomeric joint seals for bridges. The seal consists of a multiple-web design composed of a TPV and functions only by compression of the seal between the faces of the joint with the seal
-
Supplier: ASTM International
Description: 1.1 This classification system covers highly crosslinked thermoplastic vulcanizates (HCTPVs) for extrusion, molding and other fabrication methods. HCTPVs are thermoplastic elastomers (TPEs) consisting of two or more polymer systems at least one of which is rubbery and highly
-
Supplier: Cri-Tech, Inc.
Description: Flexible, Fluoromaterial based Cri-plastMP F-TPE, F-TPX (XLFE e-beam crosslinkable) and F-TPVs are a family of melt-processable Fluoro – Thermoplastic Elastomers (F-TPEs) and Thermoplastic Vulcanizates (F-TPVs) developed to meet a wide range of applications including Wire &
- Tensile Strength (Break): 700 to 2,000 psi
- Tensile Modulus: 0.6 to 1.5 ksi
- Elongation: 200 to 500 %
- Features: Elastomer / Rubber, Other
-
Supplier: U.S. Plastic Corporation
Description: spring: 316 stainless steel. O-rings: EPDM. Soft-touch over mold: polypropylene TPV (thermoplastic vulcanizate). This TPV is an alloy of polypropylene thermoplastic and fully vulcanized EPDM rubber. The material is typically resistant to water, acids and bases.) ABS has TPE
- Connection Type: Barbed
-
Supplier: Win Source Electronics
Description: Material Flammability Rating: FAR25.853, UL94 V-0 Standard Package: 1 Panel Cutout Dimensions: Circular - 5.000" (127.00mm) Panel Thickness: 0.098" (2.49mm) Material: Polycarbonate (PC), Thermoplastic Vulcanizate (TPV), Vinyl Coated Fabric Bushing, Grommet Type: Grommet, Raised Floor
-
Supplier: CSA Group
Description: accordance with 9.5 and 10.2 exceeds 10 % is likely to fall into this category. For this reason, the method is not considered suitable for most thermoplastic elastomers. Similar considerations apply with regard to other changes in elasticity behaviour during testing. This fatigue test is
Find Suppliers by Category Top
Featured Products Top
-
– Thermoplastic Elastomers, Vulcanizates and e-beam crosslinkable compounds developed to meet a wide range of applications including Automotive Wire & Cable, Fuel Systems, and Chemical Industry. Specific grades can be processed by extrusion, injection, transfer, and compression molding (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Flexible and Fluoromaterial based, Cri-plastMP TPE & TPVs s are a family of melt-processable Thermoplastic Elastomers & Vulcanizates developed to meet a wide range of applications including Automotive Fuel Systems, Wire & Cable, and Chemical Industry. Specific grades can be processed (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc.
More Information Top
-
Polymer Blends Handbook
The resin with vulcanized, dispersed phase has CUT % 125 C, higher than standard TPO, and they are known as the thermoplastic vulcanizates , TPV (Fritz and Anderlik 1993).
-
Thermoplastic Polyolefin Elastomers (TPOs)
12 Thermoplastic Vulcanizates ....................................................................................................................
-
Preparation and characterization of polypropylene and waste tire powder modified by allylamine blends
Abstract Waste tire powder subjected to allylamine modification in the presence of ultraviolet (UV) radiation has been used to prepare polypropylene based thermoplastic vulcanizates with maleic anhydride polypropylene (MA‐PP) as compatibilizer.
-
Scientific.Net: Materials Science
Home > Thermoplastic Vulcanizates .
-
Prediction models for the key mechanical properties of EPDM/PP blends as affected by processing parameters and their correlation with stress relaxation and pha...
The optimum condition of processing parameters (mixing temperature, rotor speed, fill factor, and blend ratio) and prediction models for the best key mechanical properties of ethylene propylene diene terpolymer/polypropylene thermoplastic vulcanizates (EPDM/PP TPVs) was investigated by using the Taguchi's optimization technique and …
-
Advanced Materials Engineering and Technology
Effect of Sulfur Donor on Properties of Thermoplastic Vulcanizates Based on NR/PP .
Indicates content that may require registration and/or purchase.