-
Supplier: Golden Collar Technology Co., Ltd .
Description: modified PTFE fusing method) using our automatic PTFE compression moulding equipment. The PTFE compression tooling at jinshiling is designed and manufactured in-house. Cost savings are achieved by using molded nearnet forms in higher volume molding projects. shapes reduce the
- Overall Length: 20 inch
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: General Industrial
- Features: Other, Thermoset / Crosslinked
-
Supplier: Wabash MPI
Description: when considering longer dwell time applications. The unique all electric power-drive system provides accurate control of clamp force from 1,000 lbs. to 30 tons. The E-Series is ideal for: Compression molding of rubber/elastomers Liquid and gum silicones Various TPR's Thermosets
- Clamping Force: 0.5 to 30 tons
- Machine Type: Compression Molding
- Actuation: Electric
- Orientation: Vertical
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: M-PTFE, PTFE Compound, PCTFE, PVDF, etc). Fluoropolymer semi-finished product extrusion, compression molding. High performance plastic parts machining and injection molding(PEEK, PFA, PPS, etc). Whether the project is a micro PTFE component for electronics or a large size gasket
- Industry: Aerospace, Automotive, Chemicals / Materials, Electrical / Electronics, Medical, Petroleum / Oil & Gas
- Molding Type: Compression Molding, Thermoset Injection Molding
- Features: East Asia / Pacific Only
-
-
Supplier: Running Industry Co., Ltd
Description: The categories of plastic parts are very diverse and can meet the needs of various occasions. We are equipped with various injection molding machines ranging from 50-680T, which can provide Plastic Molding service, parts weighing around 0-6000g, The materials include PC, PP,
- Industry: Agricultural / Forestry, Appliances, Automotive, Consumer, Electrical / Electronics, General Industrial, Transportation Services, Utilities
- Supplier Capability: Assembly Services, Machining, Packaging / Shipping, Tool / Mold Making
- Molding Type: Compression Molding, Thermoplastic Injection Molding, Thermoset Injection Molding
- Features: East Asia / Pacific Only, Europe Only, North America, Other
-
Supplier: Davies Molding, LLC
Description: CUSTOM MOLDING PROCESS For 80 years Davies’ has been molding custom plastic components for all industries, including lighting, lawn & garden, industrial machinery, medical, oil & gas, and many more. Our compression, injection, and transfer molding capabilities provide
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Hot Stamping Services, Insert Molding / Overmolding, Just-In-Time Capability, Low Volume Production (Short Runs), Machining, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Industry: Automotive, Consumer, Electrical / Electronics, Food and Beverage, General Industrial, Medical, Petroleum / Oil & Gas
- Molding Type: Compression Molding, Resin Transfer Molding (RTM), Thermoplastic Injection Molding, Thermoset Injection Molding
- Features: Graphics, Midwest US Only, North America, Other, United States Only
-
Supplier: CMF Industries, Inc.
Description: CMF Industries delivers... Quality parts to your specification Very competitive pricing Timely, professional service that begins with your first call or email Get in touch and we will help you to configure your parts for efficient production and lower cost. Materials & Processes Working in ferrous
- Molding Type: Blow Molding, Compression Molding, Film Insert Molding (FIM), Rotational Molding, Thermoforming (Vacuum or Pressure), Thermoplastic Injection Molding, Thermoset Cast, Thermoset Injection Molding
- Features: East Asia / Pacific Only, North America, Northwest US Only, United States Only
- Supplier Capability: Tool / Mold Making
-
Supplier: Real Seal Company
Description: Real Seal is a niche manufacturer of non-commodity rubber and plastic seal products and mechanical components. Real Seal is unique in that it offers both thermoset rubber materials as well as thermoplastics, which creates a substantial array of available materials and processing to meet the
- Supplier Capability: Assembly Services, Custom Compounding, Insert Molding / Overmolding, Just-In-Time Capability, Low Volume Production (Short Runs), Machining, Packaging / Shipping, Prototype / Market Entry Molding
- Molding Type: Compression Molding, Thermoplastic Injection Molding, Thermoset Cast
- Features: North America, Other, Southwest US Only, United States Only
-
Supplier: IER Fujikura, Inc.
Description: At IER Fujikura, we utilize compression, transfer, injection and other proprietary molding technologies to meet customer needs. In addition, our vast knowledge of formulas and compounds allows us to produce parts that will function in almost any environment. We continually refine our
- Supplier Capability: Assembly Services, Bonding, High Volume Production, Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production, Machining, Micro Molding, Packaging / Shipping, Prototype, Tool / Mold Making
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: East Asia / Pacific Only, Midwest US Only, North America, Northeast US Only, United States Only
-
Supplier: Ampco Manufacturers Inc.
Description: No Description Provided
- Supplier Capability: Assembly Services, High Volume Production (Long Runs), Hot Stamping Services, Insert Molding / Overmolding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Machining, Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making, Two-shot
- Molding Type: Blow Molding, Compression Molding, Gas Injection Molding (GIM), Structural Foam Molding, Thermoplastic Injection Molding, Thermoset Injection Molding, Vacuum Forming
- Features: Bonding, Canada Only, Graphics, North America
-
Supplier: RSP, Inc.
Description: No Description Provided
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Hot Stamping Services, Insert Molding / Overmolding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Machining, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making,
- Molding Type: Blow Molding, Compression Molding, Dip Molding, Film Insert Molding (FIM), Rotational Molding, Structural Foam Molding, Thermoforming (Vacuum or Pressure), Thermoplastic Injection Molding, Thermoset Cast, Thermoset Injection Molding, Vacuum Forming
- Features: Bonding, East Asia / Pacific Only, Graphics, Midwest US Only, North America, South Asia Only, United States Only
-
Supplier: Golden Collar Technology Co., Ltd .
Description: jinshiling can manufacture a wide range of PTFE shaped parts by compression molding and CNC machining for applications requiring high purity, chemical resistance and thermal properties of high performance fluoropolymers. PTFE Irregular Shaped Parts features: Heat resistance Chemical
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Features: Other, Thermoset / Crosslinked
-
Supplier: CM International Industries Corporation
Description: CM International Industries is a leader in global contract manufacturing since 1995. We are totally committed to satisfying our customers through our talent, experience and quality systems. Our goal is to provide every customer with the best price, quality and service. Engineering support (pre and
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Hot Stamping Services, Insert Molding / Overmolding, Just-In-Time Capability, Large Part Molding, Machining, Packaging / Shipping, Tool / Mold Making, Two-shot Injection Molding
- Industry: Automotive, Building and Construction, Metals and Mining
- Molding Type: Blow Molding, Compression Molding, Dip Molding, Injection Blow Molding, Rotational Molding, Thermoplastic Injection Molding, Thermoset Injection Molding
- Features: Bonding, East Asia / Pacific Only, Midwest US Only, North America, United States Only
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: bellows and custom make precision components. Our capacity also including molding PTFE, PTFE compression molding, Basic shapes, Near Net shapes to save raw material, and clean PTFE molding. We are proud to be an IATF 16949 and ISO 9001 Registered company. With a range of
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Form / Shape: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: Dechengwang offer a wide dimension range of high quality extruded & molded PTFE rods, the high quality PTFE rods are usually used for machining components. Utilizing our specialized compression molding technique, our molded tubes are available in virgin PTFE, modified PTFE and PTFE
- Overall Width / O.D.: 6.299216 inch
- Overall Length: 3.93701 to 39.3701 inch
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Form / Shape: Extruded Profile
-
Supplier: Savage Engineering, Inc.
Description: 24" x 24" square bed, these presses are used at 3M to mold Fresnel lenses for overhead view projectors. Long four post guides and positive stops help maintain consistent part quality. All programmable functions with touchscreen operators interface.
- Clamping Force: 50 to 2,000 tons
- Machine Type: Compression Molding
- Orientation: Vertical
-
Supplier: Savage Engineering, Inc.
Description: This programmable press is used by a leading medical prosthesis manufacturer to mold thermoplastic prepregs into human hip joint implants.
- Clamping Force: 50 to 2,000 tons
- Machine Type: Compression Molding
- Orientation: Vertical
-
Supplier: Savage Engineering, Inc.
Description: Two opening, slab side presses with six steam heated molds, three per platen. Programmable time, temperature and pressure with program storage. These presses are used at Allied Signal Bendix to mold friction materials into automotive brake shoes.
- Clamping Force: 50 to 2,000 tons
- Machine Type: Compression Molding
- Orientation: Vertical
-
Supplier: Savage Engineering, Inc.
Description: Four post downacting press with 52" x 30" electrically heated platens. Individual zone controllers with SCR control. Fluid heating available. Press is used to emboss the designs into wet ceiling tile board.
- Clamping Force: 50 to 2,000 tons
- Machine Type: Compression Molding
- Orientation: Vertical
-
Supplier: Carver, Inc.
Description: The Manual ASTM Model 12-12H-ASTM (catalog# 4391) was designed to perform the ASTM compression molding of test plaques or bar specimens of Type I, II, III, IV or V polyethylene and other thermoplastic resins. The procedure is in conformance with ASTM Method D 4703 Procedure C (formerly
- Clamping Force: 12 tons
- Stroke: 5.125 inch
- Daylight / Opening: 0 to 10 inch
- Machine Type: Compression Molding
-
Supplier: Carver, Inc.
Description: (Model C) Twelve ton, manual, two-column hydraulic lab press. Similar to a Mini C, however with a much larger daylight opening up to 18" and heavier construction. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge) Specifications of the
- Clamping Force: 12 tons
- Stroke: 5.125 inch
- Daylight / Opening: 0.75 to 18 inch
- Machine Type: Compression Molding
-
Supplier: Carver, Inc.
Description: Manually operated hydraulic laminating presses with stacked heating and cooling platens in bench top model. Heating one opening while simultaneously cooling the other results in faster production of laminated ID cards, licenses, photos and other important documents. Temperature control to 500°F.
- Clamping Force: 12 to 30 tons
- Machine Type: Compression Molding
- Actuation: Hydraulic, Manual
- Orientation: Vertical
-
Supplier: Carver, Inc.
Description: Carver's Monarch laboratory presses with integral hydraulic system and high technology options are based on standard production press models adapted to precision laboratory requirements. Recommended for testing or research, compacting, molding rubber or plastic, laminating and assembly where
- Clamping Force: 30 to 100 tons
- Stroke: 6 to 12 inch
- Daylight / Opening: 6 to 22 inch
- Machine Type: Compression Molding
-
Supplier: Wabash MPI
Description: • 8" L-R x 8" F-B fully guided heated/cooled platens • 600 degree max. operating temp. • 6" open daylight • 10" bore JIC style pneumatic clamp cylinder
- Clamping Force: 3 tons
- Stroke: 6.5 inch
- Daylight / Opening: 6 inch
- Machine Type: Compression Molding
-
Supplier: Wabash MPI
Description: rapid closing of the press, and then a slow closing segment. This configuration is ideal for composite molding applications where minimal cycle time, high molding pressure and accurate temperature control are required. These presses are available in clamp force ranging from 15-1000
- Clamping Force: 15 to 1,000 tons
- Stroke: 24 inch
- Daylight / Opening: 60 inch
- Machine Type: Compression Molding
-
Supplier: Wabash MPI
Description: The large single-acting ram design ensures even molding pressure. Jack rams are used to increase the closing speed, as well as develop the break-away force necessary to open certain molds. Four post and slab side models are available. These presses are ideal for transfer molding of
- Clamping Force: 400 to 1,000 tons
- Machine Type: Compression Molding, Resin Transfer Molding (RTM)
- Actuation: Hydraulic
- Orientation: Vertical
Find Suppliers by Category Top
Featured Products Top
-
Up-acting presses are primarily used in the molding industries to prevent any possibility of oil coming into contact with a hot surface. Also prevents oil contamination on sensitive parts. Up-acting presses are typically used to mold fiberglass and composite parts, boards, laminate (read more)
Browse Molding Machines Datasheets for Savage Engineering, Inc. -
ARBURG vertical ALLROUNDERs provide flexible, efficient solutions for overmolding inserts, multi-component molding and hybrid components. Their compact, ergonomic design makes them well suited for production environments where space and (read more)
Browse Molding Machines Datasheets for ARBURG -
-mobility components. ALLROUNDER machines can process a wide range of materials, including thermoplastics, thermosets, elastomers and liquid silicone, while supporting technologies such as multi-component molding, overmolding, in-mold decoration and fiber direct (read more)
Browse Molding Machines Datasheets for ARBURG -
lot of the frustration people have with industrial LSR molding is not just about silicone itself. It is about how much machine, infrastructure, and process burden comes with trying to mold silicone at all. LSR already (read more)
Browse Molding Machines Datasheets for APSX, LLC -
Our PTFE compression molding presses were custom designed for the particular molding characteristics of PTFE resins. Your Benefits Cost-saving both for Time & material. Clean molding room to (read more)
Browse Plastic Molding Services Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
. Pexco, a North American custom plastics manufacturer working across injection molding, extrusion, and compression molding, has published a guide breaking down the properties, materials, and applications of each polymer class to help engineers and product designers select the right one (read more)
Browse Plastic Tubing Datasheets for Pexco -
. The SPIROL range of Compression Limiters includes: the Series CL220 Split Seam, Series CL200 Split Seam - Slim Profile, Series CL350 Split Seam - Heavy Wall, Series CL400 Split Seam - Oval and the Series CL500 Molded-In. Standard machined options include: the Series CL (read more)
Browse Compression Limiters Datasheets for SPIROL -
series are rated for use with ISO Class 8.8 bolts. SPIROL offers a full range of standard and machined Compression Limiters to support varying loads, tolerances, and installation methods. Engineers are available to provide complimentary application support and help select the optimal solution at the lowest total assembly cost. (read more)
Browse Compression Limiters Datasheets for SPIROL -
between prototyping and full-scale production. A company may need 50, 500, or 5,000 parts, but not enough volume to justify a large industrial LSR molding cell. That is where a portable all-in-one machine like the APSX-LSR (read more)
Browse Molding Machines Datasheets for APSX, LLC -
RTM provides an efficient, natural transition from prototype to high-volume production RTM is a low-cost path to commercial parts compared to high-cost tooling for compression molding and injection molding Superior quality and efficiency quickly repay the added investment in (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc.
More Information Top
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
Because of the amount of material used, the multiple steps in the manufacturing process, and the relatively low output per machine cycle for compression molding presses, the price for a thermoset polyester plate is proportionally higher than competitive thermoformed plastic materials that …
-
Cleanroom Design 2nd Edition
However, UHMW PE does not possess the same thermoplastic properties as normal PE grades and components are thus prod uced by techniques more akin to those adopted for thermosets , such as ram extrusion, compression moulding and final shaping by machining .
-
States > Ohio > State > Regulations > 3745 - Ohio Environmental Protection Agency > [OAC 3745-31] 031 - Permit-to-Install New sources and Permit-to-Install and...
… and no more than five hundred thousand pounds of thermoset resins (e.g., polyesters, polyurethanes, epoxy resins, etc.) per rolling twelve-month period in injection and compression molding machines at the facility (these … … molding operations use a thermoset resin and involve a …
-
States > Ohio > State > Proposed Regulations > 2003 Documents > August 1, 2003 > [2003 OH Proposed oh-p374d213] 3745-31 - Proposed Filings - 3745-31
… and no more than five hundred thousand pounds of thermoset resins (e.g., polyesters, polyurethanes, epoxy resins, etc.) per rolling twelve-month period in injection and compression molding machines at the facility (these … … molding operations use a thermoset resin and involve a …
-
States > Ohio > State > Proposed Regulations > 2005 Documents > March 18, 2005 > [2005 OH Proposed oh-20050318-0028-0002743] 3745-31 - Permit to Install Exempt...
… and no more than five hundred thousand pounds of thermoset resins (e.g., polyesters, polyurethanes, epoxy resins, etc.) per rolling twelve-month period in injection and compression molding machines at the facility (these … … molding operations use a thermoset resin and involve a …
-
States > Ohio > State > Proposed Regulations > 2008 Documents > May 5, 2008 > [2008 OH Proposed oh-20080505-0019-0001901] 3745-15, -31, -35 - Air pollution rul...
… and no more than five hundred thousand pounds of thermoset resins (e.g., polyesters, polyurethanes, epoxy resins, etc.) per rolling twelve-month period in injection and compression molding machines at the facility (these … … molding operations use a thermoset resin and involve a …
-
States > Ohio > State > Proposed Regulations > 2010 Documents > June 7‚ 2010 > [2010 OH Proposed oh-20100607-0042-0003988] 3745-31-03 - Permit to Install...
… and no more than five hundred thousand pounds of thermoset resins (e.g., polyesters, polyurethanes, epoxy resins, etc.) per rolling twelve-month period in injection and compression molding machines at the facility (these … … molding operations use a thermoset resin and involve a …
-
Book reviews
… background and history of plastics, types of plastics); plastics processing (general considerations, compres- sion-, transfer- and plunger molding, ex- trusion, thermoforming, screw plasticizing in transfer and reciprocaring screw machines , check valves, screw injection of thermosets , injection- compression molding ); injection molding (molds, mold …
-
Composites for Automotive, Truck and Mass Transit: Materials, Design, Manufacturing
In compression molded electrically conductive thermoset material, the bipolar plates do not need further machining , making it attractive for economic and high-volume production.
-
CR4 - Thread: Bakelite
If you have a concept on a part made out of bakelite, and you have a mold, the machine you would need might be a thermoset phenolic injection molding press, or a compression / transfer press, again, depending on the finished product …
Indicates content that may require registration and/or purchase.