-
Supplier: Golden Collar Technology Co., Ltd .
Description: is particularly suitable for applications where corrosive media require cleaning and minimal contamination of materials. Main features: Excellent chemical resistance: PTFE fillers are resistant to almost all chemicals Low friction and high lubrication: minimizes wear and tear on
- Use Temperature: 540 F
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Features: Thermoset / Crosslinked
-
Supplier: Golden Collar Technology Co., Ltd .
Description: PTFE is commonly used as a slide plate. This material has the lowest coefficient of friction among all plastics. The material is therefore ideal for sliding applications. PTFE is characterized by the following characteristics: Low Friction Chemical Resistance
- Material Type: Biocompatible, Thermally Insulating
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: General Industrial, Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
-
Supplier: U.S. Plastic Corporation
Description: surfaces. UV stabilized. Virgin material meets FDA standards and is USDA approved. Virgin grade material and meets AMS 3667.
- Form / Shape: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Features: Thermoset / Crosslinked
-
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Friction Reduces clogging and material buildup for smooth operation, enhancing efficiency and reducing downtime. Durable & Wear-Resistant Offers long-lasting performance even in harsh environments, minimizing the need for frequent replacements. Precision Machined Ensures consistent
- Use Temperature: -328 to 500 F
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Features: Other, Thermoset / Crosslinked
-
Supplier: Real Seal Company
Description: Engineered Thermoplastic Mechanical Components Plastics are being engineered into products at an incredible pace, mainly due to the economies plastics bring to products. Components that were traditionally metallic in nature are being replaced with materials that offer greater resilience,
- Tensile Strength (Break): 1,015 psi
- Tensile Modulus: 0.475 ksi
- Elongation: 207 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Real Seal Company
Description: Engineered Thermoplastic Mechanical Components Plastics are being engineered into products at an incredible pace, mainly due to the economies plastics bring to products. Components that were traditionally metallic in nature are being replaced with materials that offer greater resilience,
- Tensile Strength (Break): 1,122 psi
- Tensile Modulus: 0.443 ksi
- Elongation: 305 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Real Seal Company
Description: Engineered Thermoplastic Mechanical Components Plastics are being engineered into products at an incredible pace, mainly due to the economies plastics bring to products. Components that were traditionally metallic in nature are being replaced with materials that offer greater resilience,
- Tensile Strength (Break): 2,547 psi
- Tensile Modulus: 1.497 ksi
- Elongation: 254 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Real Seal Company
Description: Engineered Thermoplastic Mechanical Components Plastics are being engineered into products at an incredible pace, mainly due to the economies plastics bring to products. Components that were traditionally metallic in nature are being replaced with materials that offer greater resilience,
- Tensile Strength (Break): 1,049 psi
- Tensile Modulus: 0.373 ksi
- Elongation: 255 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Golden Collar Technology Co., Ltd .
Description: and consistency in manufacturing components made from polytetrafluoroethylene (PTFE). This material is known for its excellent chemical resistance, low friction properties, and high temperature tolerance. By utilizing CNC machining technology, these parts can be produced with intricate
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Features: Thermoset / Crosslinked
-
Supplier: Haida International Equipment Co., Ltd.
Description: D1894: Static and Kinetic Coefficients of Friction ASTM D1424, ASTM D1922, ISO 1974: Elmendorf Tearing Strength Test About Plastic& Plastic Pipe Materials: ISO 180: Izod Impact Test ISO 9966: Ring Stiffness Test ISO 179: Charpy Impact Test ISO 4892: Weathering Aging Test ASTM D3163:
- Force / Load Capacity: 0.562 to 1.124 lbs
- Test Speed: 755.905511811022 in/min
- Display / User Interface: Digital Readout / Interface
- Mechanical Test: Friction / Wear
-
Supplier: U.S. Plastic Corporation
Description: PTFE is a low friction fluoropolymer with outstanding chemical and weathering resistance. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Form / Shape: Rod / Round Stock
- Features: Thermoset / Crosslinked
-
Supplier: U.S. Plastic Corporation
Description: PTFE is a low friction fluoropolymer with outstanding chemical and weathering resistance. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to
- Form / Shape: Flat / Bar Stock
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Features: Thermoset / Crosslinked
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: Dechengwang is a specialized Fluoropolymer components manufacturer. Since 2006, the material range expaned from Virgin PTFE to Modified PTFE, PTFE compound, PEEK, PFA, PCTFE, PVDF, PI, PPS and PEI material. The use of fluoroplastic has many advantages in manufacturing and engineering,
- Industry: Aerospace, Automotive, Chemicals / Materials, Electrical / Electronics, Medical, Petroleum / Oil & Gas
- Molding Type: Compression Molding, Thermoset Injection Molding
- Features: East Asia / Pacific Only
-
Supplier: Nylatech, Inc.
Description: efforts have skyrocketed cast nylon plastics into some of the most successful and widely used plastic alternatives to traditional metal construction materials. Want to make construction or building materials or equipment parts in cast nylon? Contact our team today to talk about the
- Supplier Capability: Assembly Services, Design Assistance, Machining
- Industry: Chemicals / Materials, Food and Beverage, General Industrial
- Features: North America, Northwest US Only, United States Only
- Molding Type: Thermoset Cast
-
Supplier: Greene, Tweed & Co.
Description: thermoforming and various thermal fusion/welding/joining processes. Unlike thermoset materials, thermoplastic composites do not require a chemical reaction or œcure, and can be processed with much shorter molding cycle times. In addition, thermoplastic materials do not require
- Industry: Aerospace, Electric Power, Semiconductor / IC's
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass
- Material Type: Composite Material, Thermoplastic
- Chemical System: PEEK
-
Supplier: Redwood Plastics
Description: Redco™ SPS-2000 SPS-2000 is a Kraftmill PULP SAFE, filled polyurethane wear material that was specially developed for sawmills and planer mills that are supplying fiber to kraft pulp mills. Redco SPS-2000 completely dissolves in the kraft cooking process with no possibility of pulp fiber
- Tensile Strength (Break): 5,271 psi
- Tensile Modulus: 4.921 ksi
- Elongation: 147 %
- Form / Shape: Film / Sheet, Flat / Bar Stock
-
Supplier: Norplex-Micarta
Description: coefficient of friction such as railway couplers. Material is conductive to electricity and should not be used where conductivity is detrimental to the application.
- Water Absorption: 1.7 %
- Tensile Strength (Break): 11,500 to 13,900 psi
- Form / Shape: Film / Sheet
- Features: Flame Retardant (e.g. UL 94 Rated), Other, Phenolics / Formaldehyde Resins (Melamine, etc.), Thermoset / Crosslinked, UL Approved
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: Material: Virgin PTFE Modified PTFE PTFE compounds(Glass fiber, carbon, graphite...) Our PTFE Extruded rods are made of 100% virgin PTFE material.Available in below sizes: Diameters: Diameters ranging fro m 1 mm to 160 mm. Regular Lengths: 1000 mm
- Overall Width / O.D.: 6.299216 inch
- Overall Length: 3.93701 to 39.3701 inch
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Form / Shape: Extruded Profile
-
Supplier: JARO Corp.
Description: At Jaro Corp, we manufacture and apply our own dielectric coating: JARO 650 Series Polyimide. This coating is a proprietary polyimide thermo set material, offering outstanding characteristics which include: Remarkable resistance to high temperatures. It also performs well at cryogenic levels.
- Dielectric Strength: 122,047,244.094488 V/m
- Form: Aerosol
- Features: Chemical / Oil Resistant, Coating, Dielectric, Heat Resistant / High Temperature, Other, Specialty / Other, Weather / UV Resistant
- Industry: Electronics
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: PTFE is in excellent self-lubricating, with the lowest friction in all plastic. It is the good choice for self-lubricating bearings. And PTFE is a little soft, which can be good sealing at bearings. We have provided lots of Film Sheet, Lubrication Sheet, PTFE Washer at self-lubricating
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Form / Shape: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Manufactured using Trelleborg’s patented Automated Fiber Placement (AFP) technology, a robotic fabrication method for thermoset and thermoplastic composites. AFP technology creates high-quality, consistent and repeatable parts using a heating system to bond composite layers to one another.
- Design Units: Metric
- Bushing Type: Sleeve
-
Supplier: Bervina Ltd.
Description: Bervina timing belts are molded from thermoset polyurethane, applying centrifugal casting. All products are one piece molded without joint, consists of steel, kevlar, inox, polyester or fiber glass reinforcement. We offer a large selection of tooth profiles and lengths for different
- Belt Width: 16 to 152 mm
- Belt Length: 260 to 476 mm
- Metric Pitch: AT 5mm, T 2.5mm, T 5mm
- Reinforcement: Kevlar®, Reinforced Belt, Steel
-
Supplier: ASTM International
Description: replace MIL-R-46198 and Provisional Standard Specification PS 93. Note 1-There is no similar or equivalent ISO standard. 1.4 This specification covers parts made from semi-crystalline polyimide, which is a thermosetting material that shows no softening or melting by DMA (D 4065) at or below
Find Suppliers by Category Top
Featured Products Top
-
these challenges by using advanced gas lubrication and porous load-bearing technology. Zero Friction & Wear-Free Operation (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
electrical insulation, thermal stability, low friction, and machinability, making it suitable for specialized components operating under demanding conditions. We support customized inner and outer diameters, lengths, wall thicknesses, grooves, and surface finishes according to customer (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
The porous air floating platform leverages gas lubrication technology to provide a non-contact, low-friction, and high-precision solution for industries such as (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
conductivity -Excellent machinability -Good chemical inertness -High-temperature material -High dielectric breakdown strength -Excellent thermal shock resistance -Excellent lubricating properties — low coefficient of friction Packaging of Boron (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
SEALS Primarily used in the aerospace industry, General Plastics’ Foam-Comb is a lightweight urethane seal and gap filler which serves as a flexible cushion between panels that expand and contract repeatedly. It is optimal for use as an aerospace and aviation interior material (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
lapped to sub-micron surface finish and cylindrical form. The combination of ceramic hardness, chemical inertness, and precision geometry enables accurate, repeatable displacement over extended service life. Material Specifications Alumina Ceramic (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
. pDCPD Polydicyclopentadiene, or simply pDCPD, is a liquid plastic raw material with excellent abrasion resistance and low-friction. This thermoset resin has elasticity and is lightweight, but is also extremely impact (read more)
Browse Datasheets for Osborne Industries, Inc. -
honeycomb panels, mold composite defense and aerospace products, mold friction materials, prepregs, silicones, thermosets, etc. Up-acting presses are also used in coining, hobbing, hubbing, embossing and a variety of applications when this action is preferred. Available with heated (read more)
Browse Molding Machines Datasheets for Savage Engineering, Inc. -
include polytetrafluoroethylene (PTFE), polyvinylidene difluoride (PVDF) and ethylene chlorotrifluoroethylene (ECTFE). These materials: Resist a wide variety of chemical compounds Are available in hard and soft gradients Feature friction (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc.
More Information Top
-
Ultrasonic Motors
Preparation and auxiliary tools of thermoset resin-based friction material and friction layer of ultrasonic motors.
-
Drive line (yearbook)
Big Sam developed the new resinous frictional material improved the thermosetting phenol tree S purpose in frictional material of synchronizer ring and planned thermostability and improvement, reinforcement of resinous adhesion strength of wear resistance etc.
-
Characteristics of low temperature firing carbon clutch
Makes the frictional material consisting of carbon fiber and thermosetting resin, set up the firing temperature being there the factor of low of production efficiency this time in low temperature, and because conducted the frictional test, reports those characteristics.
-
Measurement of polymer‐to‐polymer contact friction in thermoforming
Although the majority of such work is for conventional metal molds, coefficients of friction between molded polymers and rapid tool materials ( thermoset polymers) have been reported and shown to be highly material and temperature sensitive [16].
-
Materials for a Modern World: How Trends Are Driving Advances in Thermoplastic Materials Science - Nasa Tech Briefs :: Medical Design Briefs
In testing against incumbent thermoset materials , the compounds provide excellent wear and friction performance at PVs up to 100,000 and temperatures up to 400°F (205°C).
-
Mechanical and Thermal Properties of Thermoset–Graphene Nanocomposites
Cyanate ester (CE) resins are high-performance thermoset resins, which find use in production of friction materials .
-
An Analysis of Internal Friction at the Glass Transition in a Thermoset Polymer
D.P. Almond, O.G. Braddell, B. Harris, "An Analysis of Internal Friction at the Glass Transition in a Thermoset Polymer ", Materials Science Forum, Vols.
-
Perspective thermally stable thermoset binders for polymer composite materials
Thermoset binders and materials on their basis hold great promise for fabrication of friction nodes requiring lubrication and high-temperature thermal insulators, critically important elements of aerospace technics.
-
Friction Materials
Rubber, molded thermoset resins, carbon and graphite, and cork are also used as friction materials .
-
Wear Performance of Ultra-Performance Engineering Polymers at High PVs
The thermoset polyimide, Vespel® SP-21, a well-known friction and wear material , was chosen for this study.
Indicates content that may require registration and/or purchase.