Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Danfoss A/S
Description: discharge temperatures that can occur when the system operates with highly superheated suction vapour. TEAT valves are also used in two-stage refrigeration plants to control liquid injection into the intercooler and for temperature regulation of the medium, e.g. the
- Valve Size: 0.375 inch
- Pressure Rating: 0 to 72.51885 psi
- Media Temperature: 176 to 266 F
- Valve Type: Injection Valves
-
Supplier: DME Company
Description: Temperature Actuated Regulating Valve • Excellent flow characteristics • Maintain oil temperature thru heat exchanger Thermostatic COOLING CONTROL valve • Built for the most rugged machine tool and hydraulic applications • Six temperature
- Valve Size: 0.375 to 2.5 inch
- Pressure Rating: 0 to 150 psi
- Number of Ports/Ways: 2
- Regulator Size: 0.375 to 2.5 inch
-
Supplier: Oil-Rite Corp.
Description: temperature actuated modulating water control valves minimize water usage. These bronze valves monitor the temperature at the heat exchangers cooling oil outlets and adjust water flow accordingly. They are adjustable from 100° to 175° F. Additional Features:
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
-
Supplier: UL Standards & Engagement
Description: which are evaluated under the Standard for Manually Operated Gas Valves for Appliances, Appliance Connector Valves and Hose End Valves, ANSI Z21.15. g) Valves covered by the Standard for Gas Appliance Pressure Regulators, ANSI Z21.18; the Standard for Automatic
-
Supplier: Watson McDaniel Company
Description: The HD or D Regulator with the “T” Temperature Pilot is used for controlling temperature in various processes and systems, such as Oil Heaters, Ovens, Process Heaters, Vats, Dryers, and Jacketed Kettles. The purpose of the temperature pilot is to control the
- Controlled Pressure Range: 5 to 300 psi
- Regulator Size: 1 inch
- Valve Size: 1 inch
- Pressure Rating: 300 psi
-
Supplier: Oil-Rite Corp.
Description: and out at 130° F. The 1 HP, 1725 RPM, TEFC, explosion proof rated fan motor is operated by 3 phase power at 208-230/460V 60Hz. A thermostatic control valve is used to control the system outlet oil temperature. Additional controls include: · A bronze
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This stainless steel Circulating Oil System is
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: UL Standards & Engagement
Description: Valves for general refinery service, offshore and pipe line terminals, natural gas processing plants, gas distribution systems, petrochemical processing facilities, or the like. c) Constant-level oil valves and electrically operated valves. d) Relief valves and
-
Supplier: UL Standards & Engagement
Description: Valves for general refinery service, offshore and pipe line terminals, natural gas processing plants, gas distribution systems, petrochemical processing facilities, or the like. c) Constant-level oil valves and electrically operated valves. d) Relief valves and
-
Supplier: ASTM International
Description: Back Pressure 9.4 Blowby 9.5 Crankcase Pressure 9.6 Oil Pressure at the Oil Pump Outlet 9.7 Oil Pressure at the Engine Oil Filter 9.8 Carburetor Inlet Air Pressure 9.9 Intake Manifold Vacuum 9.10 Rocker Cover Coolant Pressure 9.11 Breather Tube Coolant Pressure 9.12
-
Supplier: UL Standards & Engagement
Description: Valves for handling liquids under cryogenic conditions; b) Valves for general refinery service, offshore and pipe line terminals, natural gas processing plants, gas distribution systems, petrochemical processing facilities, or the like; c) Constant-level oil valves and
-
Supplier: Caterpillar Oil & Gas
Description: Communication Module Customer Interface Box Remote panel display Remote cylinder temperature display Exhaust temperature thermocouples Discrete I/O module Intake manifold temperature sensors Oil temperature sensor LUBE SYSTEM Duplex oil filter Bypass
- Volt-Ampere: 1,475,000 to 2,281,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: filter Oil pan — shallow Oil sampling valve Turbo oil accumulator Mounting System Rails, engine mounting — 254 mm (10 in) Protection System Electronic shutoff system Gas shutoff valve General Paint — Cat yellow Vibration damper and guard — dual 484 mm (23 in) G3516
- Horse Power: 660 to 1,340 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: regulator Natural gas carburetor Fuel gas shut-off valve (24V DC) Instrumentation Advisor panel Advisor interconnect harness Lubrication System Crankcase breathers — top mounted Oil cooler Oil filter — RH Oil pan — shallow Oil sampling valve Turbo oil
- Horse Power: 524 to 670 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: oil Oil drain and valve Oil filler and dipstick Oil filter — cartridge-type, LH Oil pump — gear-type MOUNTING SYSTEM Engine and generator three-point mounted into outer base Oil drain extension Oil drip pan PROTECTION SYSTEM A-III Electronic
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: LS Industries
Description: level control to maintain proper water level control in the wash and rinse stage. Float type system. Connects to low water cut off. Water filters through a perforated screen, dual mild steel canister filtration with (150 micron) included. Plumbing to include a shut off valve to
-
Supplier: WATTCO
Description: circulated and reheated in a closed loop circuit around the immersion heater continuously until the desired temperature (up to 1000°F) is reached. The heating medium will then flow out of the outlet nozzle at a fixed flow rate determined by the temperature control mechanism.
- AC Voltage Required: 120 to 600 volts
- Watt Density: 14 to 80 W/in²
- Flange or Thread Diameter: 2 to 14 inch
- Heater Type: Circulation Heater
-
Supplier: Pfannenberg
Description: permanent connections. Optimized Internal Design Smart engineered solution, easy to service and maintain. Intelligent Control of Water Flow The adjustable electronic thermostat permits precise control of the electrical enclosure temperature by regulating the coolant flow by
- Liquid Flow Rate: 0.8805735066666667 GPM
- Gas / Air Flow Rate: 482.4306 to 282.3984 SCFM
- Maximum Working Pressure: 14.50377 to 145.0377 psi
- Temperature Range: 46.4 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
Many industrial applications and processes need continual thermal management. Our Inline Temperature Control Valve (HAT/RA) is the perfect solution for these systems. The HAT/RA is a reverse acting temperature control valve which (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
ThermOmegaTech® offers self-actuating, thermostatic valves for applications where temperature control is critical. These valves provide precise and reliable temperature control for navy shipyards, FMTVs, Howitzer, airplanes, F-16 aircraft, spacecraft and more (read more)
Browse Control Valves Datasheets for ThermOmegaTech® -
From controlling jet air intakes to cooling electronics systems and managing hydraulic fluid temperature to airplane galley scald protection, ThermOmegaTech's thermostatic valves are MADE IN THE USA and trusted by NASA, Northop Grumman, Raytheon, Lockheed Martin and many premier aerospace (read more)
Browse Control Valves Datasheets for ThermOmegaTech® -
operation in demanding industrial environments. Engineered for high-pressure and wide-temperature applications, these valves support efficient automation performance across oil & gas, chemical processing, power generation, and pharmaceutical industries (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
THINKTANK Electric Globe Control Valves are designed for accurate process control in critical industrial applications. Combined with intelligent electric actuators, these valves deliver reliable regulation of flow, pressure, temperature, and other process variables while supporting automated (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
High-Temperature Safety Valves for Industrial Pressure Protection Industrial steam systems and high-pressure pipelines require reliable safety valves capable of operating (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Process industries often require control valves capable of maintaining stable flow performance under high pressure, high differential pressure, and challenging temperature conditions. The HCB Series Pressure-Balanced Cage Control Valve is engineered for these demanding applications, providing (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Extreme-Condition Balanced Cage Control Valve – Precision, Stability, and Durability The HCB DN50 300LB balanced cage control valve is engineered for high-pressure, high-temperature process applications, ensuring stable flow (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
The Importance of Temperature Control in Hydraulic and Lube Oil Systems
Proper temperature control is necessary for maintaining appropriate fluid viscosity levels in hydraulic and lube oil systems - Implementing thermostatic temperature control valves will ensure optimal system performance, increase machine uptime, and reduce service and repair costs due to operation
-
CABINET COOLERS END COSTLY SHUTDOWNS
purchased an optional oil removal filter to keep oil from the compressed air from passing into the enclosure. Both units purchased by Lasercraft included thermostat control to maintain 95°F (35°C) inside each of the cabinets. This is accomplished with an electrical thermoswitch that actuates a solenoid
More Information Top
-
Hot Gas Cleanup Test Facility for Gasification and Pressurized Combustion Project. Quarterly report, April--June 1996
The thermostatic valve which controls oil temperature by regulating flow to the oil cooler functioned properly.
-
Technological Solutions for Urucu Natural Gas Usage in Light-Duty Vehicles
Engine Water and Oil Temperatures To control water temperature, engine worked with the thermostatic valve opened and the coolant passed through a external heat exchanger with a manual valve.
-
UPGRADE UPDATE ‐ AWACS RADAR TO BE UPGRADED
A thermostatic valve senses the water temperature and this controls the flow of oil to the fan drive, which keeps the engine at optimum operating level in all climates.
-
Engine Modeling and Control
The resistance coefficients ζc depends on various positions of the thermostatic valve and valves, e.g. for cabin heating, oil temperature control , etc.
-
Modern Engine Technology from A to Z
Depending on the temperature level, which is controlled by a ther- mostatic valve , the lubricating oil is pumped from the oil pan via a gear pump directly or via an oil cooler to the oil filters.
-
Densimeter calibration method versus temperature and pressure
…mercury; 5, sample; 6, digital display manometer; 7, piezoelectric pressure transducer; 8, digital display thermometer; 9, thermocouple: IO,DMA 512; 11, tuning fork; 12, thermostatic oil or water-bath; 13, DMA 45; 14, temperature control unit. a, b, c, d: gate valves . .
Indicates content that may require registration and/or purchase.