-
Supplier: Gems Sensors & Controls
Description: stability and other performance specifications are achieved by using a sputtered sensing element, which achieves a molecular fusion of a strain gauge material, an insulating material, and the 17-4 PH ss sensing element. Sputtered or thin film technology provides years of
- Working Pressure Range: 10 to 10,000 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -22 to 212 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: tecsis LP
Description: The strain transducer has been designed for applications with the need to measure the deformation due to external forces acting on an existing component. The device is simply screwed onto the component. After calibration the unit obtains the characteristics of a force transducer. Features
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Output: Analog Current, Analog Voltage
- Device: Sensor / Transducer
-
Supplier: OMEGA Engineering, Inc.
Description: • High Accuracy 0.1% • Solid State Reliability • Sputtered Strain Gauge Design • High Shock and Vibration • Low Drift
- Working Pressure Range: 0 to 23.206032 psi
- Accuracy: 0.1 to 0.15 ±% FS
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Gauge, Sealed
-
-
Supplier: tecsis LP
Description: possible. The thin film design provides integral amplification, high temperature stability, and is resistant to shock and vibration conditions. Features Thin film implant (instead of conventional bonded foil strain gauges) corrosion free stainless steel
- Force / Load Rating: 2,248 to 44,960 lbs
- Accuracy: 1 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Output: Analog Current, Analog Voltage
-
Supplier: tecsis LP
Description: suitable for retrofitting integrated amplifier IP 67 thin film technology (instead of conventional bonded foil strain gauges)
- Force / Load Rating: 15,000 to 30,000 lbs
- Operating Temperature: -4 to 176 F
- Output: Analog Current, Analog Voltage
- Device: Sensor / Transducer
-
Supplier: NOSHOK, Inc.
Description: vibration. The sensor utilizes sputtered thin film strain gage technology that provides stainless steel media compatibility and long term measurement stability. All of this in a small package that is more easily designed into applications than conventional transducers. This
- Working Pressure Range: 0 to 15,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: United Testing Systems, Inc.
Description: testing of plastics, lapshear, film, elastomers and thin metals. The 60° angled frame configuration allows easy sample loading. The system is available with pneumatic gripping systems, clamping extensometry devices, strain gauge load cells and sample measuring devices.
- Force Measurement Range: 0 to 5,000 lbs
- Type: Force / Weight
- Software Support: PC
- Special Type: Portable
-
Supplier: tecsis LP
Description: Features thin film technology (instead of conventional bonded foil strain gauges) corrosion free stainless steel integrated amplifier stable with changes in temperature high long term stability high shock and vibration resistance for dynamic or static measurements good
- Force / Load Rating: 449.6 to 22,480 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Output: Analog Current, Analog Voltage
-
Supplier: NOSHOK, Inc.
Description: with high overpressure capability to provide reliability and long life in hydraulic and pneumatic applications containing severe process pulsations and high vibration. The sensor utilizes sputtered thin film strain gage technology that provides stainless steel media capability
- Working Pressure Range: 0 to 8,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 212 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: NOSHOK, Inc.
Description: The NOSHOK Series 623 and 624 pressure transmitters combine the reliability and long life of diffused semiconductor and sputtered thin film strain gage sensors with safe electronics for outstanding performance and value. These transmitters were designed for applications that
- Working Pressure Range: -14.736 to 15,000 psi
- Vacuum Range: 1,521.9999999999998 to 776,483.6199999995 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -22 to 212 F
-
Supplier: NOSHOK, Inc.
Description: The NOSHOK Series 623 and 624 pressure transmitters combine the reliability and long life of diffused semiconductor and sputtered thin film strain gage sensors with safe electronics for outstanding performance and value. These transmitters were designed for applications that
- Working Pressure Range: -14.736 to 8,000 psi
- Vacuum Range: 1,521.9999999999998 to 776,483.6199999995 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -22 to 212 F
-
Supplier: OMEGA Engineering, Inc.
Description: • High Reliability • Long Term Stability • All Stainless Steel Case • Vacuum Range Available • Built-In Temperature Sensor
- Working Pressure Range: 0 to 362.59425 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -20 to 185 F
- Pressure Measurement: Absolute, Gauge, Sealed
-
Supplier: Fluid Components Intl. (FCI)
Description: FCI Aerospace's pressure transmitters combine to meet the demand for full qualification compliance with the performance and measurement capability necessary to meet a variety of applications on the aircraft. FCI pressure sensors are the constructed using either thin film sputtered
- Working Pressure Range: 0 to 500 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Gems Sensors & Controls
Description: to differential styles. By using a sputtered sensing element, which achieves a molecular fusion of a strain gauge material, an insulating material, and the 17-4 PH ss sensing element, the 4000 series transmitter provides the most stable sensor construction possible. These sputtered
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.08 to 0.1 ±% FS
- Operating Temperature: -65 to 275 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: United Testing Systems, Inc.
Description: testing of plastics, lapshear, film, elastomers and thin metals. The 60° angled frame configuration allows easy sample loading. The system is available with pneumatic gripping systems, clamping extensometry devices, strain gauge load cells and sample measuring devices.
- Force / Load Capacity: 5,000 lbs
- Operation: Air / Pneumatic
- Test Fixture Type: Extensometer, Test Grip / Clamp
- Features: Specialty / Other
-
Supplier: Brooks Instrument
Description: full-function programmable display Digital thermal compensation uses multi-point temperature-compensation method Proprietary micro-machined silicon strain gauges exhibit very low zero drift Fully swept flow path completely removes residual gas Outputs: 4 to 20 mA, 0 to 10 Vdc, 0.05 to
- Working Pressure Range: 0 to 4,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -20 to 180 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Tinius Olsen, Inc.
Description: (1/16-5/8in). Options & Accessories Averaging — With this type of extensometer, knife edges are placed on opposite sides of the specimen to provide an average amount of strain between the two gauge points. Film Clamps — These spring activated clamps allow precise strain
- Test Fixture Type: Extensometer
- Application: Physical / Thermal Properties
Find Suppliers by Category Top
Featured Products Top
-
gage block comparator with many more uses besides gage blocks and can be used as a high precision height gage. The Labmaster Standard is also the instrument of choice for thickness measurement of thin, soft materials such as poly films, meshes, magnetic tape or disk substrates, and metal foils (read more)
Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Introduction The XJCSENSOR X-ST207-A is a joint torque sensor with a small size, thin profile, high torsional rigidity, and strong overload protection. Based on the resistance-strain principle with self-compensated strain gauges, it offers high sampling frequency, quick (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
-contacting axial strain and displacement measurement. These extensometers are suitable for testing high-modulus materials such as metals and composites, high-elongation materials, thin or delicate specimens, cyclic fatigue, strain controlled testing, deflectometer applications, and measuring crack opening (read more)
Browse Deflectometers and Extensometers Datasheets for Epsilon Technology Corp. -
parts, medical devices, thin film materials, roller bearings (tapered, cylindrical, spherical, needle), transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe (read more)
Browse Calibration and Repair Services Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Cernox® thin film resistance cryogenic temperature sensors offer significant advantages over comparable bulk or thick film resistance sensors. The smaller package size of these thin film sensors makes them useful in a broader range of experimental mounting (read more)
Browse Cryogenic Equipment Datasheets for Lake Shore Cryotronics, Inc. -
strain technology with self-compensated gauges for reliable readings. Versatile types including dynamic, static, and joint sensors to cover 0.05?N·m up to (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Features Contact structure design Flange-type connection with thin profile High torsional rigidity and strong overload protection capacity High precision based on the resistance strain gauge principle Outputs both positive and negative torque signals (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
corrosives, as well as its magnetic properties at or near room temperature, nickel is often the preferred metal for applications ranging from rechargeable battery technologies to microphone capsules to strain gauges, instrumentation sensors, gaskets, motor valves, and other devices. Other (read more)
Browse Nickel and Nickel Alloys Datasheets for Arnold Magnetic Technologies -
latest in laser and sensor technology allowing for fast and accurate measurements. Industry applications span across a wide range including, but not limited to: aerospace components, automotive parts, medical devices, thin film materials, roller bearings (tapered, cylindrical, spherical, needle (read more)
Browse Thickness Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. The Electrolimit®Comparator measures: Balls / Spheres Magnetic Tape / Disk Substrates Optical Components Poly Films Gage Blocks / Slip Gauges Coating (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Thin-film strain gauge sensors for ion thrust measurement
[16] P. R. Perino, “ Thin film strain gauge transducers,” Instrum. Contr.
-
http://eprints.iisc.ernet.in/6767/1/pressure.pdf
[I21 G. R. Witt, “The electromechanical properties of thin films and the thin film strain gauge ,” Thin SolidFilms, vol.
-
Sputtered thin-film strain gauges for differential pressure measurement
Thin Film Strain Gauges .
-
Nuclear subsystem instrumentation
permeance and thin film strain gage devices.
-
Microfabrication and characterization of metal-embedded thin-film thermomechanical microsensors for applications in hostile manufacturing environments
[6] K. Rajanna, S. Mohan, M. M. Nayak, N. Gunasekaran, and A. E. Muthunayagam, “Pressure transducer with Au-Ni thin film strain gauges ,” IEEE Trans.
-
On the damage behaviour of Al2O3 insulating layers in thin film
systems for the fabrication of sputtered strain gauges
Laser ablation is an alternative manufacturing technology to pattern thin film strain gauges and enables for the efficient patterning on three dimensional surfaces and low lot sizes.
-
Embedding of micro thin film strain sensors in sapphire by diffusion bonding
To initiate the study on ceramic embedded thin film sensors, palladium-13 wt% chromium (PdCr) material was used to fabricate thin film strain gauges (TFSGs) on sapphire substrates and a diffusion bonding process was used to embed the TFSGs into sapphire.
-
A Low TCR Nanocomposite Strain Gage for High Temperature Aerospace Applications
Specifically, ceramic thin film strain gages based on indium-tin-oxide (ITO) and refractory metal (Pt, W, Ni, NiCoCrAlY) nanocomposites were investigated to achieve very low TRC’s in the active strain element.
-
Fabrication of High Temperature Ceramic Pressure Sensor and Its Characteristics
Abstract- This paper describes the fabrication process and characteristics of a micromachined ceramic pressure sensor based on tantalum nitride (Ta-N) thin film strain gauges that could be used in high temperature applications.
-
Structural Health Monitoring and Integrity Management
Because of so many advantages, lots of work has been done to develop the thin film strain gauges [14–15].
Indicates content that may require registration and/or purchase.