-
Supplier: SAE International
Description: This specification covers a crosslinked polyvinyl chloride plastic in the form of flexible, thin-wall, heat-shrinkable tubing.
-
Supplier: SAE International
Description: This specification covers an irradiated, thermally-stabilized, modified-polyolefin plastic in the form of flexible, thin-wall, heat-shrinkable tubing.
-
Supplier: SAE International
Description: This specification covers an irradiated, thermally-stabilized, modified polyolefin plastic in the form of flexible, thin-wall, heat-shrinkable tubing.
-
-
Supplier: SAE International
Description: This specification covers an irradiated, thermally-stabilized, flame-resistant, modified polyolefin plastic in the form of flexible, thin-wall, heat-shrinkable tubing.
-
Supplier: ICO RALLY
Description: Teflon TFE Tubing STL is a lightweight, extra thin wall Teflon tubing that provides the performance properties inherent to Teflon at a lower cost. The lighter weight material creates a more flexible tubing without sacrificing the maximum continuous operating
- Maximum Inside Diameter / Size: 0.066 inch
- Wall Thickness: 0.008 inch
- Temperature Range: -103 to 500 F
- Design Units: English, Metric
-
Supplier: BRIM Electronics, Inc.
Description: BRIML0Nä Fluoropolymer tubings are extruded from high molecular weight Tetrafluoroethylene resin and is unmatched in applications reguiring high temperature and high dielectric strength. BRIMLONä tubings are rated for continuous operating temperatures of -90°C to +250°C. It will remain
- Maximum Inside Diameter / Size: 1 inch
- Wall Thickness: 0.035 inch
- Temperature Range: 194 to 482 F
- Type: Electrical Tubing / Sheathing, Plastic Tubing
-
Supplier: Lapp Tannehill
Description: Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high
- Maximum Inside Diameter / Size: 0.022 inch
- Wall Thickness: 0.01 inch
- Application: Aerospace / Aircraft, Medical / Pharmaceutical
- Color / Clarity: Clear
-
Supplier: Lapp Tannehill
Description: Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high
- Maximum Inside Diameter / Size: 0.085 inch
- Wall Thickness: 0.012 inch
- Application: Aerospace / Aircraft, Medical / Pharmaceutical
- Color / Clarity: Clear
-
Supplier: Lapp Tannehill
Description: Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high
- Maximum Inside Diameter / Size: 0.118 inch
- Wall Thickness: 0.015 inch
- Application: Aerospace / Aircraft, Medical / Pharmaceutical
- Color / Clarity: Clear
-
Supplier: Lapp Tannehill
Description: Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high
- Maximum Inside Diameter / Size: 0.053 inch
- Wall Thickness: 0.012 inch
- Application: Aerospace / Aircraft, Medical / Pharmaceutical
- Color / Clarity: Clear
-
Supplier: Daburn Electronics & Cable
Description: Daflon 500 tubing is extruded from Dupont Tetrafluoroethylene resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250°C, it retains its toughness and flexibility throughout. It has high resistance
- Wall Thickness: 0.23 inch
- Temperature Range: 482 F
- Design Units: English, Metric
- Application: General Purpose
-
Supplier: ICO RALLY
Description: HAT is a thin wall, adhesive-lined shrinkable polyolefin tubing. It is designed to insulate, seal and protect components and electrical splices from moisture and corrosion. Product is coated on the inside with special thermoplastic adhesive which adheres to a wide variety of
- Diameter: 1 inch
- Length: 48 inch
- Operating Temperature: -55 to 110 C
- Shrink Temperature: 121 C
-
Supplier: ICO RALLY
Description: • Tough, flexible, very-thin-wall construction • 2:1 shrink ratio • Conforms to USP Class VI, no heavy metals • Compatible with autoclave (limited cycles), gamma, ETO, and dry heat sterilization • Standard Operating Temperature: -55°C to 150°C • Minimum shrink temperature: 110°C •
- Diameter: 0.187 inch
- Length: 48 inch
- Operating Temperature: -55 to 150 C
- Shrink Temperature: 110 C
-
Supplier: Titan Tool Supply, Inc.
Description: They have a N.A. of .47 and are usable from 270 to 720mm. These Light Guides are usually more flexible than Fiber Optic Light Guides. The usual construction is of flexible plastic tube filled with a transparent, anaerobic non-toxic liquid, covered by a flexible metallic
- Length: 1,828.7990124485334 mm
- Diameter: 10.46479434901105 mm
- Light Guide Type: Fiber Optic
- Angle: Flexible
Find Suppliers by Category Top
Featured Products Top
-
Best for Your Application? Wondering if your custom tubing should be lined with FEP or PTFE? While both materials have great chemical compatibility, other properties should be taken into consideration (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
Best for Your Application? Wondering if your custom tubing should be lined with FEP or PTFE? While both materials have great chemical compatibility, other properties should be (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
Corrtef™ Corrugated FEP Fluoropolymer Tubing Corrtef is heat sealable, and the cuffs (straight ends) are made to accept standard barbed fittings. The end may be flared or expanded to permit shrink (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Multi-Durometer Tubing For the ultimate in customized flexibility New England Tubing’s assembly abilities coupled with our comprehensive extrusion capabilities enable the delivery of (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
When medical designs require ultra-thin walls, tailored porosity, and maximum flexibility, Aeos™ ePTFE tubing helps you realize your goal. Learn More (read more)
Browse Medical Tubing Datasheets for Zeus -
majority of materials commonly offer high strength, shrink-resistance and easy flexibility. Depending on the resin, thermoplastics can serve low-stress applications such as plastic bags or high-stress mechanical parts. Examples of thermoplastic polymers include polyethylene, PVC, and nylon (read more)
Browse Datasheets for Osborne Industries, Inc. -
Access to Over 100 Braiders There's a reason we're the known experts in reinforcement! Be it flexible scopes, endoscopic assemblies, or braid and spiral reinforced tubing, if you need it braided (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
flexibility but might be susceptible to deformation under certain conditions. Why would an application specify a thin-walled tube? Thin-walled tubing is often requested for applications requiring lightweight construction, increased flexibility, and improved heat transfer (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Multi-Durometer Tubing For the ultimate in customized flexibility New England Tubing’s assembly abilities coupled with our comprehensive extrusion capabilities enable the delivery of reinforced multi-durometer custom products. Producing tubes with multi (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
tinned-, silver- or nickel-plated copper, and high-strength alloys. Most commonly supplied in UL and CSA recognized PVC insulated constructions, our custom flexible interconnects combine our ultra fine-wire stranding technology with thin walls of nylon, polyethylene, polyurethane, polypropylene (read more)
Browse Medical Cable Assemblies Datasheets for New England Wire Technologies Corporation
More Information Top
-
Nonsurgical treatment of peri-implantitis using an air-abrasive device or mechanical debridement and local application of chlorhexidine. Twelve-month follow-up...
The submucosal application was accomplished using a specially designed nozzle, consisting of a thin flexible plastic tube (length=1.7 cm; di- ameter=0.8 mm at the tip) that was fitted with three orthogo- nally orientated holes at 0, 120 and …
-
Lasers and Optoelectronics: Fundamentals, Devices and Applications
A thin flexible plastic tube called canula is passed over the guide wire and an angiogram is taken to confirm the extent of .
-
Non‐surgical treatment of peri‐implantitis using an air‐abrasive device or mechanical debridement and local application of chlorhexidine: a prospective, random...
The submucosal application was accomplished using a specially designed nozzle, consisting of a thin flexible plastic tube (length: 1.7 cm; diameter: 0.8 mm at the tip) that was fitted with three orthogonally orientated holes at 01, 1201 and 2401 to …
-
Dynamics of Smart Structures
A catheter is a thin flexible plastic tube inserted into the body to permit introduction or withdrawal of fluids or implantable devices.
-
IMPEDANCE CYCLOGRAPHY A NEW METHOD FOR ACCOMMODATION RECORDING
The suction cup was also supplied with a thin flexible plastic tubing , connecting it with an aneroid suction device‘”).
-
Fine‐needle cytology of the breast: A controlled study of aspiration versus nonaspiration
The needle was connected to the aspirator by means of a thin flexible plastic tube , and aspiration was controlled by pedal.
-
The cytology of the posterior lateral line lobe of high‐frequency weakly electric fish (gymnotidae): Dendritic differentiation and synaptic specificity in a si...
The 30-gauge needle was connected via thin flexible plastic tubing to a two-way valve; the inlet ports of this valve in turn con- nected to a 10-ml (for saline) and a 30-ml (for fixative)syringe.
-
Bottle with built-in straw.
Bottle containing a soft drink has a compartment just under the cap containing the mouthpiece of a thin flexible plastics tube , which passes through a partition and can be partially withdrawn, while leaving enough of the tube within the bottle to enable …
-
http://dspace.mit.edu/bitstream/handle/1721.1/35980/31369202-MIT.pdf?sequence=2
The water piping is a thin flexible plastic tube with a diameter of .25 in.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38273/151230192-MIT.pdf?sequence=2
First, the sheath of the needle is a thin flexible plastic tube with a low coefficient of friction such that the long metal needle can slide inside it without sticking.
Indicates content that may require registration and/or purchase.