-
Supplier: Asahi/America, Inc.
Description: Wafer check valves have a solid thermoplastic body with a very thin "wafer" profile that makes them an ideal check valve for applications that require valves with short takeout lengths. Similar in operation to a swing check valve,
- Valve Size: 3 to 12 inch
- Features: Check Valves, Manual / Hand, Other
- Material Of Construction: PVC
- Media: Powder / Solids
-
Supplier: Bonomi North America, Inc.
Description: NSF certifed Double Door Wafer-style Check Valve w/ EPDM seat
- Valve Size: 3 inch
- Pressure Rating: 200 psi
- Media Temperature: 30 to 250 F
- Features: Check Valves
-
Supplier: DeZURIK, Inc.
Description: The Hilton H-920 Wafer Swing Check Valve is designed for horizontal flow. The narrow face to face saves room in piping systems and the disc stop prevents interference between the disc and downstream piping. The valve is available with an external spring, counterweight or
- Features: Check Valves
- Valve Type: Swing Check Valves, Wafer / Split Disc Check Valves
-
-
Supplier: Bonomi North America, Inc.
Description: Double Door Wafer-style Check Valve w/ Viton Seat
- Valve Size: 6 inch
- Pressure Rating: 200 psi
- Media Temperature: 30 to 250 F
- Features: Check Valves
-
Supplier: Smith & Loveless, Inc.
Description: design that maintains the smaller lay length of a wafer check valve while keeping the valve body in the piping during maintenance, like larger full body check valves. Designed for quick removal, just 4 bolts allow the clapper system to be removed while the
- Valve Size: 5 inch
- Number of Ports/Ways: 2
- Features: Check Valves
- Valve Type: Wafer / Split Disc Check Valves
-
Supplier: Check-All Valve Mfg. Co.
Description: practical. Many valves in this series meet API 594 requirements. Consult the factory for complete details. WV valves can be used as check valves, low pressure relief valves, and vacuum breakers by simply using deferent spring settings. Available Materials: 316
- Valve Size: 1 inch
- Flow (Cv): 6.1
- Number of Ports/Ways: 2
- Agency: ANSI, ASME, ISO, MSS
-
Supplier: U.S. Plastic Corporation
Description: Cepex PVC Wafer Check Valve with EPDM. Sizes 4" to 8" rated at 150 psi @ 73F. Excellent flow characteristics. Lightweight. Can be operated in vertical or horizontal position. Complies with ANSI. 2 psi cracking pressure and 4 psi back pressure to close. Van Stone Flanges are the
- Valve Size: 6 inch
- Features: Check Valves
- Material Of Construction: PVC
- Valve Type: Wafer / Split Disc Check Valves
-
Supplier: KSB AG
Description: Design Dual-plated wafer type check valve, single-piece body. Metal or elastomer sealing. Cast iron, ductile iron, cast steel or stainless steel body; maintenance free. PN 10 / 16 / 25 / 40, Class 150, Class 300. EN, ANSI and JIS flange connections available. Overview of
- Valve Size: 1.968505 to 23.62206 inch
- Pressure Rating: 725.1885 psi
- Media Temperature: -320.8 to 1,000.4 F
- Number of Ports/Ways: 2
-
Supplier: Flomatic Valves
Description: 812X WAFER STYLE CHECK VALVE - All 316 stainless steel, wafer connection for class 150 and 300 flanges. Metal to metal seating standard, 1 ½"– 8" available with NITRILE (Buna-N) or VITON seal optional. Temp Max: -20° F (-30°C) to 660°F (350°C)* Pressure Max: Metal Seating
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 600 psi
- Media Temperature: -20 to 660 F
- Agency: ANSI, NSF
-
Supplier: Spirax-Sarco
Description: WCV1, WCV2 and WCV3 wafer check valves are designed to be sandwiched between flanges.They are specifically designed for use on applications where there is a high proportion of particles in the liquid e.g. sewage, paper mills, sludges etc. The standard seating ring is EPDM.
- Valve Size: 4.9212625 to 19.68505 inch
- Pressure Rating: 870.2262 psi
- Media Temperature: -58 to 482 F
- Number of Ports/Ways: 2
-
Supplier: Air Logic
Description: The Check Valves permit flow in one direction only; the operation of the check valve is based on the movement of a small disc within the housing. The disc shifts within the housing as the pressure differential changes from forward to reverse. A flat surface on one side of
- Valve Size: 0.0625 to 0.125 inch
- Pressure Rating: 10 psi
- Media Temperature: 40 to 120 F
- Number of Ports/Ways: 2
-
Supplier: Mueller Steam Specialty
Description: Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications.
- Valve Size: 1 to 10 inch
- Pressure Rating: 740 psi
- Media Temperature: 100 F
- Number of Ports/Ways: 2
-
Supplier: U.S. Plastic Corporation
Description: Praher K6 thermoplastic wafer check valves are available in sizes 2" though 8" with maximum operating pressure of 150 psi at 72 F, non-shock. The valve does not require a spacer for full disc opening performance in SCH 80 pipes. Valves have a single disc design
- Valve Size: 8 inch
- Features: Check Valves
- Material Of Construction: PVC
- Valve Type: Wafer / Split Disc Check Valves
-
Supplier: Mueller Steam Specialty
Description: Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications.
- Valve Size: 1 to 10 inch
- Pressure Rating: 500 psi
- Media Temperature: 150 F
- Number of Ports/Ways: 2
-
Supplier: Mueller Steam Specialty
Description: Designed for liquids and gases where flow reversal can cause surge and water hammer. Elastomer seats provide bubble-tight shutoff.
- Valve Size: 2 to 54 inch
- Pressure Rating: 140 to 285 psi
- Media Temperature: -20 to 150 F
- Number of Ports/Ways: 2
-
Supplier: Mueller Steam Specialty
Description: Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications.
- Valve Size: 1 to 10 inch
- Pressure Rating: 1,440 psi
- Media Temperature: 100 F
- Number of Ports/Ways: 2
-
Supplier: GF Piping Systems
Description: Valve, which is used primarily for throttling and features easy exchange of components; and the Type 304 Y-Check Valve. Types 303 and 304 - Angle Seat Check, show their strength with remarkable reliability. Type 303 and 304 Valves work in either vertical or
- Valve Size: 0.375 to 12 inch
- Valve Type: Ball / Disk Check Valves, Swing Check Valves, Wafer / Split Disc Check Valves
- Connection Description: Bolt Flange, Butt Weld, Socket Weld / Solder, Tube Fitting
- Material Of Construction: CPVC, PVC, PVDF, Polypropylene (PP)
-
Supplier: Spirax-Sarco
Description: A range of austenitic stainless steel split disc check valves in a wafer pattern suitable for fitting between ASME (ANSI) Class 150 and Class 300, JIS / KS 10K and 20K flanges. Their function is to prevent reverse flow on a wide variety of fluids for applications in process
- Valve Size: 1.968505 to 11.81103 inch
- Pressure Rating: 710.68473 psi
- Media Temperature: -20.2 to 1,000.4 F
- Number of Ports/Ways: 2
-
Supplier: Hayward Flow Control
Description: WC Series wafer check valves are offered in PVC, PP and PVDF. O-ring material is FPM, EPDM or PTFE encapsulated FPM. Sizes up to 8 in. are supplied with a spacer in PVC and PP materials only. Spacers are not required for DIN or PVDF pipe installations. Spacers allow full disk
- Valve Size: 2 to 20 inch
- Pressure Rating: 150 psi
- Media Temperature: 70 F
- Number of Ports/Ways: 2
-
Supplier: Spirax-Sarco
Description: A range of carbon steel split disc check valves in a wafer pattern suitable for fitting between ASME (ANSI) Class 150 and Class 300, JIS / KS 10K and 20K flanges. Their function is to prevent reverse flow on a wide variety of fluids for applications in process lines, hot water
- Valve Size: 1.968505 to 11.81103 inch
- Pressure Rating: 739.69227 psi
- Media Temperature: 14 to 752 F
- Number of Ports/Ways: 2
-
Supplier: Sharpe Valves
Description: Class 800, ASTM A105, bolted bonnet, threaded or socket weld
- Valve Size: 0.75 inch
- Flow (Cv): 7
- Number of Ports/Ways: 2
- Features: Check Valves, Ground Water, Manual / Hand, Metal Seated
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: API, ANSI, BS, DIN-Standard Wafer Check Valves. Model Number: LD 016-WCK Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN Sizes range: from 1" diameter to 24" diameter (DN25mm - DN600mm) Pressure: from ANSI class 150 to 2500 (PN1.6 - 42MPa) Body
- Valve Size: 1 to 24 inch
- Agency: ANSI, API, DIN
- Connection Description: Bolt Flange, Butt Weld
- Features: Check Valves, Manual / Hand, Other
-
Supplier: Solimar Pneumatics
Description: Engineered to meet or exceed all requirements for unloading dry bulk products. Offers significant cost and quality improvements over older style valves. Lightweight aluminum (3 lbs) - Mounts at any angle - Stainless internal components - FDA approved silicone rubber sealing surfaces -
- Material Of Construction: Aluminum
- Features: Check Valves
- Media: Powder / Solids
- Valve Type: Wafer / Split Disc Check Valves
-
Supplier: Watts
Description: Series ICV-125-2-2-T Cast Iron Wafer Check Valves are used in commercial and industrial HVAC applications to prevent water hammer and reverse fluid flow in water lines. They feature a cast iron body with aluminum-bronze disc plates, EPDM seat, PTFE bearings, stainless steel
- Valve Size: 2 to 12 inch
- Material Of Construction: Cast Iron
- Features: Check Valves
- Valve Type: Wafer / Split Disc Check Valves
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy continuously provides the industry with technically superior products oriented toward applications that can be exceptionally severe. And today, we produce a comprehensive portfolio of check valve configurations and materials that provide opportunities to service customers
- Valve Size: 1 to 72 inch
- Pressure Rating: 5,000 psi
- Media Temperature: 400 F
- Agency: ANSI, API
-
Supplier: Sharpe Valves
Description: Class 800, ASTM A182/F316L, 316L body/bonnet, threaded or socket weld
- Valve Size: 1.25 inch
- Flow (Cv): 9.6
- Number of Ports/Ways: 2
- Features: Check Valves, Ground Water, Manual / Hand, Metal Seated
-
Supplier: KSB AG
Description: For water, steam, gas, oil and non-aggressive fluids. Other applications on request. Overview of technical data Body material(s) (ASTM standard) A182 F22; A105 Body design Straight pattern body; Y-valve body Class(es) 1500; 800;2500 Design standard BS 5352 Size(s) (NPS) 1/ 2" - 2"
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 6,367.15503 psi
- Media Temperature: 32 to 1,099.4 F
- Number of Ports/Ways: 2
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Aluminum Bronze Check Valves With Lugged Pattern Wafer Type.
- Valve Size: 1 to 60 inch
- Pressure Rating: 232.058942971515 to 6,091.54725300227 psi
- Media Temperature: -320.8 to 1,022 F
- Agency: ANSI, API
Find Suppliers by Category Top
Featured Products Top
-
The FBC® check valve is an economical, compact, lightweight, insert wafer check valve that easily installs between two flanges. The in-line, spring assisted design prevents "water hammer" and reverse flow". The FBC (read more)
Browse Check Valves Datasheets for DFT Inc. -
-
DFT’s model TLW®, a Tapped Lug Wafer check valve, was built to address safety requirements and precautions in refinery and chemical applications but is relevant for any industry where studs are required not to be (read more)
Browse Check Valves Datasheets for DFT Inc. -
This DFT® Model WLC® Wafer Style Silent Check Valve is a lightweight, spring-assisted, center guided, non-slam check valve that provides reliable, low-maintenance service for a wide range of fluids and pressure/temperature combinations. The joint between the seat ring (read more)
Browse Check Valves Datasheets for DFT Inc. -
DFT’s Model ALC® and WLC® Wafer Style Check Valves are designed to mitigate water hammer and are the answer to unreliable double door / butterfly check valves problems. These silent check valves are (read more)
Browse Check Valves Datasheets for DFT Inc. -
DFT® has the Check Valve for your Vertical or Horizontal applications. Whether you need a wafer, flange, threaded or butt weld style – DFT® check valves are designed to work in any orientation (read more)
Browse Check Valves Datasheets for DFT Inc. -
of professionals ready to serve and support. DFT offers many different types of valves, including sanitary valves, vacuum breaker valves, restrictor valves, compressor valves, wafer, threaded, and flanged valves, socket weld valves, soft seat valves, in-line valves, silent check (read more)
Browse Check Valves Datasheets for DFT Inc. -
Featuring 2 of DFT’s high performing check valves, the Excalibur® flanged check valve and the WLC® wafer check built for use in refinery and chemical applications. Both have a tight seal, protect other equipment in the system from reverse flow, and are designed for low maintenance (read more)
Browse Check Valves Datasheets for DFT Inc. -
flow systems. DFT® has a wide range of sizes, styles, and end connections such as: WAFER CHECK VALVES: (read more)
Browse Check Valves Datasheets for DFT Inc. -
, vacuum breaker valves, restrictor valves, compressor valves, wafer, threaded, and flanged valves, socket weld valves, soft seat valves, in-line valves, straight-thru design valves, silent check valves, spring assisted valves, horizontal, and vertical valves. DFT® is available to (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
Designing,
simulation and realization of in-plane operating
micro valves, using new etching techniques
In monocrystalline 100 wafers this process can be exploited to etch thin plates oriented along {111} crystallographic planes, which can serve as building blocks of micro devices such as passive check valves .
-
Author index with titles
… T, Honda N, Ruther P, Gaspar J and Paul O: Seamless interpretation of the strength and fatigue lifetime of polycrystalline silicon thin films 095023 Kang C … … self-priming, high performance, check valve diaphragm micropump made from SOI wafers 125021 Kang K T …
-
A review of microvalves
Oosterbroek et al [177] reported a new method to fabricate duckbill-like flap microvalves with thin {1 1 1} crystallographic planes on a 1 0 0 silicon wafer by an anisotropic wet etching techniques. The duckbill check valves with dimensions of 1 mm long, 5 µm thick and 300 µm high showed a forward-to-backward flow ratio of about 4.6 at 30 kPa.
-
New design methodologies in (111)-oriented silicon wafers
Different examples and design "tricks" have been demonstrated such as thin plan-parallel beams, stacked membranes, in-plane deflecting membranes, mask bridges and check valve suspensions. We believe the possibilities of <1 1 1> wafers in micro system technology are underestimated but this …
-
A Parylene micro check valve
From the back, the underneath thin silicon diaphragm is etched away by BrF3 to expose the photoresist … Following wafer dicing, the micro check valve diaphragm is released after photoresist etching in acetone at room temperature,followedby alcohol and DI water rinse.
-
Passive flow regulators for drug delivery and hydrocephalus treatment
pillar plate at the bottom, the membrane plate has now ideally no cavity (obtained using a thin wafer , see Figure 7) and the cover plate made of pillars in a cavity in front of the through holes of the membrane. Figure 7: Schematic cross-section of a check - valve .
-
A planar PDMS micropump based on in-contact low-leakage check valves
Furthermore, a special clamping replica molding technique[10] was exploited to realize the through-opening thin PDMS functional layer that includes the in-contact check valves . The fabrication started with making the SU-8 molding master on a silicon wafer (Fig. 2(a)).
-
Detecting Defects at Sub-Micron Levels
Today's transistors, for instance, are roughly one-quarter of a micron wide and as thin as one-hundredth of a micron, and minuscule particles from a machine's corroded valves and cylinders can short-circuit them. Current detection techniques, which involve spot- checking the surfaces of silicon wafers by seeing whether light is reflected by particles, detect particles only as small as two-tenths of a micron.
-
Etching methodologies in 〈111〉-oriented silicon wafers
Different examples and design “tricks” have been demonstrated such as thin plan-parallel beams, stacked membranes, in-plane deflecting membranes, mask bridges, and check valve sus- pensions. wafers in microsystem technology are underestimated, but this wafer type offers much potential for constructing high-quality …
-
Thin-film shape-memory alloy actuated micropumps
The check valves were fabricated by depositing aluminum on thin silicon diaphragms (fabricated as before). Polyimide is spun on the surface of the wafer and exposed to UV light through a darkfield …
Indicates content that may require registration and/or purchase.