Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Malema Sensors
Description: Malema's 2000 series variable area purge meters use a tapered borosilicate glass tube with a fine threaded regulating valve for precise flow adjustment. Various flow tube lengths such as 100 mm, 150 mm and 300 mm are available. It's compact construction with reduced
- Pipe Diameter: 0.25 to 0.75 inch
- Gas Volumetric Flow Rate: 0.58833 to 17.6499 SCFM
- Liquid Volumetric Flow Rate: 0.00044 to 4.4 GPM
- Gas Volumetric Flow Rate: 0.58833 to 17.6499 SCFM
-
Supplier: OMEGA Engineering, Inc.
Description: FL-5000 series rotameters are supplied standard with a 9-turn cartridge valve. Optionally available are units without a valve or with a 16-turn non-rising stem precision valve.
- Pipe Diameter: 2.6 to 5.9 inch
- Gas Volumetric Flow Rate: 0.00176573333625 to 2.34383443053825 SCFM
- Operating Temperature: 199.4 F
- Operating Pressure: 200 psi
-
Supplier: ABB Measurement & Analytics
Description: Designed for flowrate measurements in many industries including system manufacture, food, water treatment plants and chemical. Aggressive fluid applications are possible because the fluid wetted parts can be made from a wide variety of different materials. Design type FGM1190-87 – With
- Pipe Diameter: 0.25 to 2 inch
- Operating Temperature: 356 F
- Operating Pressure: 261.06786 psi
- Media Temperature: 302 F
-
-
Supplier: Clark Solutions
Description: GR Series Glass Tube Variable Area Flowmeter, industrial flowmeter, liquid flow meters, 51 CCM to 66 LPM , water 21 CCM to 2 LPM, Series GR variable area type glass tube flowmeters are ideal for measuring low flow rates of liquids and gases. Standard unit
- Gas Volumetric Flow Rate: 0.001801048002975 to 2.33050847457627 SCFM
- Operating Temperature: 0 to 200 F
- Operating Pressure: 200 psi
- Media Temperature: 200 F
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Industrial and Sanitary Designs Body Sizes 1/2†Through 2†Reliable, Time Proven Glass Tube Design Flanged, Threaded or Tri-Clamp Fittings ±1.0% of Full Scale Accuracy Optional Surface Finishes for Food and Pharmaceutical Applications Optional Switches Special
- Gas Volumetric Flow Rate: 0.001 to 64.6666666666667 SCFM
- Operating Pressure: 100 to 130 psi
- Media Temperature: 140 to 212 F
- Media Temperature Range: 140 to 212 F
-
Supplier: ABB Measurement & Analytics
Description: Purgemasters are ideal for applications such as the purging of control lines and instrument enclosures. Their use is easily extended into fluid sampling, liquid specific gravity, level measurement and similar services.
- Pipe Diameter: 0.25 inch
- Operating Temperature: 248 F
- Operating Pressure: 261.06786 psi
- Media Temperature: 250 F
-
Supplier: Asahi/America, Inc.
Description: The Connectors of Series 1 or 2 which can be screwed onto a laboratory type glass cylinder with GL thread. Series 3G glass thread adapters: connect laboratory-type glass cylinder with GL thread to flexible tube or G male thread.
- Material: Fluororesin (PFA/PTFE/PVDF), Polypropylene (PP)
-
Supplier: ASTM International
Description: borosilicate glass (Type I glass) or of soda-lime glass (Type II glass) and shall be tubular, with one end having a rounded closure. The following are specified: (1) material requirements for screw caps, liners, and annealing and (2) design requirements for the test
-
Supplier: Brooks Instrument
Description: The GT130x Series glass tube VA flow meters are a family of versatile and economical meters designed for general use in applications with moderate metering accuracy requirements — typical accuracy ranges are 1% to 10% full scale, depending on the model selected. They are ideal for
- Gas Volumetric Flow Rate: 45 SCFM
- Operating Temperature: 33 to 250 F
- Operating Pressure: 6.9 to 500 psi
- Media Temperature: 33 to 250 F
-
Supplier: Brooks Instrument
Description: For a wide range of chemical, petrochemical, biotechnology, research and analytical applications, Sho-Rate™ Series glass tube variable area flow meters provide industry-leading repeatability and reliability in two versatile lines. Sho-Rate™ 1350/1355 flow meters deliver up to 3%
- Gas Volumetric Flow Rate: 3.4 to 15 SCFM
- Operating Temperature: 250 F
- Operating Pressure: 200 psi
- Media Temperature: 250 F
-
Supplier: Aalborg Instruments
Description: Design Features constructed of inert materials: borosilicate glass, PTFE and PCTFE chemically inert wetted parts within mechanically rigid frame rib-guided or fluted metering tubes facilitate stable/accurate readings OPTIGRAD™ scales minimize parallax and eye fatigue simple means of
- Pipe Diameter: 0.125 to 0.25 inch
- Operating Temperature: 150 F
- Operating Pressure: 0 to 100 psi
- Media Temperature: 32 to 150 F
-
Supplier: Aalborg Instruments
Description: Design Features constructed of inert materials: borosilicate glass, PTFE and PCTFE chemically inert wetted parts within mechanically rigid frame rib-guided or fluted metering tubes facilitate stable/accurate readings OPTIGRAD™ scales minimize parallax and eye fatigue simple means of
- Pipe Diameter: 0.125 to 0.25 inch
- Operating Temperature: 150 F
- Operating Pressure: 0 to 100 psi
- Media Temperature: 32 to 150 F
-
Supplier: Aalborg Instruments
Description: Design Features constructed of inert materials: borosilicate glass, PTFE and PCTFE chemically inert wetted parts within mechanically rigid frame rib-guided or fluted metering tubes facilitate stable/accurate readings OPTIGRAD™ scales minimize parallax and eye fatigue simple means of
- Pipe Diameter: 0.125 to 0.25 inch
- Operating Temperature: 150 F
- Operating Pressure: 0 to 100 psi
- Media Temperature: 32 to 150 F
-
Supplier: Brooks Instrument
Description: Calibrated to process conditions with 127mm or high resolution 250mm direct reading scales Brass or 316L stainless steel end fittings Flanged or threaded connections Horizontal or vertical connections Horizontal end fittings 360° rotatable 180° viewing window Rugged, vented polycarbonate
- Gas Volumetric Flow Rate: 170 SCFM
- Operating Temperature: 33 to 250 F
- Operating Pressure: 75 to 500 psi
- Media Temperature: 249.8 F
-
Supplier: ASTM International
Description: of any free alkali metal oxides, such as soda or potash, and foreign particle, dirt, and other impurities. The glass fiber cord or sewing thread shall be wound on tubes, spools, or cones and shall conform to the following requirements: filament diameter; yarn number; strand
-
Supplier: 3X Ceramic Parts Company Limited
Description: Machinable Glass Ceramic Macor Rod Machinable ceramic materials have excellent electrical insulation performance (electric breakdown reaches 40kv/a per millimeter), high mechanical strength, and resistance to quenching and heating (resistance to freezing and heating from minus 200 degrees to
- Density: 2.5999983590696485 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Material Type: Glass Ceramic, Silica / Silicate Materials
-
Supplier: JOGLER, Inc.
Description: Class 300 lb flanges available Sanitary connections are available Optional drip tube insert for slow or intermittent flow Standard Construction Borosilicate inner sight tube Polycarbonate, acrylic, or borosilicate outer sight tube PTFE Teflon® SuperSeal inserts Carbon steel
- Flange Size: 1.5 to 10 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 45 to 285 psi
- Flow Indicator Style:: Armored
-
Supplier: JOGLER, Inc.
Description: Teflon® and borosilicate glass Available with sanitary fittings Reducing flanges and threaded end connections are available Designed for cryogenic and hot process applications Design is double sealed and insulated Rated for full vacuum service Sight tubing can be calibrated directly
- Flange Size: 1.5 to 10 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 45 to 285 psi
- Connection Type: Flanged, Threaded
-
Supplier: JOGLER, Inc.
Description: Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Unobstructed visibility Patented one-piece SuperSeal Inserts are self-sealing Wetted parts are PTFE Teflon® and borosilicate glass Available with sanitary fittings Threaded
- Flange Size: 1 to 8 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 40 to 285 psi
- Flow Indicator Style:: Armored
-
Supplier: Aalborg Instruments
Description: Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow
- Pipe Diameter: 0.125 to 0.25 inch
- Operating Temperature: 250 F
- Operating Pressure: 0 to 200 psi
- Media Temperature: 32 to 250 F
-
Supplier: Cole-Parmer|
Description: or threaded; listed below are the appropriate tubing and threaded connections provided with each meter.
Shielded Flowmeters with Valves
|Shielded Flowmeters with Valves offer flow monitoring along with precise control through an integrated 20-turn micrometer- Operating Temperature: 150 F
- Operating Pressure: 125 psi
- End Fittings: Threaded
- Meter Technology: Variable Area
-
Supplier: Cole-Parmer|
Description: or threaded; listed below are the appropriate tubing and threaded connections provided with each meter.
Shielded Flowmeters with Valves
|Shielded Flowmeters with Valves offer flow monitoring along with precise control through an integrated 20-turn micrometer- Operating Temperature: 150 F
- Operating Pressure: 100 psi
- End Fittings: Threaded
- Meter Technology: Variable Area
-
Supplier: Advanced Technology Products
Description: Produced in a durable glass filled polypropylene. Maximum full flow design. Available in 3 different standard configurations. Tube Size Length Width Height 1/2” H.B. 1.95” 1.00” 1.00”
- Connection Type: Barbed
- Features: English, Pneumatic Fitting, Polyethylene (PE)
- Fitting Type: Hose Fitting
-
Supplier: Conax Technologies
Description: An adjustable support tube offers flexibility for immersion adjustment while protecting the sheath from potential damage during installation. The rigid, thick wall offers additional support when penetrating the vessel/furnace wall. Standard polarized plug and jack termination for use with all
- Diameter or Width Range: 0.125 to 0.375 inch
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: B, C, R, S
- Sensor Termination Type: Plug or Quick Connect
-
Supplier: Cole-Parmer|
Description: or threaded; listed below are the appropriate tubing and threaded connections provided with each meter.
Shielded Flowmeters with Valves
|Shielded Flowmeters with Valves offer flow monitoring along with precise control through an integrated 20-turn micrometer- Operating Temperature: 150 F
- Operating Pressure: 60 psi
- End Fittings: Threaded
- Meter Technology: Variable Area
-
Supplier: Cole-Parmer|
Description: or threaded; listed below are the appropriate tubing and threaded connections provided with each meter.
Shielded Flowmeters with Valves
|Shielded Flowmeters with Valves offer flow monitoring along with precise control through an integrated 20-turn micrometer- Operating Temperature: 150 F
- Operating Pressure: 15 psi
- Meter Technology: Variable Area
-
Supplier: Radwell International
Description: PLASTIC PUSH-TO-CONNECT TUBE FITTINGS; TYPE: MALE RUN TEE ; TUBE OUTSIDE DIAMETER (MM): 10 ; MAXIMUM WORKING PRESSURE (PSI): 290.00 ; MATERIAL: GLASS REINFORCED NYLON/NICKEL PLATED BRASS ; THREAD SIZE: 0.375 ; THREAD TYPE: BSPP. FREE 2 YEAR RADWELL WARRANTY
- Connection Type: Push-to-Connect / Push-On
-
Supplier: Oil-Rite Corp.
Description: F. The valve sight chambers are vented to ensure proper flow and prevent airlock, withstanding up to 125 PSI inlet to orifice pressure. The valves feature an aluminum alloy valve body, glass sights, Buna-N seals, and a 1/16" diameter port. A pipe plug is provided on each end of the unit. The
- Valve Size: 0.0625 inch
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: Oil-Rite Corp.
Description: F. The valve sight chambers are vented to ensure proper flow and prevent airlock, withstanding up to 125 PSI inlet to orifice pressure. The valves feature an aluminum alloy valve body, glass sights, Buna-N seals, and a 1/16" diameter port. A pipe plug is provided on each end of the unit. The
- Valve Size: 0.0625 inch
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: Oil-Rite Corp.
Description: F. The valve sight chambers are vented to ensure proper flow and prevent airlock, withstanding up to 125 PSI inlet to orifice pressure. The valves feature an aluminum alloy valve body, glass sights, Buna-N seals, and a 1/16" diameter port. A pipe plug is provided on each end of the unit. The
- Valve Size: 0.0625 inch
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: Oil-Rite Corp.
Description: F. The valve sight chambers are vented to ensure proper flow and prevent airlock, withstanding up to 125 PSI inlet to orifice pressure. The valves feature an aluminum alloy valve body, glass sights, Buna-N seals, and a 1/16" diameter port. A pipe plug is provided on each end of the unit. The
- Valve Size: 0.0625 inch
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: Swagelok Company
Description: Glass Tube, Class 2.5, SS 1/4 in.
- Gas Volumetric Flow Rate: 0.00294256120527307 SCFM
- Operating Pressure: 145 psi
- Process Media Type: Gas
- Features: In-line
-
Supplier: Prince Manufacturing Corp.
Description: Steel externally threaded gland caps Urethane wiper in gland cap Homogenous alternating hytrel and nylon vee sets Glass filled nylon gland bearing rings Glass filled nylon piston bearing rings One piece threaded construction pistons Interlocking step-cut cast iron piston
- Stroke: 55 to 225 inch
- Operating Pressure: 1,000 to 3,000 psi
- Bore Size: 2.5 to 9.75 inch
- Shaft Diameter: 2 to 9 inch
-
Supplier: Prince Manufacturing Corp.
Description: Steel externally threaded gland caps Urethane wiper in gland cap Homogenous alternating hytrel and nylon vee sets Glass filled nylon gland bearing rings Glass filled nylon piston bearing rings One piece threaded construction pistons Interlocking step-cut cast iron piston
- Stroke: 75 to 220 inch
- Operating Pressure: 1,000 to 3,000 psi
- Bore Size: 2.5 to 9.75 inch
- Shaft Diameter: 2 to 9 inch
-
Supplier: LJ Star
Description: Standard Inline Flow-Indicator Sight Glass with Threaded Connection The most common style of flow indicator for industrial application allows visual observation of process flow through a pair of sight glasses mounted on a casted metal body.
- Thread Size: 0.5 to 2 inch
- Operating Pressure Range: 150 to 300 psi
- Flow Indicator Style:: Drip Tube, Flapper, Plain, Rotor
- Mounting Orientation: Horizontal Mounting, Vertical Mounting
Find Suppliers by Category Top
Featured Products Top
-
Internal threading now possible! Internal threading of hard "fully-fired" ceramic materials such as sapphire, silicon carbide, quartz and zirconia is a significant advancement in precision machining, offering several (read more)
Browse Threaded Inserts Datasheets for Insaco, Inc. -
Expanding Possibilities with Advanced Internal Threading Solutions Internally threading hard materials like sapphire, silicon carbide, quartz, zirconia, and alumina has long been a machining (read more)
Browse Ultra-hard Materials Machining Datasheets for Insaco, Inc. -
You can't put an internal thread in technical ceramics...right? That used to be true, until now. At INSACO, we developed a proprietary method to internally thread ultra-hard, post-fired ceramics like alumina, sapphire, and zirconia with submicron accuracy. (read more)
Browse Threaded Inserts Datasheets for Insaco, Inc. -
Expanding Possibilities with Advanced Internal Threading Solutions Internally threading hard materials like sapphire, silicon carbide, quartz, zirconia, and alumina has long been a machining (read more)
Browse Ceramic Fabrication Services Datasheets for Insaco, Inc. -
Expanding Possibilities with Advanced Internal Threading Solutions Internally threading hard materials like sapphire, silicon carbide, quartz, zirconia, and alumina has long been a machining (read more)
Browse Threaded Inserts Datasheets for Insaco, Inc. -
Expanding Possibilities with Advanced Internal Threading Solutions Internally threading hard materials like sapphire, silicon carbide, quartz, zirconia, and alumina has long been a machining (read more)
Browse Threaded Rod Datasheets for Insaco, Inc. -
features positive break, normally-closed contacts to provide a significantly higher level of safety than conventional spring driven contacts which can weld or stick shut. Typical applications are profile and tube bending machines, bar turning machines, thread cutting, wire drawing machines (read more)
Browse Foot Switches Datasheets for Schmersal Inc. -
ways, jet bridge, terminal gates, etc.) Energy Oil & Gas (gate valves, fracking, drilling, oil wells, etc.) Heavy Lifting (screw jacks, lifts, etc.) Heat Treat and Glass (door lifts, burner actuation, etc.) Agriculture, Industrial Automation, Material (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
jacks, lifts, etc.) Heat Treat and Glass (door lifts, burner actuation, etc.) Agriculture, Industrial Automation, Material Handling, Military, Automotive, Trailers and many others Our team of Engineers can rapidly bring custom linear motion solutions to (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
blasting finishing technique that uses various blasting materials to achieve a specific finish to a metal’s surface. Common sandblasting media included steel shot, silicon carbide and glass beads which are shot at high speeds through a machine nozzle over a surface until it is sanded smooth (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
The `Good Old` Power Days (.pdf)
Perhaps your early electronics experience was with communications equipment when vacuum tubes were king. Tubes had personality. They emitted a warm glow from their filaments and cherry-red anodes, and mercury-vapor rectifiers added a blue tint to the drab gray and black equipment. The gentle hum
More Information Top
-
Effect of Pseudomonas fluorescens on the root exudates of two tomato mutants differently sensitive to Fe chlorosis
The root chamber consisted of a flat-flange beaker (neck inside diameter of 10 cm, height of 27 cm, and two-liter volume) to which three 10-mm- diameter threaded glass tubings were mounted on the sides.
-
Antimicrobial activity of food‐compatible plant extracts and chitosan against naturally occurring micro‐organisms in tomato juice
Serial dilutions of the extracts were prepared in screw- thread glass tubes (15 mm × 45 mm, 4 mL; Deltalab, SL, Barcelona, Spain).
-
Inverted human umbilical arteries with tunable wall thicknesses for nerve regeneration
Threaded glass tubes (32) with a diameter of 12 mm were used to construct the bioreactors (Kimble Kontes no. 671780-0013, Vineland, NJ).
-
Rate of Protein Glycosylation in Rat Cerebral Cortex
One milliliter of 2.5 M HCI was added to the hot TCA- insoluble material and the mixture heated at 100°Cfor 5 h in a screw- thread glass tube , sealed with Teflon tape, and firmly capped.
-
Comparison of Glass Vessels and Plastic Bags for Enclosing Living Plant Parts for Headspace Analysis
Bags were fitted with threaded glass tube inserts (5 cm long, 8 mm i.d.) fixed using UNEX tubing clips (Fisher Scientific UK Ltd., Loughborough, Leicestershire, UK).
-
Volatiles from Whitefly-Infested Plants Elicit a Host-Locating Response in the Parasitoid, Encarsia formosa
The collec- tion apparatus consisted of a pair of ground glass joints (Quickfit B19), one closed with a straight glass tube (3 cm × 0.5 cm OD) and the other with a screw threaded glass tube which can take a PTFE …
-
Factors affecting the extraction, hydrolysis and derivatization steps for the quantitation of total residues of amitraz in honey by gas chromatography with ele...
An amount of 1 g (weight with a precision of ±0.05 g) of the spiked honey was placed in a threaded glass tube of 15-ml capac- ity, mixed with 10 ml of water and extracted with 4 ml of n …
-
The effects of temperature and pressure on the performance of Carboxen/PDMS fibres during solid phase microextraction (SPME) of headspace volatiles from cooked...
The latter position required the use of an extension neck, which was made by drilling a 10 mm diameter hole in a 20 mm septum and then inserting a Quickfit (SQ 13) screw- thread glass tube cut to a length of 55 …
-
Removal of Fe(CO) 5 from CO Gas as Detected by FTIR Spectroscopy
The cell was made of two threaded glass tubes (GL32, Duran, Germany) fused together.
Indicates content that may require registration and/or purchase.