-
Supplier: PennEngineering®
Description: suitable forbroaching into metal applications with a hardness below HRB 80 / HB 150. Features and Benefits Simple, press-in installation. Secure panels to common magnesium die castingmaterials such as AZ91D Replaces micro screws, eliminating the need to tapor use threaded inserts
- Diameter / Size: 0.04724412 inch
- Length: 0.09842525 inch
- Features: All Dowel Pins
- Material: Aluminum
-
Supplier: National Bolt & Nut Corporation
Description: fastening mechanisms. Product selections include dowel pins, cotter pins, threaded rods, and rivets. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical, automotive, and other applications. Dowel
- Diameter / Size: 0.0625 to 0.5 inch
- Length: 0.5 to 6 inch
- Pin Type: Cotter Pin, Extended / Hammerlock
- Design Units: English
-
Supplier: National Bolt & Nut Corporation
Description: fastening mechanisms. Product selections include dowel pins, cotter pins, threaded rods, and rivets. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical, automotive, and other applications. Dowel
- Pin Type: Cotter Pin, Extended / Hammerlock
- Design Units: English, Metric
- Features: Search All Cotter Pins and Wire Clips
-
-
Supplier: Monroe Engineering
Description: attached. Attaching flange to knob is easily accomplished by three self threading rivets that are supplied.Nominal machine work such as keyways, set screw or dowel pin holes available upon request.
- Knob Type: Fluted Knob
- Features: Indicator / Pointer, Other
- Knob Material: Metal, Plastic
Find Suppliers by Category Top
Featured Products Top
-
DOWEL PINS Because dowel pins provide precise alignment of fastened components, they are commonly used as shelf supports in furniture or as (read more)
Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
Dowel pins Dowel pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins are better (read more)
Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
Cotter pins Cotter pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins, cotter pins, and rivets (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
fasteners in just about every industry. From fastening pins to our threaded inserts and quick release pins, our user-friendly products are designed with unique, problem solving features that increase efficiency and bring simple solutions to complex applications. (read more)
Browse Vises Datasheets for Jergens, Inc. -
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
COTTER PINS Cotter pins, also called split pins, are equipped with two tines that bend during application. These metal fasteners lock in place during (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
solutions—saving customers millions of dollars in manufacturing and assembly costs. Headquartered in Danielson, CT, SPIROL operates across four continents and is a global manufacturer of engineered components including Coiled Spring Pins, Slotted Spring Pins, Solid Pins, Alignment Dowels, Bushings (read more)
Browse Datasheets for SPIROL -
, joining, and assembly components, including: Coiled Spring Pins, Slotted Spring Pins, Solid Pins, Alignment Dowels and Bushings, Spacers, Compression Limiters, Threaded Inserts for Plastics, Disc Springs, Precision Shims, Pin Installation Equipment, Insert Installation Equipment, Compression Limiter (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL -
Ideal for today's compact electronics including: Laptops, Notebooks / Ultrabook™ Devices, Tablet Computers, Cell/Smart Phones, and Gaming/Hand Held Devices. Parts for smaller and/or thinner applications have been designed. Features: Threads as small as M1 (read more)
Browse Industrial Pins Datasheets for PennEngineering® -
Plug & Pin Gages Thread Wires Aerospace Parts Automotive Parts Medical Instruments Features & Benefits of the Laseruler®: Rigid design - For maximum repeatability and (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Federal Register > Thursday, November 13, 2014 > [79 FR 67414] Foreign-Trade Zone (FTZ) 127-West Columbia, South Carolina; Notification of Proposed Production ...
… nuts, hex head; bolts, hex head w/nut; screws w/nut; u-bolts w/nut; studs; nuts, steel for forklift; nuts, general application; washers, iron helical spring; washers, alloy; rivets; cotter pin clips; keys, steel; dowel pins not threaded ; pins, metal , not threaded; helical springs …
Indicates content that may require registration and/or purchase.