-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom fasteners based
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 12-Point, Binding Head, Black Oxide, Button Head, Cap Screw, Chrome, Dry Wall Screw, Fillister Head, Flat Head, Galvanized, Hex Socket / Allen, Hexagon Head, Lag Screw, Machine Screw, Nickel Plated, Other, Oval Head, Pan Head, Philips / Frearson, Phosphate, Round Head, Self Drilling / Thread Cutting
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
Supplier: Minerallac Company
Description: ANCHOR LENGTH 1 INCH ANCHOR SIZE #6-8 DRILL SIZE 1/4 INCH EMBED DEPTH 1 INCH MATERIAL LEAD ALLOY TYPE LEAD APPLICATION CONCRETE BLOCK, BRICK
- Length: 1 inch
- Bolt Type: Anchor Bolt
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: BOLT, SPRING ANCHOR, STEEL, 1/4-20; Thread Size - Imperial:1/4-20; Thread Size - Metric:-; Head Type:-; Thread Length:0.99"; External Length:31.75mm; Fastener Material:Steel; Fastener Plating:Black Oxide; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Minerallac Company
Description: HOLLOW WALL TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 24 TPI #10 SCREW SIZE 3/8 INCH DRILL SIZE PHILLIPS, SLOTTED HEAD TYPE 3/16 INCH ANCHOR SIZE SLEEVE LENGTH 2 INCH WALL THICKNESS 1/8 TO 5/8 INCH HEX LENGTH SHORT APPLICATION DRYWALL, SHEETROCK, PLASTER AND
- Length: 2.25 inch
- Bolt Type: Anchor Bolt
- Material: Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Drop-in anchors are internally threaded expansion anchors with a preassembled expander plug. This type of anchor is used for flush mount applications in solid base materials. The anchor is set by driving the expansion plug towards the bottom of the anchor
- Inch: 1/2", 1/4", 3/4", 3/8", 5/8"
- Bolt Type: Anchor Bolt
- Features: Other
- Material: Steel
-
Supplier: Newark, An Avnet Company
Description: BOLT, SPRING ANCHOR, STEEL, 6-32; Thread Size - Imperial:6-32; Thread Size - Metric:-; Head Type:-; Thread Length:0.465"; External Length:15.875mm; Fastener Material:Steel; Fastener Plating:Black Oxide; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BOLT, SPRING ANCHOR, STEEL, 8-32; Thread Size - Imperial:8-32; Thread Size - Metric:-; Head Type:-; Thread Length:0.7"; External Length:22.225mm; Fastener Material:Steel; Fastener Plating:Black Oxide; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BOLT, SPRING ANCHOR, STAINLESS STEEL, 3/8-16; Thread Size - Imperial:3/8-16; Thread Size - Metric:-; Head Type:-; Thread Length:1.27"; External Length:41.275mm; Fastener Material:Stainless Steel; Fastener Plating:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Ebinger Manufacturing Corp.
Description: ASTM F1554 CARBON STEEL MATERIAL HOT DIP GALVANIZED FINISH 30 INCH ANCHOR USED ON 3/4 INCH OUTER DIAMETER 4 PER SET QUANTITY (2) NUT, (2) WASHER HARDWARE TENSILE STRENGTH 69 TO 73 KSI YIELD STRENGTH 38 TO 44 KSI
- Length: 30 inch
- Inch: 3/4"
- Bolt Type: Anchor Bolt
- Material: Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Wedge anchors are threaded studs with a cone expander and a single piece expansion clip. The expansion clip ensures uniform holding capacity that increases as tension is applied. Wedge-style expansion anchors are for use in solid concrete or grout-filled concrete masonry. These
- Length: 1.5 to 12 inch
- Inch: 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/8", 7/8"
- Bolt Type: Anchor Bolt
- Features: Other
-
Supplier: Dyson Corporation (The)
Description: SIZES: 3/4" thru 12" diameters. MATERIAL: Carbon, Alloy and Stainless Steel available. THREAD: Unified National Coarse (UNC), Class 2A, unless Otherwise specified. When ordering, specify style and applicable dimensions. Special Design on request. Painting, plating and galvanizing available.
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 7/8"
- Bolt Type: Anchor Bolt
- Material: Exotic Metals, Stainless Steel, Steel, Superalloy, Titanium
- Features: Other
-
Supplier: Peco Fasteners, Inc.
Description: FINISH/COATING PLAIN FINISH LENGTH 36 INCH LENGTH - DECIMAL 36 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 36 NOMINAL DIAMETER 1 INCH NOMINAL DIAMETER - DECIMAL 1 NOMINAL DIAMETER - DECIMAL - UOM IN NOMINAL DIAMETER - FRACTIONAL 1 TYPE RIGHT ANGLE BEND APPLICATION FOUNDATION PACKAGING QUANTITY 1
- Length: 36 inch
- Inch: 1"
- Bolt Type: Anchor Bolt
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: force is applied. The basic specification covering foundation anchor bolts is ASTM F1554 which covers anchor bolts designed to anchor structural supports to concrete foundations. These anchor bolts can be headed bolts, straight rods, or bent
- Length: 6 to 36 inch
- Inch: 1 1/4", 1 1/8", 1", 1/2", 3/4", 3/8", 5/8", 7/8"
- Bolt Type: Anchor Bolt
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid (read more)
Browse Anchors Datasheets for National Bolt & Nut Corporation -
of industries requiring assemblies and fastening applications. These threaded fasteners can connect machine parts, mount equipment, and more. As a removable fastener, they also facilitate the regular maintenance and inspections that keep equipment running longer. National Bolt & Nut (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
CUSTOM BOLTS AND FASTENERS Our bolts are used by a broad range of industries requiring assemblies and fastening applications. These threaded fasteners can connect machine parts, mount equipment, and more. As a removable fastener, they also facilitate the regular maintenance and (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
bolts are used by a broad range of industries requiring assemblies and fastening applications. These threaded fasteners can connect machine parts, mount equipment, and more. As a removable fastener, they also facilitate the regular maintenance and inspections that keep equipment running longer (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
, bolts, screws, and other small components that keep machinery and components together in working order. Many fasteners work through the effective use of threads (left-hand thread and right-hand thread), which allow (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
CUSTOM BOLTS AND FASTENERS Our bolts are used by a broad range of industries requiring assemblies and fastening applications. These threaded fasteners can connect machine parts, mount equipment, and more. As a (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
twitter CUSTOM BOLTS AND FASTENERS Our bolts are used by a broad range of industries requiring assemblies and fastening applications. These threaded fasteners can connect machine (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
CUSTOM BOLTS AND FASTENERS Our bolts are used by a broad range of industries requiring assemblies and fastening applications. These threaded fasteners can connect machine parts, mount (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Assessment of shear capacity of adhesive anchors for structures using neural network based model
However, type of anchor bolt ( rebar or threaded rod), type of chemical adhesive, method of injection and clear clearance of the drilled hole are not taken into account when computing the shear or pullout capacities of the post-installed anchors.
-
Mine stability evaluation of panel 1 during waste emplacement operations at WIPP
Between 1992 and 1996, other secondary support systems, includingmechanical bolts , resin point- anchored threaded rebar (with and without slipnuts), and cablemesh, were installedin portions of panel 1and E140.
-
Prediction of load-carrying capacity of adhesive anchors by soft computing techniques
…system such as car- tridge injection (X1) and glass capsule (X2), type of bonding agent such as hybrid mortar (X3), vinylester (X4), and epoxy (X5), anchor bolt type such as threaded rod (X6), insert sleeve (X7) and rebar (X8), outer diameter of…
-
Hollow Threaded Rebar for Cross Hole Sonic Logging Access Tubes Combined with Longitudinal Concrete Reinforcing in Drilled Shafts
The use of T73/56 CSL/Hollow Threaded Rebar as a value engineering alternative can reduce both material and labor costs for drilled shaft construction and can provide an advantage where anchor bolt cages and longitudinal reinforcing create congestion.
-
CR4 - Thread: Slope Mower
…if you have seen a device that is used to anchor guy wire lines to … or a 3/4x 4' rebar to auger it down … in a stack and bolted through the mower deck. welding a 3/8 fine thread nut to bumper washer…
-
Roof bolting in underground mining: a state-of-the-art review
The steel bar, generally 5/8 in (15.9 ram) in diameter, has either a smooth surface or a deformed appearance such as rebar or screwed thread . .... At the anchoring end of the bolt , the bar either has a formed slot to accept a steel wedge for the slot- and-wedge anchorage, or is threaded to accept the expansion-shell anchorage.
-
Practical Tunnel Construction
Bevel washers, flat washers, or anchor nuts are required for rebar bolts . .... When prestressing thread bars where the plate is not perpendicular to the rod, a wedge washer may…
-
Performance of D-bolts Under Static Loading
The measurements showed that the D-bolts were equally loaded within every anchor -between section, avoiding load peaks and premature bolt failure due to stress concen- trations caused by fracture/joint opening. .... The field trials of rebar and D-bolts in a largely deformed mine tunnel showed that the D-bolts behaved satisfactorily, with only a few failed bolts, while a number of the rebar bolts failed at the thread .
Indicates content that may require registration and/or purchase.