Products/Services for Threaded Rod Splice
-
Taps - (402 companies)STANDARD FOR IRREVERSIBLE COMPRESSION LUGS, INLINE SPLICES, AND TAPS. BS 949-1 - SCREWING TAPS - PART 1: SPECIFICATION OF GENERAL DIMENSIONS. BS 949-2 - SCREWING TAPS - PART 2. SPECIFICATION FOR UNIFIED GROUND THREAD TAPS: MANUFACTURING TOLERANCES. BS... -
Studs - (369 companies)Description. Studs are mechanical fasteners which are threaded on one or both ends. One end is secured to an object. The other end is used typically with a nut. Studs are available in both English and Metric threads. Materials. Studs can be anodized... -
Bolts - (1302 companies)A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's... -
Threaded Rod - (318 companies)Threaded rod is a fastening bar or rod threaded along its length. Threaded rod is a fastening bar or a rod threaded along its length. Thread direction is an important specification to consider. Choices include right hand, left hand, or both right... -
Splice Kits - (69 companies)How to Select Splice Kits. Split Kit. Image Credit: cableorganizer.com Splice Kit with Cleaver. Image Credit: 3M. Splice kits are used to establish a connection between two cables. They can come in many configurations, depending on the type of wire... -
Splicing Equipment - (25 companies)...for overlapping splicing and butt (end-to-end) splicing. Splice overlapping is a common technique in the production of textiles and tires. By counting the number of threads in a textile or measuring the depth of the tread in tires, splicing...
-
Threading Dies - (254 companies)Threading dies are used to form or cut male threads on the outside of rod or bars. Threading dies are used to form or cut a male thread on the outside of rods or bars. Threading dies provide precision in cutting and extend the life of a die...
-
Rod End Bearings - (263 companies)Rod end bearings contain a bearing that can accommodate a shaft or rod with varying misalignment. They attach to a static rod via a threaded shaft. Rod end bearings are used on the ends of cylinders, linkages, rods, and shafts to take up angular...
-
Threaded Inserts - (280 companies)Threaded inserts are blocks of material with a threaded hole that are pressed or molded into a part, usually made of a different material. The materials used for making threaded inserts are metals such as brass and copper, and plastics such as PVC...
-
Thread Chasers and Thread Restorers - (142 companies)Thread Chasers and Tread Restoring tools are used to re-form or re-cut threads Thread chasers and thread restorers are used to form or cut screw threads. Threading tools and attachments are used with the taps that are used to cut the female thread...
Product News
-
National Bolt & Nut Corporation
Custom Threaded Rods from National Bolt & Nut THREADED RODS. Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical, automotive, and other applications. All of our rods are available in varying sizes, materials, and finishes, and conform to ANSI B18.8.2 specifications. Follow us on: YouTube. LinkedIn. twitter. CUSTOM BOLTS AND FASTENERS. Our... (read more)Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Branham, W.C. Inc.
UNITOP Compact Rod Air Cylinders Choose from double acting, single acting rear spring, and single acting front spring. With or without piston magnet. Double rod and anti-rotation feature options. Male or female rod thread. Standard or high temperature seals. Tube slot for sensors. (read more)Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
National Bolt & Nut Corporation
An extensive inventory of rods, rivets, and pins Cotter Pins, Dowel Pins and Threaded Rods. Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Product selections include dowel pins, cotter pins, threaded rods, and rivets. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical... (read more)Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Amphenol Communications Solutions
RadCrimp™ Solar Splice with Melni Spiral The RadCrimp TM solar splice connector was developed to significantly improve crimp reliability in the field while helping to reduce the amount of crimp related failures that are directly related to improper crimping, as well as incorrect mating issues between connector mismatched manufacturers. Reducing Failure in the Field. The RadCrimp is ideal for use in new solar PV installations, field retrofits and repairs, in solar installations and any other field terminations requiring a robust sealed... (read more)Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
National Bolt & Nut Corporation
COMMON USES AND APPLICATIONS OF FASTENER THREADS LEFT-HANDED AND RIGHT-HANDED FASTENER THREADS: USES AND COMPARISON. Fasteners are the nuts, bolts, screws, and other small components that keep machinery and components together in working order. Many fasteners work through the effective use of threads (left-hand thread and right-hand thread), which allow nuts and bolts to screw together effectively. But how do threads work? The direction in which workers screw and unscrew fasteners has a lot to do with the applications in which they appear... (read more)Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Shenzhen Great Precision Ceramic CO., LTD.
Boron nitride ceramic threaded tube Product Overview. Great Ceramic provides custom boron nitride ceramic threaded tubes for high-temperature insulation, chemical processing, vacuum equipment, and precision industrial assemblies. Manufactured from boron nitride (BN) ceramic, these threaded components combine electrical insulation, thermal stability, low wettability, and resistance to many molten materials and chemicals. We support customized tube dimensions, thread specifications, wall thicknesses, lengths, and internal... (read more)Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Insaco, Inc.
Internal Threading for Cutting-Edge Industries Expanding Possibilities with Advanced Internal Threading Solutions. Internally threading hard materials like sapphire, silicon carbide, quartz, zirconia, and alumina has long been a machining challenge --until now. Our breakthrough technology enables engineers and designers to create durable, high-performance threaded components with unmatched precision, opening new frontiers in aerospace, medical, and advanced manufacturing applications. The Future of High-Performance Threading. Our... (read more) -
Essen Magnetics Pty Ltd
Versatile Alnico Magnets: Rod, Horseshoe, Pot Our range of Alnico magnets delivers dependable magnetic strength and stability for a wide variety of industrial, educational, and experimental uses. Available in rod, horseshoe, and pot formats, these magnets support precise and robust magnetic solutions for engineers, educators, and OEMs. Alnico Rod Magnets: Supplied in a red-painted cylindrical form, these bar magnets are widely used in sensing systems and educational experiments. Their stable magnetic properties make them ideal... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
WAGO
WAGO Splicing Connector with Levers Green Range Nothing is too small to make a positive impact on our environment. Therefore, we have reimagined one of our best-known products - the 221 Series Splicing Connector. A variant made of partially bio-circular and recycled plastics has been created to keep existing resources in circulation. The connector thus lays a more sustainable footprint right at the start of the installation. Your Benefits: Plastics made partly from post-consumer recycled material (e.g., recycled PET bottles) and bio-based... (read more)Browse Board to Board Connectors Datasheets for WAGO -
Heilind Electronics, Inc.
WAGO 221 Series Compact Splicing Connectors WAGO's 221 Series Compact Splicing Connectors deliver fast, tool-free wire connections for commercial, industrial, and outdoor lighting applications. Available in 2-, 3-, and 5-conductor configurations, they support solid, stranded, and fine-stranded conductors (24 -12 AWG), with ratings up to 32A/450V and UL/ENEC approvals. Available through Heilind Electronics. Illuminate with Precision Lighting systems demand fast installation, long-term reliability, and consistent performance. The WAGO 221... (read more)Browse Electrical Connectors Datasheets for Heilind Electronics, Inc.
-
Instrumentation of the thermal/structural interactions in situ tests at the Waste Isolation Pilot Plant (WIPP)
procedure used specially designed and fabricated overshot threading dies for splicing broken rods .
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-17a] 017A - Classifications for Washington Workers' Compe...
A mechanical splice joins the ends with lacings (metal strips into which wire rods are threaded ); a vulcanized splice joins the ends by applying heat under pressure.
Indicates content that may require registration and/or purchase.