-
Supplier: LJ Star
Description: clamp design eliminates the need for tools by using a standard sanitary clamp and gasket for assembly. Unlike other designs, there are no acorn nuts or studs that can be lost or cross threaded. TCI ClampConnects come standard with 25 Ra. Finish. Each is constructed of ASME materials,
- English Size: 0.5 to 8 inch
- Features: English
- Material: Stainless Steel
-
Supplier: Mid-America Fittings, Inc.
Description: Threaded sleeve fitting male elbow
- English Size: 0.0625 to 0.375 inch
- Material: Brass/Bronze
- Fitting Type: Elbow
- Features: English
-
Supplier: Cole-Parmer
Description: Fittings
- Features: Adapter, Clamp End, Sanitary / Food Grade Fitting, Threaded
- Fitting Type: Hose Fitting, Pipe Fitting, Tube Fitting
- Material: Polypropylene (PP)
-
-
Supplier: Cole-Parmer
Description: Fittings
- Features: Adapter, Clamp End, Sanitary / Food Grade Fitting, Threaded
- Fitting Type: Hose Fitting, Pipe Fitting, Tube Fitting
- Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: Fittings
- Features: Adapter, Clamp End, Sanitary / Food Grade Fitting, Threaded
- Fitting Type: Hose Fitting, Pipe Fitting, Tube Fitting
- Material: Polypropylene (PP)
-
Sanitary Fittings - Cole-Parmer PP Sanitary Pipe Thread Adapter,1.5"CLAMPX3/4" NPT(M) -- GO-31805-68Supplier: Cole-Parmer
Description: Fittings
- Features: Adapter, Clamp End, Sanitary / Food Grade Fitting, Threaded
- Fitting Type: Hose Fitting, Pipe Fitting, Tube Fitting
- Material: Polypropylene (PP)
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Durable 316 stainless steel. Smooth 32 Ra food contact surface finish. Uses SPHDS, DPHDS or DBS series clamps. (pg 119) Uses Tri-Clamp gaskets. (pgs 129-131) Durable 316 stainless steel. Smooth 32 Ra food contact surface finish. Uses SPHDS, DPHDS or DBS series clamps. (pg
- English Size: 2 inch
- Features: Adapter, English, Sanitary / Food Grade Fitting
- Fitting Type: Hose Fitting
- Material: Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Durable 316 stainless steel. Smooth 32 Ra food contact surface finish. Uses SPHDS, DPHDS or DBS series clamps. (pg 119) Uses Tri-Clamp gaskets. (pgs 129-131) Durable 316 stainless steel. Smooth 32 Ra food contact surface finish. Uses SPHDS, DPHDS or DBS series clamps. (pg
- English Size: 4 inch
- Features: Adapter, English, Sanitary / Food Grade Fitting
- Fitting Type: Hose Fitting
- Material: Stainless Steel
-
Supplier: RS Components, Ltd.
Description: RS PRO 6011000004 Pneumatic Fitting
- Features: Pneumatic Fitting, Push-to-Connect / Push-On, Sanitary / Food Grade Fitting, Threaded
- Material: Stainless Steel
- Fitting Type: Tube Fitting
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Hoffer Sanitary Series of Turbine Flowmeters are designed and manufactured to be compliant with the ASME Bioprocessing Equipment Standard for BPE-2016 for measurement of process liquids where high sanitary standards are required. OUTSTANDING FEATURES For sanitary
- Pipe Diameter: 0.25 to 3 inch
- Media Temperature Range: -40 to 325 F
- Liquid Volumetric Flow Rate: 0.35 to 650 GPM
- Operating Pressure: 500 psi
-
Supplier: Nordson Medical
Description: Bondable 1/4-28 UNF Thread with 5/16" Hex, lace white ABS
- English Size: 0.25 to 0.312 inch
- Features: Adapter, English, Sanitary / Food Grade Fitting
- Fitting Type: Tube Fitting
-
Supplier: Nordson Medical
Description: Male luer integral lock ring to Female luer thread style coupler
- Features: Adapter, Sanitary / Food Grade Fitting
- Fitting Type: Tube Fitting
-
Supplier: Nordson Medical
Description: Bondable 1/4-28 UNF thread with 5/16" hex, Polysulfone
- English Size: 0.312 inch
- Features: Adapter, English, Sanitary / Food Grade Fitting
- Fitting Type: Tube Fitting
-
Supplier: Mid-America Fittings, Inc.
Description: Acetal copolymer, food grade nitrile rubber o-ring, flat type thread
- Metric Size: 10.000000000000002 to 12 mm
- Features: Coupling, Metric, Sanitary / Food Grade Fitting
- Fitting Type: Tube Fitting
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The FitSys 18 Push-Fit fitting system is used with a variety of liquid and gaseous media. It can also be used for food, hot water, steam and aggressive media. The FitSys 18 Push Fit fitting is of modular design and allows the combination of different connector types (male thread, tube
- Features: Elbow, Push-to-Connect / Push-On, Sanitary / Food Grade Fitting, Tee, Wye
- Fitting Type: Hose Fitting, Tube Fitting
-
Supplier: PT
Description: Adapter x female NPSH thread
- English Size: 1.5 to 8 inch
- Material: Aluminum, Brass/Bronze, Stainless Steel
- Features: Cam-Lock, English, Gas Fitting, Hydraulic Fitting, Iron (Cast/Ductile), Non Valved, Sanitary / Food Grade Fitting, Threaded
- Fitting Type: Hose Fitting, Quick Coupler
-
Supplier: KENT Systems, LLC
Description: Collection 3 shut-off male with 1/2" NPT thread
- English Size: 0.5 inch
- Features: Adapter, Coupling, English, Gas Fitting, Hydraulic Fitting, Pneumatic Fitting, Sanitary / Food Grade Fitting, Threaded
- Fitting Type: Hose Fitting, Tube Fitting
- Material: Stainless Steel
-
Supplier: PT
Description: Coupler x female fire hose thread (NH)
- English Size: 1.5 to 3 inch
- Material: Aluminum, Brass/Bronze
- Features: Cam-Lock, English, Gas Fitting, Hydraulic Fitting, Non Valved, Sanitary / Food Grade Fitting, Threaded
- Fitting Type: Hose Fitting, Quick Coupler
-
Supplier: KENT Systems, LLC
Description: Collection 3 shut-off female with 1/2" NPT thread
- English Size: 0.5 inch
- Features: Adapter, Coupling, English, Gas Fitting, Hydraulic Fitting, Pneumatic Fitting, Sanitary / Food Grade Fitting, Threaded
- Fitting Type: Hose Fitting, Tube Fitting
- Material: Stainless Steel
-
Supplier: NIBCO INC.
Description: Drain, waste and vent fittings made of polyvinyl chloride (PVC). PVC-DWV fittings are used for residential and commercial sanitary systems. PVC is one of the thermoplastic materials most frequently specified for a variety of products used in the pipe and fittings
- English Size: 1.25 to 12 inch
- Fitting Type: Adapter, Coupling, Cross / 4-Way, Elbow, Tee, Wye
- Features: English
- Material: PVC/CPVC
-
Supplier: NIBCO INC.
Description: fittings. These fittings are joined by threading or solvent cementing and can easily be connected to steel, copper or cast iron through the use of transition fittings.
- English Size: 1.25 to 6 inch
- Fitting Type: Adapter, Coupling, Elbow, Tee, Wye
- Features: English
- Connection Type: Flange, Weld
-
Supplier: Watts
Description: Series LF4001E Lead Free* Dielectric Unions feature a female iron pipe thread to solder connection. Compliant to American Society of Sanitary Engineering ASSE Standard 1079-2005. These unions are designed to be installed between pipe made from dissimilar metals to prevent accelerated
- English Size: 0.5 to 2 inch
- Material: Brass/Bronze, Carbon & Alloy Steel
- Features: English, Threaded, Union, Weld
- Fitting Type: Pipe Fitting
-
Supplier: Advanced Sensor Technologies, Inc.
Description: Detailed information about this smart digital type configuration option can be found in the separate 3TX-HiQ digital pH/ORP measurement product webpage. 316SS Sanitary Sensor Fitting available in 1.5", 2.0" or 2.5" Tri-Clover sizes (other larger sizes available upon request). Alternate
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: Pyromation
Description: The threaded nozzle RTD illustrated below is generally used to measure the temperature of the nozzle of an injection molding machine. This style is not in direct contact with the molten plastic. Due to the relatively small size of this sensor, other general areas of use include mounting in
- Diameter or Width Range: 0.1875 to 0.25 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3
- Probe Features: Available as an Assembly, Tip Sensitive
-
Supplier: Advanced Technology Products
Description: These general purpose 1/4″ flow size couplings are produced in a durable natural Acetal (POM) thermoplastic. They feature a thumb-latch release which provides a simple on hand operation. They are available in both valved and non-valved configurations. All 40AC couplings interconnect with all other
- Features: Adapter, Barbed, English, Pneumatic Fitting, Sanitary / Food Grade Fitting, Threaded
- Fitting Type: Hose Fitting
-
Supplier: Advanced Technology Products
Description: 20PP Series couplings offer 1/8″ flow, are produced from medical grade, gamma sterilizable polypropylene, and offer greater chemical resistance. These couplings are now available in Legacy Almond and Modern Cool Grey colors. 20PP couplings interconnect with all other 20AC and 20CB Series couplings
- Features: Adapter, Barbed, English, Pneumatic Fitting, Sanitary / Food Grade Fitting, Threaded
- Fitting Type: Hose Fitting
-
Supplier: Advanced Technology Products
Description: These general purpose 1/4″ flow size couplings are produced in a durable natural Acetal (POM) thermoplastic. They feature a thumb-latch release which provides a simple on hand operation. They are available in both valved and non-valved configurations. All 40AC couplings interconnect with all other
- Features: Adapter, Barbed, English, Pneumatic Fitting, Sanitary / Food Grade Fitting, Threaded
- Fitting Type: Hose Fitting
-
Supplier: Advanced Technology Products
Description: Produced in food grade chrome plated brass, these 1/8″ flow size couplings are more durable and withstand higher pressures. They are available with internal shut-off valves or straight through. All 20CB couplings interconnect with all other 20AC and 20PP couplings as well as other similar industry
- Features: Barbed, English, Pneumatic Fitting, Sanitary / Food Grade Fitting, Threaded
- Material: Brass/Bronze
- Fitting Type: Hose Fitting
-
Supplier: Conax Technologies
Description: Thermocouple assemblies can be supplied with a wide variety of terminal head styles to meet application needs. Adjustable mounting fittings using Conax Technologies "soft seal" packing glands allow the immersion depth of the sheath to be easily adjusted in the field and provide pressure or
- Sensed Temperature: -328 to 4,199 F
- Diameter or Width Range: 0.125 to 0.375 inch
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: B, C, E, J, K, N, R, S, T
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: threaded connectors available, including male, female, plastic and brass versions, that allow the modular system to connect to other items. The interlocking teeth on the fittings prevent twisting and make it difficult to tamper with the assembly. To link with this system, we can
- Maximum Pressure: 0 to 145.0377 psi
- Application: General Purpose, Medical / Pharmaceutical, Sanitary, Steam, Water
- Features: Other
- Body Material: Plastic
-
Supplier: ASTM International
Description: This specification covers cast gray iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. These pipe and fittings are not intended for pressure applications. The cast iron shall be produced by an established
-
Supplier: OMEGA Engineering, Inc.
Description: Polypropylene couplings in 1/8" and 1/4" flow. This series of couplings offers most of the same sizes and configurations as the FT-PMC and FT-PLC Series with the addition of materials affording greater chemical resistance. Note: Polypropylene couplings do not interchange with acetal or
- English Size: 0.0625 to 0.5 inch
- Features: Cam-Lock, English, Threaded
- Fitting Type: Pipe Fitting, Quick Coupler
- Material: Polypropylene (PP)
-
Supplier: OPW Engineered Systems
Description: OPW Kamvalok® Dry Disconnect Couplings are considered the standard of the industry. Used at liquid transfer points where product loss could occur, OPW Kamvaloks® provide a reliable solution to prevent spillage during connection or disconnection. OPW Kamvalok® Dry Disconnect Couplings are used by
- English Size: 0.75 to 3 inch
- Material: Aluminum, Stainless Steel
- Features: English, Nonspill, Single Shut-Off, Threaded
- Fitting Type: Pipe Fitting, Quick Coupler
-
Supplier: JOGLER, Inc.
Description: Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Unobstructed visibility Patented one-piece SuperSeal inserts are self-sealing Wetted part is one-piece PFA Teflon®, flared over SuperSeal insert Available with sanitary
- Flange Size: 1 to 8 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 40 to 285 psi
- Flow Indicator Style:: Armored
-
Supplier: JOGLER, Inc.
Description: SuperSeal insert Available with sanitary fittings Reducing flanges and threaded end connections are available Designed for cryogenic and hot process applications Excellent for corrosive, viscous, or sanitary service Design is triple sealed and insulated Rated for full
- Flange Size: 1.5 to 10 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 40 to 285 psi
- Flow Indicator Style:: Armored
Find Suppliers by Category Top
Featured Products Top
-
FEATURES AND ADVANTAGES Smooth 64RA surface finish. Designed for use with TCS-SS, FBS-SS, MBS-SS, FILS-SS, MILS-SS and TES-SS series fittings. Smooth 64RA surface finish. Designed for use with TCS-SS, FBS-SS, MBS-SS, FILS-SS, MILS-SS and TES-SS series fittings. (read more)
Browse Sanitary Fittings Datasheets for Kuriyama of America, Inc.
More Information Top
-
ENGINEERING A PLANT FOR ENZYMATIC PRODUCTION OF SUPPLEMENTAL FISH PROTEINS
Fluid lines are 1-%" ASB plastic with GSR (Sun Valley, Cal.) ball valves, and type 304 S.S. Acme thread sanitary fittings for the pump, tank, and reactor.
-
Pointek ULS200 - Sensor Systems - Siemens
• Threaded and sanitary fitting clamp process connections .
-
Finished oil handling and storage
However, either may be standard pipe thread or sanitary fittings .
-
Use of fiber-optic-based flow cells and probes in the chemical and petroleum industries
A probe can be installed either using a threaded fitting or a sanitary - Ingold type - fitting.
-
States > Rhode Island > State > Regulations > Department of Health > [RI Regs doh - pmo] Grade A Pasteurized Milk Ordinance
Stem Fittings: A pressure-tight seat or other suitable sanitary fitting with no threads exposed.
-
States > Virginia > State > Register > 2007 > [2007 VA Register 108] 01/08/2006
(iv) Have the stem fitting installed in a pressure-tight seat or other sanitary fitting with no threads exposed; .
-
States > Virginia > State > Register > 2007 > [2007 VA Register 611] 06/11/2007
(iv) Have the stem fitting installed in a pressure-tight seat or other sanitary fitting with no threads exposed; .
-
States > Virginia > State > Register > 2010 > [2010 VA Register 621] 06/21/2010
…inches apart between 35°F and 55°F; (iii) Have an accuracy within plus or minus 2°F throughout the scale range; and (iv) Have the stem fitting installed in a pressure-tight seat or other sanitary fitting with no threads exposed; (c) Provide an…
-
States > Virginia > State > Regulations > Title 2 - Agriculture > Agency 5 - Department of Agriculture and Consumer Services > [2 VAC 5-490] 490 - Regulations ...
(iv) Have the stem fitting installed in a pressure-tight seat or other sanitary fitting with no threads exposed; .
-
States > Virginia > State > Register > 2011 > [2011 VA Register 103] 01/03/2011
…inches apart between 35°F and 55°F; (iii) Have an accuracy within plus or minus 2°F throughout the scale range; and (iv) Have the stem fitting installed in a pressure-tight seat or other sanitary fitting with no threads exposed; (c) Provide an…
Indicates content that may require registration and/or purchase.