Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MTE Corporation
Description: The Single Phase Matrix® ONE Filter provides reliable harmonic protection in environments where utility power may not be optimal. MTE has built the Single Phase Matrix ONE Filter with proven components to work in rural, remote areas where three phase
- THID: 12 %
- Input Voltage: 240 V, 480 V
- Frequency: 60 Hz
- Filter Type: Passive
-
Supplier: MTE Corporation
Description: Simply put, our Matrix® AP three-phase filter is the most advanced passive filter on the market today. Most traditional filters work fine at 100% power load, but severely underperform at lower loads. Matrix AP is different, because we know almost no one runs at
- THID: 5 to 7.5 %
- Standard Compliance: IEEE 519
- Form Factor: NEMA 3R Enclosure
- Filter Type: Passive
-
Supplier: Block USA, Inc.
Description: Part 1, EN 61558 Part 20, UL 508 17th Ed., CSA 22.2 No. 14-10 Harmonic filter module to ensure sinusoidal mains currents, reduction of mains harmonic currents, increase in system service life and system reliability and compliance with power quality standards such as IEEE 519,
- Frequency: 50 Hz
- Signal Type: Three Phase AC
- Features: UL Listing Mark
-
-
Supplier: MTE Corporation
Description: The SyntriX AHF™ is a compact, high-performance active harmonic filter that delivers real-time correction for fluctuating loads. Using advanced Silicon Carbide technology, it responds to changes in less than 50 microseconds and handles multiple harmonic signatures at once,
- THID: 5 %
- Operating Temperature: -10 to 40 C
- Input Voltage: 480 V
- Standard Compliance: IEEE 519
-
Supplier: Harmonics Limited
Description: The SysteMax® is the only product available on the market today containing third harmonic suppression technology which can be easily retrofitted into existing transformer applications. Its patented HSS® uniquely prevents the activation of the damaging 3rd harmonic current typically
- Rated Power: 45 kVAR
- Input Voltage: 208 V, 480 V
- Form Factor: Panel Mounted
- Filter Type: Passive
-
Supplier: TCI, LLC (Trans-Coil International)
Description: HG7 Passive Harmonic Filter - HG100BW00ST
- THID: 0.053 to 0.085 %
- Input Voltage: 240 V
- Standard Compliance: IEEE 519
- Form Factor: NEMA 1 Enclosure, NEMA 3R Enclosure
-
Supplier: Schaffner EMC Inc.
Description: Schaffner ecosine harmonic filters represent an economical solution to the challenge of load-applied harmonics mitigation in three-phase power systems. With a plug-and-play approach and more compact dimensions than comparable products, they can be quickly installed
- THID: 5 %
- Operating Temperature: -25 to 45 C
- Frequency: 60 Hz
- Standard Compliance: EN 61000
-
Supplier: Schaffner EMC Inc.
Description: Schaffner ecosine harmonic filters represent an economical solution to the challenge of load-applied harmonics mitigation in three-phase power systems. With a plug-and-play approach and more compact dimensions than comparable products, they can be quickly installed
- THID: 5 %
- Operating Temperature: -25 to 45 C
- Frequency: 50 Hz
- Standard Compliance: EN 61000
-
Supplier: Schaffner EMC Inc.
Description: Economy line of passive harmonic filters for THID <10 % Help to comply with EN61000-3-12, IEEE-519 and other PQ standards Support an efficient utilization of electrical system capacity Ideal for motor drives with 6-pulse rectifier front-end Suitable for diode and thyristor (SCR)
- THID: 10 to 15 %
- Operating Temperature: -25 to 45 C
- Input Voltage: 380 V, 480 V
- Frequency: 50 Hz
-
Supplier: SOCOMEC
Description: batteries. • Robust enclosure (2 mm thick heavy steel frame). • Floor anchoring (to prevent tilting). • Standard IP31 protection degree. • Dust and water splash resistant enclosure (IP52) with easy replaceable dust filters (option). • Operation at temperature up to 50 °C. • Wide input voltage
- Volt-Amp Rating: 10 to 80 kVA
- Watt Rating: 9.000000000000014 to 64.00000000000001 kwatts
- Operating Temperature: 32 to 122 F
- Features: Bypass Switch, LCD or LED Display, Other, Three Phase
-
Supplier: CARLO GAVAZZI Automation Components
Description: motors from severe damage that can result from loss of a phase, phase imbalance, or phase reversal. Motors can be found in a wide range of applications, including: HVAC systems, water treatment, material handling, machine tool, marine and aviation. Key features of the DPB and
- Voltage Sensing Range: 208 to 690 volts
- Frequency Sensing Range: 50 to 60 Hz
- Supply Voltage Range: 208 to 690 volts
- Operating Temperature: -4 to 140 F
-
Supplier: SOCOMEC
Description: batteries. • Robust enclosure (2 mm thick heavy steel frame). • Floor anchoring (to prevent tilting). • Standard IP31 protection degree. • Dust and water splash resistant enclosure (IP52) with easy replaceable dust filters (option). • Operation at temperature up to 50 °C. • Wide input voltage
- Input Voltage Range: 400 volts
- Volt-Amp Rating: 10 to 80 kVA
- Runtime at Full Load: 5 to 20 minutes
- Operating Temperature: 32 to 122 F
-
Supplier: EPCOS AG
Description: The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics.
- Operating Temperature: -25 to 100 C
- Signal Type: Three Phase AC
-
Supplier: EPCOS AG
Description: The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics.
- Operating Temperature: -25 to 100 C
- Signal Type: Single Phase AC, Three Phase AC
-
Supplier: RS Components, Ltd.
Description: Harmonic filter 3 amp
- Operating Temperature: 40 C
- Features: Other
- Standards and Certifications: RoHS Compliant
- Filter Type: Three Phase
-
Supplier: MTE Corporation
Description: At MTE, we have found a way to make our best-in-class motor protection solution, the SineWave Guardian® Filter, even better. Featuring the same unequaled performance, the market leading High Frequency SineWave Guardian uses innovative technology to optimize protection for high frequency
- Operating Temperature: -40 to 60 C
- Input Voltage: 380 V, 480 V
- Filter Type: Passive
- Signal Type: Three Phase AC
-
Supplier: Genisco Filter
Description: EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through your power lines. Our High Performance Filters are specified to 100 dB from 14 kHz ~ 18 GHz. SPECIAL FEATURES Filters: Our Filters consist of
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase, Three Phase
-
Supplier: Mesta Electronics, Inc.
Description: Product Information The Mesta DPM™ is a true active filter, which continuously monitors the load currents and responds to the amount and type of harmonics that are encountered. The system injects a corrective current that dramatically reduces the line current harmonics and
- Operating Temperature: 0 to 40 C
- Input Voltage: 208 V, 240 V, 480 V
- Frequency: 50 Hz, 60 Hz
- Filter Type: Active
-
Supplier: Tripp Lite by Eaton
Description: blackouts, voltage fluctuations and surges with zero transfer time Removes harmonic distortion, electrical impulses, frequency variations and other hard-to-solve power problems 80,000VA/64,000W power capacity with 3-phase, hardwire 277/480VAC input/output connections Features a wide
- Volt-Amp Rating: 80 kVA
- Watt Rating: 64.00000000000001 kwatts
- Maximum Input Current: 97 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: continuous operation through blackouts, voltage fluctuations and surges with zero transfer time Removes harmonic distortion, electrical impulses, frequency variations and other hard-to-solve power problems 80,000VA/64,000W power capacity with 3-phase, hardwire 120/208VAC input/output
- Volt-Amp Rating: 80 kVA
- Watt Rating: 64.00000000000001 kwatts
- Operating Temperature: 32 to 104 F
- Voltage: 120/208
-
Supplier: Mirus International, Inc.
Description: A 3-phase, low zero sequence impedance autotransformer, which when connected near to and in parallel with the harmonic generating non-linear loads (usually connected at the distribution panel), provides an alternate path for 3rd, 9th, & 15th current harmonics (triplens) which
- Input Voltage: 208 V
- Frequency: 60 Hz
- Standard Compliance: IEEE 519
- Form Factor: NEMA 3R Enclosure
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU60KX (60kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In N+1 configuration, the SU60KX provides three self-contained, redundant 20kVA power modules that
- Volt-Amp Rating: 60 kVA
- Watt Rating: 48.00000000000003 kwatts
- Maximum Input Current: 73 to 79 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Specialty Product Technologies
Description: conditioning in standard power ratings from 12 to 33 kVA single phase and 10 to 125 kVA three phase. Portable Power Conditioners utilize ferroresonant design technology to provide protection from noise, spikes, transients and brownouts. The key to its performance is the energy
- Power Rating: 10,000 to 125,000 VA
- Protection: Harmonics, Unbalanced Loads
- Phase: Single Phase, Three Phase
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite SU120KX2 120kVA SmartOnline Modular 3-Phase Intelligent, True On-Line Double-Conversion UPS System provides 100% system availability with N+1 modular architecture and parallel capability. In N+1 configurations, SU120KX2 provides 6 self-contained, redundant 20kVA power modules that
- Volt-Amp Rating: 120 kVA
- Watt Rating: 96.00000000000021 kwatts
- Maximum Input Current: 142 to 155 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's SU30K3/3 Smart Online 3-Phase Intelligent, True On-Line UPS System provides mission-critical equipment with the highest level of power protection available. Large capacity 30,000 VA / 24,000 watt power module continually converts incoming AC power into
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's SU30K3/3X SmartOnline 3-Phase Intelligent, True On-Line UPS System provides mission-critical equipment with the highest level of power protection available. Large capacity 30,000 VA / 24,000 watt power module continually converts incoming AC power into
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: three-phase power Operates induction, permanent magnet, and synchronous reluctance motors DriveWizard® Mobile app for drive management on smart mobile devices Simple Operation High-visibility status ring 32-character keypad with LCD display and tactile buttons Compatible with all major
- Rated Power: 22,384.378224612152 watts
- Continuous Output Current: 80 amps
- Supply Voltage (AC): 240 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: three-phase power Operates induction, permanent magnet, and synchronous reluctance motors DriveWizard® Mobile app for drive management on smart mobile devices Simple Operation High-visibility status ring 32-character keypad with LCD display and tactile buttons Compatible with all major
- Rated Power: 18,653.648520510127 watts
- Continuous Output Current: 74.8 amps
- Supply Voltage (AC): 208 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: three-phase power Operates induction, permanent magnet, and synchronous reluctance motors DriveWizard® Mobile app for drive management on smart mobile devices Simple Operation High-visibility status ring 32-character keypad with LCD display and tactile buttons Compatible with all major
- Rated Power: 111,921.89112306076 watts
- Continuous Output Current: 180 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: three-phase power Operates induction, permanent magnet, and synchronous reluctance motors DriveWizard® Mobile app for drive management on smart mobile devices Simple Operation High-visibility status ring 32-character keypad with LCD display and tactile buttons Compatible with all major
- Rated Power: 7,461.45940820405 watts
- Continuous Output Current: 30.8 amps
- Supply Voltage (AC): 208 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Aerovox Corp.
Description: Aerovox manufactures both single- and three-phase AeroPower brand power factor correction capacitors up to 4,800 VAC. Designed for high reliability applications, they have a life rating of over 200,000 hours and are manufactured to withstand harmonic currents. Special high
- Capacitance Range: 7.4 microF
- Capacitance Tolerance: 15 (+/- %)
- AC Rated Voltage (WVAC): 600 volts
- Operating Temperature: -40 to 46 C
-
Supplier: Danfoss A/S
Description: A comprehensive solution for soft starting and stopping of three-phase asynchronous motors that increases uptime and reduces maintenance requirements. By integrating soft starters with AC motors, you can save energy, space and costs and increase the lifetime of your system by reducing
- Motor Voltage: 200 to 690 volts
- Three Phase Power: 0.134022038490282 to 1,139.1873271674 HP
- Features: AC Motor Starter
- AC Motor Phase: Single Phase Motor, Three Phase Motor
-
Supplier: Gefran
Description: changes • Significant cost-effectiveness with the single power supply system • Elimination of uneconomical conventional braking systems and braking resistors The AFE200 range has power ratings of 22kW to 1.2MW for three-phase power supplies of 400VAC to 500VAC. Ease of use and
- Rated Power: 21,999.99999999997 to 1,199,999.999999997 watts
- Supply Voltage (AC): 380 to 500 volts
- Operating Temperature: 0 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Description: electric power technology. The instantaneous power theory, or “the p-q theory,” makes clear the physical meaning of what instantaneous real and imaginary power is in a three-phase circuit. Moreover, it provides insight into how energy flows from a source to a load, or circulates
-
Supplier: Specialty Product Technologies
Description: conditioning in standard power ratings from 12 to 33 kVA single phase and 10 to 125 kVA three phase. Portable Power Conditioners utilize ferroresonant design technology to provide protection from noise, spikes, transients and brownouts. The key to its performance is the energy
- Power Rating: 110 to 1,800 VA
- Protection: Line Noise
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
mitigation solutions, including the best THID reduction solution on the market with patented Adaptive Passive Technology, to increase productivity and system efficiency. The Key to the Success of Our Harmonic Filter: adapt. Simply put, our Matrix® AP three-phase (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
Passive vs. Active Harmonic Filters: Which Is Right for You? With the drive to improve efficiencies, facilities are increasingly integrating variable frequency drives (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
Passive vs. Active Harmonic Filters: Which Is Right for You? With the drive to improve efficiencies, facilities are increasingly integrating variable frequency drives (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
SyntriX™ Active Harmonic Filter The SyntriX AHF™ is a compact, high-performance active harmonic filter that delivers real-time correction for fluctuating loads. Using advanced Silicon Carbide construction, it responds to changes in less than 50 microseconds and (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
Power problems you can’t see can cost you the most Unfiltered harmonic distortion can cause overheating, downtime, and expensive repairs. Luckily for you, MTE's filters are engineered to eliminate the noise and protect what matters most (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
Description Terminals for three phases, neutral conductor and ground 1 stage Very high attenuation Industrial or low leakage current versions Unique Selling Proposition Compact design with small footprint Single-stage filter for high efficiency Light weight design Wide temperature range (read more)
Browse Datasheets for SCHURTER Inc -
. Harmonics are caused by non-linear loads, which are loads that draw current that is not a pure sinewave and include both fundamental and non-fundamental content. The most common type is a 3-phase rectifier used in VFDs. Harmonic content is often summarized into a single number called harmonic (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
CTS’s low pass filters can be used with other CTS products, as a stand-alone solution, or complementing other filter technologies. All such bandpass filters or duplexers are resonant filters which have reentrant modes that do not provide harmonic suppression. Moreover, the 3GPP (read more)
Browse RF Low Pass Filters Datasheets for Richardson RFPD -
Download our SyntriX AHF™ Product Brochure SyntriX™ Active Harmonic Filter The (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
fields. MTE vaulted into a leadership role in power quality with its unique AC reactor design and passive filter expertise. We continued to grow as a global leader with innovative Harmonic Filters, Motor Protection Filters and Sinewave Filters. Now with the addition of TEAL Electronics in 2016 (read more)
Browse Harmonic Filters Datasheets for MTE Corporation
Conduct Research Top
-
Sizing Three-Phase Inverters for Single-Phase Power Applications (.pdf)
destroy the input of the drive if an oversized inverter were not used. Furthermore, full-wave rectified single-phase power has a much higher harmonic content than full-wave rectified three-phase power. This would introduce large ripple into the DC bus of the inverter, potentially causing other
-
Inverter Output AC Filter Capacitor for Today's Demanding Applications
, the harmonics can cause a significant increase in capacitor power dissipation. This condition affects both three-phase circuits (as illustrated) and single phase circuits. The harmonic currents are somewhat insignificant individually, however, in sum, they can become substantial.
More Information Top
-
http://www.iosrjournals.org/iosr-jeee/Papers/Vol6-issue5/A0650109.pdf
using three phase harmonic filters connected at generator bus during LG fault, LL fault, LLG fault, LLL fault and LLLG fault on the load bus has been studied.
-
http://www.iaeng.org/publication/IMECS2011/IMECS2011_pp1016-1021.pdf
B. Three Phase Harmonic Filters .
-
Adaptive Under Frequency Load Shedding using PMU
A three phase harmonic filter is connected to the generator to eliminate the undesired harmonics resulting from switching and faults that may affect frequency meter results.
-
Impact of a PV system on a power grid
A three phase harmonic filter is designed in order to filter the generated harmonics.
-
Problems of passive filters application in system with varying frequency
Generator supply electrical power via main bus bars to linear load (for example: asynchronous motors, transformers, heaters) and not linear loads (frequency converters), three phase harmonic filter consists of two parallel connected filters (one for 5th and second for 7th).
-
A Multi-Purpose Balanced Transformer for Railway Traction Applications
… voltage of 27.5 kV for railway overhead lines to power electric trains; 2) it supplies a three-phase balanced voltage of 10.5 kV for railway substations; and 3) it can accommodate a three - phase harmonic filter with improved power factor …
-
Multi-purpose balanced transformer with harmonic eliminating capability for railway traction applications
… two-phase voltage of 27.5kV for railway overhead lines to power electric trains, 2) it supplies a three- phase balanced voltage of 10.5kV for railway substations, and 3) it can accommodate a three - phase harmonic filter with improved power factor …
-
Impact of Grounding on Overcurrents for a Naval AC/DC Shipboard Power System
[19] The Powergui in the Matlab Simulink environment was utilized using the Impedance versus Frequency measurement to calculate the values for the three - phase harmonic filters .
-
Schaffner's latest filters calm down harmonic waves and improve power quality
Schaffner has announced the launch of a range of three - phase harmonics filters .
-
Measurement of harmonics in low-voltage network on the border between SVK and CZE
In the library Simpowersystems in Simulink program is available „ Three - phase harmonic filter “.
Indicates content that may require registration and/or purchase.