Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Finder S.p.A. con unico socio
Description: Type 70.42, Line voltage monitoring relay for three-phase networks. Multi-function model, for monitoring three-phase networks (380 … 415 V, with neutral). Monitoring modes: undervoltage, overvoltage, window (overvoltage + undervoltage), phase
- Changeover (CO): 2
- Maximum AC Switching Voltage: 510 volts
- Operating Temperature: -4 to 140 F
- Throw: Double Throw
-
Supplier: Time Mark Corporation
Description: The Model 200 3-Phase Voltage Unbalance Monitor is designed to continuously monitor a three-phase line for unbalanced voltage conditions. This device will only energize the relay if an unbalance exists. Zero volts on all three
- Voltage Sensing Range: 223 to 437 volts
- Supply Voltage Range: 380 volts
- Operating Temperature: -20 to 131 F
- Features: Automatic Reset, Visual Indicator
-
Supplier: SOCOMEC
Description: The solution for • Server rooms • Service sector • Infrastructure • Healthcare sector • Light industrial applications Advantages Innovative design • Easy to order, install and operate. • Very compact footprint. • Robust and reliable connectivity. • Clear multilanguage LCD interface. Total
- Volt-Amp Rating: 10 to 20 kVA
- Operating Temperature: 32 to 104 F
- Features: Bypass Switch, LCD or LED Display, On-line (Double-Conversion), Other, Three Phase
- Interfaces: Ethernet, Serial
-
-
Supplier: SOCOMEC
Description: The solution for • Server rooms • Service sector • Infrastructure • Healthcare sector • Light industrial applications Advantages Innovative design • Easy to order, install and operate. • Very compact footprint. • Robust and reliable connectivity. • Clear multilanguage LCD interface. Total
- Input Voltage Range: 400 volts
- Volt-Amp Rating: 10 to 20 kVA
- Operating Temperature: 32 to 104 F
- Features: Bypass Switch, LCD or LED Display, Line-Interactive, Other, RJ Type Connectors, Remote Monitoring Contacts, Single Phase, Three Phase, Tower Type
-
Supplier: Time Mark Corporation
Description: The Model 246 3-Phase Monitor is designed to continuously monitor 3-phase power lines for abnormal conditions. This device features solid-state voltage and phase angle sensing circuits, which drive a SPDT electromechanical relay. A neutral is not
- Voltage Sensing Range: 300 to 450 volts
- Supply Voltage Range: 280 volts
- Operating Temperature: -20 to 131 F
- Features: Automatic Reset, Visual Indicator
-
Supplier: Littelfuse, Inc.
Description: The HLMU Series is a universal voltage, encapsulated, 3-phase voltage monitor. It continuously measures the voltage of each of the three phases with microcontroller accuracy and compares the value to preset trip points. It separately senses
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: The DLMU Series is a universal voltage, 3-phase voltage monitor. It continuously measures the voltage of each of the three phases with microcontroller accuracy and compares the value to preset trip points. It separately senses phase reversal
- Mounting: DIN Rail
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: The PLM Series is a 3-phase voltage monitor that continuously monitors each of the three phases. Monitors both delta and wye systems and no connection to neutral is required. The microcontroller circuit design protects against undervoltage,
- Features: Other
- Mounting: Socket or Plug-in Style
-
Supplier: ABB Inc.
Description: CP-T Series Three-phase Power Supply Units The CP-T range of three-phase power supply units is the youngest member of ABB's power supply family. In terms of design and functionality, the new range perfectly supplements the existing products and extends the range
-
Supplier: CARLO GAVAZZI Automation Components
Description: certified for motor switching with associated motor ratings. A green LED gives indication of control voltage presence. Fan operation is controlled for the versions which have an integrated fan. Detection of SSR overheat, mains loss, SSR malfunction and load loss is possible with the RGC..M
- Maximum Current: 85 amps
- Load Voltage: 42 to 600 volts
- Operating Temperature: -40 to 176 F
- Dielectric Strength (Isolation Voltage): 1 kilovolts
-
Supplier: Finder S.p.A. con unico socio
Description: Type 70.31 – Line voltage monitoring relay for three-phase networks. Multi-function model for monitoring three-phase (380 … 415)V undervoltage, overvoltage, window mode (overvoltage + undervoltage), phase rotation and phase loss (detects
- Changeover (CO): 1
- Maximum AC Switching Voltage: 510 volts
- Operating Temperature: -4 to 140 F
- Throw: Double Throw
-
Supplier: Finder S.p.A. con unico socio
Description: Type 70.41 – Line voltage monitoring relay for three-phase networks. Multi-function model for monitoring (380 … 415)V three-phase networks, with or without neutral. Monitoring modes: window (overvoltage + undervoltage), phase rotation, phase
- Changeover (CO): 1
- Maximum AC Switching Voltage: 510 volts
- Operating Temperature: -4 to 140 F
- Throw: Double Throw
-
Supplier: Tradeport Electronics Group
Description: DC-300 kHz, 100 mA-50A, 1 V-1000 V. Suitable for frequency inverter drives. Line-to-line voltage, torque, slip, efficiency. Harmonics 1-63, IEC1000-3-2. High speed data logging for dynamic processes. High speed dynamic torque measurement. Advanced operating software under
-
Supplier: Renesas Electronics Corporation
Description: The ISL6333 three-phase PWM family of control ICs provide a precision voltage regulation system for advanced microprocessors. The integration of power MOSFET drivers into the controller IC marks a departure from the separate PWM controller and driver configuration of previous
- Output Voltage (Volt): 0.5 to 1.6 volts
- Input Voltage (VIN): 5 to 12 volts
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MCP39F511N is a highly integrated, dual-channel single-phase power-monitoring IC designed for real-time measurement of power for dual-socket wall outlets, power strips, AC/DC power supplies, and power distribution applications. It includes three ADCs for voltage and two
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL6333 three-phase PWM family of control ICs provide a precision voltage regulation system for advanced microprocessors. The integration of power MOSFET drivers into the controller IC marks a departure from the separate PWM controller and driver configuration of previous
- Output Voltage (Volt): 0.5 to 1.6 volts
- Input Voltage (VIN): 5 to 12 volts
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL6333 three-phase PWM family of control ICs provide a precision voltage regulation system for advanced microprocessors. The integration of power MOSFET drivers into the controller IC marks a departure from the separate PWM controller and driver configuration of previous
- Output Voltage (Volt): 0.5 to 1.6 volts
- Input Voltage (VIN): 5 to 12 volts
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU40K (40kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In an N+1 configuration, the SU40K provides two self-contained, redundant 20kVA power modules that
- Volt-Amp Rating: 40 kVA
- Watt Rating: 31.999999999999968 kwatts
- Runtime at Half Load: 13 minutes
- Runtime at Full Load: 5.5 minutes
-
Supplier: GE Grid Solutions
Description: for running a variety of ‘on line’ and ‘off line’ applications in systems analysis and control. The ultimate goal is to run the system economically and preserve system stability following major disturbances. The P847 is GPS synchronised externally through a fibre-optic input (1PPS) and
- Data Scan Rate: 60 frames per second
- Electrical Parameters: AC Current, AC Voltage, Frequency
- Data Interfaces: Ethernet
- Phase: Three-Phase
-
Supplier: Renesas Electronics Corporation
Description: The ISL6333 three-phase PWM family of control ICs provide a precision voltage regulation system for advanced microprocessors. The integration of power MOSFET drivers into the controller IC marks a departure from the separate PWM controller and driver configuration of previous
- Output Voltage (Volt): 0.5 to 1.6 volts
- Input Voltage (VIN): 5 to 12 volts
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: transfer time through blackouts, voltage fluctuations and surges Removes harmonic distortion, electrical impulses, frequency variations and other hard-to-solve power problems 80,000VA/64,000W power capacity with 3-phase, hardwire input/output connections Wide input voltage
- Volt-Amp Rating: 80 kVA
- Watt Rating: 64.00000000000001 kwatts
- Maximum Input Current: 111 to 121 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: comprehensive local monitoring and control capability. It displays critical operating conditions and diagnostic data, such as phase load levels, available runtime, alarm status, battery charge, and voltage and frequency values. Six LEDs indicate bypass, on-line, inverter,
- Volt-Amp Rating: 200 kVA
- Watt Rating: 180.00000000000028 kwatts
- Maximum Input Current: 330 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: IT equipment and data in network, telecom, financial and light industrial applications Maintain small data-center, automation-system and production-line operations during all power conditions Package Includes S3M60KX SmartOnline S3MX Series 3-Phase 380/400/415V 60kVA 54kW
- Volt-Amp Rating: 60 kVA
- Watt Rating: 54.000000000000014 kwatts
- Maximum Input Current: 93.2 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LINE VOLTAGE MONITOR RELAY, AUTOMATIC RESET, 3 PHASE, 10 AMP, 240 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Features: Three Phase
-
Supplier: PdMA Corporation
Description: also provides voltage, power, and efficiency data. Five major fault zones can be tested and monitored providing valuable insight into incoming power quality, power circuit condition, stator health, and motor efficiency. A reduction in unplanned downtime and unnecessary repairs and
- Number of Data Channels: 6
- AC Voltage Range: 0 to 600 volts
- Frequency Ranges: 50 to 60 Hz
- Electrical Parameters: AC Current, AC Voltage, Frequency
-
Supplier: Cirrus Logic, Inc.
Description: a single chip. Additional features include AC and DC calibration, extended phase compensation and three configurable energy output pins. Designed for residential single-phase or industrial three-phase power meter applications, the IC accurately measures
- Input (Supply) Voltage: 3 volts
- Package / Mounting: Through Hole Technology (THT)
-
Supplier: Altech Corp.
Description: With the CB Battery Charger Line, Altech offers a highly reliable battery management solution. Operating at single phase Input Voltages of 115-230-277 VAC, the devices supply an Output of 24VDC and up to 20A. Equipped with microcontrollers, the CB line offers fully
- Input Voltage: 115 to 277 volts
- Charging Current: 5 amps
- Output Voltage: 24 volts
- Operating Temperature: -25 to 70 C
-
Supplier: Altech Corp.
Description: With the CB Battery Charger Line, Altech offers a highly reliable battery management solution. Operating at single phase Input Voltages of 115-230-277 VAC, the devices supply an Output of 24VDC and up to 20A. Equipped with microcontrollers, the CB line offers fully
- Input Voltage: 115 to 277 volts
- Charging Current: 10 amps
- Output Voltage: 12 volts
- Operating Temperature: -25 to 70 C
-
Supplier: Microchip Technology, Inc.
Description: The ZL30151 is a high performance line card device in a tiny 5x5mm package. The device accepts up to 3 input references and generates up to 3 differential or 6 single-ended CMOS output clocks with ultra-low jitter performance of 250fs RMS. An integrated digital phase locked loop (DPLL)
-
Supplier: Mitsubishi Electric Power Products, Inc.
Description: Design: 3-Phase, On-Line Double Conversion Topology Power Rating: 100, 150, 225kVA Voltage Input: 208V Output: 208V Available for Isolated Redundant Applications Design Features: * IGBT(Converter/Inverter) * 1:1 Generator Compatible * Dual Input * Low Audible Noise * Two (2)
- Volt-Amp Rating: 100 to 225 kVA
- Watt Rating: 80.0000000000003 to 180.00000000000028 kwatts
- Full Load Output Current: 600 amps
- Operating Temperature: 32 to 104 F
-
Supplier: ValueTronics International, Inc.
Description: measure Compatible with wide range of current transducers Works with single and three phase systems (Y and Delta) Detects and records voltage anomalies, sags and surges Built in scope displays waveforms Phase sequence indication Records up to 64 parameters (single or
- Phase: Three-Phase
-
Supplier: Wayne Kerr Electronics
Description: connecting analyzer ES4152: Single phase 2 wires ES4153: Single phase 2 wires/3wires, three phase 3 wires/4wires
- Phase: Single Phase, Three Phase
-
Supplier: Laurel Electronics LLC
Description: differing by a phase angle θ, power factor is cos(θ). The Laureate™ Phase Angle & Power Factor Meter computes power factor as cos(θ) from phase angle θ. Power factor readings can range from 1.000 to 0.000 with three decimal places and an accuracy of 0.1% for sinusoidal
- Number of Digits: 6
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: ASCO Power Technologies
Description: The XCS Series utilizes large Block 50kA Thermal Protected MOV’s with surge current levels of 100kA per phase. With a compact economical design and line or load side installation flexibility, this unit can be installed anywhere in any electrical distribution system. FEATURES: UL 1449
- Maximum Surge Current: 100,000 amps
- Operating Temperature: -13 to 140 F
- Wires: 3-Wire
- Voltage: 480
-
Supplier: Utility Systems Technologies, Inc.
Description: The Sag Fighter™ sag ride-through conditioner (dynamic voltage restorer) protects sensitive equipment from deep voltage sags without the hassle, high costs and high maintenance of UPS units or mechanical energy storage devices. One and two phase sags down to 30% of nominal
- Power Rating: 1,500,000 VA
- Input Voltage: 120 to 600 volts
- Output Voltage: 120 to 600 volts
- Voltage Regulation Accuracy: 5 ±% Full Scale
Find Suppliers by Category Top
Featured Products Top
-
the measurement data in .xls format to the included SD card memory for quick and easy data transfer and analysis using Microsoft Excel. The PCE-PA 8000 power analyzer provides true RMS measurements of current and voltage. The power analyzer also determines power factor (PF), phase angle (read more)
Browse Power Quality Analyzers and Monitors Datasheets for PCE Instruments / PCE Americas Inc. -
The Three Phase Pad Mounted Transformer is a factory direct,American standard (ANSI/IEEE) distribution solution built for safe,stable and efficient power conversion in demanding field installations. Featuring an isolated HV/LV compartment design inside a lockable,outdoor ready cabinet with (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
manufacturing line. These machines can be used either for End-of-Line (EOL) testing in battery cells manufacturing, or for Beginning-of-Line (BOL) testing and sorting in module assembly lines. A proper Xive assembly strategy of the cells into the module and pack, based on the measured parameters (read more)
Browse Battery Monitors and Testers Datasheets for Marposs Corp -
well as conventional switch cabinets and communications equipment. The power supplies accept a three phase 350 to 575Vac input, with output voltages of 12V or 24V rated at 120W, and 24V or 48V rated at 240W. The DRB series has a wide adjustment range of 11.4 to 15V, (12V model), 22.5 to 29V (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Oil in Water Monitors HydroSense Series Measure PPM Concentrations of Hydrocarbons in Water With Arjay's HydroSense, experience industry-leading continuous, on-line monitoring of ppm (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Brochure HydroSense 4410-LMP Continuous Non-Contacting for Hazardous Locations The HydroSense 4410-LMP Oil in Water Analyser offers continuous on-line monitoring for ppm concentrations of petroleum oils (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
The HTP 300-F3 and HTP 500F-FXW series compact, three-phase, high voltage input AC-DC power supplies deliver up to 300W and 500W output power respectively. The units operate from a 3-phase line input of either 400Vac (360-440Vac range) or 480Vac (430-530Vac range). They deliver a single output (read more)
Browse Switching Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ HTH 1K-F6W is a 3-phase high voltage AC-DC power supply designed for 1000W industrial applications. The unit operates from a three-phase line input of 400Vac (340-446Vac range) and delivers a 200Vdc single output. Similar power supplies that operate from (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
Altech Monitoring Relays are designed for dependable electrical system monitoring in industrial environments. The line includes compact DIN rail-mounted models for voltage, current, phase, and energy monitoring, helping support protection, alarm signaling, and control (read more)
Browse Electromechanical Relays Datasheets for Altech Corp. -
applications The HydroSense 4410-OCM continuously monitors a clean water sample for petroleum hydrocarbon concentrations. The display, signal output, and alarm can be configured within the 0-250 ppm range. On-line monitoring for ppm petroleum oil in industrial filtered water and cooling (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
, Amp-Line, Oakland Gardens,. NY, USA). A high-voltage transformer was then used to. step-up the voltage of the signal before it was applied to the. microfluidic device. It should be noted that voltages and. frequencies higher than 300 Vrms and 600 kHz, respectively,. were not tested due to the PDMS
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
to determine initial DEP response and at. least 90% trapping were conducted at 20Vrms, 25Vrms,. 30Vrms, 35Vrms, 40Vrms, and 50Vrms for each cell line. These. voltages were chosen due to the absence of an observed DEP. force on the cells below 20Vrms, while above 50Vrms, no. trapping distinction could
More Information Top
-
PLL-Based Seamless Transfer Control Between Grid-Connected and Islanding Modes in Grid-Connected Inverters
The RMS values of the other line voltages Vgbc and Vgca can be calculated by using the same method shown in Fig. 11, and the RMS values of the three - phase line voltage are monitored in real time.
-
The analysis for the effect on voltage quality of safety related bus in multi-nuclear plants
Figure 7 illustrates the rms magnitudes of the three phase voltages for monitoring bus when the line to line to ground fault occurs on phase B and C at the fault location F2 in the plant status C4.
-
Condition monitoring of stator windings in induction motors. II. Experimental investigation of voltage mismatch detectors
Once these parameters are known, it is then possible to monitor the three - phase motor voltages and line currents from which .
-
Experimental investigation of on-line methods for incipient fault detection [in induction motors]
Once these parameters are known, it is then possible to monitor the three - phase motor voltages and line currents from which Val, Vu2,la,,and Iu2 may be determined.
-
Directional ground-fault indicator for high-resistance grounded systems
The necessary zero-sequence signals may be provided by ei- ther monitoring the three - phase ground voltages and line cur- rents for computing the sums of the signals internal to the indi- cator unit, or by performing the summations in the interfacing…
-
Study and Experiment on Non-Contact Voltage Sensor Suitable for Three-Phase Transmission Line.
It can be applied to online monitoring for the voltage of three - phase transmission line or three-phase distribution network line, which is in accordance with the development direction of the smart grid.
-
Adaptive automatic reclosure of high voltage lines for elimination of interphase short circuits
The method for sequential reclosure of line phases with monitoring of the phase voltages and three -phase automatic reclosure examined here can prevent reclosure onto inter- phase short circuits and, in 2/3 of the cases of single phase faults, entirely avoid switching…
-
Hierarchical neuro-fuzzy current control for a shunt active power filter
The three phase reference currents that should be supplied by the voltage source inverter are estimated by monitoring the three phase line currents to the non-linear load and the three phase line- to–neutral voltages at the load bus based on instanta…
-
Monitors / North Atlantic Industries
AC Voltage Monitor, AC Powered - Used to monitor voltage characteristics of single or three - phase power lines .
-
Monitors / DC
AC Voltage Monitor, DC Powered - Used to monitor voltage characteristics of single or three - phase power lines .
Indicates content that may require registration and/or purchase.