Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: FIPA Inc.
Description: Limitation of suction flow at a constant vacuum level Reducing leakage at unoccupied suction cups maintains an adequate vacuum level for suction cups covered by products and thus prevents products from being dropped Manual adjustment using knurled screw Simple installation in the line tubing
- Port Size / OD: 0.5511814 to 1.2598432 inch
- Operating / Bake-out Temperature: 32 to 140 F
- Type: Butterfly Valve
- Valve Actuation: None / Manual
-
Supplier: Princess Auto Limited
Description: 15 GPM Adjustable Line Throttle Valve
- Pressure Rating: 5,000 psi
- Valve Type: Control Valves
-
Supplier: Princess Auto Limited
Description: 19 GPM Adjustable Line Throttle Valve
- Pressure Rating: 5,000 psi
- Valve Type: Control Valves
-
-
Supplier: Princess Auto Limited
Description: 48 GPM Adjustable Line Throttle Valve
- Pressure Rating: 5,000 psi
- Valve Type: Control Valves
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Flow valve/ throttle valve/ flow nozzle Apply to all kinds of precision flow control applications. Hole diameter: >30micron Apply to many materials, mainly metals Max depth-diameter ratio: 20:1 Positive taper, straight holes(Zero taper), negative taper available No burs and
- Orifice Size: 0 to 1.181103 mil
- Application: Coating / Painting, Cutting / Machining, Fuel Injection
- Media: Fuel (Liquid), Steam, Water
- Form: In-line
-
Supplier: Princess Auto Limited
Description: 3.5 GPM Adjustable Line Throttle Valve
- Pressure Rating: 5,000 psi
- Valve Type: Control Valves
-
Supplier: FIPA Inc.
Description: Limitation of suction flow at a constant vacuum level Reducing leakage at unoccupied suction cups maintains an adequate vacuum level for suction cups covered by products and thus prevents products from being dropped Manual adjustment using knurled screw Flexible installation using horizontal swivel
- Port Size / OD: 0.125 to 0.5 inch
- Operating / Bake-out Temperature: 32 to 140 F
- Type: Butterfly Valve
- Valve Actuation: None / Manual
-
Supplier: DeZURIK, Inc.
Description: (690 kPa). They are less expensive than valves designed for high head applications (over 100 psi, 690 kpa) such as jet flow gates and fixed cone valves. Throttling valves are used on the outlet of dams to regulate the release of water for level control. The primary objective of
- Valve Type: Gate / Knife Valves
-
Supplier: HAWE North America Inc.
Description: Throttles are flow valves. These valves type Q, QR, and QV are available in five sizes and are used to limit the flow in accumulator and control circuits. They feature a slotted throttle section which is much less sensitive to contamination than throttles with
- Pressure Rating: 5,801.508 psi
- Number of Ports/Ways: 2
- Valve Type: Check Valves
- Media: Hydraulic Fluid
-
Supplier: Georg Fischer Piping Systems Ltd
Description: With solvent cement sockets metric
- Valve Size: 1.1417329 inch
- Pressure Rating: 145.0377 psi
- Features: Other
-
Supplier: Accuris
Description: Transformers; Throttle-valves NW 80, Dimensions, Tightness Testing
-
Supplier: HAWE North America Inc.
Description: design only. The restrictor check valves type RDF make use of an orifice for throttling. A shim, which is very sensitive to the slightest flow, functions as the check valve in restrictor check valves type RD and RDF. The type ED valves are pure throttles.
- Pressure Rating: 7,251.885 psi
- Number of Ports/Ways: 2
- Valve Type: Check Valves
- Media: Hydraulic Fluid
-
Supplier: Accuris
Description: TRANSPARENCY, ANIMATED, THROTTLE VALVE, DOUBLE-POP PET
-
Supplier: HAWE North America Inc.
Description: The throttle and shut-off valves types AVT, AV, and CAV, which can be completely blocked, are available in various sizes and belong to the flow valve group. Versions AV...E and CAV are screw-in valves. They generate a pressure drop between inlet and outlet to control the
- Pressure Rating: 9,137.3751 psi
- Number of Ports/Ways: 2
- Media: Hydraulic Fluid
- Actuation: Manual / Hand
-
Description: Hydraulic fluid power -- Pressure-reducing valves, sequence valves, unloading valves, throttle valves and check valves -- Mounting surfaces
-
Supplier: CSA Group
Description: ISO 5781:2016 specifies the dimensions and other data relating to surfaces on which hydraulic pressure-reducing valves, sequence valves, unloading valves, throttle valves and check valves are mounted in order to ensure interchangeability. It applies to
-
Supplier: Accuris
Description: Traction-Control (TC) Part 2: TC with Additional Throttle Valve
-
Supplier: Atos North America
Description: LEQZO-A are 2-way proportional cartridge valves, designed for mounting in manifold blocks and provide non compensated flow control according to the electronic reference signal. They operate in association with electronic drivers, which supply the proportional valve with proper current
- Valve Size: 0.6299216 to 1.2598432 inch
- Pressure Rating: 3,625.9425 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: Chief Enterprises LLC
Description: Actuator, Throttle Body, 40 mm
- Features: Electric
-
Supplier: Chief Enterprises LLC
Description: Actuator, Throttle Body, 68 mm
- Features: Electric
-
Supplier: Chief Enterprises LLC
Description: Actuator, Throttle Body, 54 mm
- Features: Electric
-
Supplier: Festo Corporation
Description: flow control plate GRO-ZP-3-ISO-B With mounting hole pattern as per ISO 5599/1 Based on the standard=ISO 5599-1, Integrated function=(* Throttle valve, * Non-return valve), Authorisation=UL - Recognized (OL), Materials note=Conforms to RoHS, Material housing=(* Aluminium, *
-
Supplier: Atos North America
Description: means of a high performance proportional directional valve in "rugged" executions to withstand high vibrations and mechanical stresses. The integral electronics ensures factory presetting, fine functionality plus valve-to-valve interchangeability and simplified wiring and
- Valve Size: 0.9842525 to 3.149608 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 176 F
-
Supplier: Radwell International
Description: THROTTLE CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Check Valves
-
Supplier: Radwell International
Description: PNEUMATIC VALVE THROTTLE CHECK M14X1.5. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Check Valves
- Actuation: Pneumatic
-
Supplier: RS Components, Ltd.
Description: GRLO-M3 Throttle valve
- Pressure Rating: 116.03016 psi
- Media: Air
- Valve Type: Control Valves
- Features: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 7 MPA, THROTTLE, RC (PT) THREAD, 30 MAX CONTROL FLOW RATE, WITH CHECK VALVE, 30 NOMINAL SIZE. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Check Valves, Control Valves
- Features: Threaded
-
-
Supplier: Festo Corporation
Description: Flow control valve, throttling at both ends In-line throttle Connections: push-in connector at both ends Connections: in-line, Y-shape Polymer design
- Pressure Rating: 0 to 145.0377 psi
- Media Temperature: 140 to 14 F
- Media: Air, Compressed Air
- Valve Type: Control Valves
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane bronze globe valves are highly efficient for throttling because seat and disc designs provide flow characteristics with proportionate relationships between valve lift and flow rate
- Primary Material: Brass / Bronze
- Valve Type: Globe Valves
- Media: Water
Find Suppliers by Category Top
Featured Products Top
-
DeZURIK emphasizes application-specific solutions—from rotary control and precision electric valves for accurate throttling, to heavy-duty knife gate valves for abrasive media. DeZURIK's product portfolio addresses key stages including pulping, bleaching, stock prep, and chemical recovery (read more)
Browse Industrial Valves Datasheets for DeZURIK, Inc. -
Hilton's bonneted throttling knife gate valve is the ideal choice for dam regulation applications. It is less expensive than jet flow gates or fixed cone valves and it prevents vibration and noise which is commonly found in standard knife gate valves. For more information visit DeZURIK.com. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
activities like whitewater rafting and kayaking. The three common outlet valves used today are the fixed cone valve, jet flow gate valve, and throttling knife gate valve. Each type of valve possesses unique features that should be carefully evaluated when specifying them for use as an outlet valve. For more information visit DeZURIK.com. (read more)
Browse Industrial Valves Datasheets for DeZURIK, Inc. -
handling of slurries, fibrous materials, and other challenging media. These design features make it an ideal choice for throttling and isolation duties in tough service environments. DeZURIK offers eccentric plug valves in a variety of materials and (read more)
Browse Industrial Valves Datasheets for DeZURIK, Inc. -
service. Angle Valve – A valve with an inlet and outlet forming a 90-degree angle, often used for throttling or flow direction changes. Back Flow Preventer – A device that prevents reverse flow of water or (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
deliver a broad spectrum of application solutions. Our team continuously delivers superior product performance and best-in-class customer service. You can count on DeZURIK’s high quality plug valves for exceptional performance in a wide range of shut off and throttling control (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
Actuators Quarter-turn electric actuators use electrical energy to open, close, or throttle valves that require highly accurate positioning. They are designed to automate the precise operation of valves that open and close through a rotary 90° motion (a quarter turn), such as ball valves, plug (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
. When a plug valve is used to isolate a gravity fed (clean water) line, the plug valve is typically installed with the seat downstream. This allows the pressure to assist in closing the valve (Direct Pressure). When used to throttle or modulate the flow rate of a (clean water) line, the plug (read more)
Browse Plug Valves Datasheets for McWane Plant and Industrial
Conduct Research Top
-
Constant Flow Control Valves
Purpose of a flow control valve - imagine having an employee who would throttle a valve to maintain a constant rate of flow, regardless of changing pressure.
-
Fuel Metering Valve
High-performance aircraft require a reliable, accurate, and stable fuel flow to power their engines. A fuel metering valve throttles the appropriate amount of fuel based on the engine power required. A miniature motor incorporated into the valve ensures the accuracy and stability of fuel flow rates.
-
Steam Ratings for Ball Valves
. For that reason these FPM sealed valves are rated at 150 WSP on dry saturated or superheated steam, for non-shock and non-throttling service.
-
Emergency Isolation for Pneumatic Actuated Control Valves
Now any pneumatic control system can be designed to automatically shutdown in a local fi re or excess heat situation. The FireChek (R) can be installed on most fail-safe standard pneumatically operated process control valve actuator, either on/off or throttling. The enhanced FireChek assembly
-
IR Thermography Assessment Enhanced Compressed Air System Operations & Indirectly Slashed $26K Utility Bills at New Jersey International and Bulk Mail Center
the throttle valve regulator to meet the maximum demand, irrespective of the plant loading profile. When the technician switched-over to this compressor, we noticed the ampere-meter display rapidly fluctuating from 183 to 156 amps. We were concerned the rapid fluctuation of amperes might damage
-
A Push Towards Efficiency
diaphragm in the throttling zone where characterized control is desired. This valve can support fermenters, batching tanks and other sanitary equipment. A new drive configuration feature now available in RSLogix 5000 v.16 software allows users of Allen-Bradley PowerFlex drives to consolidate drive system
More Information Top
-
Modern Engine Technology from A to Z
The position of the throttle valve actuator in a gasoline engine is changed by the accelerator pedal, .
-
Gasoline Engine Management
14), the throttle valve (13) ensur- ing that the air quantity is metered.
-
Control of Surge in Centrifugal Compressors by Active Magnetic Bearings
226 8.1.3 Throttle Valve . . . . . . . . . . . . . . . . . . . . . . . .
-
FINAL EVALUATION REPORT-HALLAM NUCLEAR POWER FACILITY. VOLUME I
Throttle Valves .
-
Design Practices: Passenger Car Automatic Transmissions
With electronic control, there has been much greater flexibility available for programming the shift schedules based on the use of sensors to detect the vehicle speed and throttle valve opening.
-
Feedback Control
A Case Study of Plant Modelling Undertaken in Industry: Modelling for a Throttle Valve Servomechanism ........................................
-
Engine Modeling and Control
exhaust throttle valve ev .
-
Machine Learning and Knowledge Discovery in Databases
Learning Throttle Valve Control Using Policy Search . . . . . . . . . . . . . . . . .
-
ISA CNTRL VALVES - Control Valves
The pilot was essential a small direct-acting spring and diaphragm valve that acted on the larger main throttling valve .
-
FINAL EVALUATION REPORT-HALLAM NUCLEAR POWER FACILITY. VOLUME V
Moderator Flow vs Moderator Throttle Valve Position .
Indicates content that may require registration and/or purchase.