Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: NationSkander California Corporation
Description: 29328EX Nachi Spherical Roller Bearing, Steel Cage, Made in Japan, the 29328EX inner diameter is 140mm, the 29328EX outer diameter is 280mm and the 29328EX width is 85mm. Item: 29328EX Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Steel Cage
-
Supplier: NationSkander California Corporation
Description: 29328EX Nachi Spherical Roller Bearing, Steel Cage, Made in Japan, the 29328EX inner diameter is 140mm, the 29328EX outer diameter is 240mm and the 29328EX width is 60mm. Item: 29328EX Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Steel Cage
-
Supplier: Timken Company (The)
Description: TTSPs are thrust bearings are made up of two tapered thrust races, rollers, a cage and outside retainer which holds the components together during shipping. These bearings are mostly used in the steering pivot positions of automotive and industrial equipment. Size
- Bore: 1.3779535 to 115.748094 inch
- Type: Tapered Roller Thrust
-
-
Supplier: KG International FZCO
Description: KG can offer following variants Single Direction Thrust Ball Bearing - 511, 512, 513 and 514 Double Direction Thrust Ball Bearing - 522, 523 and 524 Single Direction with Spherical Housing Washer - 532, 533 and 534 Single Direction Thrust Roller Bearings -
- Primary Bearing Category: Thrust Bearing
-
Supplier: Timken Company (The)
Description: Needle roller and cage thrust assemblies are complements of small diameter needle rollers arranged in a spoke-like configuration. Needle rollers are equally spaced by means of a cage whose web section separates the rollers and provides guidance to keep them tracking in an
- Bore: 0.2362206 to 5.511814 inch
- Features: Needle Roller Thrust
- Type: Needle Roller and Cage Assembly
-
Supplier: Timken Company (The)
Description: applications, it is possible to combine metric series cylindrical roller cage and thrust bearings with metric series heavy thrust washers or metric series thin thrust washers. Cylindrical roller and cage thrust assemblies can also be used without
- Bore: 0.2362206 to 5.511814 inch
- Type: Cylindrical Roller Thrust, Needle Roller and Cage Assembly
- Features: Needle Roller Thrust
-
Supplier: NSK Americas
Description: range of Thrust Ball Bearings include: angular contact thrust ball bearing, single direction thrust ball bearings, double direction thrust ball bearings.
- Application: Automotive
- Features: Flat Race Thrust Ball, Grooved Race Thrust Ball, Other, Steel, Two Directional Grooved Thrust
- Material / Plating: Stainless Steel
- Primary Bearing Category: Thrust Bearing
-
Supplier: NSK Americas
Description: misalignment High capacity E design available NSK's range of Thrust Roller Bearings include: thrust needle roller bearing, spherical thrust roller bearings and more.
- Type: Cylindrical Roller Thrust, Spherical Roller Thrust, Tapered Roller Thrust, Thin-section
- Features: Stainless Steel, Steel
-
Supplier: National Precision Bearing, Inc.
Description: When high axial load capacities are needed and envelope space is minimal, needle thrust bearings are an option. These bearings consist of a stamped or machined cage and rollers. The cage retaining the rollers is paired with thrust washers that act as
- Bore: 0.25 to 5.118 inch
- Outside Diameter: 0.687 to 6.693 inch
- Features: Inch, Needle Roller Thrust
-
Supplier: Splendor Industrial Bearing Co., Ltd.
Description: Unidirectional thrust ball bearing includes a shaft washer, a housing washer and a set of steel ball-cage. The bearing can be separated, and the shaft washer, housing washer, steel ball-cage can be installed separately. Unidirectional thrust ball
- Bore Size: 2.362206 inch
- Rated Speed (Oil): 5,000 rpm
- Dynamic Axial / Thrust Load: 6,137.04 lbs
- Bore: 2.362206 inch
-
Supplier: KG International FZCO
Description: KG can offer following variants Single Direction Thrust Ball Bearing - 511, 512, 513 and 514 Double Direction Thrust Ball Bearing - 522, 523 and 524 Single Direction with Spherical Housing Washer - 532, 533 and 534 Single Direction Thrust Roller Bearings -
- Type: Spherical Roller Thrust
-
Supplier: SKF/Global
Description: SKF needle roller thrust bearings are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads and
- Bore: 2.362206 inch
- Outside Diameter: 3.3464585 inch
- Overall Width: 0.1181103 inch
- Rated Speed (Oil): 4,300 rpm
-
Supplier: SKF/North America
Description: SKF needle roller thrust bearings with a center spigot are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate
- Bore: 0.6692917 inch
- Outside Diameter: 1.2992133 inch
- Rated Speed (Oil): 9,500 rpm
- Static Radial Load: 9,104.4 lbs
-
Supplier: SKF/North America
Description: SKF needle roller thrust bearings are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads and
- Bore: 0.6692917 inch
- Outside Diameter: 1.181103 inch
- Overall Width: 0.0787402 inch
- Rated Speed (Oil): 9,500 rpm
-
Supplier: SKF/Global
Description: SKF needle roller thrust bearings are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads and
- Bore: 6.299216 inch
- Outside Diameter: 7.87402 inch
- Overall Width: 0.1968505 inch
- Rated Speed (Oil): 1,900 rpm
-
Supplier: SKF/North America
Description: SKF needle roller thrust bearings are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads and
- Bore: 3.543309 inch
- Outside Diameter: 4.724412 inch
- Overall Width: 0.1574804 inch
- Rated Speed (Oil): 3,000 rpm
-
Supplier: SKF/Global
Description: SKF needle roller thrust bearings are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads and
- Bore: 0.4724412 inch
- Outside Diameter: 1.0236226 inch
- Overall Width: 0.0787402 inch
- Rated Speed (Oil): 10,000 rpm
-
Supplier: SKF/North America
Description: SKF needle roller thrust bearings are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads and
- Bore: 0.9842525 inch
- Outside Diameter: 1.6535442 inch
- Overall Width: 0.0787402 inch
- Rated Speed (Oil): 7,500 rpm
-
Supplier: SKF/Global
Description: SKF needle roller thrust bearings are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads and
- Bore: 2.5590565 inch
- Outside Diameter: 3.543309 inch
- Overall Width: 0.1181103 inch
- Rated Speed (Oil): 4,000 rpm
-
Supplier: Boston Gear
Description: steel balls are retained in a nylon cage to minimize friction losses, increase efficiency, and promote durability, while hardened and ground thrust washers are designed to reduce noise. And you can order all of our thrust bearings via Boston Gear's Guaranteed Same Day
- Bore Size: 0.5 inch
- Outside Diameter: 0.875 inch
- Bore: 0.5 inch
- Static Axial / Thrust Load: 58 to 250 lbs
-
Supplier: Accuris
Description: Rolling Bearings - Thrust Needle Roller and Cage Assemblies, Thrust Washer - Boundary Dimensions and Tolerances
-
Description: Rolling bearings -- Thrust needle roller and cage assemblies, thrust washers -- Boundary dimensions and tolerances
-
Supplier: Hartford Technologies, Inc.
Description: Hartford Technologies’ Thrust Bearings are used where axial loads are exerted from either direction. Key thrust bearing components include retainer or cage and rolling elements (balls or rollers). In many thrust bearings, two hardened steel washers
-
Supplier: IKO International, Inc.
Description: Thrust needle roller bearings feature needle type rollers and cages made from precisely formed, surface hardened steel plates. Other features include: Rigid structure and good lubricant capacity. Lowest sectional height of all thrust bearings. Suitable replacement
- Bore: 0.393701 to 3.3464585 inch
- Outside Diameter: 0.9448824 to 4.330711 inch
- Overall Width: 0.0787402 to 0.1574804 inch
- Static Axial / Thrust Load: 5,372.72 to 62,719.2 lbs
-
Supplier: Emerson Bearing Co.
Description: Thrust bearings are designed to handle axial loads while operating at high speed. Bearings are composed of bearing rings with raceway grooves for the balls. Double direction thrust ball bearings can support axial load in both directions. Neither style can be
- Bore Size: 5.5118 inch
- Outside Diameter: 9.4488 inch
- Overall Width: 3.1496 inch
- Rated Speed (Oil): 950 rpm
-
Supplier: Accuris
Description: Rolling bearings - Boundary dimensions and tolerances of needle roller bearings - Part 4: Thrust needle roller and cage assemblies, thrust washers
-
Supplier: Emerson Bearing Co.
Description: Thrust bearings are designed to handle axial loads while operating at high speed. Bearings are composed of bearing rings with raceway grooves for the balls. Double direction thrust ball bearings can support axial load in both directions. Neither style can be
- Bore Size: 3.1496 inch
- Outside Diameter: 4.5276 inch
- Overall Width: 1.1024 inch
- Rated Speed (Oil): 2,400 rpm
-
Supplier: Accuris
Description: Metric Needle Roller Bearings Part 4: Dimensions and Tolerances of Thrust Needle Roller and Cage Assemblies, Thrust Washers
-
Supplier: FHD Bearings Co., Ltd.
Description: Spherical roller thrust bearing with stamped steel cage Spherical roller thrust bearings accommodate very heavy axial and considerable radial loads. They have the highest load rating of all thrust bearings, enabling compact, high power density
- Outside Diameter: 9.842525 inch
- Overall Width: 3.0708678 inch
- Static Axial / Thrust Load: 674.4 lbs
- Dynamic Axial / Thrust Load: 0.2248 lbs
-
Supplier: Barden Precision Bearings
Description: Double direction angular contact thrust ball bearings are designed for use in machine tool spindles, in combination with cylindrical roller bearings. They are manufactured to precision tolerances. Double direction angular contact thrust ball bearings are designed
- Bearing Class: ABEC 7 / Class 4 / P4, ABEC 9 / Class 2 / P2
- Application: Aerospace, Airframe / Aircraft Control, Medical /Dental
- Primary Bearing Category: Angular Contact Ball Bearing, Thrust Bearing
- Features: Metric, None (Open Bearing), Single Seal, Two Directional Grooved Thrust
-
Supplier: FHD Bearings Co., Ltd.
Description: raceways, needle roller thrust bearings take up no more space than a conventional thrust washer. The bearings can also be combined with bearing washers to create complete bearings. High axial load carrying capacity High stiffness Long service life Require
- Outside Diameter: 0.9448824 inch
- Overall Width: 0.0787402 inch
- Static Axial / Thrust Load: 5,844.8 lbs
- Dynamic Axial / Thrust Load: 1,910.8 lbs
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: machine part is unhardened but is sufficiently rigid and geometrically accurate. Axial needle roller bearings Axial needle roller bearings are units comprising axial needle roller and cage assemblies and axial bearing washers with a centring spigot. They can be combined
- Type: Needle Roller Thrust
- Features: Needle Roller and Cage Assembly
-
Supplier: WD Bearing Group
Description: Spherical roller bearings are double row, self-retaining units comprising inner rings with two raceways inclined at an angle to the bearing axis , outer rings with a common sphered raceway, spherical rollers, cages and in certain designs also internal guide rings or center
- Type: Spherical
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Axial cylindrical roller bearings Axial cylindrical roller bearings comprise axial cylindrical roller and cage assemblies and shaft and housing locating washers. The bearings have particularly small axial section height, have high load carrying capacity and high rigidity
- Type: Cylindrical Roller Thrust
-
Supplier: NationSkander California Corporation
Description: 29452E Nachi Spherical Roller Bearing, Bronze Cage, Made in Japan, the 29452E inner diameter is 260mm, the 29452E outer diameter is 480mm and the 29452E width is 132mm. Item: 29452E Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage
Find Suppliers by Category Top
Featured Products Top
-
strength. • Versatile Roller Types for Diverse Needs: Choose from drawn cup, cage assemblies, full complement, and track roller bearings. Tailored designs cater to specific industrial demands, ensuring optimal functionality (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
MOUETTE's needle roller bearings combine compact design with exceptional strength, making them perfect for applications where space is limited but performance cannot be compromised. These bearings are tailored for various industrial sectors, including automotive (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD
Conduct Research Top
-
Thrust Bearings. An Introduction to the features of each type
applications are equipped with pressed steel cages. When the size of the thrust bearing is larger than machined cages steel or brass cages would be specified.
-
Lubricant FAQs
Most ball or roller bearings (except needle bearings and some thrust bearings) as large as 25" outside diameter or as small as 1/8" inside diameter can be lubricated with Cobra Solid Lubricant. However, the bearing and its cage should be metal with at least C3 internal clearance. Note
More Information Top
-
Thrust Roller Bearing - Thrust Roller Bearing Manufacturers, Suppliers (Page 11)
Plane Thrust Cage, Plane Thrust Bearing Cage .
-
Ball bearing thrust reversal feasibility test
… Inner race of failed roller bearing Armalon cage of failed roller bearing Roller bearing from loader end Inner race of roller bearing from loader end Cage of roller bearing from loader end Thrust bearing Inner races of thrust bearing Thrust bearing cage .
-
Steam Plant Operation, Ninth Edition > Steam Turbines, Condensers, and Cooling Towers
Main and thrust bearings: (a) main bearing; (b) section of thrust bearing and housing; (c) thrust bearing cage in place.
-
Making Things Move: DIY Mechanisms for Inventors, Hobbyists, and Artists > Projects
○ Thrust bearing cage assembly for 1/2 in shaft diameter (McMaster 5909K31) with two matching washers (McMaster 5909K44) .
-
http://dspace.mit.edu/bitstream/handle/1721.1/37107/85480146-MIT.pdf?sequence=2
Thrust Bearing Cage , 1/2" ID, 15/16" .
-
Engineers' Illustrated Thesaurus
K-Cylindrical-roller thrust bearing and cage for heavy wor)z.
-
needle roller thrust bearings - offers from needle roller thrust bearings manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Thrust needler bearing, needle roller bearing, Thrust bearing , cage assemblies ] .
-
New corrosion-resistant ball bearings for chemical engineering
The radial- thrust ball bearing cage shown in Fig. 2 is made from the material F40815M1.5.
-
Langford's Technical and Commercial Dictionary
Kugel f. = ball. b (rly) Schwel- Ie f. = sJeeper; tie. bague f. a b-s Kugelring m. = ball Tace. butee f. it b-s Kugelspurlager n. = spherical thrust bearing . cage f. des b-s Kafig m. = distance ring; cage. coussinet m. a …
-
Vibration Readings On Compressor
Thrust Bearing Bearing Cage Gone .
Indicates content that may require registration and/or purchase.