Products/Services for Thyristor Trigger Pulse Isolation Transformers

  •  
    Isolation Transformers - (181 companies)
    Isolation transformers provide electrical isolation to two connected circuits. Electrical isolation of two circuits in important for several reasons. Safety is a primary use for isolation transformers. By isolating an electrical...
    Winding Turns
    Other Transformer Types / Applications
    Output Voltage
  • Pulse Transformers-Image
    Pulse Transformers - (116 companies)
    Pulse transformers interface a pulse forming network (PFN) and a load. They match the impedance of the load to the PFN in order to maximize power-transfer efficiency. Pulse forming networks (PFNs) collect electrical energy over a relatively long...
  •  
    Transformers - (2124 companies)
    ...applications for signal isolation and impedance matching. Current sense transformers detect and measure current. Some of these products are designed to precisely measure current in instrumentation applications, while others are used in switch-mode...
  • Power Transformers-Image
    Power Transformers - (1034 companies)
    Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications. Power transformers convert...
  •  
    Electronic Transformers - (38 companies)
    Flyback transformers (FBT) or line output transformers (LOPT) are designed to produce a very high output voltage from a relatively low input voltage. Pulse transformers interface a pulse forming network (PFN) and a load. By matching the impedance...
  •  
    Thyristors - (437 companies)
    LASCRs have a gate terminal so that an electrical pulse can trigger the device in a similar fashion to traditional SCR thyristors. Silicon-Controlled Switches (SCS). Silicon controlled switches (SCS) are four-layer (PNPN) devices that are similar...
  •  
    Pulse Generators - (105 companies)
    ...the pulse width. the pulse high-voltage and pulse low-voltage levels. a delay for an internal or external trigger. More complex products allow control over the rise time and fall time of the pulses. To form outputs, pulse generators may use analog...
  •  
    Gate Drive Transformers - (38 companies)
    ...and insulated gate bipolar transistor (IGBT) electronics. Pulse transformers are gate drive transformers that deliver a pulse or series of pulses to a semiconductor gate. Trigger transformers use a voltage pulse to initiate an action or event. Like other...
  •  
    Pulser-Receivers - (29 companies)
    The pulser generates short, large amplitude electrical pulses (pulse voltage) when its trigger is actuated. These electrical pulses are transmitted into an ultrasonic transducer, which converts the electric pulses into short ultrasonic pulses...
  •  
    RF Transformers - (127 companies)
    ...sides of the transformer, will determine the change in voltage. RF transformers are used in low-power circuits for impedance matching to achieve maximum power transfer, for voltage step-up or step-down, and for DC isolation of two circuits while...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire