Products/Services for Tif 6500 Vacuum Leak Detectors
-
Liquid Leak Detectors - (258 companies)Liquid leak detectors sense when a liquid is leaking from a pipe, tank, or other receptacle. Leaks are often conceptualized as being small, round defects which allow liquid to seep out of a pipe or tank. In reality, they almost always have...Leak Detection MethodSpecific Detectable Liquid TypesDetectable Liquid Features -
Leak Testing Equipment - (441 companies)Leak testing equipment is used to measure the escape of liquids, vacuum or gases from sealed components or systems. Leak testing equipment is used to measure the escape of liquids, vacuum or gases from sealed components or systems. Some... -
Vacuum Sensors - (126 companies)Vacuum sensors are devices for measuring vacuum or sub-atmospheric pressures. Vacuum sensors are used to measure vacuum or sub-atmospheric pressures. Vacuum means pressure below atmospheric. Since true vacuum is never attained, the measurement... -
Vacuum Switches - (115 companies)Vacuum switches are a type of pressure switch that functions in the vacuum end of the pressure spectra. They measure vacuum pressure (negative pressure). Vacuum switches are a type of pressure switch that functions in the vacuum end of the pressure...
-
Vacuum Pumps and Vacuum Generators - (843 companies)...throughput is proportional to the mass flow rate of the pump. When discussing a system leak or backstreaming, throughput can also refer to the volume leak rate multiplied by the pressure at the vacuum side of the leak. This leak rate throughput can... -
Flaw Detectors - (252 companies)...integrity, general corrosion detection, inclusions, machining or grinding damage, metal detector or rebar absence, manufacturing of metals or webs, packaging defects or leaks, pore or void, pressure vessel flaws or cracks, rail inspection, subsurface crack...
-
Vacuum Valves - (165 companies)...of vacuum valves for high vacuum applications. Additional valve types include ball, butterfly, conductance controllers, diaphragm, gas control or leak valve, relief valve, and straight through. Gate valves (also known as knife valves or slide valves...
-
Vacuum Gauges and Instruments - (220 companies)Vacuum gauges are devices for measuring vacuum or sub-atmospheric pressures. A vacuum is a space in which the pressure of a gas is low compared to the atmospheric pressure. The measure of vacuum is associated with pressure. Vacuum gauges...
-
Vacuum Cleaners - (330 companies)Vacuum cleaners are capable of picking up large quantities of material and/or liquids. They can be portable devices or part of a central vacuum system. Vacuum cleaners are capable of picking up large quantities of material and/or liquid in a wide...
-
Heat Detectors - (105 companies)Heat detectors are fire detection devices that sense heat produced by combustion. Heat detectors can trigger an alarm when they detect rapid temperature rise or reach a preset temperature. Heat detectors are fire detection devices that sense heat...
Product News
-
Agilent Technologies - Vacuum Products
Vacuum Pumps & Helium Leak Detectors for eMobility Vacuum and leak detection solutions are key elements in advanced industrial processes for the electrification of vehicles. Agilent is committed to providing solutions to help in the transition to sustainable mobility. Open this page to learn more. (read more)Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
Busch Vacuum Solutions
Leak detectors TAPIR Accurate measurement results. Ultra-fast response time. Short start-up times. Detachable control panel. High definition color display with touchscreen. Intuitive menu navigation. Customizable parameter settings. Integrated SD memory card (read more)Browse Vacuum Gauges and Instruments Datasheets for Busch Vacuum Solutions -
Busch Vacuum Solutions
Leak detectors-improve efficiency and reliability Leaks in vacuum systems can cause considerable damage in sensitive industrial processes. Vacuum pumps may fail or require more frequent service. The output quality can suffer, and losses in energy efficiency can occur. As a result, energy costs and overall operating costs increase drastically. Our TAPIR leak detectors have been specially designed to avoid all these problems. They can locate and quantify leaks precisely. Thus, improving the output quality, efficiency and reliability... (read more)Browse Leak Testing Equipment Datasheets for Busch Vacuum Solutions -
EXAIR
EXAIR's Ultrasonic Leak Detector EXAIR 's Ultrasonic Leak Detector (ULD), a hand-held instrument engineered to help locate the source of costly leaks in a compressed air system, has received an upgrade in look and function. The EXAIR ULD can play a major role to identify and pinpoint costly leaks that often go undetected, allowing quick repair and cost savings. Testing the various unions, pipes, valves and fittings of a complete installation can be done quickly and effectively at distances up to 20' (6.1m) away. High pressure... (read more) -
Acme Engineering Products
Refrigerant Leak Detector The Acme REF-IR-ST Sensor/Transmitter is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used refrigerants. With its 1PPM resolution, 0-1000PPM measuring range, and operating temperature and humidity characteristics, the REF-IR-ST far exceeds the current ASHRAE 15 requirements. Learn more. (read more)Browse Gas Transmitters Datasheets for Acme Engineering Products -
Agilent Technologies - Vacuum Products
Agilent Multi-Gas CrossLab Sniffer Leak Detector The Multi-Gas CrossLab Sniffer is a mini-sized portable leak detector, with high sensitivity. It provides an economical approach for leak checking pressurized gas distribution systems and their sub-assemblies. The sniffing style application method is perfect for locating and eliminating leaks from the gas source to the terminus. Learn more here. (read more)Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
Agilent Technologies - Vacuum Products
Vacuum & Leak Detection in Battery Production Interested in how Agilent Vacuum and Leak Detection support Lithium-Ion Battery Manufacturing? Learn how they are used in the battery production cycle, base material mixing, vacuum drying, electrode degassing, electrolyte filling, battery housing assembly, and battery testing. Visit this page to find relevant vacuum products, as well as videos, webinars and FAQs. (read more)Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
MSA Safety
Observer-i Ultrasonic Gas Leak Detector Designed with Artificial Neural Network (ANN) intelligence and real-time broadband acoustic sound processing technology, the state-of-the-art Observer-i Ultrasonic Gas Leak Detector sets a new global industry standard in highly reliable ultrasonic gas leak detection with unprecedented suppression of false alarms. With the incorporation of ANN technology, the breakthrough Observer-i Detector makes it possible to fully analyze the sound spectrum above 12 kHz. The ANN algorithm has been "trained... (read more)Browse Gas Instruments Datasheets for MSA Safety -
Agilent Technologies - Vacuum Products
Agilent Vacuum and Leak Detection Green Solutions Interested in how Agilent Vacuum executes on sustainability? Read more in this brochure to discover the initiatives aimed at lowering CO2 emission, reducing waste and maximizing recycled quota, limiting H2O consumption, optimizing energy consumption, and sustainable product design. (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Agilent Technologies - Vacuum Products -
Agilent Technologies - Vacuum Products
Vacuum and Leak Detection for Liquid Gas Cryotanks Agilent expertise, combined with our vacuum and leak detection products, can help optimize cryogenic tank operation and improve liquefied gas management to make it more efficient. Read more here: https://www.agilent.com/en/solutions/applications-of-vacuum-technology/vacuum-for-industrial-process-manufacturing/liquified-natural-gas-cryotanks-insulation (read more)Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products
-
The NOvA Technical Design Report
Assembly drawing ME-388120 Link to TIF ME-331805 Link to TIF . .... the thin Ti foils with an existing design fast acting (< 1 sec) mechanical drive and vacuum system. .... *Air leak ~600cfm. .... Electronics equipment in the MINOS detector hall rejects heat to the 165-gpm sump water system through .... Scintillator oil is delivered in 6500 -gallon tanker trucks to a canopy-covered area.
-
Chlorofluorocarbon leak detection technology
315-434-1100 6500 Fly Road. .... TIF Instruments,. .... Vacuum Instrument. .... Halogen Ip,.ak Detectors . .... • Heated Anode - Airserco (markets the General Electric leak detector) - Central States Consulting Company (markets the General…
-
Materials and Molecular Research Division annual report, 1978
…benefit of this mixer will not be obtained unless an IF amplifier with TIF - 1 K can … and Paul L. Richards Over the past several years we have developed sensitive composite bolometric infrared detectors . .... The sim- mer starting sequence proceeds as follows: the vacuum relay (shown as a simple switch) is .... Sample gases are introduced from an external vacuum system through a variable leak valve. .... 6500 .
-
Nevada Test Site-Directed Research and Development: FY 2006 Report
and output the synthetic image to a tagged-image file (. tif ) for further comparison and analysis. .... The DMC code’s accuracy and precision are validated through comparison with the data from a de- tector using overlaid LSO lineouts. .... 6500 . .... detector tests, Exxon offered to share its area on beam U1a of the vacuum ultraviolet (VUV) ring .... Working with the National Renewable Energy Laboratory (NREL), very-low- leakage PiN diodes were developed and tested.
-
Imaging studies of peripheral nerve regeneration induced by porous collagen biomaterials
Cover the vacuum tube with aluminum foil. .... o Spin down the aliquot (in a 1.5 ml eppendorf tube) 6500 xg, 10 min, at .... o Don't transfer more than 400 ml bacteria suspension per bottle because it may leak during centrifugation. .... " Save the image as a " tif " file bly choosing the menu "file">"save". .... Detector Channels Tab: .
-
Environmental Survey preliminary report
s,,.O RCh_ tif .i_tion. .... potential for leakage , and the quantity;it,'. .... 6500 -1. .... solid material is mixed with the resin in a hood and dispensed,usuallyunder vacuum , with a curingagent .... Chlorine detectors , set to audible alarm at_li&pp_'_'-are used to monitor the chlorine .
-
Nuclear powered heart pacemakers: biomedical application of rare earths
The calculations were performed on a CDC 6500 . .... Vacuum and gas outlet. .... ing the bulk oxygen content often helps to indicate what went wrong (slight leaks , reaction with container .... _ [difference of outermost peaks of sample](in channel no.) tif . .... The Y-rays were counted with a Ge(Li) detector .
-
History of the Plutonium Production Facilities at the Hanford Site Historic District - 1943 - 1990 - June 2002
Reports can be viewed in GIF, TIF , or PDF forma? and can be downloaded in PDF or .... 26"House Vacuum System - 234-5 Building. .... PNL- 6500 Part1, Richland, Washington. .... CoolingCoil Leak Resultingin a Criticality Specification Violation. .... disintegrates; one curie gives off 37 billion disintegrationsper second; a typical home smoke detector contains about 1…
-
Non-Destructive Spent Fuel Characterization with Semi-Conducting Gallium Arsinde Neutron Imaging Arrays
Only a marginal gain in efficiency can be achieved with TiF ,peaking at approximately 4.4%thermal neutron … relatively efficient thermal neutron detection film, the fabrication, handlin and tackaging issues render detector production much more .... The Schottky contact provides a blocking bamer that reduces reverse leakage currents. .... Afterwards, a stacked layer of Ge (500 A): Pd (1300 A) was vacuum evaporated over the backsides .... Two variations were coated with 6500 8, of ’%, one with 7200 8, of ’%, and three…
-
Subseabed disposal program annual report, January-December 1978. Volume II. Principal investigator progress reports
…are not likely to be as important as vectors for the spread of leaked radionuclides as E .... RICHARD, ll J."!4j to depths of 6500 m (IUKNARD. J9fil) These amphipods are generally considered .... tif a .ic» s."d.mentation trap, t-umal nf Manns. .... of the options that is available with RUM III, that is the use of the vacuum implantation. .... 64 x 2 Moisture detectors (16) .
Indicates content that may require registration and/or purchase.