Products/Services for Tilting Weir Gates

  • Water Control Gates-Image
    Water Control Gates - (53 companies)
    Water control gates are used to control the mass flow of water or wastewater in various environmental and process applications. They are usually square and rectangular in shape and made of stainless steel or galvanized aluminum. Types...
  • Tilt Sensors-Image
    Tilt Sensors - (161 companies)
    ...sensed as current (e.g. 4-20 mA). Digital transistor-transistor logic (TTL) uses transistors to preform both the logic gating function and the amplifying function. Analog frequency or pulse is a signal representing the sensed tilt. Analog voltage...
  • Gate Valves-Image
    Gate Valves - (1169 companies)
    Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow. Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element...
  •  
    Tilt Switches - (58 companies)
    ...switches with different electrical outputs. Analog current represents tilt sensed as current (e.g. 4-20 mA). Digital transistor-transistor logic (TTL) uses transistors to preform both the logic gating and amplifying function. Analog frequency or pulse...
  • Tilt Tables-Image
    Tilt Tables - (111 companies)
    Tilt tables are designed to tilt so that material can be completely removed from them. In order to increase productivity and ergonomics in any manufacturing operation, equipment such as tilt tables are a small but integral part of the total process...
  •  
    Gate Drivers - (225 companies)
    Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs). With power-MOSFETs, gate drivers can be implemented as transformers, discrete...
  •  
    Dumpers, Tilters, and Inverters - (329 companies)
    Dumpers, tilters and inverters are used to reposition or empty material handling containers. Dumpers and tilters empty containers (boxes, drums, bins, etc.) by tilting them to allow materials to pour out below. Inverters (upenders) take a container...
  •  
    Logic Gates - (220 companies)
    Logic gates are electronic circuits that combine digital signals according to boolean algebra. Logic gates are circuits with electronically controlled switches that combine digital signals according to Boolean algebra. In binary math, bits have only...
  •  
    Entry Gates - (291 companies)
    Entry gates are hinged partitions that allow access to designated areas. They are used in commercial, industrial, and residential applications. Some products are purely functional while others combine security capabilities with decorative features...
  •  
    Industrial Safety Gates - (108 companies)
    Industrial safety gates are designed to restrict the movement of people and objects through controlled spaces. They move or pivot to an alternative position to provide industrial machine safeguarding. Most industrial safety gates use one-way flow...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire