-
Plating Chemicals and Anodizing Chemicals - Electronic Connector Plating Processes -- Tin EliminatorSupplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Our Eliminator products, used for outerlayer tin stripping, are recognized for their ability to uniformly remove tin while minimizing attack on copper traces.
- Chemical / Composition: Nickel Plating - Hard, Tin Plating
-
Supplier: Technic, Inc.
Description: Medium grained, high speed, matte tin whisker resistant plating process based on MSA. Satisfies all requirements of JEDEC JESD 201. Can be formulated as a tin/lead process.
- Chemical / Composition: Tin Plating
-
Supplier: Technic, Inc.
Description: Bright, whisker resistant pure tin based on MSA. Satisfies all requirements of JEDEC JESD 201.
- Chemical / Composition: Tin Plating
-
-
Supplier: Technic, Inc.
Description: Operates over a wide CD range for increased output and flexibility in production. Produces brilliant deposits with good ductility. Exhibits good throwing power and distribution characteristics.
- Chemical / Composition: Tin Plating
-
Supplier: Technic, Inc.
Description: Acts by coagulating and precipitating the stannic tin. Can be readily filtered, leaving behind a clear plating bath.
- Chemical / Composition: Tin Plating
-
Supplier: Pavco, Inc.
Description: PavBrite Sn - is a two-component bright acid tin-plating process that produces a brilliant, level tin electro-deposit, which exhibits excellent solderability. PavBrite SN baths,which require low tin levels, are extremely economical to operate. The control of the
- Form: Liquid / Solution
- Chemical / Composition: Tin Plating
-
Supplier: Columbia Chemical Corporation
Description: COLGLEAM® Sn is a process for bright acid tin plating. Baths are maintained with only one brightener additive, eliminating the need to juggle and balance brighteners. The COLGLEAM Sn process is extremely simple to control, requiring only a fraction of the lab and analysis
- Substrate: Aluminum, Steel
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective, Specialty / Other, Weather / UV Resistant
- Location / Orientation: Exterior, Interior
-
Supplier: SAE International
Description: This specification covers the engineering requirements and process for brush plating of tin by electrodeposition. It shall be used, in conjunction with AMS 2451, for general-purpose tin deposits.
-
Supplier: SAE International
Description: This specification covers the engineering requirements for producing a thin tin coating on aluminum alloys by an immersion process.
-
Supplier: SAE International
Description: This specification covers the engineering requirements for producing a thin tin coating on aluminum alloys by an immersion process.
-
Supplier: SAE International
Description: This specification covers the engineering requirements for producing a thin tin coating on aluminum alloys by an immersion process.
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview As an industry-leading electroless copper chemistry, MID Copper 100 enables manufacturers and designers of Molded Interconnect Devices (MIDs) to selectively metallize plastics activated through laser and 2x molding methods. Our MID Copper provides unmatched yields and high
- Chemical / Composition: Copper Plating, Electroless, Nickel Plating - Hard, Silver Plating, Tin Plating
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Polishing & Chrome Plating Leonhardt's chrome plating and metal polishing services produce the highly decorative, shiny finishes for which the company has become known and clients rely upon. Excellence in manufacturing, rigorous quality control, and superior metal finishing processes
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas,
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Chrome Plating - Decorative, Chrome Plating - Hard, Nickel Plating - Decorative, Nickel Plating - Hard, Soft / High Purity, Tin Plating, Zinc Plating
- Additional Services: Electropolishing, Material Selection / Design Assistance, New / OEM Parts, Pickling / Chemical Deburring, Replating / Used Parts
-
Supplier: Pavco, Inc.
Description: Volta - The PAVCO® Volta Sn/Zn system is a sulfate based tin zinc electroplating process which produces an alloy containing 70% tin and 30% zinc. Deposits from Volta Sn/Zn process provide superior corrosion resistance versus conventional electroplating deposits.
- Form: Liquid / Solution
- Chemical / Composition: Tin Plating
-
Supplier: Component Surfaces, Inc.
Description: been providing leading manufacturers easy access to advanced plating technologies. Customers rely on us as a valued partner for plating services ranging from development and prototyping to production and certification. Professional Plating Services Advanced technologies,
- Material / Substrate: Aluminum, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys, Titanium
- Plating Processes: Copper Plating, Electroless, Gold Plating, Silver Plating, Tin Plating
- Industry Served: Electronics, Medical / Healthcare, Military Specification, OEM / Industrial
- Additional Services: Material Selection / Design Assistance, New / OEM Parts, Research & Development
-
Supplier: Franke Plating Works Inc.
Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Nickel Plating - Hard, Tin Plating, Zinc Plating
- Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, On-site / Field Plating, Passivation, Pickling / Chemical Deburring, Research & Development
-
Supplier: Pavco, Inc.
Description: Volta - is a sulfate based tin-zinc electroplating process which produces a tin/zinc alloy containing 70% tin and 30% zinc. Deposits from the process provide superior corrosion resistance over conventional electroplated deposits.
- Form: Liquid / Solution
- Chemical / Composition: Zinc Plating
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Our silver plating portfolio includes: Low Speed A low-speed silver plating process designed for rack-and-barrel applications. High Speed A high-speed silver plating process for reel-to-reel plating using inert anodes.
- Chemical / Composition: Silver Plating, Tin Plating
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview PC 610 is an industry-leading pulse plating process designed to provide excellent throwing power within through-holes, surface copper thickness, and surface copper variation. The process enhances the reliability of planarization and etching processes. PC 610 can
- Chemical / Composition: Copper Plating, Tin Plating
-
Description: PA&E has over 20 years of experience in metal surface finishing. We are experts at plating a variety of metals including aluminum, titanium, iron/nickel alloys, copper and even our explosively bonded bi-metallic transition materials. We have a staff of certified chemical and process
- Industry Served: Aerospace, Energy / Utilities, Military Specification, OEM / Industrial, Vessels (Tanks / Reactors)
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Plating Processes: Copper Plating, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating
- Additional Services: Electropolishing
-
Supplier: Umicore Metal Deposition Solutions
Description: Electroless nickel, electroless palladium and semi-autocatalytic gold plating Umicore's ENEPIG process provides an universal finish to the PCB industry with excellent wire-bonding performance and the highest degree of solder joint reliability (SJR) with lead-free SAC 305 alloy. The
-
Supplier: Belmont Metals, Inc.
Description: chemical, plating, ACS reagent, and soldering uses. Tin was one of the first metals known to man. Throughout ancient history, various cultures recognized the virtues of tin in coatings, alloys and compounds, and use of the metal increased with advanced technology. Today,
- Applications: Chemical / Materials Processing
- Features: Non-ferrous - Any Type, Other, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Supplier: IPS Limited
Description: Engineering grade plating tapes used to protect printed circuit boards during tin/lead stripping and gold finger plating processes. Also suitable for painting and silicone paper film splicing. BLUE tapes have higher elasticity than GREEN and RED PCB Tapes. Features: Using in
- Temperature Resistance: -73 to 177 C
- Adhesive: Silicone
- Features: Single-Sided Adhesive
-
Supplier: Belmont Metals, Inc.
Description: chemical, plating, ACS reagent, and soldering uses. Tin was one of the first metals known to man. Throughout ancient history, various cultures recognized the virtues of tin in coatings, alloys and compounds, and use of the metal increased with advanced technology. Today,
- Applications: Chemical / Materials Processing
- Features: Non-ferrous - Any Type, Other, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Supplier: Belmont Metals, Inc.
Description: chemical, plating, ACS reagent, and soldering uses. Tin was one of the first metals known to man. Throughout ancient history, various cultures recognized the virtues of tin in coatings, alloys and compounds, and use of the metal increased with advanced technology. Today,
- Applications: Chemical / Materials Processing
- Features: Lead / Lead Alloy, Non-ferrous - Any Type, Other, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Supplier: Newark, An Avnet Company
Description: Contact; Contact Plating:Tin; Contact Material:Phosphor Bronze; Contact Gender:Socket; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No RoHS Compliant: No
-
Supplier: Umicore Materials
Description: MIRALLOY® comes from the English words “mirror“ and “alloy“. It refers to the Bronze Age, when copper and tin were used to make mirrored alloys. MIRALLOY® denotes electroplating processes for the deposition of alloy coatings of copper and tin or of copper, tin and zinc.
-
Supplier: Umicore Metal Deposition Solutions
Description: MIRALLOY® comes from the English words “mirror“ and “alloy“. It refers to the Bronze Age, when copper and tin were used to make mirrored alloys. MIRALLOY® denotes electroplating processes for the deposition of alloy coatings of copper and tin or of copper, tin and zinc.
-
Supplier: Belmont Metals, Inc.
Description: Solders Featuring Body solders, Lead-base, Lead-free solders, Low melting solders, Miter-Al-braze (MAB), Tin-Antimony solders, Tin-base, Tin-Cadmium solders, Tin-Lead solders, Tin-Zinc solders Soldering is a process in which two or more metal items are
- Features: Other
- Solder Alloy: Tin-Lead (Sn-Pb)
-
Supplier: Anoplate Corporation
Description: Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to
- Industry Served: Aerospace, Architectural / Construction, Castings / Cast Metal, Commercial / Professional, Electronics, Energy / Utilities, Government, Machine Tools, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas
- Material / Substrate: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Plating Processes: Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Soft / High Purity, Tin Plating, Zinc Plating
- Additional Services: Electropolishing, Hydrogen Relief Baking, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
-
Supplier: Summit Corporation of America
Description: Summit Corporation employs the most modern electroplating techniques and equipment to guarantee your components are electroplated to MIL, ASTM specifications... the first time. Plating Process Technologies available include... Continuous Coil Stock Plating -
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Electronics, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Process Equipment, Steel / Metal Mills
- Material / Substrate: Aluminum, Composites, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Plating Processes: Brass Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Zinc Plating
- Additional Services: Electropolishing, Pickling / Chemical Deburring
-
Description: coatings obtained are not equivalent to those of chromium coatings, but similar to those of tin-nickel alloy coatings. Tin-cobalt alloy coatings can be applied by rack or barrel plating processes. ISO 26945:2011 does not specify requirements for the surface condition of the
-
Supplier: CSA Group
Description: coatings obtained are not equivalent to those of chromium coatings, but similar to those of tin-nickel alloy coatings. Tin-cobalt alloy coatings can be applied by rack or barrel plating processes. ISO 26945:2011 does not specify requirements for the surface condition of the
-
Supplier: Interplex Etch Logic, LLC
Description: copper, silver, tin and tin-lead. Certain facilities also provide automated rack and barrel plating services, Phosphorus electroless nickel with co-deposit Teflon and plating on plastic for various needs. To provide its customers with the lowest cost solutions, Interplex
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Electronics, Machine Tools, Medical / Healthcare, Military Specification
- Material / Substrate: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Titanium
- Plating Processes: Chrome Plating - Hard, Copper Plating, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Titanium Plating, Zinc Plating
- Features: East Asia / Pacific Only, Europe Only, Near East Only, North America, Other, South Asia Only, United States Only
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996332-ATMXT225T-ABR Contact Plating: Tin Operating Supply Voltage: 3.3 V Interface: I2C, SPI Number of Channels: 224 Categories: Embedded Processors and
- Features: Other, RoHS Compliant
- Device Type: Sensor Interface, Storage Interface
Find Suppliers by Category Top
Featured Products Top
-
innovation and technological advancement. This latest product represents the next generation within MacDermid Alpha's MICROFAB TS-650 process, enhancing its wafer level packaging (WLP) solder plating portfolio. It provides significant improvements over the existing process including photoresist (read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
Adam Tech’s HCT Series High Current Terminals are designed for reliable, high-current connections between wires and PCBs, supporting up to 250A. Made from C3604 brass or phosphor bronze with matte tin or tin plating, they provide excellent conductivity and corrosion resistance. Press (read more)
Browse Power Connectors Datasheets for New Yorker Electronics Co., Inc. -
continuous reel (strip) to be used with standard automated insertion equipment – reducing assembly and processing time. Manufactured from Brass with Tin Plating, these Female Terminals are UL Recognized and ensure easy installation and soldering to a PCB. Packaged on reels for easy (read more)
Browse Electrical Connectors Datasheets for Keystone Electronics Corp. -
Post?processing Plating: Available nickel, gold, silver, or tin plating to enable brazing with copper, Kovar, stainless steel, etc. Applications: Power Electronics: Packaging for IGBT modules, DBC/AMB substrates (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Aerospace-approved precision power resistors from Isabellenhütte meet stringent DLA and ESCC standards with low TCR and tin-lead plating to ensure reliable current sensing in mission-critical applications, from satellites to motor drives. Low-ohmic precision resistors are a (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
The SXFL6525, our improved replacement for the SM6525, is designed with 99.99% silver leads, which eliminates the need for copper leadframes and tin plating required (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
) pitches Voltage up to 60 V for 1.00 mm, 1.25 mm, and 1.27 mm pitches Plating material: tin Withstands high temperatures: polyester up to +105°C; polyimide and aramid up to +125°C Polyester, aramid, and polyimide insulation options meet (read more)
Browse Cable Assemblies Datasheets for DigiKey -
Tech X Total Solutions, addressing manufacturing challenges associated with increasingly complex PCB and IC substrate designs. Technical topics include next-generation periodic pulse reverse (PPR) copper plating, copper thickness uniformity, advanced via-filling technologies (read more)
Browse Electrical and Electronic Resins Datasheets for MacDermid Alpha Electronics Solutions -
assembly with steel, plastic, or rubber components. Surface Finishing: Anodizing, painting, powder coating, e-coating, polishing, tin/nickel plating, vibration (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
-site manufacturing processes include wire drawing, plating, braiding, cabling, insulating, and extrusion services. And, since all of our proprietary equipment and tooling is designed and built in-house, we have complete control while also offering quick modifications when needed. Through true vertical integration of manufacturing processes our customers' design-to-market curve is the shortest in the industry. (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation
More Information Top
-
Modern Electroplating 5th Edition
Most of the proprietary tin plating processes contain antioxidants to minimize the oxidation of the divalent tin by atmospheric oxygen.
-
Advances in Chemical Engineering: ICCMME 2011
In this paper, in the methanesulfonic acid system, bright tin plating process had been optimized, the solution properties were investigated, and the obtained coating was characterizated by the scanning electron microscopy (SEM) and X-ray diffraction.
-
Suppression of tin whisker formation on fine pitch connectors by surface roughening
The roughness of the base metals used appears to have a certain influence on the nature of the tin plating process from various aspects, i.e., stability, cost, wetting, etc., which can all be controlled by the plating process itself.
-
The Production and Uses of Tin Coatings
There are several tin plating processes based on stannous salts, rather than stan- nates, all of which though differing in de- tail have several features in common.
-
Hydrogen Embrittlement on High-Speed Stainless Steel Belts Used for Tin Plating Chip Lead Frame
However, a pre- mature fracture event caused by hydrogen embrittlement was encountered on 300 series stainless steels which was used as belt hanging chips in a tin plating process for the chip lead frame.
-
Tin savings in tin plate production
Thus at the present time the final waste of the tin plating process is the mixture of light inetal and flux 6cruff treated with a small quantity of soda.
-
ZCP2002ISTFA421
Control of Tin Plating Processes to Minimize Whisker Formation Potential Plating baths.
-
http://usitc.gov/publications/701_731/pub4325.pdf
51 Ohio Coatings, “ Tin Plating Process ,” http://www.ohiocoatingscompany.com/tin-plating-process/, retrieved April 23, 2012.
-
The ELFNET Book on Failure Mechanisms, Testing Methods, and Quality Issues of Lead-Free Solder Interconnects
… providing the industry with a method- ological framework and a set of operating procedures for process and technology qualification; standard tests are also vital to the ongoing activities in the devel- opment and qualification of tin plating processes with low whisker propensity.
-
Unique high density leadframe development for SOT23
Air Knife Design In Tin Plating Process Dragon 16 is one of the widest lead frame in current discrete encapsulation industry.
Indicates content that may require registration and/or purchase.