-
Supplier: nVent Electric
Description: Standard Copper Busbar Manufactured to strict engineering tolerances for the 60-mm busbar system, all busbars are tin-plated copper for superior corrosion resistance in harsh environments.
-
Supplier: Newark, An Avnet Company
Description: VERTICAL BUSBAR E.COPPER TIN
-
Supplier: nVent Electric
Description: Flexible Busbars, Cu tinned, insulated, 2m long Flat, flexible busbar complements the space-saving nature of the 60-mm busbar system. Unlike traditional round conductors, flexible busbar can be folded and shaped without regard to AWG bending radius issues. Choose
-
-
Supplier: Waytek, Inc.
Description: Cole Hersee M-448-02 Tin-Plated Brass Busbar Category: Busbars Manufacturer: Littelfuse Compact size Black thermoplastic insulator base Surface retains unblemished appearance longer than copper Busbars provide safer electrical distribution, allows removal of any one lead
- Voltage Configuration: Other Configuration
-
Supplier: MidNite Solar, Inc.
Description: 1/8†thick tin plated copper accommodates up to three 300VDC MidNite circuit breakers.
- Busway Type: Indoor Feeder
- Busbar Type: Multiple Conductor Busbars
-
Supplier: Galco Industrial Electronics
Description: FLEXIBAR Advanced 2 m Tinned Copper
-
Supplier: Radwell International
Description: THE GB2B0306TPI-1 GROUNDING BUSBAR MEETS BICSI AND ANSI/TIA-607-D REQUIREMENTS FOR NETWORK SYSTEMS GROUNDING APPLICATIONS, MADE OF HIGH CONDUCTIVITY COPPER AND TIN-PLATED TO INHIBIT CORROSION, COMES PRE-ASSEMBLED WITH BRACKETS AND INSULATORS ATTACHED FOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Waytek, Inc.
Description: Blue Sea Systems 2701 DualBus Busbar Category: Busbars Manufacturer: Blue Sea Systems Combines Negative and positive buses on one block 300VAC or 48VDC Maximum Voltage 5 screw terminals Tin-plated copper CDA 110 / UNS 11000 Bus Material Blue Sea dualbus busbar cover 2709
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
-
Busbars and Busways - Blue Sea Systems 2702 DualBus Busbar, 10 circuit, 100A, 300VDC, 48VDC -- 78244Supplier: Waytek, Inc.
Description: Blue Sea Systems 2702 DualBus Busbar Category: Busbars Manufacturer: Blue Sea Systems Combines Negative and positive buses on one block 300VAC or 48VDC Maximum Voltage 10 screw terminals per bus #8-32 screw terminal Tin-plated copper CDA 110 / UNS 11000 Bus Material
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
-
Supplier: Waytek, Inc.
Description: Egis Mobile Electric 8791, XD Series Relay Cross-Over Busbar Category: Busbars Manufacturer: Egis Link Together XD Single, Dual And Triple XD Relays to each other in multiple configurations, including item 82062 Disconnect Switch Linking Relays together creates compact installations
- Amp Rating: 500 amps
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
-
Supplier: TE Connectivity
Description: Body Features Bus Bar Contact Plating Material : Tin Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 2 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating
- Current Rating: 170 amps
- Connector Type: USB Connector
-
Description: copper, tin, standard FFC/FPC dielectric films, and busbar insulation materials. T4350 free films can be processed in rolls as well as sheets. Features Low flow, flame-retardant, ROHS compliant adhesive. Adhesive thickness: 1, 1.5, and 2 mil (25, 38, and 50 micron) Our superior
- Thickness: 0.001 to 0.002 inches
- Peel Strength / Adhesion: 8 lbs/in
- Features: Abrasion / Scratch Resistant, Adhesive Tape, Dielectric / Insulating, Electronics (PCB, Semiconductor) Tape, Industrial Tape, Other, Specialty / Other, Thermally Insulating / Insulative, UV / Weather Resistant
-
Supplier: Allied Electronics, Inc.
Description: Electrolytic Soft Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Hook-Up Wire Electrolytic, soft drawn and annealed, solid tin-plated copper. MIL-W-3861 Type S, QQ-W-343 Type S, ASTM-B-33. MIL-W-3861* Type S QQ-W-343 Type S ASTM-B-33
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Electro Tin Plated Copper Bus Bar, 100/300 micro inches of plating. The thin tin coating acts as a shield, inhibiting copper oxidization. Copper oxidization causes a poor electrical contact which then gets hot and increases the copper oxidization rate. Oxides,
-
Supplier: Pentair, Inc.
Description: " TINNED COPPER MATERIAL 3 M 50 MM 5 MM 50 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC VOLTAGE RATING HIGH RESISTANCE VINYL INSULATION MATERIAL 1200 AMPERE ERIFLEX[R] BRAND WEIGHT 17.09 LB "
- Amp Rating: 1,200 amps
- Busbar (Conductor) Material: Copper
- Busbar Type: Flexible Busbars
-
Supplier: Littelfuse, Inc.
Description: Busbars are used to consolidate multiple wires or feed multiple circuits. Tin plated copper buses provide maximum conductivity and corrosion resistance. Solid brass busbar carries up to 50A. Available in 10 or 20-Gang Available in raw solid brass or tin-plated solid brass
- Busbar Type: Single Conductor Busbars
-
Supplier: NSI Industries LLC
Description: TIN PLATED COPPER MATERIAL 14 AWG STRANDED (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE 8 AWG (ACSR), 14 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 14 AWG STRANDED (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE 8 AWG (ACSR), 8 AWG STRANDED (COPPER/ALUMINUM)
- Busbar (Conductor) Material: Aluminum, Copper
- Busbar Type: Single Conductor Busbars
-
Supplier: Hubbell Incorporated
Description: TIN PLATED COPPER MATERIAL 20 INCH 4 INCH HOLE DIAMETER 0.45 INCH INCLUDES INSULATOR, ASSEMBLY HARDWARE HBBB MODEL
- Busbar (Conductor) Material: Copper
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BUSBAR, REPLACEMENT PART, TIN PLATED COPPER, 94.49 X 3.93 X .39 INCH. FREE 2 YEAR RADWELL WARRANTY
- Connector Type: USB Connector
-
Supplier: Littelfuse, Inc.
Description: This 4-Position Busbar for MIDI® Flex Series Fuse Holders lets you use 4 connected MIDI® Flex Series fuse holders and 4 MIDI® fuses (sold separately) as a power distribution block. The busbar is made of tin-plated copper to achieve long-term corrosion resistance. Made of
- Normal Operating Current: 200 amps
-
Supplier: PennEngineering®
Description: PEM eConnect® Busbar Connector System As eMobility and the shift to electric vehicles and renewable energy grow in scale, the demand for reliable, low-resistance, high-strength busbar connections has never been greater. The current default solution includes the direct plating of
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2 Pos RA Busbar Connector, 170A, Tin Plated Copper Alloy Product overview: 1551953-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing
- Current Rating: 170 amps
-
Supplier: Littelfuse, Inc.
Description: rating and has been tested to ISO 16750-3 standards for shock and vibration. Five-position fuse holder accepts ZCASE® M10 fuses Rated for up to 80 V dc Tested to ISO 16750-3 4.3 and ISO 16750-3 4.1.2.7 standards for shock and vibration to withstand harsh conditions Tin-plated copper
- Normal Operating Current: 400 amps
- Rated Operating Voltage: 80 volts
- Standard Fuse Size Accomodated: Automotive Blade
-
Supplier: RS Components, Ltd.
Description: End cap for pin busbars 4-phase
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
-
Supplier: Altech Corp.
Description: The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 30% Installation Time Savings Panel Space Savings Reduced Maintenance High Electrical Ratings UL 1077
- Amp Rating: 80 to 100 amps
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
- Busbar Type: Single Conductor Busbars
-
Supplier: Altech Corp.
Description: The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 30% Installation Time Savings Panel Space Savings Reduced Maintenance High Electrical Ratings UL Listed
- Amp Rating: 100 amps
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
- Busbar Type: Single Conductor Busbars
-
Supplier: Isabellenhutte USA
Description: Free-up your designs from concerns about stability and assembly with our bus bar mounting for high current applications: 3 to 50 Watts permanent power Made from electron-beam welded composite Heavy Copper terminals High permanent and pulse power rating
- Busbar (Conductor) Material: Copper
-
Supplier: Altech Corp.
Description: The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 30% Installation Time Savings Panel Space Savings Reduced Maintenance High Electrical Ratings UL 1077
- Amp Rating: 80 to 100 amps
- Busbar (Conductor) Material: Copper
- Busbar Type: Single Conductor Busbars
- Voltage Configuration: Three Phase AC (International)
-
Supplier: Conductix-Wampfler
Description: 10' conductor length, medium heat cover, CSA approved, solid copper
- Amp Rating: 500 amps
- Busbar (Conductor) Material: Copper
- Busway Type: Indoor Feeder, Outdoor Feeder
- Busbar Type: Single Conductor Busbars
-
Supplier: Chatsworth Products, Inc.
Description: COPPER MATERIAL 12 INCH 4 INCH 1/4 INCH RECTANGLE SHAPE UL APPROVAL PACKAGING WEIGHT 8 LB WITH LUG KIT 40158 MODEL
- Busbar (Conductor) Material: Copper
-
Supplier: Greaves Corporation
Description: ELECTROLYTIC PLAIN FINISHED COPPER MATERIAL 2.25 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 5 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION HOLE SPACING 0.312 CNB MODEL
- Busbar (Conductor) Material: Copper
- Busbar Type: Multiple Conductor Busbars
-
Supplier: icotek Corp
Description: 10 x 3 mm bus bar made of copper for collecting of cables and wires and grounding electromagnetic interferences. Suitable for several EMC cable shield clamps. Advantages & Benefits Available from stock
- Amp Rating: 140 amps
- Busbar (Conductor) Material: Copper
Find Suppliers by Category Top
Conduct Research Top
-
Application Insight: Heating Busbars for Coating Release
An engineering firm had a new process that required the removal of a coating of insulation. It was important not to heat the material up too much, as the tin-coated copper might then melt. They turned to THE LAB at Ambrell to develop a solution that met these requirements.
More Information Top
-
CR4 - Thread: bus bar rating
U can consider 1Sqmm = 1.25Amps for Tinned Copper Busbars and 0.8 Sqmm or 1 Sqmm= 1Amps for E.C Grade Aluminium Busbars.
-
CR4 - Thread: to gett inned copper bus bar size as per BS standard
dear sir, I want to know the calculation of tinned copper busbar , to get the size as per the ampeer rating, and what's BS for the same.
-
CR4 - Thread: Current Density for TPN Busbar
25.7 mm x 2mm tinned copper busbar per phase.
-
CR4 - Thread: CU to AL
Is just tinning the copper busbar sufficient?
-
CR4 - Thread: Busbar Jointing
Can we joint a tinned plated copper busbar with copper busbar, using copper bolts and nuts?
-
Joint Resistance of Bolted Copper - Copper Busbar Joints Depending on Joint Force at Temperatures beyond 105 °C
Besides, similar tests will be conducted with silver and tin coated copper busbar joints.
-
Aluminium connections: legacies of the past
The worst protection was observed in the joints comprising bare aluminum and tin -plated copper busbars , asmanifested by a marked increasein their contact resistance with exposure time.
-
Electrical and thermal finite element modeling of arc faults in photovoltaic bypass diodes.
The values for tin -plated copper busbar were determined as an average of tin and copper.
-
Effect of intermetallic phases on the performance of tin-plated copper connections and conductors
Tin -plating of copper busbars has long been used for jointing copper to copper and also copper to aluminum.
-
Dendritic Silicon Solar Cells and Utilization Experience
Through the development of zigzag tin -plated copper mesh busbars , this prob- lem area has been reduced greatly.
Indicates content that may require registration and/or purchase.