-
Supplier: Newark, An Avnet Company
Description: SLEEVING, TINNED COPPER SHIELDING, 50M; Sleeving / Tubing Type:Protective; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:37mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: COPPER FOIL SHIELDING, TIN, 200M; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper Foil / PET; Sleeving Colour:Tin; Internal Diameter:12mm; Length - Metric:200m; Length - Imperial:656ft; Product Range:-; Flat Width:8mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: COPPER FOIL SHIELDING, TIN, 300M; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper Foil / PET; Sleeving Colour:Tin; Internal Diameter:9mm; Length - Metric:300m; Length - Imperial:984ft; Product Range:-; Flat Width:6mm RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: COPPER FOIL SHIELDING, TIN, 50M; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper Foil / PET; Sleeving Colour:Tin; Internal Diameter:60mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:-; Flat Width:50mm RoHS Compliant: Yes
-
Description: Tubing: Single or multiple copper, copper alloy or stainless steel reinforcing braids over capillary tubing. Used in fluid or gas-actuated pressure and temperature switches and gauges. Capillary tubing with overall extrusion of plastics such as PVC or polypropylene
- North American (AWG): 2 to 22 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Heilind Electronics, Inc.
Description: TUBULAR METAL BRAID TIN COATED COPPER
-
Supplier: Allied Electronics, Inc.
Description: Butt Splice, Closed Barrel, Copper Material, Tin Finish DuraSeal® products insulate and protect electrical connections from mechanical abuse, wire pull-out and abrasion while resisting water, salt and other contaminants. DuraSeal® devices provide a tough, environmentally sealed wire
-
Supplier: Allied Electronics, Inc.
Description: Butt Splice, Closed Barrel, Copper Material, Tin Finish DuraSeal® products insulate and protect electrical connections from mechanical abuse, wire pull-out and abrasion while resisting water, salt and other contaminants. DuraSeal® devices provide a tough, environmentally sealed wire
-
Supplier: RS Components, Ltd.
Description: Tinned Copper Braid 1229 100ft
- Diameter: 0.025 to 3 inch
- Length: 1,181.103 inch
- Material: Copper
- Sleeving: Mesh / Braided Sleeving
-
Supplier: PCB Piezotronics, Inc.
Description: 003 coaxial cable with tin plated copper braid & heat shrink tubing applied (price per foot) ***Maximum cable length is 50ft (15m)***
- Impedance: 50 ohms
- Operating Temperature: -55 to 135 C
- Cable Shielding: Braid
- Features: Cable Assembly, Copper Clad Steel, Other
-
Supplier: PCB Piezotronics, Inc.
Description: 002 coaxial cable with tin plated copper braid & heat shrink tubing applied (price per foot) ***Maximum cable length is 50ft (15m)***
- North American (AWG): 38 AWG
- Impedance: 50 ohms
- Operating Temperature: -55 to 135 C
- Cable Shielding: Braid
-
Supplier: Allied Electronics, Inc.
Description: Featrues: Shrink Tubing Over Crimp Area Strain Relief 26 AWG Bare Copper Covered Steel Center Conductor Tinned Copper Braid Shielding (90% Coverage) Polyethylene Insulation Black PVC Jacket Operating Temperature: –40°C to +85°C
-
Supplier: Allied Electronics, Inc.
Description: Featrues: Shrink Tubing Over Crimp Area Strain Relief 26 AWG Bare Copper Covered Steel Center Conductor Tinned Copper Braid Shielding (90% Coverage) Polyethylene Insulation Black PVC Jacket Operating Temperature: –40°C to +85°C
-
Supplier: PCB Piezotronics, Inc.
Description: Ruggedized 003 cable with tin-plated copper braid & FKM heat shrink tubing, 1m, M4 plug to M4 plug
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Grounding Straps, Flexible Grounding Straps, Copper Braid Grounding Straps, Flexible Flat Tinned Copper Braid Ground Strap Flexible grounding straps are designed as an electrical grounding connection between two terminals. The tinned copper braid provides a flat,
- Strap Types: Braid
- Material: Copper
- Shape: Flat
-
Supplier: Waytek, Inc.
Description: 3M MH18BCK Heat Shrink Butt Connectors Category: Butt Connectors Manufacturer: 3M Material: Tin-Plated Copper Includes adhesive melt liner Non-insulted butt connector with polyolefin heat shrink tubing Crimp on the wire and then shrink the tubing with heat for a secure
- Connector Type: Automotive Connector
-
Supplier: BRIM Electronics, Inc.
Description: Flat tinned copper braid, per MIL SPEC. QQ-B-575F, A-A-59569A, 95% minimum shielding coverage. Conductors are annealed tinned copper. Suitable for EMI & RFI removal, grounding strap, bonds, leads and flexible connectors/connections.
- Conduit Diameter: 0.437 to 1.375 inch
- Shielding Product: Cable Shielding / Shielded Braiding, Conduit / Sleeving
- Form Factor / Shape: Tubing
-
Supplier: ILSCO Corporation
Description: BUTT TYPE ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL YELLOW COLOR 1.64 INCH 0.24 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE HEAT SHRINK INSULATED INSULATION TYPE CRIMP 'N
- International (mm2): 3.30859 to 5.26084 mm2
- Material: Copper
- Features: Other
- Terminal Type: Wire Connector
-
Supplier: ILSCO Corporation
Description: 8 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 5 PER BAG STANDARD PACKAGE 1/4 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE CRIMP N SEAL[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.31 INCH
- International (mm2): 8.36501 mm2
- Terminal Type: Wire Lug
-
Supplier: TE Connectivity
Description: Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Dimensions Product Length : 50 M [164.04 FT ] Weight (Nominal) (KGKM) : 190 Other Braid Coverage (PCT) : 93 Packaging Features Packaging Method : Reel Packaging Quantity : 50 Usage Conditions Operating
- Operating Temperature: -65 to 150 C
- Sleeving: Mesh / Braided Sleeving
- Features: Other
-
Supplier: ILSCO Corporation
Description: SERRATED BARREL TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 1/4 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE CRIMP N SEAL[R] BRAND MATERIAL ELECTRO TIN PLATED COPPER ALLOY VOLTAGE
- International (mm2): 3.30859 to 5.26084 mm2
- Terminal Type: Wire Lug
-
Supplier: Washington Alloy Co.
Description: joints of .002” to .003” clearance in copper to copper and copper to brass or bronze. Common applications involve tubing or pipes of copper radiators, air conditioners, refrigerators, plumbing, marine and electrical components. Not to be used on ferrous metals.
-
Supplier: TE Connectivity
Description: Body Features Conductor Material : Copper Clad Steel Conductor Plating Material : Tin Ferrule Material : Copper Ferrule Plating : Nickel Jacket Material : PVC RF Cable Assembly Color : Blue Shield Material : Copper Wire Shield Plating Material : Tin Configuration Features Number
- Cable Length: 0.6561683333333334 ft
- Operating Temperature: -40 to 105 C
- Features: Other
- Application: RF
-
Supplier: Waytek, Inc.
Description: °293F (145°C) Pre-fluxed, low temperature solder delivers superior current flow and tensile strength Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion Solder sleeves are tin and bismuth alloy Longer neck ensures a strong seal and allows
- North American (AWG): 12 to 10 AWG
- Material: Copper
- Features: Heat Shrink Type, Insulated, Other, RoHS
- Terminal Type: Ring Terminal
-
Supplier: Waytek, Inc.
Description: °293F (145°C) Pre-fluxed, low temperature solder delivers superior current flow and tensile strength Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion Solder sleeves are tin and bismuth alloy Longer neck ensures a strong seal and allows
- North American (AWG): 12 to 10 AWG
- Material: Copper
- Features: Heat Shrink Type, Insulated, Other, RoHS
- Terminal Type: Ring Terminal
-
Supplier: Waytek, Inc.
Description: °293F (145°C) Pre-fluxed, low temperature solder delivers superior current flow and tensile strength Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosionSolder sleeves are tin and bismuth alloy Longer neck ensures a strong seal and allows
- North American (AWG): 12 to 10 AWG
- Material: Copper
- Features: Heat Shrink Type, Insulated, Other, RoHS
- Terminal Type: Ring Terminal
-
Supplier: TE Connectivity
Description: Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Compression Ferrule Material : Copper Alloy Ferrule Plating Material : Tin
- Frequency Range: 11 GHz
- Number of Contacts: 1 #
- Gender: Male / Plug
- Features: RF and Microwave Connector, Wire-to-Board Connector
-
Supplier: TE Connectivity
Description: Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Pairs : 8 Number of Positions : 16
- Cable Length: 13.123366666666668 ft
- Features: Other
- Standards / Certifications: RoHS
Find Suppliers by Category Top
Featured Products Top
-
Approved, VW-1 Rated. 30 – 16 AWG stranded tinned, nickel or silver plated copper conductor insulated with .033″ wall of silicone rubber UL 3132 Silicone Rubber Insulated Lead Wire 300V, 150C Class 22 30 – 16 AWG solid or stranded tinned (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
Conductor Materials: Bare Copper Oxygen-Free Copper Tinned Copper Silver Plated Copper Nickel Plated Copper Magnet Wire Wide variety of (read more)
Browse Hookup Wires Datasheets for New England Wire Technologies Corporation -
conversion equipment, are desirable in any application requiring additional voltage withstand between windings. All of the insulations available for complex bundles are also available over single-strand bare, tinned and silver (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
between windings. All of the insulations available for complex bundles are also available over single-strand bare, tinned and silver-plated copper as well as various copper alloys and magnet (read more)
Browse Datasheets for New England Wire Technologies Corporation -
between windings. All of the insulations available for complex bundles are also available over single-strand bare, tinned and silver-plated copper as well as various copper alloys and magnet (read more)
Browse Datasheets for New England Wire Technologies Corporation -
tinned-, silver- or nickel-plated copper, and high-strength alloys. Most commonly supplied in UL and CSA recognized PVC insulated constructions, our custom flexible interconnects combine our ultra fine-wire stranding technology with thin walls of nylon, polyethylene, polyurethane, polypropylene (read more)
Browse Medical Cable Assemblies Datasheets for New England Wire Technologies Corporation
More Information Top
-
ASTM MNL3 - Manual on Hydrocarbon Analysis
A 1.1.1 The body and cover of the cell shall be constructed of stainless steel and the air-heating coil of tinned copper tubing .
-
Audiofrequency losses in a superconducting inductor
The 5000 turns of the coil are approxi- mately layer-wound and the ends of the wire have small-bore tinned copper tubes crimped ontothem.
-
Flat pressure cable
CORRUGATED BRONZE TAPES HARD FLAT COPPER WIRE REINFORCEMENT CORRUGATED TINNED COPPER TUBE ARMOUR WIRES LAPPED OVER JOINT .
-
Health demands on materials and materials in the contact with drinking water
The tin concentrations in drinking water that occur by the insert of tinned copper tubular conduits hold true as green for the human.
-
Detonate the bridge bearings
In demarcation to Preussen preferred Bavaria and Austria hose mines, therefore vertical built tubes or vertically recessed, tinned copper tubes with 29 cms diameter.
-
An Account of some Investigations on the White Wines of South Africa: an Œnological Study
tinned copper tubes , brazed together at their top and bottom edges, and running from end to end of the Stuck vat.
-
Practical pharmaceutische notes
Must fur the destillirte water tube not an interiorly tinned copper tube in Anwcndung brought werdon Itijiinen?
-
Modern development of the dairy industry
In the A h l b o r n-schen D o p p e 1r o h r e n k ii h l e r, milk becomes through just directed tinned copper tubes that no Kriimmungen have.
-
Recovery of intact Gesamt‐Phosphatid‐Cerebroside
l) For recovery Petroljther of moglichst vie1 served an 1st wasserdurchflossenes, externally tinned copper tube (8 m long, 7 mm opening) that to 60 cms long and 7 cms of thick spiral flexed and the rnit rubber plug in a glass jacket…
Indicates content that may require registration and/or purchase.