Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Pressure Sensors - Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP400-11-11Supplier: Infineon Technologies AG
Description: XENSIV(TM) - SP400-11-11 Automotive Tire Pressure Monitoring Sensor with pressure range 100 to 900 kPa and 12+2kB flash memory The Infineon XENSIVTM SP40PLUS provides a very high level of integration, and is optimized to perform all of the functions necessary to implement
- Working Pressure Range: 14.5036839357197 to 130.5331554214773 psi
- Measurement Type: Gauge
- Device Category: Sensor
-
Pressure Sensors - Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP400-15-11Supplier: Infineon Technologies AG
Description: XENSIV(TM) - SP400-15-11 Automotive Tire Pressure Monitoring Sensor with pressure range 100 to 1400 kPa, truck derivative The Infineon XENSIVTM SP40PLUS provides a very high level of integration, and is optimized to perform all of the functions necessary to implement a
- Working Pressure Range: 14.5036839357197 to 203.0515751000758 psi
- Measurement Type: Gauge
- Device Category: Sensor
-
Pressure Sensors - Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP400-11-01Supplier: Infineon Technologies AG
Description: XENSIV(TM) - SP400-11-01 Automotive Tire Pressure Monitoring Sensor with pressure range 100 to 900 kPa The Infineon XENSIVTM SP40PLUS provides a very high level of integration, and is optimized to perform all of the functions necessary to implement a state-of-the-art
- Working Pressure Range: 14.5036839357197 to 130.5331554214773 psi
- Measurement Type: Gauge
- Device Category: Sensor
-
-
Pressure Sensors - Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP490-01-11Supplier: Infineon Technologies AG
Description: effort Best for intelligent tire features Excellent lifetime charge consump. Best fit in Sub1GHz Scalable for BLE TPMS High-quality solution Best-in-class media compatibility Potential Applications Tire Pressure Monitoring System (TPMS) Further possible high-pressure
- Working Pressure Range: 14.5036839357197 to 133.43389220862124 psi
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Newark, An Avnet Company
Description: TIRE PRESSURE SENSOR, 900KPA, DSOSP-14; Pressure Type:-; Sensitivity, V/P:-; Operating Pressure Min:100kPa; Operating Pressure Max:900kPa; Supply Voltage Min:1.9V; Supply Voltage Max:3.6V; Sensor Case Style:DSOSP; No. of Pins:14Pins;RoHS Compliant:
-
Supplier: Accuris
Description: Tire Sealant Valve Stem/Tire Pressure Monitor Sensor Injection Test
-
Supplier: Tekscan, Inc.
Description: TireScan CrossDrive System Fully integrated, multipurpose tire footprint pressure measurement system. Multipurpose Tire Footprint Pressure Measurement The TireScan™ CrossDrive system is a fully integrated solution capable of measuring large tire footprints at a
- Pressure Range: 0 to 600 psi
- Width: 27.75 inch
- Length: 31.78 inch
- Thickness: 1.28 inch
-
Supplier: Tekscan, Inc.
Description: pressure sensing elements scans at 20 kHz as the tire rolls across it. The software displays the tire shape and pressure distribution while in motion. High Speed TireScan comes in three configurations: Tethered, Datalogger, and Remote VersaTek™. Key Features: Fast testing
- Pressure Range: 0 to 600 psi
- Thickness: 0.008 inch
- Imager/ Sensor Type: Active Pressure Sensor Arrays
- Features: Electronic/Digital Image
-
Supplier: Tekscan, Inc.
Description: TireScan CrossDrive System Fully integrated, multipurpose tire footprint pressure measurement system. Multipurpose Tire Footprint Pressure Measurement The TireScan™ CrossDrive system is a fully integrated solution capable of measuring large tire footprints at a
- Operating Temperature: 15 to 140 F
- User Interface: Computer Programmable
- Features: Data Acquisition Instrument / System, Other Input, Other Output, Stand Alone
- Host Connection: USB
-
Supplier: Tekscan, Inc.
Description: Tire Bead Seat and Seal Evaluation Measure the bead seat /seal pressure profile of virtually any tire to wheel interface Tire Bead Pressure Measurement with Tactile Pressure Sensors The I-Scan™ pressure mapping system enables quick and accurate
- Imager/ Sensor Type: Active Pressure Sensor Arrays
- Features: Electronic/Digital Image, Flexible
- Output Type: Other
-
Description: TIRE PRESSURE SENSOR
-
Supplier: Merit Sensor Systems
Description: sensor to the source of pressure easy. This can be done via O-ring or tubing. The RS Series is a flexible product with excellent media compatibility. Features Pressure 0 to 500 psi / 0 to 34.47 bar / 0 to 3,447 kPa Temperature -40 to 85 °C Configuration Absolute or gage
- Impedance: 4 to 6 kohms
- Operating Temperature: -40 to 85 C
- Pressure Range: 0 to 500 psi
- Pressure Type: Absolute, Gauge
-
Supplier: SAE International
Description: strain sensors, which can measure the tire surface dynamic strain in real time. Indoor tire rolling tests including steady state straight line and cornering are used to demonstrate the feasibility of the measuring tire strain history with a view to determining tire
-
Supplier: SAE International
Description: accelerometer based tire sensors for the estimation of slip angle and tire/road friction coefficient. We use a simple tire finite element model to generate lateral, tangential and radial tire accelerations for a fixed load and slip angle. The profiles are validated
-
Supplier: Sensata Technologies
Description: Schrader® is the global leader in original equipment (OE) Tire Pressure Monitoring Systems (TPMS). Schrader TPMS sensors meet original equipment quality and performance standards. 1-for-1 replacements for the millions of direct-fit sensors on global vehicle platforms.
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: DigiKey
Description: SENSOR TIRE PRESSURE RF
-
Supplier: ODG (Origin Data Global)
Description: SENSOR TIRE PRESSURE RF OUTPUT
-
Supplier: SAE International
Description: Proper tire pressure is very important for multiple driving performance of a car, and it is necessary to monitor and warn the abnormal tire pressure online. Indirect Tire Pressure Monitoring System (TPMS) monitors the tire pressure based on the
-
Supplier: Pressure Washers Direct
Description: Grade Aluminum Frame •Light weight; no welds to crack, break, or fail •Pneumatic tires take on tough terrain •Lifetime frame warranty Thermo Sensor •Prevents overheating in bypass mode Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º,
- Water Jet Pressure: 3,200 psi
- Power: 9 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: Sensata Technologies
Description: Schrader® is the global leader in original equipment (OE) Tire Pressure Monitoring Systems (TPMS). Schrader TPMS sensors meet original equipment quality and performance standards. 1-for-1 replacements for the millions of direct-fit sensors on global vehicle platforms.
-
Supplier: Win Source Electronics
Description: Unaffected ECCN: EAR99 Output Type: RF Sensor Type: Tire Pressure Monitoring (TPMS)
-
Supplier: Rochester Electronics
Description: SP373 - Integrated Automotive Tire Pressure Sensor (TPMS)
-
Supplier: Cole-Parmer
Description: pressure sensor and advanced microprocessor control. A built-in air volume booster provides forward flow up to 15 scfm and have proportional integral derivative (PID) control. Applications|Component pressure testing|Gripper control |Welding operations |Actuator control
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: pressure sensor and advanced microprocessor control. A built-in air volume booster provides forward flow up to 15 scfm and have proportional integral derivative (PID) control. Applications|Component pressure testing|Gripper control |Welding operations |Actuator control
- Valve Type: Pressure Relief Valves
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 1040441-FXTH870502DT1 Output Type: RF Sensor Type: Tire Pressure Monitoring (TPMS) Categories: Sensors, Transducers Status: Active Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
-
Supplier: Cole-Parmer
Description: pressure sensor and advanced microprocessor control. A built-in air volume booster provides forward flow up to 15 scfm and have proportional integral derivative (PID) control. Applications|Component pressure testing|Gripper control |Welding operations |Actuator control
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: pressure sensor and advanced microprocessor control. A built-in air volume booster provides forward flow up to 15 scfm and have proportional integral derivative (PID) control. Applications|Component pressure testing|Gripper control |Welding operations |Actuator control
- Valve Type: Pressure Relief Valves
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 872473-FXTH870902DT1 Features: Tire Pressure Monitoring (TPMS) Sensor RF Output Package: Bulk Categories: Sensors Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Kohler CH1000 40 HP Polychain Belt Drive 7,000 PSI @ 6.0 GPM (Pro-Max) *This picture is a representation only. "These 'High Performance' Kohler powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value
- Water Jet Pressure: 7,000 psi
- Water Flow: 360 GPH
- Power: 40 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Kohler CH740 27 HP Polychain Belt Drive 2,000 PSI @ 15.0 GPM (CAT) *This picture is a representation of a pressure washer. "These Kohler powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value
- Water Jet Pressure: 2,000 psi
- Water Flow: 900 GPH
- Power: 27 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Win Source Part Number: 795254-SP370251060XTMA3 Operating Temperature Range: -40°C ~ 125°C (TA) Output Type: RF Sensor Type: Tire Pressure Monitoring (TPMS) Categories: Sensors, Transducers Popularity: Medium Fake Threat In the Open
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Kohler CH750 30 HP Polychain Belt Drive 2,800 PSI @ 12.0 GPM (Pro-Max Series) *This picture is a representation only. "These Kohler powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available
- Water Jet Pressure: 2,800 psi
- Water Flow: 720 GPH
- Power: 30 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Commercial / Industrial grade engines • Reliable Beckett burners • High limit over temp protection • Safety pressure relief valve • Thermo-sensor (prevents over heating in bypass mode) Warranty • 1 year engine • 10 year cart • 5 year pump (non-wearing parts) This warranty dose not
- Water Jet Pressure: 3,200 psi
- Water Flow: 240 GPH
- Power: 10 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: anchoring sensor to bore-hole wall. Sensor use is simple and immediate, it is sufficient to connect supplied pump supplied and adjust pressure on 2 bar using pressure indicator on frontal panel of the sensor, once performed acquisition is sufficient to release air
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: anchoring sensor to bore-hole wall. Sensor use is simple and immediate, it is sufficient to connect supplied pump supplied and adjust pressure on 2 bar using pressure indicator on frontal panel of the sensor, once performed acquisition is sufficient to release air
Find Suppliers by Category Top
Featured Products Top
-
The shift towards electric vehicles presents both challenges and opportunities for Automotive Original Equipment Manufacturers (OEMs) and their suppliers. In the Tire segment, the rise of Intelligent Tire Solutions offers a promising solution to address crucial issues, from extending driving (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
BLE functionality. Sensata's new BLE TPMS leverages its field proven tire pressure monitoring sensors by replacing the ultra high frequency (UHF) radio with BLE radio to enable two-way communication. These new BLE TPMS solutions are available in both clamp-in and snap-in configurations (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
3. Automotive Industry Many modern vehicles are equipped with multiple pressure sensors to optimize engine performance and safety. For example, TPMS sensors are a type that prevent tire blowouts by alerting drivers of under-inflated tires. In fuel systems, meanwhile (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
A pressure regulator is a valve that controls the pressure of a fluid to a desired value, using negative feedback from the controlled pressure. Regulators are used for gases and liquids, and can be an integral device with a pressure setting, a restrictor and a sensor all in the one body, or (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
option. By replacing the tire inflation valve with a SmartStem wireless Tire Pressure Sensor, tire pressure maintenance becomes quicker and more convenient. With automatic data tracking of tire pressure, maintenance task are reliably documented and can be used to develop predictive analytics (read more)
Browse Flow Meters Datasheets for Crane Aerospace & Electronics -
safety and maintenance capabilities to Sensata’s existing market-leading tire safety products. The virtual sensor system is a new, innovative technology that gathers and combines data from multiple existing sensors on a vehicle, including Sensata’s tire pressure sensors, to provide (read more)
Browse Condition Monitors and Fault Detectors Datasheets for Sensata Technologies -
for landing gear, doors and flight control surfaces to tire pressure sensor and monitoring systems, our proven solutions are trusted industry wide. (read more)
Browse RF Switches Datasheets for Crane Aerospace & Electronics -
Crane A&E's Sensing Components & Systems group delivers the defense industry tire pressure management and proximity sensors and system solutions for landing gear, doors and flight control surfaces. A&E's Tire Pressure Indication System (TPIS) supports the USAF's fleet of C-5M aircraft (read more)
Browse RF Attenuators Datasheets for Crane Aerospace & Electronics -
actuator. The system is activated via a switch in the car’s interior, triggering a mechanical spindle that presses the brake pads against the brake discs on both rear tires and applies the EPB. Even if the car loses electrical power (e.g. in winter due to low temperatures), it is still (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA
Conduct Research Top
-
Tire Pressure Monitoring (TPM) System
This document explains a typical tire pressure monitoring(TPM) system specifically intended for automotive use. It serves as a reference to design a real-world system based on various Microchip products. A TPM system primarily monitors the internal temperature and pressure of an automobile?s tire
-
Zero Power Wireless Sensors (.pdf0
including factory automation, measurement, and control; control of lighting, heating, and cooling in residential and commercial buildings; structural health monitoring of bridges, commercial buildings, aircraft, and machinery; tire pressure monitoring systems (TPMS); tank level monitoring
-
SmartDisplay Single Switch Solution Case Study
The NKK SmartDisplay Single Switch Solution communicates with the vehicle 's sensors to monitor battery voltage levels and air pressure in tires. The unique multifunction capability of the SmartDisplay provides in-vehicle dashboard diagnostics to the driver in real time. NKK designed and programmed
-
Using MEMS to Control Blending at AstraZeneca
for Micro Electro Mechanical Systems and are tiny, micro-fabricated devices that can be found in a variety of industries including defense (munition guidance, surveillance), automotive (tire pressure, air bag sensors), electronics (projection screen TVs, ink jet printing heads, video game controllers
More Information Top
-
Advanced Motion Control and Sensing for Intelligent Vehicles
Stelzer et. al. 2001 showed the finally achieved results of the tire pres- sure sensor in Fig.9.l4 for the measured phase response and in Fig.9.l5.
-
Advanced Microsystems for Automotive Applications 2004
Suggested application notes AN1943/D: TPMS Demonstration kit, Jeff Burgess AN1951/D: Motorola Tire Pressure Monitor System Demo, Jeff Burgess AN1954/D MPXY8000 Series, Tire Pressure sensor , Ador Reodique AN1953/D: High Accuracy Digital Tire Pressure Gauge, Daniel Malik .
-
Advanced Microsystems for Automotive Applications 2006
The relevant miniaturisation aspects are discussed on the exemplary application of a wireless tire pressure sensor unit.
-
Federal Register > Wednesday, June 5, 2002 > [67 FR 38704] Federal Motor Vehicle Safety Standards; Tire Pressure Monitoring Systems; Controls and Displays
Direct TPMSs have a tire pressure sensor in each tire.
-
Advanced Microsystems for Automotive Applications 2003
To meet these requirements Infineon is developing highly integrat- ed tire pressure sensor chips fabricated in a 0,5µm BiCMOS technol- ogy.
-
Development of Active Tire Pressure Control System (ATPCS) for Agricultural Tractor - Design of Tire Pressure Transceiver Unit Using Radio Frequency
It is composed of tire pressure sensor and receiver module.
-
MEMS-based Circuits and Systems for Wireless Communication
Currently, they are used for scenarios where wire-based communication is simply not possible, such as tire pressure sensors mounted in the wheel or remote keyless entry (RKE) transmitters.
-
Trends in the Global Tire Industry
In January 2013, Continental said it is working on broadening the functions of tire pressure sensors .
-
Geographic Analysis: Country Reports: Components - Norway
The company today has a good position within the tyre pressure sensors market.
-
Theoretical and Experimental Analysis of Strain in a Tire Under Static
Loading and Steady-State Free-Rolling Conditions
An innovative tire pressure sensor was developed by Arshak et al.[48].
Indicates content that may require registration and/or purchase.