Products & Services

See also: Categories | Featured Products | More Information
  • Description: Brand McKAY® Category Overlay Flux-Cored Open-Arc Wires Description This martensitic alloy steel deposit contains a high volume fraction of titanium carbides. It is good for resisting high stress abrasive wear. Applications Single pass to 8 layers maximum, DCEP Industries Paving

    • Diameter / Thickness: 0.0625 inch
    • Joining Process / Product Form: Flux Cored Wire
    • Welding Filler Types: Hardfacing / Repair Alloy

  • Description: Universal 309L is the same as E309 with the exception of the carbon content. The lower carbon content permits this alloy when used in corrosive environments where it is necessary to protect against intergranular corrosion due to carbide precipitation without the use of stabilizers such as

    • Tensile Strength (UTS): 83,000 psi
    • Elongation: 40 %
    • Approvals / Conformance: AWS
    • Joining Process / Product Form: Solid Wire

  • Description: austenitic chromium-nickel stainless steel containing Titanium which is recommended for parts fabricated by welding which cannot subsequently be annealed. Type 321 is a stabilized austenitic stainless steel similar to type 304 but with a titanium addition. This titanium

    • Tensile Strength (UTS, Break): 75,000 psi
    • Yield Strength (YS): 30,000 psi
    • Elongation: 40 %
    • UNS Number: 32,100

  • Description: 40 lbs. (20 spools) per carton *Flag-tagging is available – please inquire. Standard wire diameter (in.): .023, .030, .035, .045, 1/16, 3/32, 1/8, 5/32, 3/16. Description USA 321 is a 19% chromium – 9% nickel – plus titanium stainless steel filler metal used for TIG welding base

  • Description: wire EDMS and a host of next-gen support equipment and you will see how unique our operation is. Exotic materials such as PEEK, titanium and Inconel are routine materials for our talented staff. Challenge us with miniature detail, impossible lead times and tight tolerances. With our

    • Diameter: 1" - 3", 3" - 6", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Drilling, Electrode EDM, Etching / Chemical Milling, Laser Machining, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Carbide, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Description: Peridot offers the most diverse group of manufacturing disciplines under one roof. Our machine shop services include: CNC Milling CNC Turning CNC Swiss Multi-Axis Mill-turn Wire EDM EDM Hole Popping Conventional Turning Conventional Turning Surface Grinding Drilling/Tapping Laser Processing

    • Materials: Aluminum, Brass, Bronze, Carbide, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating, Welding
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, Field Machining, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Machining Capabilities: CNC Machining, Centerless Grinding, Drilling, Electrochemical / Photochemical Machining, Electrode EDM, Etching / Chemical Milling, Laser Machining, Milling, Screw Machining, Surface Grinding, Swiss Machining, Thread Rolling, Turning, Wire EDM

  • Description: a wide variety of materials from aluminum and plastics to composites and stainless steels and into titanium and high temperature alloys. We are also capable of producing fabricated structures totaling 120” X 60” X 60”. Precision Machined Parts for the Aerospace, Medical, Industrial and

    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Jig Boring, Milling, Turning, Water / Abrasive Jet Machining, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering

  • Description: We have high volume Swiss type screw machines that can cut both custom and standard PEM style hardware. With a 5 axis horizontal machining center we are able to produce complex components and parts. Our CNC Machining Centers are most commonly used for drilling, tapping, countersinking, and

    • Materials: Aluminum, Brass, Bronze, Carbide, Composites, Copper, Glass, Glass Ceramics, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Machining Capabilities: CNC Machining, Centerless Grinding, Drilling, Electrode EDM, Honing, Laser Machining, Milling, Screw Machining, Surface Grinding, Swiss Machining, Thread Rolling, Turning, Water / Abrasive Jet Machining, Wire EDM

  • Supplier: Precipart

    Description: Swiss Turning Our custom components are found in critical applications from airbag deployment systems to implantable medical device components. Due to quick production times and consistent production methods, Swiss screw machines can produce a large number of small, tight tolerance precision parts

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Gun Drilling, Honing, Jig Boring, Laser Machining, Milling, Screw Machining, Superabrasive Machining, Swiss Machining, Turning, Water / Abrasive
    • Materials: Aluminum, Brass, Bronze, Carbide, Ceramics, Composites, Copper, Glass Ceramics, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Description: CM International Industries is a leader in global contract manufacturing since 1995. We are totally committed to satisfying our customers through our talent, experience and quality systems. Our goal is to provide every customer with the best price, quality and service. Engineering support (pre and

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Honing, Jig Boring, Laser Machining, Milling, Screw Machining, Superabrasive Machining, Swiss Machining, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Description: Goodwill Precision Machinery (GPM) is a subsidiary (established in 2004) of Advance Team Combine (HK) Limited founded in Hong Kong, China in 1998. This high-tech company's primary business includes subcontracting of precision machining of mechanical parts and R&D of non-standard mechanical

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 3-axis Machining, 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Gun Drilling, Honing, Jig Boring, Laser Machining, Milling, Screw Machining, Swiss Machining, Turning, Water / Abrasive Jet Machining, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Glass, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Stone / Marble / Granite, Titanium, Ultra-hard Materials
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Novel concepts in weld metal science: Role of gradients and composite structure. Annual technical progress report, January 1, 1991--December 31, 1991
    The microstructure of 1.0 #m titanium carbide powder cored filler wire 8as metal arc welds .
  • Manufacturing process applications team (MATeam)
    …stages of progress are described including the orbital tube flaring device, infrared proximity sensor for robot positioning, laser stripping magnet wire , infrared imaging as welding process tracking system, carbide coating of cutting tools … fracture toughness testing of titanium welds, portable solar system…
  • Materials and Processes
    …AA 2014 matrix, 164 SILGEST, 315 Silicide-coated fasteners, 536 Silicon carbide fibre reinforced metal matrix composites, 37 Silicon carbide fibre reinforced titanium alloy matrix, 39 Silicone … Silver migration, 359 Silver wire , 331 Silver-coated molybdenum interconnector weld , 193 Silver-filled thermosetting…
  • Energy Materials Coordinating Committee (EMaCC) Fiscal Year 1999 annual technical report
    Tailor Welded ”Blanks Automotive (49) TATB (162) Technical Management (51, 67) Technology Transfer (170 … Thin Films (58, 105, 162) Thin Section (27) Thin Wall Casting (66) Titanium (24, 34,52, 181) Ttianium Alloy Wire (113) Titanium Carbide (37, 62, 181) Titanium…
  • Metal injection moulding
    …insulator sporting shoe cleat tea and coffe cup thermocouple housing thread guides turbine blade turbocharger valve (automotive) welding cup wire crimping tool wood cutting … nitride tool steel, cemented carbide stainless steel iron-nickel … cemented carbide stainless steel. titanium cobalt-chromium alumina steel…
  • Advanced Wirebond Interconnection Technology
    Wedge tools are available in a variety of materials, such as tungsten carbide for aluminum wire applications, titanium carbide for gold wire wedge bonding and fine grain metals for fine pitch applications. .... strength and reliability of a bond is important, as the foot geometry is imprinted on the weldment .
  • British iron and steel AD1800-2000 and beyond
    For stainless steels, stainless core wires were used after about 1920, either of very low carbon content or containing Nb as a carbide stabil- ising element; titanium does not transfer readily through the arc. .... Other welding processes were also developed, namely the thermite process in Germany by Goldschmidt (1900-1902) and…
  • Renewable and Sustainable Energy II
    Alloying of deposited metals was achieved by adding small amount of elements, such as niobium, vanadium, titanium and molybdenum, etc., which were carbide and nitride forming elements, into flux-cored wires . .... the deposited metal may be affected by dissolving and precipitating of carbides and nitrides during arc welding .
  • Advanced Technologies on Measure and Diagnosis, Manufacturing Systems and Environment Engineering
    Because the elements generated by carbides such as titanium , niobium, molybdenum, and zirconium can substitute for chrome to chemically combine with carbon, the repaired seawater filter material is 1Cr18Ni9, and thus H1Cr18Ni9Ti can be chosen. .... Because welding wire H1Cr18Ni9Ti splashes little in welding, weld joint is formed well and possesses good intergranular corrosion resistance ability.
  • Removable Partial Dentures
    Kennedy Class III situation, 204 Kennedy Class IV situation, 204–207 titanium -zirconium alloy, 199 Denture base repairs abutment, 242 … irreversible hydrocolloid, 238, 243, 245 laboratory, 235 laser welding , 237 mechanical retention, 238 … temporary stabilization, 239 wrought wire , 238, 239 Denture border … indelible pencil, 218 oral mucosa, 218 tissue trauma, 218 topical agents, 219 tungsten carbide , 218, 219 ulceration…