Products/Services for Tj 2 94v0 Sound Cards
-
Sound Cards - (47 companies)Sound cards are computer expansion cards that enable audio inputs and outputs. They connect to the computer via the internal bus or an external connection. Sound cards provide an audio input, an audio output, or both. Some devices provide multiple...
-
Sound Level Meters and Noise Dosimeters - (224 companies)Sound level meters and noise dosimeters are used in sound and noise analysis. Applications include industrial safety, traffic noise studies, and scientific noise measurement. Sound level meters and noise dosimeters are used in many kinds of sound... -
Network Cards and Network Controllers - (562 companies)...is an important specification to consider when selecting network cards and network controllers. Choices for network protocol include ATM, CANbus, ControlNet, DeviceNet, ARCNET, 10 Base-T Ethernet,10 Base-2 Ethernet, Fast Ethernet, gigabit Ethernet, FDDI, Fibre... -
PCMCIA Networking Cards - (10 companies)...specification to consider when selecting PCMCIA networking cards. Choices include 10Base-T, 10Base-2, and Fast Ethernet; token ring; and integrated services digital network (ISDN). For ISDN cards, there are two interface types: S/T and U. On an ISDN modem, the S...
-
PCMCIA Cards and Accessories - (127 companies)PCMCIA cards and accessories follow standards developed by the Personal Computer Memory Card International Association (PCMCIA), an international standards body and trade organization. PCMCIA cards, or PC cards as they are commonly known, were... -
PCMCIA Serial Adapter Cards - (14 companies)...be transformed into a multi-point application. Most PCMCIA serial adapter cards have 1, 2, or 4 channels and use DB-9 or DB-25 connectors. Form Factor. Card form factor is an important specification to consider when selecting PCMCIA serial adapter...
-
PCMCIA Hard Drive Cards - (8 companies)PCMCIA hard drive cards provide high storage capacities for notebook and palmtop computers, personal digital assistants (PDAs), mobile systems, and PCMIA-equipped computers. They carry specifications for hard drive type, technology standard, form...
-
PCMCIA Memory Cards - (27 companies)PCMCIA memory cards and storage cards are used to add memory (RAM, SRAM, Flash, etc.) and/or storage capacity (hard disks, CD-ROM, etc.) to computers. PCMCIA is an acronym for the Personal Computer Memory Card Association, the organization which...
-
Bar Code Cards - (3 companies)Ba code cards are computer boards that contain storage, font macros, and logic for printing barcodes. Bar code cards are computer boards that contain storage, font macros, and logic for printing bar codes. They are designed for use with slot card...
-
Video Cards - (186 companies)Video cards are used to regulate the data displayed on computer monitors. They can also display information on liquid crystal displays (LCDs), high definition television (HDTV), and projectors. Video cards are differentiated by how they use...
Product News
-
MSA Safety
Gas Detection at the Speed of Sound of gas plume. Artificial Neural Network (ANN) technology distinguishes real gas leak noise from background noise, suppressing false alarm sources. Does not require in-field training, fully operational after installation. Detects gas leaks from 2 BAR (29 psi) pressure for rapid detection of small gas leaks. Patented Senssonic TM self-test function ensures full fail-safe operation. Trouble-free maintenance and one-person check and calibration. Discover how the Observer-i can help enhance safety... (read more)Browse Gas Sensors Datasheets for MSA Safety -
PCE Instruments / PCE Americas Inc.
Noise Meter / Sound Meter PCE-354 of all sound events within an observation period. The memory function offers 99 locations which can only be called up via the noise meter / sound meter. The backlit display makes reading easy, after 10 minutes without operation the sound level meter switches off automatically. A battery symbol indicates when the three AAA batteries need to be changed. The class 2 noise meter / sound meter is used in the workplace, e.g. for noise protection of employees or simply for quick measurement of ambient... (read more)Browse Sound Level Meters and Noise Dosimeters Datasheets for PCE Instruments / PCE Americas Inc. -
AMETEK Programmable Power
EMX-70xx Programmable Resistance Cards The AMETEK VTI Instruments EMX-7000 SERIES PXIe Precision Programmable Resistor Ladder modules provide four independent channels of programmable resistors. The EMX-7004 is capable of delivering exceptional stability and accuracy for any resistance value between 1 O to 16,383 O and can be adjusted in 1 O increments through the software application programming interface (API) or dynamic soft front panel. The EMX-7005, EMX-7006 and EMX-7007 are perfect for applications requiring higher resistance... (read more)Browse Automated Test Equipment Datasheets for AMETEK Programmable Power -
Federal Signal Corporation - Industrial Signaling and Systems
The Global Standard for Life Safety Alarm Sounders compliant. Marine Rated. Zone 1, 21 Rated, IECEx, ATEX, Ex d IIC, Ex de IIC and Ex tb IIIC. UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III. UL and cUL Listed for Class 1, Zone 1; Zone 21. UL Fire Listed (24 Vdc, Clear 21 J Strobe). UKEX certified... (read more)Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Hottinger Brüel & Kjær A/S
Troubleshooting Analyser Sound and Vibration Tests Diagnosing and solving sound and vibration (S &V) challenges is now easier than ever for engineers and heads of R &D, thanks to a new plug-and-play S &V solution from HBK. The company has brought together three of its best-selling sensing and insight solutions into one easily scalable solution: the Troubleshooting Analyser. The Troubleshooting Analyser is designed to provide teams with an easily implemented, low-risk entry into the world of S &V - available at a significant introductory... (read more)Browse Data Acquisition Datasheets for Hottinger Brüel & Kjær A/S -
Triad Magnetics
Enhance Sound Quality with Audio Transformers PC Mount - Plug-In Printed Circuit Audio Transformers. Triad produces a wide assortment of audio transformers for use in printed circuit designs. These transformers fill a broad application spectrum in the audio industry. Triad audio printed circuit transformers are used in line matching, telephone coupling, pulse trigger, interstage, output, isolation and input applications. Audio Transformers. Follow Us: YouTube. LinkedIn. Facebook. Our Blog. Watch > >Triad Magnetics Company Overview. Triad... (read more)Browse Transformers Datasheets for Triad Magnetics -
Swissbit AG
High-Endurance CFast Cards: F-75 & F-78 The Swissbit F-75 and F-78 CFast series provides rugged, high-reliability storage for industrial automation, transportation, medical equipment, edge computing, robotics, and other embedded systems. Both series combine a SATA interface with 112-layer industrial-grade 3D NAND, DRAM caching, and a mechanically robust CFast form factor. The TLC-based F-75 is designed for read-intensive and mixed workloads such as PLC systems, HMI terminals, edge gateways, operating-system storage, and configuration... (read more)Browse Flash Memory Cards Datasheets for Swissbit AG -
PCE Instruments / PCE Americas Inc.
Data Logging Sound Level Meter PCE-325D Our data logging sound level meter records and visualizes sound levels in the range from 30 to 130 dB. It has three manual measuring ranges and an automatic measuring range mode. When the device is switched on, the automatic mode with a range of 30 to 130 dB is activated by default. The manual ranges are 30 to 90 dB, 50 to 110 dB and 70 to 130 dB. The user can choose between the frequency weightings A and C and between the time weightings "Fast" and "Slow" at the touch of a button. Before... (read more)Browse Sound Level Meters and Noise Dosimeters Datasheets for PCE Instruments / PCE Americas Inc. -
Master Bond, Inc.
EP30LTE-2 EP30LTE-2 is a highly dimensionally stable epoxy system with low linear and volumetric shrinkage upon curing. The compressive strength of the cured material is 24,000-26,000 psi and its CTE is very low at 10-13 x 10-6/in/in/ C. It is a reliable electrical insulator featuring volume resistivity of more than 1015 ohm-cm. EP30LTE-2 meets NASA low outgassing specifications and features a combination of physical properties making it ideal for applications in aerospace, optical, electronic... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
Unigraf
HDMI CTS Tests: HDCP 1.4 & HDCP 2.2/2.3 Unigraf announces new HDMI CTS tests for its flagship HDMI 2.1b test tool, the UCD-422 Gen2. The following HDMI CTS tests are now available for the UCD-422 Gen2: HDCP 1.4 & HDCP 2.2/2.3 CTS for testing Sink, Source, and Repeater DUTs. All tests are carried out from Unigraf 's easy-to-use GUI, UCD Console, and are available for the UCD-422 Gen2 with a software license. (read more)Browse Automated Test Equipment Datasheets for Unigraf
-
Free Drivers Download | Request and Support Forums - DRIVER NEEDED: Cmedia (CMI) TJ-2 94V0 (Windows XP Professional)
I don't know what brand my sound card is, all that's writter is this TJ - 2 94V0 . please help me.
-
DRIVER NEEDED: Cmedia (CMI) TJ-2 94V0 (Windows XP Professional) - Free Drivers Download | Request and Support Forums
I don't know what brand my sound card is, all that's writter is this TJ - 2 94V0 . please help me.
-
DRIVER NEEDED: Cmedia (CMI) CMI8738/C3DX PCI Audio Device (Windows XP Professional x64) [PCI / ISA] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Cmedia (CMI) TJ - 2 94V0 (Windows XP Professional). .... Sound Card Request Board .
-
Sound Card Request Board - Page 26 - Free Drivers Download | Request and Support Forums
HELP NEEDED: SigmaTel laptop sound card (Windows XP Home). .... DRIVER NEEDED: Intel Intel 82801EB ICH5 - AC'97 Audio Controller [A- 2 /A-3] (Windows XP Home). .... DRIVER NEEDED: Cmedia (CMI) TJ -2 94V0 (Windows XP Professional) .
-
Sound Card Request Board - Page 4 - Free Drivers Download | Request and Support Forums
HELP NEEDED: unknown sound card (Windows XP Home). .... DRIVER NEEDED: Cmedia (CMI) TJ - 2 94V0 (Windows XP Professional) .
-
Sound Card Request Board - Page 12 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Cmedia (CMI) TJ - 2 94V0 (Windows XP Professional). .... DRIVER NEEDED: Sound Max AC'97 (Windows XP Professional). .... DRIVER NEEDED: ess technology es1938/es1941/es1946 solo-1(e) sound cards (Windows 98SE) [IDE] .
Indicates content that may require registration and/or purchase.