-
Supplier: Accuris
Description: STEEL TUBING - ZINC/ALUMINUM COATED, THICK APPLICATION ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: DigiKey
Description: "Red Fiberglass, Silicone Coated, Halogen Free Braided Sleeving, Insulated 2.875"" (72.99mm) 50.00' (15.24m)"
- Length: 600 inch
- Operating Temperature: -54 to 260 C
- Material: Fiberglass
- Features: Thermal Shield
-
Supplier: Cole-Parmer
Description: • Precision digital drives offer three dispensing modes and precision low-maintenance motors • Flow range is 0.001 LPM to 8.0 LPM with included tubing • Housings are NEMA 4X (IP66) rated for washdown • Graphical LCD shows four operating modes continuous run, timed dispense, copy dispense,
- Maximum Discharge Flow: 2.112 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
-
Supplier: Cole-Parmer
Description: • Brushless, maintenance-free motor offers ±0.1% speed control accuracy with a 6000 to 1 turndown ratio • Full remote control capabilities allow easy integration into automated processes • Flow rate: 0.006 to 3400 mL/min (up to 54 GPH) with L/S tubing. Flow rate depends on drive rpm and
- Maximum Discharge Flow: 0.44909248500000004 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: TE Connectivity
Description: Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 9.9 - 22 MM [9.9 - 23 INCH ] Wire/Cable Outside Diameter : .55 in, .63 in, .47 in, 14 mm,
- Diameter: 0.38976399 to 0.8661422 inch
- Operating Temperature: -30 to 105 C
- Features: Other
- Sleeving: Shrink Tubing
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1195768-QAS-6-120/45-01-QB-10 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: QAS Type: Rain Shield Color: Black Features: Anti-Tracking, Creep Resistant, Mastic Coated, Weather Resistant Package: Bulk Standard Package: 1 Material: Polyolefin Large
- Diameter: 7.874 inch
- Features: Heat Shrink Caps, Other
- Sleeving: Shrink Tubing
-
Supplier: Cole-Parmer
Description: cycles with a timed delay between cycles of up to 99 seconds. The reversible motor lets you prime or purge tubing, or pump in either direction. | |Pumps feature a tough powder-coated steel enclosure; pump head components are polyphenylene oxide (PPO) and acetal. | |Order tube sets
- Maximum Discharge Flow: 0.0132086025 GPM
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: cycles with a timed delay between cycles of up to 99 seconds. The reversible motor lets you prime or purge tubing, or pump in either direction. | |Pumps feature a tough powder-coated steel enclosure; pump head components are polyphenylene oxide (PPO) and acetal. | |Order tube sets
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: HDT Global
Description: DC 4. Condenser and Evaporator coils with 8 fins per inch standard - 6 fins optional 5. Coils coated for maximum protection 6. Flexible tubing for high vibration applications. ie; overhead traveling cranes 7. Operation in ambient temperatures to 160°F (72°C) and above. 8. Totally
- Cooling Capacity: 5,999.999999999999 to 1,200,000 BTU/hr
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Supplier: Isotech North America
Description: the thermocouple. The inner 2.5mm assembly is removable since some calibration laboratories will only accept fine bore tubed thermocouples and some applications require fine bore tubing. 1.7 meters of covered noble metal thermocouple wire connect the measuring sheath to the reference sheath
- Sensed Temperature: 32 to 2,912 F
- Diameter or Width Range: 0.17716545 to 0.2755907 inch
- Probe Features: Available as an Assembly
- Sensor Termination Type: Bare or Insulated Lead Wires
-
Supplier: Process Technology
Description: specified Wetted Surfaces: Heating elements: continuous virgin PTFE Polytetrafluoroethylene (82%). Chamber and plumbing: PVDF Polyvinylidine Fluoride (18%). Chemraz® o-rings. No wetted metal or coated metal parts Element Gas Purge: Removes permeation to extend element life expectancy and
- Maximum Operating Temperature: 203 F
- Heating Capacity: 24 to 312 kW
- AC Voltage Required: 600 volts
- Watt Density: 15 W/in²
Find Suppliers by Category Top
More Information Top
-
CO2 Flooding in Joffre Viking Pool
… within the main tubing, while CO2 is injected through the annulus between coiled tubing and main tubing . internally coated with Tuboscope TK69 – TK99 .
-
Handbook of Technical Diagnostics
Fig. 26.2.4 Wayside hot box and blocked brake detec- tion system TK99 (picture: ÖBB IKT … … radionuclide sources has been designed consisting of air- cooled low-power X-ray tubes , detectors without the … … rials used for the construction or decoration of the showcases (e.g. wood, coatings and sealants) (Fig …
-
http://dspace.mit.edu/bitstream/handle/1721.1/27518/MIT-EL-75-013-02291546.pdf?sequence=2
Coating instability cooling tubes somehow passing through the reactors. tk99 *.99.1, .
-
Idaho National Engineering and Environmental Laboratory Site Report on the Production and Use of Recycled Uranium
… GTR, ASTR, GETR, EBR-11 Vycor Glass Molds, EBR-I Mark II, Plastic Coated Al Fuel Plates This solution was circulated through the tube banks in an attempt to homogenize the solution. Tk99 .
Indicates content that may require registration and/or purchase.