Products/Services for TNC Bulkhead Feedthroughs
-
Feedthroughs - (176 companies)Image Credit: Nor-Cal Products, Inc. Feedthroughs provide inlet and outlet tubes through the walls of a pressurized or vacuum system through a hermetic seal, while maintaining the integrity of the vacuum. Different styles...Feedthrough TypeFeedthrough Mount -
Electrical Feedthroughs - (121 companies)...voltage (EMF) through the bulkhead of a chamber to external instrumentation. RF Electrical Feedthroughs. RF electrical feedthroughs are specifically designed for the transmission of Radio Frequency power in to the vacuum environment. Differences... -
Mechanical Feedthroughs - (35 companies)Mechanical feedthroughs transmit mechanical motion through the walls of a vacuum system. Both linear and rotary feedthroughs are included in this grouping. Mechanical feedthroughs transmit mechanical motion through the walls of a vacuum system. Both... -
Fluid Feedthroughs - (29 companies)Fluid feedthroughs use a hermetic seal to transmit fluids through the walls of a pressurized or vacuum system. Devices include nitrogen, air, and water feedthroughs. Fluid feedthroughs are designed to transmit fluids into high and ultrahigh vacuum... -
Optical Feedthroughs - (30 companies)Optical feedthroughs are used to transfer light into a sealed environment. Optical feedthroughs are based on high technology glass-to-metal bonding techniques and they overcome all the disadvantages of other mechanical feedthroughs caused... -
Electrical Connectors - (3299 companies)Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
-
Antennas - (1286 companies)Antennas are structures or devices used to collect or radiate electromagnetic waves.
-
Pipe Transits - (24 companies)Pipe transits are bulkhead or barrier modules allowing pipe, tubing, or other conduit to pass through, while providing various levels of sealing, strain relief, and damage protection, depending on the application requirements. Pipe transits...
-
Cable Glands - (367 companies)Cable glands are bulkhead modules that allow barrier penetration while providing sealing protection. They are commonly known as sealing glands or strain reliefs and have the ability to seal around one or multiple wires, cables or probes...
-
Cable Transits - (65 companies)Cable transits are bulkhead or barrier modules that allow electrical cables to pass through, while providing various levels of sealing, strain relief, and damage protection, depending on the application requirements. Cable transits are sealed...
Product News
-
PIC Wire & Cable
QUADconnector™ Coax Feedthroughs The QUADconnector TM has 4 hermetically-sealed Coaxial/Triaxial connections through ONE circular hole in the bulkhead, available in TNC and BNC 50 ohm, and BNC 75 ohm types. TCAS/Mode S installations can use three panel holes instead of as many as twelve saving space, time and money. "A" End "B" End Features PIC P/N. BNC 50 ohm Bulkhead 4 Jacks BNC 4 Jacks Hermetic. 190056. TNC 50 ohm Bulkhead 4 Jacks TNC 4 Jacks Hermetic. 190052. BNC 75 ohm Bulkhead 4 Jacks BNC 4 Jacks Hermetic. 190054. Use... (read more)Browse Coaxial Connectors Datasheets for PIC Wire & Cable -
Douglas Electrical Components
PotCon Series Hermetic Bulkhead Connectors The PotCon (R) line of hermetic bulkhead connector feedthroughs incorporate standard connectors and wire harnesses in a single, fully sealed housing. PotCon feedthroughs feature circuits that can disconnect at the pressure bulkhead or vacuum port while maintaining a hermetic seal for both power and signal applications. This simplifies mating and un-mating of electrical connections in hermetically sealed environments such as a UHV testing system or semiconductor processing equipment. Hermetic... (read more)Browse Electrical Connectors Datasheets for Douglas Electrical Components -
Eteily Technologies India Pvt. Ltd.
RF Coaxial Connectors – SMA, BNC, TNC, U.FL & More connectors types include SMA, BNC, TNC, N-Type, U.FL, MCX, MMCX, SMC, SMB, QMA, FME, and UHF. Multiple configurations include panel mount, bulkhead, right-angle, straight, and surface mount. Standard and reverse polarity choices. Impedance options include 50 O and 75 O. For durability, use a brass or stainless steel body. Precision and performance standards for RF signal integrity. Application: Antenna connectors for cellular, Wi-Fi, LoRa, 5G, and GPS systems. IoT and telecom devices utilize RF... (read more)Browse RF and Microwave Connectors Datasheets for Eteily Technologies India Pvt. Ltd. -
Douglas Electrical Components
NPT Feedthroughs & Conduit Seals Components manufactures hermetic NPT feedthroughs for vacuum, positive pressure, and hazardous environments. Using epoxy sealing technology, these feedthroughs allow wires, cables, connectors, or optical fibers to pass through bulkheads while preventing the transfer of liquids and gases. In hazardous locations, they help block flammable substances from reaching ignition sources, supporting explosion-proof system designs. A variety of NPT feedthrough types are available, including wire feedthroughs... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
Douglas Electrical Components
SAE Series: SAE Feedthroughs a dependable hermetic seal. This sealing method typically supports higher operating pressures than traditional NPT designs, although it requires greater wall thickness in the mating bulkhead to properly withstand the applied loads. Metric thread configurations utilizing similar sealing methods are also available. Douglas Electrical Components manufactures SAE hermetic feedthroughs for a wide variety of electrical connection types. Hermetic terminal seals using SAE threads are especially popular... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
Douglas Electrical Components
DuctorSeal® Series: Hermetic Feedthroughs DuctorSeal (R) hermetic wire feedthroughs and sealed cable assemblies provide custom, liquid- and gas-tight electrical pass-through solutions for demanding environments. Delivered pre-wired and fully tested, these feedthroughs enable seamless, drop-in installation while supporting virtually any combination of wires, cables, and connectors on both sides of a bulkhead. With the ability to hermetically seal directly to the conductor, DuctorSeal offers exceptional design flexibility, supporting up... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
Douglas Electrical Components
Liquid/Oil Immersed Transformer Feedthroughs customized seals for wires passing through transformer housings. These feedthroughs support vacuum and positive pressure applications and can be designed with NPT threads, radial O-ring seals, bulkhead fittings, and other custom mechanical interfaces. They allow secure transmission of power and signal in, out, and within transformer equipment. Connector-to-wire feedthroughs with integrated connectors simplify installation, improve quality, and reduce manufacturing time, especially in applications... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
Douglas Electrical Components
Hermetic Feedthroughs Apart of Titan Mission . This epoxy technology allows direct sealing at conductors and mechanical interfaces, supports cryogenic temperatures up to 200 C, and enables high-density feedthroughs with multiple conductor and connection types in one assembly. PotCon (R) hermetic bulkhead connectors are commonly used for small to medium TVAC chambers, often utilizing MIL-spec circular connectors such as MIL-DTL-5015, MIL-DTL-38999, and MIL-DTL-26482. For larger chambers, PortPlate assemblies provide multiple feedthrough... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
MPF Products, INC.
Baseplate Feedthroughs MPF has multiple ceramic-to-metal designs for Baseplate Feedthroughs. We braze and weld them into 304 Stainless Steel 1 " OD bolts in-house. These bolts next become compressed against the wall of the vacuum/pressure vessel using an elastomer style O-ring. Baseplate Feedthroughs are typically used in High Vacuum deposition and coating applications where a quick disconnect mounting system is preferred. MPF offers these units in High Voltage, High Amperage, Multipin, Thermocouple, and Coaxial... (read more)Browse Feedthroughs Datasheets for MPF Products, INC. -
Douglas Electrical Components
Cryogenic Feedthroughs Cryogenic feedthroughs are essential for transmitting power and signals in extreme low-temperature environments, often below -100 C. Designed to maintain reliable electrical connections in applications such as sensors, processors, and communication systems, they play a critical role in ensuring performance in both scientific and industrial cryogenic systems. Douglas Electrical Components manufactures custom hermetic feedthroughs built to withstand these demanding conditions. Using specialized... (read more)Browse Electrical Connectors Datasheets for Douglas Electrical Components
-
E-Division semiannual report, January 1--June 30, 1978. [LASL]
… paral- lel-plate ionization cell, two thermocouples, a ca- pacitive level sensor, andelectrical feedthroughs , It is 304 … … next 6 months the D-type connectors will be replaced by MS-type bulkhead feedthrough connectors and . Another program update includes TNC maintenance.
Indicates content that may require registration and/or purchase.