-
Supplier: Hy-Lok USA, Inc.
Description: Actuated Toggle Valves Maximum working pressure up to 450psig (31bar) Quick opening and closing 316 stainless steel and brass body construction 100% factory tested Features Valve and actuator are fully assembled O-ring stem seal - no packing adjustment requirement Actuator
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 450 psi
- Primary Material: Brass / Bronze, Stainless Steel
- Valve Type: Control Valves, Pressure Relief Valves, Toggle Valves
-
Supplier: Hy-Lok USA, Inc.
Description: Manual Toggle Valves Maximum working pressure up to 450psig (31bar) Quick opening and closing Manual and pneumatically actuated type Straight, angle patterns 316 stainless steel and brass body construction 100% factory tested Introduction Hy-Lok's Toggle Valves are
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 450 psi
- Primary Material: Brass / Bronze, Stainless Steel
- Valve Type: Control Valves, Toggle Valves
-
Supplier: Superlok - Mako Products
Description: Features ■ Compact design. ■ Quick acting. ■ Orifice sizes from 0.080 to 0.250 in.(2.0 to 6.4 mm). ■ Flow coefficients (Cv) from 0.11 to 0.70. ■ Straight, angle flow patterns. ■ SUPERLOK tube fitting, male and female NPT, and Combination of end connections. ■ Each and every valve is tested at
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 200 to 300 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.11 to 0.7
-
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Valve Size: 0.125 inch
- Number of Ports/Ways: 2
- Media Temperature: 180 F
- Primary Material: Brass / Bronze
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Valve Size: 0.0625 to 0.125 inch
- Number of Ports/Ways: 2 to 3
- Media Temperature: 180 F
- Primary Material: Brass / Bronze
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Valve Size: 0.0625 to 0.125 inch
- Number of Ports/Ways: 2 to 3
- Media Temperature: 180 F
- Primary Material: Brass / Bronze
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Primary Material: Brass / Bronze
- Valve Type: Control Valves, Toggle Valves
-
Supplier: Clippard
Description: 4-Way Toggle Valve, 1/8"
- Valve Size: 0.125 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media: Air, Compressed Air
-
Supplier: Clippard
Description: 3-Way Toggle Valve, Short (Plastic Toggle)
- Valve Size: 0.19 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media: Air, Compressed Air
-
Supplier: Clippard
Description: 2-Way Toggle Valve, #10-32 Ports
- Valve Size: 0.19 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Water
-
Supplier: SSP Fittings Corp.
Description: Quick actuation & positive on/off control in moderate applications
- Valve Size: 0.125 inch
- Number of Ports/Ways: 2
- Pressure Rating: 200 psi
- Media Temperature: -20 to 200 F
-
Supplier: Galco Industrial Electronics
Description: Valve, Stainless Steel, Toggle,
- Valve Type: Toggle Valves
-
Supplier: Clippard
Description: 3-Way Toggle Valve, Normally-Closed, Momentary Open Toggle
- Valve Size: 0.19 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 3
- Media: Air, Compressed Air
-
Supplier: Harwood Engineering Company
Description: Features Dual-position valves: normally open or normally closed Service for gases or for liquids Air actuator operating pressure of 3-60 PSI Replaceable seats, needles, and packings Options Stainless steel valves for water service Electrical switches to indicate open valve
- Pressure Rating: 125,000 psi
- Number of Ports/Ways: 2
- Media: Air, Gas, Water
- Actuation: Pneumatic
-
Supplier: DK-LOK U.S.A.
Description: DQ Series Quick Connectors Up to 300psig (20.6bar) Up to 93℃ (200℉) SS316 and Brass PTEE soft seat standard Sturdy SS handle for extended service life For instant open and close the valve For sampling and testing equipment DK-LOK OD1/8 - OD1/2 inch Pipe thread 1/8 -3/8 inch
- Valve Size: 0.25 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 200 F
-
Supplier: Pneumadyne, Inc.
Description: The 3-Position Toggle Valve offers the highest flow rate of the Pneumadyne valve line. This dual function product contains two valves in one body with a common input and common exhaust. The 2-Way high flow valves (C042803 & C042903) feature a red anodized body for
- Valve Size: 0.125 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 3
- Media Temperature: -20 to 160 F
-
Supplier: Festo Corporation
Description: toggle lever valve LOS-3-1/8 With idle return, piloted, normally open. Valve function=3/2 open, monostable, Type of actuation=mechanical, Standard nominal flow rate=175 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat
- Pressure Rating: 50.763195 to 116.03016 psi
- Media Temperature: 140 to 14 F
- Media: Air, Compressed Air
- Primary Material: Aluminum
-
Supplier: Allied Electronics, Inc.
Description: Valve, mechanical actuator - flip toggle, 3 port
-
Supplier: Asahi/America, Inc.
Description: Diaphragm valves feature high cycle life and a compact design. Stocked PFA models include manual multi-turn diaphragm and pneumatic normally closed.
- Valve Size: 0.25 to 1 inch
- Valve Type: Diaphragm Valves
- Actuation: Manual / Hand
-
Supplier: Cole-Parmer
Description: Ball Valves
-
Supplier: Radwell International
Description: 3 WAY TOGGLE VALVE, NORMALLY CLOSED, PLASTIC TOGGLE, #10-32 OUTLET. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Toggle Valves
-
Supplier: Radwell International
Description: TOGGLE VALVE, 4-WAY, ENP STEEL TOGGLE, #10-32. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Steel
- Valve Type: Toggle Valves
-
Supplier: Radwell International
Description: 4-WAY TOGGLE VALVE, PLASTIC TOGGLE, #10-32. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: KH/O-3-PK-3 Toggle lever valve
- Pressure Rating: 116.03016 psi
- Media Temperature: 23 to 122 F
- Media: Air
- Valve Type: Control Valves
-
Supplier: Oil-Rite Corp.
Description: dispensed when the valve is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). These valves are especially useful when small quantities of liquid are needed. Their use can be extended to any application requiring adjustable,
- Valve Size: 0.125 inch
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: Oil-Rite Corp.
Description: dispensed when the valve is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). These valves are especially useful when small quantities of liquid are needed. Their use can be extended to any application requiring adjustable,
- Valve Size: 0.125 inch
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: Oil-Rite Corp.
Description: dispensed when the valve is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). These valves are especially useful when small quantities of liquid are needed. Their use can be extended to any application requiring adjustable,
- Valve Size: 0.125 inch
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: DigiKey
Description: TOGGLE LEVER VALVE
- Pressure Rating: 51 to 116 psi
- Valve Type: Control Valves
- Features: Other, Threaded
-
Supplier: Asahi/America, Inc.
Description: Single diaphragm valves are an economical solution for a commodity diaphragm valve. SDV offers a large size range with multiple connection options. Available with air actuated, manual multiturn and toggle actuators. Diaphragm valves feature high cycle life and a compact
- Valve Size: 0.25 to 1 inch
- Valve Type: Diaphragm Valves
- Actuation: Pneumatic
-
Supplier: IMI Bimba
Description: Toggle, Push-button, lever, foot, hand, and cam types available.
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2 to 4
- Media: Air, Compressed Air
- Features: Cartridge / Manifold, Threaded, Tube Fitting
-
Supplier: Pneumadyne, Inc.
Description: The 3-Position Toggle Valve offers the highest flow rate of the Pneumadyne valve line. This dual function product contains two valves in one body with a common input and common exhaust. The 2-Way high flow valves (C042803 & C042903) feature a red anodized body for
- Valve Size: 0.125 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 3
- Media Temperature: -20 to 160 F
-
Supplier: IMI Bimba
Description: Supports tubing or disposable membrane bags ranging up to 0.375 inch OD or 3.2 – 9.5 mm sizing and average Durometer up to 60 Shore A and 15 psi media pressure. Several different configurations are available being single-tube normally open, single-tube normally closed, dual tubes toggling normally
- Power: 24 volts
- Media: Air, Compressed Air
- Actuation: Electric
- Valve Type: Pinch Valves, Solenoid Valves
-
Supplier: Festo Corporation
Description: toggle switch H-22-SWX2 For basic valves SV, SVS, SVOS. Protection class=IP40
-
Supplier: FLSmidth
Description: General The FLSmidth Swing Gate is a manually operated, self-locking discharge valve. in an open position it presents minimum obstruction to dust discharge flow. This gate features a post-center toggle locking device. Body The body is a single, cast iron unit that is designed to create
Find Suppliers by Category Top
Featured Products Top
-
Semiconductor: actuators, beamlines, connectors, feed-throughs, leak detectors, sensors, wafer handlers Aerospace: reservoirs, toggle switches, cold plate assemblies, fuel drains, engine kiss seals Oil & Gas: actuators, connectors, couplings, feed-throughs, gas (read more)
Browse Metal Bellows Datasheets for Technetics Group
More Information Top
-
Process Plant Equipment: Operation Control and Reliability Complete Document
Toggle valve : determines whether or not fluid flows past the valve.
-
http://dspace.mit.edu/bitstream/handle/1721.1/87797/07772259-MIT.pdf?sequence=2
the lower toggle valve (see Figure 8.6).
-
http://dspace.mit.edu/bitstream/handle/1721.1/37361/86125754-MIT.pdf?sequence=2
A T- junction branched off some air to the ozone instrument, through a toggle valve (Swagelok SS-43x54), and then through a second, identical, particle filter at the instrument inlet.
-
Irradiation Processing Department, monthly record report, January 1958
Two panels of toggle valve stems were replaced.
-
Single-operator multiparameter metabolic analyzer (SOMMA) for total carbon dioxide (C{sub T}) with coulometric detection. Operator`s manual
The forward facing wells of sectors I and IV are facedwith a drilled stainless steel panel upon which are mounted four on/off brass toggle valves and five metering valves for gasservice regulation.
-
Isothermal permeabilities from thermo‐osmosis experiments
Valves V, and V4are toggle valves which separatethe cell from the vacuum line.
-
UOP 791 - SULFUR COMPONENTS IN LPG OR C5 MINUS HYDROCARBON FRACTIONS BY GC-SCD
Connect the toggle valve to the exit end of the metering valve.
-
http://dspace.mit.edu/bitstream/handle/1721.1/45669/02749541-MIT.pdf?sequence=2
valves through a toggle valve .
-
http://dspace.mit.edu/bitstream/handle/1721.1/85279/43739760-MIT.pdf?sequence=2
Open argon toggle valve (A1) and set flow (A2).
-
http://dspace.mit.edu/bitstream/handle/1721.1/71107/49564444-MIT.pdf?sequence=2
Toggle valve .
Indicates content that may require registration and/or purchase.