Products/Services for Tooling Ball Reflectors
-
Reflectors - (56 companies)Parabolic reflectors and ellipsoidal reflectors are used to maximize illumination or projection system output by increasing light source efficiency. These devices resemble small satellite dishes in their parabolic geometry, with a small hole either...Reflector ShapeMirror Assembly -
Ball Bearings - (769 companies)Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings. Ball bearings are used to provide smooth, low friction... -
Ball Valves - (2119 companies)Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves... -
Ball Screws - (239 companies)Ball screws convert rotary motion to linear motion, or torque to thrust, and vice versa. They are primarily a power screw with a train of ball bearings riding between the screw and the nut in a recirculating track. Ball screws convert rotary motion... -
Ball Slides - (101 companies)Ball slides are simple linear motion devices that provide smooth linear motion, accurately controlled by the rotation of the drive mechanism. Ball slides are sometimes referred to as ball and rod bearing assemblies, or ball bearing slides. Ball... -
Ball Splines - (37 companies)Ball splines provide nearly friction-free linear motion while simultaneously transmitting torsional loads. The path of the bearing balls is straight, not helical, which allows for a very efficient coupling device suitable for a variety...
-
Lamps - (1863 companies)Features. Other types of lamps include projection lamps, spectral lamps, and stage lamps. Projection lamps use a built-in reflector to concentrate light in a particular direction. These types of lamps are used in a variety of applications. Examples include...
-
Ball Transfer Units (BTU) - (83 companies)Ball transfer units (BTU) are ball transfer table components that consist of a large, load-bearing ball that sits atop smaller balls inside of a hemispherical cup. Ball transfer units (BTU) are ball transfer table components that consist of a large...
-
Ball Joints - (34 companies)Ball joints are flexible joints consisting of a ball with a protruding stud that has been captured inside an outer housing. They allow simultaneous limited motion in all directions, including rotation as well as angular. Ball joints are flexible...
-
Burnishing Tools - (37 companies)...as a finishing tool. A burnishing machine is widely used for tool polishing, metal finishing, and ball burnishing. A burnishing tool develops a finished surface on turned or bored metal surfaces by performing a continuous planetary rotation of hardened...
Product News
-
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Stainless Steel Ball Polishing Tool Struggling with inconsistent surface finishes or inefficient material mixing? Many engineers face challenges in achieving uniform polish or precise blending, leading to wasted time and material. Our stainless steel balls provide versatile polishing and flexible material selection to meet diverse needs: Polish various metals including copper, aluminum, and silver for smooth, shiny surfaces. Customize size and material of steel balls according to workpiece shape and requirements. Enhance mixing... (read more)Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
MP Metal Products
Roll formed aluminum light reflector. Roll Forming for Building Applications. CONSTRUCTION PARTS are shapes often used in the building and construction industry with applications in commercial, residential, agricultural and industrial markets. An estimated annual volume in the vicinity of 50,000 lineal feet may justify an investment in new tooling. We work with engineers, designers, product managers and inventors to develop new profiles, or adapt common shapes for new uses. MP Metal Products. Roll forming metal shapes is just one... (read more)Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
Xiamen Innovacera Advanced Materials Co., Ltd.
Ceramic Reflector Ceramic Reflector material properties: Bulk density (fired), Mg/m3:3.1. Color: White. Porosity (apparent), % nominal: 22. Flexural strength (ASTM C1161, 3-point), MPa: 170. Thermal expansion coefficient. 200-500C, 10-6/C 7.9. 200-1000C, 10-6/C 9.0. Ceramic Reflector features: Compared to metal reflectors, ceramic units offer higher reflectivity and therefore enhanced laser power. Surfaces can be sealed and coated with a solarization-resistant glaze to give high bulk reflectivity. Resists... (read more)Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Avantier Inc.
Precision Reflector Applications: Precision Reflectors are versatile optical components suitable for a range of applications, including: Laser Beam Concentration: They can efficiently concentrate laser beams, which is important in various laser applications. Quality Imaging: Precision Reflectors contribute to high-quality imaging by providing precise and controlled reflection. Enhancing Light Output: These reflectors can be integrated into projection and illumination systems to improve the quality and efficiency... (read more)Browse Optical Mirrors Datasheets for Avantier Inc. -
Pexco
Built for the Barrier: Barrier Reflectors . Pexco 's PCBM (portable concrete barrier marker) family includes both standard non-hinged and hinged designs, giving roadway agencies, contractors, and maintenance crews options for a range of temporary and permanent applications. While both provide highly visible barrier delineation, differences in construction can make one style better suited to a particular roadway environment. What Are Pexco Barrier Reflectors Used For?. Our barrier reflectors enhance the visibility and delineation... (read more)Browse Traffic Safety Equipment Datasheets for Pexco -
Xiamen Innovacera Advanced Materials Co., Ltd.
Lamp-Pumped Ceramic Reflectors Standard BAB models are available as direct replacements for common single-lamp and single-rod configurations. In addition to standard geometries, custom reflector cavities can be engineered to accommodate specific cavity lengths, lamp-rod center distances, mounting features, and selective glazing requirements. The porous ceramic body provides broad diffuse reflection and high electrical insulation around the optical pumping chamber. Depending on coolant exposure, fluid pressure, and optical... (read more)Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Alluxa, Inc.
Distortion in High Performance Reflectors Distortion in High Performance Reflectors. High-performance optical reflectors often serve as critical components in numerous applications. From high-power laser systems to quantum metrology, thin-film mirrors are nearly indispensable. While these components typically deliver excellent performance, certain applications require careful consideration of potential distortion effects that can impact system-level performance. Read more of Alluxa's new white paper here. We Do Custom Filters. Custom... (read more)Browse Optical Mirrors Datasheets for Alluxa, Inc. -
Alluxa, Inc.
Distortion in Reflectors Affects System Output Distortion in High Performance Reflectors. High-performance optical reflectors often serve as critical components in numerous applications. From high-power laser systems to quantum metrology, thin-film mirrors are nearly indispensable. While these components typically deliver excellent performance, certain applications require careful consideration of potential distortion effects that can impact system-level performance. This paper focuses on phase effects and how they can result in undesired... (read more)Browse Optical Mirrors Datasheets for Alluxa, Inc. -
CRYSTECH, Inc.
>97% Reflective Ceramic Laser Reflectors Flash lamp-pumped laser systems demand reflectors that maintain high optical efficiency under intense thermal and radiation stress. These durable ceramic reflectors deliver over 97% reflectivity, maximizing light utilization while ensuring long-term structural stability inside laser cavities. Manufactured from high-quality ceramic materials, they provide consistent performance in demanding industrial and scientific environments. High Optical Efficiency. Reflectivity > 97%. Optimized light... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
Jergens, Inc.
Jergens Machine Washdown Tool Efficiency ". Workholding Solutions Group: Jergens Inc is a global manufacturing leader of CNC machining custom workholding products. Today, you'll find our vises, clamps & fixturing systems, tooling components, at work in just about every segment of the metalcutting industry on every continent. And our innovative engineered solutions like the patented Ball Lock (R)? Mounting System and Fixture-Pro (R)? 5-axis workholding have changed the way manufacturers worldwide think about metalworking... (read more)Browse Machine Tool Spindles Datasheets for Jergens, Inc.
-
Microwave anisotropy probe scientific instrument metrology
Tooling Ball Reflector (TBR) was attached to support tooling mounted in the TRS THBs.
-
Progress making the top end optical assembly (TEOA) for the 4-meter Advanced Technology Solar Telescope
The M2 Mirror includes integrated tooling ball reflectors for accurate location measurement during polishing.
-
Robotic Accuracy Improves Aerospace Manufacturing - Nasa Tech Briefs :: NASA Tech Briefs
A laser tracker, tooling ball reflectors , and a knowledgeable user will be required for most validations.
-
Robust Computer-Aided Measurement Planning and Calibration Protocols for Aerospace Manufacturing Robotics Applications
Fig. 2 (a) TBR Tooling Ball Reflector used with a Laser Tracking system with ±15° max acceptance angle.
-
Design and test of prototype DART system
Rough figure of the membrane mirrors was achieved using a Leica LTD 500 laser tracker and a tooling ball reflector in contact with the membrane surface near the edge rails.
-
Surface accuracy of a large-scale compact antenna test range considering mechanism, metrology and alignment
Specially designed magnetic mounts (see figure 6) with a 0.5-in tool ball reflector (TBR) were fixed in the holes by using hot melt adhesive.
-
Interaction of Metrology and Assembly at W7-X
Typical targets for LTs are 1.5 and 0.5 in corner cube reflectors (CCRs), 0.5 in tooling ball reflectors , or reflectors for fixed installation (RFI).
-
Photogrammetrically measured distortions of a composite microwave reflector system in vacuum at ~90 K
The coordinates of the reflector tooling balls with warm offsets were used to align the reflectors in a local instrument reference frame during integration at room temperature.
-
Cryogenic metrology for the James Webb Space Telescope Integrated Science Instrument Module alignment target fixtures using laser radar through a chamber window
6.35mm diameter through holes, 200um pinholes, tooling balls , retro reflectors and flat mirror targets were used to facilitate the understanding of how the LR works under test chamber-like conditions.
-
The QUIET Instrument
Using the model, a transformation matrix was established that mapped turnbuckle adjustments to tooling ball displace- ments for each reflector (Monsalve 2012).
Indicates content that may require registration and/or purchase.