-
Supplier: Krueger Sentry Gauge Co.
Description: The Gfk gauge is a lower profile fill gauge with an all metal top construction for maximum durability. Internal wetted components consist of Galvanized Steel Rods, HDPE Floats, and an Aluminum Bushing. Due to a different joint configuration, this gauge is only available
- Measuring Range: 8 to 48 inch
- Column Height: 8 to 48 inch
- Features: Analog Meter / Indicator, Continuous Level, Level Gauge, Liquid, Mechanical / Magnetic Floats, Top Mount
-
Supplier: Krueger Sentry Gauge Co.
Description: This is the All Plastic Barrel Chemical Gauge Model. The construction is PEEK Plastic or Kynar Plastic wetted rods with HDPE floats and PVC Bushing. This model of the barrel level gauge (all plastic) is a package that includes all plastic wetted parts for maximum compatibility
- Features: Analog Meter / Indicator, Built-in Alarm / Indicator, Continuous Level, Level Gauge, Liquid, Mechanical / Magnetic Floats, Top Mount
-
Supplier: ABB Measurement & Analytics
Description: FEATURES: Standardized design configuration for simple selection Low cost 2 in. (50.8 mm) schedule 40, 316SS pipe chamber Gauge rated to 13.7 bar (275 psi) (150# flange rating) and 93.3 ˚C (200 ˚F) Threaded top and bottom gauge and cap design allows easy maintenance Clear sealed
- Maximum Operating Pressure: 275 psi
- Material Temperature Range: 200 F
- Features: Continuous Level, Level Gauge, Liquid, Mechanical / Magnetic Floats, Top Mount
-
-
Supplier: Gems Sensors & Controls
Description: Level Gauges feature the same patented flag and guide assemblies used on our alloy versions, so you can be assured of excellent visibility and long-life reliability. Accessory Options: Transmitters, Indicating Scales and Switch Modules
- Measuring Range: 228 inch
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 280 F
- Column Height: 228 inch
-
Supplier: Krueger Sentry Gauge Co.
Description: The Gfk gauge is a lower profile fill gauge with an all metal top construction for maximum durability. Internal wetted components consist of Galvanized Steel Rods, HDPE Floats, and an Aluminum Bushing. Due to a different joint configuration, this gauge is only available
- Measuring Range: 6 to 144 inch
- Column Height: 6 to 144 inch
- Features: Analog Meter / Indicator, Built-in Alarm / Indicator, Continuous Level, Level Gauge, Liquid, Mechanical / Magnetic Floats, Top Mount
-
Supplier: Gems Sensors & Controls
Description: Designed to Meet the Requirements of ASME B31.1/B31.3 Application Condition (max.) 2600 psi @ 750°F, 4200 psi @ 100°F (179 bar @ 399°C, 290 bar @ 38°C) Liquid Specific Gravities (0.55) Pressures up to 4200 psi (290 bar) Certified for demanding applications, these SureSite® Level Gauges
- Measuring Range: 240 inch
- Maximum Operating Pressure: 4,200 psi
- Material Temperature Range: 300 to 750 F
- Column Height: 240 inch
-
Supplier: Gems Sensors & Controls
Description: Temperatures up to 750°F (399°C) Pressures up to 700 psi (48 bar) Rugged, welded construction makes these 2-1/2” (64 mm) diameter design, Alloy SureSite® Level Gauges dependable over a long service life indoors and out. Available certified explosion proof. Applications: Pharmaceuticals
- Measuring Range: 240 inch
- Maximum Operating Pressure: 700 psi
- Material Temperature Range: 300 to 750 F
- Column Height: 240 inch
-
Supplier: Gems Sensors & Controls
Description: Lengths over 20ft (6.09 m) 316 Stainless Steel Housing Pressures up to 400 psi (27 bar) Temperatures up to 400°F (204°C) Use these Mini SureSite® Level Gauges where space is tight—they feature a diameter of only 1-1/4” (32 mm)! They can replace existing, antiquated sightglasses for
- Measuring Range: 240 inch
- Maximum Operating Pressure: 400 psi
- Material Temperature Range: 300 to 400 F
- Column Height: 240 inch
-
Supplier: Krueger Sentry Gauge Co.
Description: The Therma Type H Liquid Level Gauge is a reliable, swing arm type tank gauge used for measuring all types of liquid levels. Its simple mechanical design promotes durability, minimal upkeep, quick installation, and easy/inexpensive repairs. This liquid level
- Measuring Range: 6 to 144 inch
- Column Height: 6 to 144 inch
- Features: Analog Meter / Indicator, Built-in Alarm / Indicator, Continuous Level, Level Gauge, Liquid, Mechanical / Magnetic Floats, Top Mount
-
Supplier: ABB Measurement & Analytics
Description: The LMS200 consists of two snap action switches operated by a precision actuation mechanism. The actuation mechanism consists of two cams arranged on a spindle assembly. A rod magnet is internally mounted to a spindle assembly in such a way as to cause the spindle to rotate when a magnetic field of
- Material Temperature Range: 800 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 10 volts
- Output Options: Alarm / Visual Indicator
-
Supplier: KOBOLD Instruments, Inc.
Description: display as well as optional adjustable level switches and level transmitter. The magnetic carrier is sealed inside the measuring tube so that it operates the level indicator, switches and transmitters in a non-contacting fashion. Since the carrier is inside indicating tube,
- Maximum Operating Pressure: 230 psi
- Material Temperature Range: 250 F
- Maximum Current: 0.5 amps
- Maximum AC Voltage: 220 volts
-
Supplier: Qualitrol Company, LLC
Description: Hydro-mechanical, capillary based, oil level indicator (liquid level gauge). Provides accurate indication of level at the safest and most convenient location, eye level. Designed for use in even the highest conservator tanks. Includes integrated
- Media Type: Liquid
-
Supplier: O'Keefe Controls Co.
Description: magnet movement. The movement shifts a 3-way air valve. Both side mounted and top mounted pneumatic float valves are available either as normally closed or normally open. Normally closed pneumatic float valves produce a pneumatic output on liquid level rise. Normally open pneumatic
- Maximum Operating Pressure: 85 psi
- Material Temperature Range: 180 F
- Features: Continuous Level, Level Gauge, Liquid, Mechanical / Magnetic Floats, Normally Open (NO), Top Mount
-
Supplier: Barksdale Control Products
Description: Our Alloy LevelSite® provides a reliable, accident-proof solution to your unique level measuring problems. Featuring rugged, welded stainless steel construction, the process media is completely isolated from the instrumentation and rotating flags, eliminating the danger of leaks or spills.
- Maximum Operating Pressure: 960 psi
- Material Temperature Range: 302 F
- Features: Analog Meter / Indicator, Bottom Mount, Continuous Level, Level Gauge, Liquid, Mechanical / Magnetic Floats, Top Mount
-
Supplier: Barksdale Control Products
Description: Our Alloy Mini LevelSite® provides a reliable, accident-proof solution to your unique level measuring problems, especially in applications where space is at a premium. Welded stainless steel construction provides for long life and eliminates the risk of broken or cloudy glass commonly
- Maximum Operating Pressure: 240 psi
- Material Temperature Range: 302 F
- Features: Analog Meter / Indicator, Bottom Mount, Continuous Level, Level Gauge, Liquid, Mechanical / Magnetic Floats, Top Mount
-
Supplier: OMEGA Engineering, Inc.
Description: The LV-110 Series Drum Level Indicators are compact, self contained liquid level indicators designed for use in 55 gallon drums. A magnet equipped float senses level and readout is obtained by removing the protective cap on the unit and reading the indicator measuring tape.
- Measuring Range: 0 to 33 inch
- Maximum Operating Pressure: 750 psi
- Column Height: 0 to 33 inch
- Features: Alarm / Visual Indicator, Continuous Level, Handles Slurries / Suspended Solids, Level Gauge, Liquid, Mechanical / Magnetic Floats, Top Mount
-
Supplier: Barksdale Control Products
Description: Barksdale's BLS3000 Electronic Dual Level Switches combine three discrete components (dual level switch, pressure transducer, and digital level gauge) into one compact package. The BPS300 is available in three configurations: 1) dual switch points, 2) dual switch points
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 43.5 psi
- Material Temperature Range: -13 to 176 F
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO)
-
Supplier: O'Keefe Controls Co.
Description: magnet movement. The movement shifts a 3-way air valve. Both side mounted and top mounted pneumatic float valves are available either as normally closed or normally open. Normally closed pneumatic float valves produce a pneumatic output on liquid level rise. Normally open pneumatic
- Maximum Operating Pressure: 85 psi
- Material Temperature Range: 180 F
- Features: Continuous Level, Level Gauge, Liquid, Mechanical / Magnetic Floats, Normally Closed (NC), Side Mount
-
Supplier: Solutions with Innovation, LLC
Description: The TR30240 is a low cost, reed switch type transmitter designed to provide fuel level monitoring to panel mounted fuel gauges in marine and stationary tank applications. Vertically mounted and typically manufactured with a stainless stem and Buna-N float, the TR30240 is also available
- Measuring Range: 120 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: 300 F
- Level Measurement Type: Continuous Level
-
Supplier: ANVER Corporation
Description: vacuum in the event of a power failure (non-porous loads). A 627 cu. in. vacuum reservoir assists in maintaining a safe vacuum level during a power failure (non-porous loads). Additional Features: Front Control Panel and Gauges All gauges, lights and power switches are mounted
- Ultimate Operating Vacuum: 150.4 torr
- Pumping Speed: 8 CFM
- Motor Power: 0.75 HP
- Lubrication Style: Dry / Oil-less
-
Supplier: Caterpillar Oil & Gas
Description: with RH service Fuel transfer pump Instrumentation Instrument Panel, RH Engine oil pressure gauge Fuel pressure gauge Oil filter differential gauge Jacket water temperature gauge Service meter, electric Tachometer Lube System Crankcase breather, top mounted Oil
- Horse Power: 950 to 1,065 HP
- Displacement: 34.49474206198992 liters
- Length: 92.5 inch
- Width: 68.7 inch
-
Supplier: Caterpillar Oil & Gas
Description: pressure gauge Oil filter differential gauge Jacket water temperature gauge Service meter, electric Tachometer Lube System Crankcase breather, top mounted Oil cooler Oil filler Oil dipstick Oil pump Oil filter, cartridge type with RH service Shallow oil pan Fumes disposal
- Horse Power: 1,900 to 1,985 HP
- Displacement: 69.00587117484064 liters
- Length: 146.9 inch
- Width: 68.7 inch
-
Supplier: Caterpillar Oil & Gas
Description: pressure gauge Oil filter differential gauge Jacket water temperature gauge Service meter, electric Tachometer Lube System Crankcase breather, top mounted Oil cooler Oil filler Oil dipstick Oil pump Oil filter, cartridge type with RH service Shallow oil pan Fumes disposal
- Horse Power: 1,430 to 1,600 HP
- RPM: 1,750 rpm
- Displacement: 51.75030661841527 liters
- Length: 113.8 inch
-
Supplier: Caterpillar Oil & Gas
Description: Housing SAE No. 0 or SAE No. 1 flywheel iron housing SAE No. 0 or SAE No. 1 flywheel Optional transmission adapter Lube System Crankcase breather Oil filter — RH standard, optional LH or remote mount service Oil level gauge — RH standard, optional LH or dual service Oil filler —
- Horse Power: 800 to 1,500 HP
- Displacement: 32.126813212603906 liters
- Length: 75.5 inch
- Width: 58 inch
Find Suppliers by Category Top
Featured Products Top
-
the all-in-one type of linear gauge. A magnetic resistance element and magnetic tape are mounted inside the sensor. The tape is magnetized with the same pitch of N and S pole precisely. The magnetic resistance element detects the magnetic fields on the tape and LSI converts the (read more)
Browse Level Sensors Datasheets for Exsenco, LLC -
supplier of precision metrology equipment for shop-floor inspection, measurement and process control solutions, provides: - gauging and compensation systems for grinders and other machine tools; - manual gauges, sensors, probes and other gauge components; - automatic measurement and inspection (read more)
Browse Sound Level Meters and Noise Dosimeters Datasheets for Marposs Corp -
. Benefits: Flexible: No mechanical retooling required. No physical reference volume required for system calibration according to the nominal volume to be measured (read more)
Browse Interface Level Measurement Equipment Datasheets for Marposs Corp -
clearance, which limits unmeasured movements maintaining good repeatability even when the contact tip is mounted off centre. DK - Block Gauge Accuracy better than 1 µm Excellent Repeatability to 0.25 µm Measurement ranges of 2, 5 (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
Strain Gauge Pressure Transducer - How it works A strain gauge is a long length of conductor arranged in a zigzag pattern on a membrane. When it is stretched, its resistance increases. Strain gauges are mounted in (read more)
Browse Sensor Transmitters Datasheets for RDP Electrosense -
When the grid goes down, your generator has to perform. Isotech seismic mounts and restraints are engineered to keep standby and emergency power generators structurally secured and operational before, during, and after a seismic event — so your critical power systems are ready when they (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
compatible with cord retention, 1- or 2-pole fuseholder, and power ON/OFF switch, the DD11 is now available with side mounting flanges in addition to the existing model with top and bottom flanges. The new model is designed to minimize height when vertically mounted. The compact design of the DD11 (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
the cabinet. Swing locking handles are included with each door. 16 gauge steel construction includes side vents and cabinet top with solid panel and conduit knockouts. Every RCK cabinet includes 10-32 rack mounting hardware, a cabinet ganging kit, and two pairs of 10-32 threaded (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
C2RR cabinets are constructed of 14 gauge mild steel, finished in either rugged black or RAL 7035 light gray powder coat. Units include the welded steel frame with factory-installed leveling feet, ground studs, and optional caster mounting points, two removable side panels, a solid locking door (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
shaft. It can be used in materials with a bulk density of at least 15 pounds per cubic foot. This unique tilt switch can be used as an alternative to a top-mounted rotary level indicator and is suitable for a wide range of solid materials in most any industry. Its simple (read more)
Browse Level Switches Datasheets for BinMaster, Inc.
More Information Top
-
Guide to Stability Design Criteria for Metal Structures 6th Edition Complete Document
Mechanical rotation gages (Johnston and Mount , 1939) are assembled by mounting level bars on support brackets welded to the base plate and the top plate of the column as shown in Fig. B.12a .
-
ISA IND PRESS LVL DENS MEASRMNT - Industrial Pressure, Level, and Density Measurement
The gagehead can be mounted at grade level for ease of reading the mechanical level display, checking gage operation and performing maintenance. .... The head can also be mounted on top of fixed-roof vessels to eliminate the two 90°…
-
wn_g.pl (finlayson-gwc2014.zip)
…darkened or polarized to protect the eyes from the glare of the sun; "he was wearing a pair of mirrored shades"'). g(104356306,'a garden set below the level of the ground surrounding … consisting of a brief top and shorts'). g(104357639 .... '). g(104359335,'a mechanical device for holding something and supplying it as needed'). g(104359500,'a closet … had a pattern of red dots on a white surface"'). g(104362624,' gauge consisting of a scriber mounted on an adjustable stand…
-
noun.artifact (finlayson-gwc2014.zip)
…wood of an American tropical vine) } { supply_chamber1, mechanical_device,@ (a mechanical device for holding something … verb.contact:surface,+ ] noun. Tops :artifact,@ (the outer … a white surface") } { surface_ gauge , surface_gage, scribing_block, gauge,@ … consisting of a scriber mounted on an adjustable stand … person or group) } { surveying_instrument, surveyor's_instrument, instrument,@ (an instrument used by surveyors) } { surveyor's_ level , surveying_instrument,@ (surveying…
-
Integrated Hydro-Mechanical Simulation of a Cam-Rocker-Unit Injector System to Address Noise and Vibration Issues
…quicker fall-off in the injector drive force) and the dynamics of the mechanical components in the … issue were carried out and the experimental measurements that were acquired included the injector rocker arm force signal (obtained by means of a calibrated strain gage mounted on top of the injector rocker … drive-train (high noise levels were especially visible at…
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
…a garden set below the level of the ground surrounding it |garden_N set_V level _N ground_N surround_V … filter out ultraviolet light and so protect from sunburn |cream_N spread_N skin_N contain_V chemical_N paba_N filter_N ultraviolet_light_N and_so_R protect_V sunburn_N 04357531_N| a child's garment consisting of a brief top and shorts |child_N garment_N … tropical_J vine_N 04359335_N| a mechanical device for holding something … a knight's armor |worn_J knight_N armor_N 04362025_N| the outer boundary of an artifact or a material layer constituting or resembling such a boundary; |outer_boundary_N artifact_N material_N layer_N constitute_V resemble_V such_J boundary_N 04362624_N| gauge consisting of a scriber mounted on an adjustable stand…
Indicates content that may require registration and/or purchase.