-
Supplier: Analytical Technology, Inc.
Description: The second sensing coil is used to measure the current in the process solution, the magnitude of this current is proportional to the conductivity of the process solution. Toroidal sensors are available in polypropylene and PEEK to ensure sensor wetted materials are chemically resistant
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Analytical Technology, Inc.
Description: two metallic ribbon coils that are fixed in place by the sensor jacket material. The drive coil is used to induce a current in the process solution. The second sensing coil is used to measure the current in the process solution, the magnitude of this current is proportional to
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Littelfuse, Inc.
Description: current is passed through the toroidal sensor, the output closes. When the current is reduced to 95% of the actuate current or less, the output opens.Normally Closed: When the current through the toroid is equal to or greater than the actuate current, the
- Response Time: 200,000 to 1,000,000 µs
- Operating Temperature: -4 to 140 F
- Features: Other
- Mounting / Configuration: SMD
-
-
Supplier: Amgis Toroidal Power Products, LLC
Description: laws. Medical Grade Laws & Regulations: Min. air clearance Max. patient leakage current Max. enclosure leakage current Max. patient auxiliary current The values of test voltage (high potential voltage test between windings) Min. creepage distance Limited max. earth leakage
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 100 to 5,000 VA
- Features: AC, Medical Grade, Other, Toroidal Core
- Mounting: Chassis Mount, Dish / Disk Mount
-
Supplier: OMEGA Engineering, Inc.
Description: that are fixed in place by the sensor jacket material. The drive coil is used to induce a current in the process solution. The second sensing coil is used to measure the current in the process solution; the magnitude of this current is proportional to the conductivity of the
- Accuracy: 0.5 % FS
- Operating Temperature: -4 to 140 F
- Outputs: Current Output, Relay Output, Voltage Output
- Features: DC Current Input, DC Voltage Input, Other
-
Supplier: Radwell International
Description: TOROIDAL CURRENT SENSOR, LCSC SERIES, REMOTE MONITORING, 50 AMP, 20-100 HZ, FOR USE WITH THE DCSA SERIES CURRENT TRANSDUCER. FREE 2 YEAR RADWELL WARRANTY
- Measuring Range: 50 amps
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Current transformers (CTs) are used for measurement of electric currents and can be known as instrument transformers. When current in a circuit is too high to directly apply to measuring instruments, a current transformer produces a reduced current accurately
- Operating Frequency Range: 20,000 to 200,000 Hz
- Operating Temperature: -40 to 120 C
- Maximum Secondary Current Rating: 0.03 to 0.3 amps
- Features: AC
-
Supplier: Littelfuse, Inc.
Description: current is passed through the toroidal sensor, the output closes. When the current is reduced to 95% of the actuate current or less, the output opens.Normally Closed: When the current through the toroid is equal to or greater than the actuate current, the
- Response Time: 200,000 to 1,000,000 µs
- Operating Temperature: -4 to 140 F
- Features: Other
- Approvals / Certifications: RoHS
-
Supplier: Campbell Scientific, Inc.
Description: The CS15 is a version of the CS10 optimized for use with the CR200-series dataloggers. It consists of a CR Magnetic's CR8459 Current Transformer modified to measure the approximate current over a range of 0 to 125 Amps. The CS15 is recommended for measurements that do not require high
- Primary current (Ratio) Range: 0.15 to 125 amps
- Insulation Voltage: 500 volts
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 5 % F.S.
-
Supplier: Littelfuse, Inc.
Description: The TCSA Series is a loop-powered, linear output current transducer that provides an output that is directly proportional to the RMS AC current passing through the onboard toroid. The TCSA provides a 4 - 20mA output over a power supply range of 10 - 30VDC. Each unit is factory
- Response Time: 300,000 µs
- Operating Temperature: -22 to 140 F
- Features: Other
- Mounting / Configuration: SMD
-
Description: ISO 17657-3:2005 specifies current sensing coils of the toroidal-coil type as a current sensor for welding current meters or a welding current measuring system used to monitor the welding current in resistance welding, and is applicable for both
-
Supplier: CSA Group
Description: ISO 17657-3:2005 specifies current sensing coils of the toroidal-coil type as a current sensor for welding current meters or a welding current measuring system used to monitor the welding current in resistance welding, and is applicable for both
-
Supplier: Coilcraft, Inc.
Description: Sensed current up to 20 Amps Designed for use up to 1 MHz and above Very low primary resistance AEC-Q200 qualified Designed for: Continuous AC current monitoring in switched-mode power supply Overload and short-circuit protection Current measurement in traction motor and battery
- Operating Temperature: -40 to 125 C
- Operating Frequency Range: 78,000 Hz
- Features: Current Sense Transformer, Other, Power / Power System / Distribution Transformer
- Cooling Method: Dry-type / Air Cooled
-
Supplier: Tripp Lite by Eaton
Description: Diagnostic LEDs confirm power, protection and line fault status at a glance Conforms to current UL 1449 3rd Edition safety standards Fits Effortlessly Into Your Setup 8 ft. AC power cord with NEMA 5-15P plug reaches nearby outlets Low-profile design fits beneath monitor or laptop for
- Maximum Surge Current: 132,000 amps
- Clamping Voltage: 140 volts
- Standards: IEEE
- Features: Other
-
Supplier: SOCOMEC
Description: RESYS P40 earth leakage relays associated with a remote trip breaking device (automatic power breaking), provide the following functions: - protection against indirect contact, - limitation of leakage currents. They also preventively monitor electrical installations via their
- Current Sensing Range: 0.03 to 30 amps
- Frequency Sensing Range: 15 to 400 Hz
- Supply Voltage Range: 250 volts
- Operating Temperature: -4 to 131 F
-
Supplier: OMEGA Engineering, Inc.
Description: are fixed in place by the sensor jacket material. The drive coil is used to induce a current in the process solution. The second sensing coil is used to measure the current in the process solution; the magnitude of this current is proportional to the conductivity of the process
- Conductivity / Dissolved Solids Range: 10,000 to 1,000,000 µS/cm
- Resistivity Range: 10,000 kohm-cm
- Control Relays: 2
- Process Media Temperature: 32 to 266 F
-
Supplier: SOCOMEC
Description: RESYS M40 earth leakage relays associated with a remote trip breaking device (automatic power breaking), provide the following functions: - protection against indirect contact, - limitation of leakage currents. They also preventively monitor electrical installations via their
- Current Sensing Range: 0.03 to 30 amps
- Frequency Sensing Range: 15 to 400 Hz
- Supply Voltage Range: 250 volts
- Operating Temperature: -4 to 131 F
-
Supplier: ValueTronics International, Inc.
Description: The 1482L is a used Inductance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics
-
Supplier: ABB Measurement & Analytics
Description: ABB's Endura family of analytical transmitters are designed for the requirements of industrial customers. These 24 V DC transmitters are used in measurement and control applications across a broad range of industries including chemical, pulp & paper, mining and petroleum refining. The ACA592
- Conductivity / Dissolved Solids Range: 0 to 2,000,000 µS/cm
- Conductivity Accuracy: 0.001 to 1 ±% Full Scale
- Operating Temperature: -4 to 140 F
- Electrical Output: Analog Current Output
-
Supplier: Visual Sound, Inc.
Description: 4050HD is optimized to deliver high levels of sustained power, extraordinary audio performance, and road-proven reliability. The RMX 4050HD provides improved thermal performance that gives you higher continuous power in 2-ohms stereo or 4-ohms bridged applications Dual mono, high current
-
Supplier: Visual Sound, Inc.
Description: The RMX uses a powerful high-current toroidal transformer and ample filter capacitance to ensure generous energy reserves. This makes a critical difference in sound quality, allowing the amp to effortlessly punch out high level transients, even when driving abusive 2-ohm speaker loads. RMX
-
Supplier: Visual Sound, Inc.
Description: The RMX uses a powerful high-current toroidal transformer and ample filter capacitance to ensure generous energy reserves. This makes a critical difference in sound quality, allowing the amp to effortlessly punch out high level transients, even when driving abusive 2-ohm speaker loads. RMX
-
Supplier: Visual Sound, Inc.
Description: The RMX uses a powerful high-current toroidal transformer and ample filter capacitance to ensure generous energy reserves. This makes a critical difference in sound quality, allowing the amp to effortlessly punch out high level transients, even when driving abusive 2-ohm speaker loads. RMX
Find Suppliers by Category Top
Featured Products Top
-
and safely, making them highly suitable for use alongside devices with low amperage ratings. Current sense transformers find use in a wide range of instrument monitoring, control, protection, and metering applications. For this reason, they come in a variety of designs and (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
Sense Transformers – The CSE5 series is specifically designed to monitor electrical currents at 250 kHz and higher. With a primary current rating of 10 amps, these surface-mounted transformers have an operating temperature range of -15 °C (5 ºF) to (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Power Supplies Datasheets for Triad Magnetics
More Information Top
-
Neutron spectra from 647- and 800-MeV proton bombardment of hydrogen and deuterium. [Cross sections]
Toroid Current Monitor .
-
Study of deep inelastic scattering of polarized electrons off polarized deuterons
(a) Pulse height of good spill monitor (b) Pulse height of bad spill monitor (c) Output of Toroid current monitor (d) Beam position and width (e) Electron beam helicity 2. timing of trigger signals .
-
Differential production cross sections of multiply charged fragments in 800 MeV proton-induced spallation of carbon, aluminum, and nickel
Upon discovering that our scaling of the toroid current monitor was unreliable, .
-
Beam Current Monitors in the Nlcta
Circuit diagram for fast toroid current monitor .
-
An asymmetric B factory based on PEP
The redesigned NIT/SIT lines will be monitored by toroid current monitors located at their entry portals and will be instrumented in much the same way as are the existing beamlir.es [Constant et al., 1977].
-
Beam current monitors in the NLCTA
Circuit diagram for fast toroid current monitor .
-
PEP-II: An asymmetric B factory. Conceptual design report
The redesigned NIT/SIT lines will be monitored by toroid current monitors located at th,.ir entry portals and will be instrumented in much the same way as are the existing beamlines [Constant et al., 1977].
-
Accelerator Technology For A High Power Short Wavelength FEL
Primary tuning diagnostics include two fast toroid current monitors and a combination stopping block -fluorescent target.
-
Medium-energy physics program. Progress report, February 1--April 1, 1976
The PDP-11/10 software for reading toroid current monitors was installed in the Switchyard PDP-11/10 so that current monitor signals can be read via both the Area A and Switchyard PDP-lls.
-
The 95 MeV Electron Lineac at Amsterdam
The two meter drift section connecting the accelerator with the beam handling system, contains successively a fast vacuum valve (7 msec), a slow vacuum valve, a quadrupole doublet, a 5 mm dia- meter collimator and a toroid current monitor .
Indicates content that may require registration and/or purchase.