-
Supplier: Amgis Toroidal Power Products, LLC
Description: There are many inherent advantages of the toroidal (ring, donut-shaped core) transformer, relative to other core configurations. Advantages of Ring Toroidals: Magnetic circuit is nearly ideal Lower stray magnetic field Less volume and weight Less audible hum Higher efficiency (perfect
- Maximum Secondary Voltage Rating: 12 to 120 volts
- Maximum Secondary Current Rating: 0.66 to 27.27 amps
- Power Rating (VA): 100 to 3,000 VA
- Output Type: AC
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Medical grade isolation transformers are installed in medical devices used in hospitals, medical research facilities, and biomedical companies throughout the world. Design, testing, and construction of medical toroidal transformers are strictly monitored under safety rules, guidelines and
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 100 to 5,000 VA
- Output Type: AC
- Mounting: Chassis Mount, Dish / Disk Mount
-
Supplier: Avel Lindberg, Inc.
Description: Horizontal Fixing Option Vertical Fixing Option Toroidal Construction Thermally Protected Primary Fully Encapsulated to UL 94VO Dual Secondaries Low Magnetic Field Low Surface Temperature Low Induced Noise (Audible) Double Insulated Flexible PVC leads Available PCB or Flying Lead, Primary
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 25 volts
- Maximum Secondary Current Rating: 1 amps
- Power Rating (VA): 50 VA
-
-
Supplier: Amecon, Inc.
Description: Heavy duty 60Hz toroidal power transformer
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 15 volts
- Maximum Secondary Current Rating: 10 amps
- Power Rating (VA): 300 VA
-
Supplier: Toroid Corp. of Maryland
Description: Optional NEMA enclosure with or without fuse, receptacle, line cord, plug
- Maximum Secondary Voltage Rating: 120 volts
- Standards: CSA, IEC, TUV, UL
- Mounting: Dish / Disk Mount
- Other Transformer Types / Applications: Isolation Transformer
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Amgis offers a line of 50/60Hz low profile miniature toroidal transformers. These small transformers are primarily intended to use in 115V or 230V @ 50/60Hz. They have UL class A insulation, UL recognized to UL5085-1 and UL5085-2 under UL file E310463, C-UL recognized to CSA C22.2 no 66. UL
- Maximum Secondary Voltage Rating: 7 to 22 volts
- Maximum Secondary Current Rating: 0.039 to 3.571 amps
- Primary Frequency: 50 / 60 Hz
- Output Type: AC
-
Supplier: Avel Lindberg, Inc.
Description: If your toroidal power transformer requirement cannot be met by one of our standard products, let us design and manufacture a transformer to your exact needs. You may be surprised to learn that a custom transformer can make economical sense for your product, even when produced in small
- Mounting: Dish / Disk Mount, PCB Mount
- Features: Europe Only, North America, Northeast US Only, Other, South Asia Only, United States Only
- Transformer Types: Flyback Transformer, Power Transformer, Toroidal Transformer
- Application: Industrial, Instrumentation, Medical, Military
-
Supplier: Agile Magnetics
Description: Custom Coil, Inductor and Transformer Manufacturer Regional Mfg. Specialists, Inc. (RMS) is a state of the art, 40,000 sq/ft manufacturing center in Concord, NH. We are a variable volume, custom, and contract manufacturer of magnetics and more. We make components that are trustworthy, reliable, and
- Application: Audio, Automotive, Avionics / Aerospace, Construction / Site, Industrial, Instrumentation, Marine, Medical, Military, Motors / Drives, Public Utility, Telecommunications
- Transformer Types: Autotransformer, Buck / Boost Transformer, Control Transformer, Current Transformer, Distribution Transformer, Ferroresonant Transformer, Filament Transformer, Flyback Transformer, Foil Wound Transformer, High Frequency Transformer, Isolation Transformer, Laminated Transformer, Power Transformer,
- Mounting: Chassis Mount, Dish / Disk Mount, Enclosure / Free Standing, H Frame, PCB Mount, Pad Mount
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Far East Resources, Inc.
Description: Far East Resources is a leading international procurement organization focused on providing various circuit technology to the commercial industry from the Pacific Rim since 1976. Assisting its customers in the sourcing of printed circuit boards (PCB) and other electronic interconnection devices, no
- Application: Audio, Automotive, Avionics / Aerospace, Construction / Site, Industrial, Instrumentation, Marine, Medical, Military, Motors / Drives, Public Utility, Telecommunications
- Transformer Types: Autotransformer, Buck / Boost Transformer, Control Transformer, Current Transformer, Distribution Transformer, Ferroresonant Transformer, Filament Transformer, Flyback Transformer, Foil Wound Transformer, High Frequency Transformer, Isolation Transformer, Laminated Transformer, Power Transformer,
- Mounting: Chassis Mount, Dish / Disk Mount, Enclosure / Free Standing, H Frame, PCB Mount, Pad Mount, Pole Mount
- Features: North America, Northeast US Only, United States Only
Find Suppliers by Category Top
More Information Top
-
The bursting pressure of a cylindrical steel silo under explosion studying compressive stress
and the torus shell is the membrane voltage state along the meridian coordinate variable so that the shell coefficients  and ␥ are given only for crucial points, and indeed for the cone shell at the port to the cylinder and for …
-
Statics of the surface support structures
Cylinder on torus shell ...............................................
-
Book display
The aUgemcine differential equation ffir of toroid shells can become through series development odor dureh asymptotic integration n~herungsweise gelSst.
-
Stability detection for one 20 m high wassergefüllte rotation shell in wasp waist form
By the torus shell , comes to in gekrummte of rotation shells grundsatzlich high degrading factors M have out.
-
Effect of the surface macrorelief of plates on resistance to flow past them
A change in the speed of the drive motor and, consequently, of the toroidal dish with the liquid is done by changing the motor voltage, for which there is an adjustable autotransformer.
-
Theory of three-dimensional position operations in tone layers
The Uber dunnwandige torus shell under internal pressure .
-
CR4 - Thread: Is There an Effective Way to Keep Snow Off the Satellite Dish?
I am at 50.4 ° Latitude and snow does not affect our signal, but we have a Toroidal Dish anyway, but they are also almost vertical!
-
For calculation of rotation shells with transmission dies
As Beispieldient one partial- torus flat jack edge load.
Indicates content that may require registration and/or purchase.