-
Supplier: Transcat, Inc.
Description: Product Highlights The 2766 M18 FUEL™ High Torque ½” Impact Wrench with Pin Detent provides a full corded replacement delivering 750ft-lbs of fastening torque and 1100ft-lbs of nut-busting torque. The industry’s most compact cordless High Torque Impact
- Features: Impact Wrench, Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights 400 ft-lbs of maximum torque to perform a wide range of heavy-duty fastening applications XR Li-Ion batteries with fuel gauge provide 33% more capacity over standard packs Variable speed trigger with electric brake provides user improved control LED provides user greater
- Features: Impact Wrench, Torque Wrench
-
Supplier: Milwaukee Electric Tool Corporation
Description: WITH CORD, VARIABLE SPEED, REVERSIBLE TYPE 120 VAC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 6 LB WEIGHT 1800 SPEED RATING 100 TO 300 LB-FT TORQUE RATING 1/2 INCH SQ DRIVE SIZE 2600 IMPACTS PER MINUTE MILWAUKEE. BRAND SOCKET RETAINER STYLE DETENT PIN OVERALL SIZE 11-5/8 INCH L
- Drive Size: 0.5 inch
- Weight: 6 lbs
- Torque: 1,200 to 3,600 In-lbs
- Power: Electrical Tools
-
-
Supplier: Utility Parts Central, Inc.
Description: The high-torque, high-speed HW1 and HW1V Hydraulic Impact Wrenches feature industry-leading torque and speed. With high strength casting, reduced weight and widened trigger design, these wrenches turn at up to 6,500 rpm and drill holes through hardened poles in
- Features: Impact Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Delivers a best-in-class 210 ft-lbs. and 2,520 in-lbs of torque in a compact design The Milwaukee® POWERSTATE™ Brushless Motor provides increased efficiency, lasts longer and delivers maximum power REDLITHIUM™ XC 4.0 Battery Pack is the most durable pack on the market and
- Features: Impact Wrench
-
Supplier: Loover Industrial Co., Ltd.
Description: 80% output using M12 bolt (socket size: 19mm ; socket weight: 52.8g/116.2g), KTM-IWT400 tester measured PTM-50 torque accuracy is ±8~10%. •Set PTM-70 at 80% output using M16 bolt (socket size: 24mm ; socket weight: 163.3g),KTM-IWT400 tester measured PTM-70 torque accuracy is ±8~10%.
- Torque: 44.2477876106195 to 442.477876106195 In-lbs
- Power: Electrical Tools
- Features: Impact Wrench, Power Tools
-
Supplier: Transcat, Inc.
Description: Product Highlights BL™ Motor delivers 780 ft.lbs. of fastening torque and 1,250 ft.lbs of breakaway torque 3-speed power selection switch (0-900/ 0-1,000/ 0-1,800 RPM & 0-1,800/ 0-2,000/ 0-2,200 IPM) provides precise fastening control for a wide range of applications 3/4" anvil with
- Features: Impact Wrench
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld Get Stuff Done 3/8 inch Impact Wrench is the right tool for the job when you need a smaller impact wrench that doesn’t compromise on power. The balanced twin-hammer mechanism reduces vibration, making this wrench more comfortable to use. With a working
- Weight: 2.8 lbs
- Torque: 1,920 In-lbs
- Features: Impact Wrench, Power Tools
- Power: Pneumatic Tools
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld Get Stuff Done 1/2 inch Impact Wrench will help you power through the toughest jobs. Whether you are a weekend warrior or an auto enthusiast, you will appreciate the 400 ft. lbs. of working torque that the XT002000 delivers. This impact wrench boasts a
- Weight: 5.2 lbs
- Torque: 4,800 In-lbs
- Features: Impact Wrench, Power Tools
- Power: Pneumatic Tools
-
Supplier: Utility Parts Central, Inc.
Description: Greenlee H8508 Reversible Impact Wrench & Drill 7/16" Hex & 1/2" Square Drive Operates on either an open or closed center hydraulic system Internal control prevents overspeeding and allows up to 12 gpm Features high torque for drilling salt-cured and creosoted poles Features a handle
- Features: Impact Wrench
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: 1000-2500 PSI, Flow Control 400 ft-lbs. Torque, 7/16" Quick Change Chuckk 7/16" Quick Change Chuck & 49314 Heavy-Duty Adapter 4-10 GPM Flow Flow Control for Speed Adjustment 1000-2500 PSI Pressure Max. 400 ft-lbs. @ 8 GPM Torque Pressure Port Thread: 3/4-16 SAE O-Ring Return Port
- Features: Impact Wrench
-
Supplier: Makita USA, Inc.
Description: 3/8" Angle Wrench for Work in Tight Spaces Makita-built motor delivers 44 ft.lbs. of Max Torque Variable speed (0-2,000 RPM & 0-3,000 IPM) for a wide range of fastening applications Compact 2-1/4" angle head height for use in close quarters Long, ergonomic body design provides maximum reach
- Drive Size: 0.375 inch
- Length: 15.25 inch
- Weight: 3.3 lbs
- Torque: 528 In-lbs
-
Supplier: Mile-X Equipment, Inc.
Description: MT-1400L Super Duty 1" Dr. Impact Wrench **(Comparable to (TOKU JAPAN) Model # MI-3800P) 1" dr. H.D. impact wrench Torque 1400 ft. lbs. Twin Hammer (more power - balanced blows) Pistol grip with handle 4 position power setting No load speed 4600 RPM Weight 16 lbs. Warranty: 90
-
Supplier: Mile-X Equipment, Inc.
Description: MT-540L Super Duty 1/2" Dr. Impact Wrench Independent Torque setting (4 positions) Independent Push button forward/reverse control Speed Control Trigger allows a gradual increase in speed as trigger is depressed. Warranty: 90 Days Labor 180 Days Parts Application: For commercial
-
Supplier: Garage Equipment Supply
Description: The shortest 1" drive air impact wrench is also one of the most powerful. It combines a very compact size with high power output, making it ideal for tire changing, spring work, pinion nut and tractor pad removal, and shock work. Impressive power-to size ratio Up to 1,100 ft.-lbs. of
-
Supplier: Mile-X Equipment, Inc.
Description: MT-890L Super Duty 3/4" Dr. Impact Wrench **(Comparable to (TOKU JAPAN) Model # MI-22P) Torque 890 ft. lbs. Twin Hammer More Power/Balanced blows Pistol grip 3 Position Power Set No load speed 5600 RPM Handle Exhaust Forward/Reverse Switch Weight 11 lbs. Warranty: 90 Days Labor 180
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Hog ring anvil for quick & easily change sockets 300 ft-lbs of maximum torque to perform a wide range of heavy-duty fastening applications XR™ Li-Ion batteries with fuel gauge provide 33% more capacity over standard packs Variable speed trigger with electric brake provides
-
Supplier: DEWALT Industrial Tool Co.
Description: fastening applications Variable speed trigger and electric brake provide control for tightening and loosening fasteners Textured ant-slip comfort grip provides maximum comfort and control Heavy-duty impact mechanism directs torque to fastener without kickback Compatible with DEWALT®
-
Supplier: DEWALT Industrial Tool Co.
Description: faster application speed Replaceable brushes for increased serviceability Textured ant-slip comfort grip provides maximum comfort and control Durable magnesium gear case and all-metal transmission for extended durability Heavy-duty impact mechanism directs torque to fastener without
-
Supplier: DEWALT Industrial Tool Co.
Description: faster application speed Replaceable brushes for increased serviceability Textured ant-slip comfort grip provides maximum comfort and control Durable magnesium gear case and all-metal transmission for extended durability Heavy-duty impact mechanism directs torque to fastener without
-
Supplier: Bluetools
Description: The Taylor 3/4" Pistol Grip Impact Wrench, T-7772, has a built-in regulator. The high-torque clutch of the pneumatic 3/4" impact wrench is designed for maximum durability. This air controlled pistol grip dual hammer wrench has an easy-to-grip aluminum handle, ring-type
- Features: Impact Wrench
-
Supplier: Bluetools
Description: The Taylor 3/4" Pistol Grip Impact Wrench, T-7772L, is the same as Taylor T-7772, but with a 6" extended anvil. The high-torque clutch of the pneumatic 3/4" impact wrench is designed for maximum durability. This air controlled pistol grip dual hammer wrench has an
- Features: Impact Wrench
-
Supplier: Bluetools
Description: The heavy duty Taylor 1/2" Pistol Grip Impact Wrench, T-7734L, has an extended anvil for those hard-to-reach fasteners. This pneumatic impact wrench is Lightweight and compact, The dual hammer wrench is ideal for general use. The T7734L air controlled Impact Wrench,
- Features: Impact Wrench
-
Supplier: Bluetools
Description: The Taylor 3/8" Pistol Grip Impact Wrench, T-7724, has a convenient forward and reverse switch. The swing-weight clutch of the pneumatic 3/8" impact wrench is designed for maximum durability. This air controlled pistol grip dual hammer wrench has a light, easy-to-grip aluminum
- Features: Impact Wrench
-
Supplier: Mountz, Inc.
Description: ratcheting process of hydraulic wrenches. Ergonomically safer than the harmful hammering of impact wrenches. Eliminates the frequent costly repairs of impact wrenches. Heavy-duty gear box. Single speed tool All multipliers are supplied with a reaction foot. All
-
Supplier: Mountz, Inc.
Description: ratcheting process of hydraulic wrenches. Ergonomically safer than the harmful hammering of impact wrenches. Eliminates the frequent costly repairs of impact wrenches. Heavy-duty gear box. Single speed tool All multipliers are supplied with a reaction foot. All
-
Supplier: Mountz, Inc.
Description: ratcheting process of hydraulic wrenches. Ergonomically safer than the harmful hammering of impact wrenches. Eliminates the frequent costly repairs of impact wrenches. Heavy-duty gear box. Single speed tool All multipliers are supplied with a reaction foot. All
-
Supplier: Mountz, Inc.
Description: ratcheting process of hydraulic wrenches. Ergonomically safer than the harmful hammering of impact wrenches. Eliminates the frequent costly repairs of impact wrenches. Heavy-duty gear box. Single speed tool All multipliers are supplied with a reaction foot. All
-
Supplier: Vlier
Description: Posi-HexTM standard spring plungers allow for easy installation and are removal using a hex wrench. Posi-HexTM plungers withstand high torque and are recommended for use with nylon locking elements. Posi-HexTM standard spring plungers with Delrin® Nose provide resistance to impacts,
- Stroke: 0.75 inch
- End Force (depressed): 2.7 lbs
- Thread Size: #10-32
- Features: Other
-
Supplier: Vlier
Description: Posi-HexTM standard spring plungers allow for easy installation and are removal using a hex wrench. Posi-HexTM plungers withstand high torque and are recommended for use with nylon locking elements. Posi-HexTM standard spring plungers with Delrin® Nose provide resistance to impacts,
- Stroke: 1.50000081 inch
- End Force (depressed): 25.49232 lbs
- Thread Size: M16 x 2.0
- Features: Other
-
Supplier: Vlier
Description: Posi-HexTM standard spring plungers allow for easy installation and are removal using a hex wrench. Posi-HexTM plungers withstand high torque and are recommended for use with nylon locking elements. Posi-HexTM standard spring plungers with Delrin® Nose provide resistance to impacts,
- Stroke: 1.25 inch
- End Force (depressed): 17.4 lbs
- Thread Size: 1/2-13
- Features: Other
-
Supplier: Makita USA, Inc.
Description: Variable speed 3/8" Impact Wrench (0-2,100 RPM & 0-3,200 IPM) provides 155 ft.lbs. of Max Torque Variable 2-speed 1/2" Driver-Drill (0-400 & 0-1,500 RPM) with Makita-built 4-pole motor delivers 480 in.lbs. of Max Torque 4-position flashlight with Xenon bulb runs up to 2 hours
-
Supplier: Makita USA, Inc.
Description: SPM with "tool-less" blade changes & shoe adjustments and weighs only 7.9 lbs. Variable speed Impact Driver (0-2,300 RPM & 0-3,200 IPM) provides 1,420 in.lbs. of Max Torque and weighs only 3.3 lbs. 4-1/2" Cut-Off/Angle Grinder produces an impressive 10,000 RPM and weighs only 5.0 lbs.
Find Suppliers by Category Top
Featured Products Top
-
SureTork® "Bolt-Thru" ratcheting torque wrench can greatly improve any installation by ensuring that nuts are always properly torqued. Unlike other torque wrenches, the SureTork's® "Bolt-Thru" feature permits easy access to nuts on any threaded length. The Lowell (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
lb-ft of torque. The bolt-thru feature allows long bolts and threaded rods (up to 1-1/8″ diameter) to pass completely through the wrench head. Each wrench also has a large control lever on the head’s side to make reversing easy with or without work gloves. The competing assemblies (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
the same solid construction as Lowell's proven 151T Lineman's wrench. In addition to being ready for tough duty, the wrenches can also generate the kind of torque necessary for loosening and tightening utility pole hardware. The ratcheting socket end of each wrench is a triple (read more)
Browse Wrenches Datasheets for Lowell Corporation -
addition to being ready for tough duty, the wrenches can also generate the torque necessary for loosening and tightening utility pole hardware. Each wrench’s ratcheting socket end is a triple square providing three sizes: 3/4″, 1″, 1-1/8″. The socket is made of cast iron (read more)
Browse Wrenches Datasheets for Lowell Corporation -
turning power to meet the specific needs of linemen. To ensure longer tool life, each dual wrench uses the same solid construction as Lowell's proven 151T Lineman's wrench. In addition to being ready for tough duty, the wrenches can also generate the kind of torque necessary for loosening and tightening (read more)
Browse Wrenches Datasheets for Lowell Corporation -
torque applied by heavy power tools, the RTM 2208 and 2209 non-rotating torque transducers permit accurate confirmation of static and dynamic torque. They can be used while the device under test is rotating such as calibrating torque wrenches used in make-up and breakout of drill strings in oilfield (read more)
Browse Datasheets for S. Himmelstein & Company -
Accurate torque measurement is essential for demonstrating product performance, calculating efficiency, and maintaining control over critical processes. Join this webinar to learn how to select the right torque sensor for your application and ensure dependable (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
offers a space-saving solution without compromising performance. Ideal for compact drills, screwdrivers, impact wrenches, and household devices, it integrates seamlessly into constrained assemblies. Customizable (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
the result of the use of force to a wrench, which turns a bolt around its axis. The same applies to a screwdriver being used to loosen a very tenacious screw. If the screwdriver handle is well-designed and does not slip in one’s hand, a large amount of torque is being generated and applied to (read more)
Browse Damper Actuators Datasheets for Indelac Controls, Inc. -
. Open Loop Vector Control (OLV): OLV is a control technique used with VFDs that allows precise control over the speed and torque of the motor. It provides advanced motor control by accurately regulating the voltage and frequency supplied to the motor, resulting in enhanced performance (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation
More Information Top
-
Designing for remote handling
The timing of impact wrenches for torque control is very unsatisfactory for remote handling.
-
Irradiation Processing Department monthly record report, May 1957
Tools demonstrated include _a) an impact wrench with torque control for nozzle removal, (b) a Jack-bolt-hole thread chaser, (c) a pigtail cutter, {_ a r_ch_, wrench _or tubin_ connectors, .
-
Selecting the Proper Socket for Your Power Tool
Sleeve drive sockets - sleeve drive sockets are a hybrid of the impact and torque control socket and they are used for Pulse or Impulse nut runners - tools that have the speed of an impact wrench , but with torque control .
-
How RPM Impacts Torque Output
Sleeve drive sockets - sleeve drive sockets are a hybrid of the impact and torque control socket and they are used for Pulse or Impulse nut runners - tools that have the speed of an impact wrench , but with torque control .
-
Stress Measurement and Bolt Tensioning by Ultrasonic Methods
…measure may be simply the "feel" of the artisan mechanic, it may be the more quantitative gauge of a torque wrench, or it may be as sophisticated as an electronically controlled im- pact wrench that slips when a preset torque is reached.
-
Control strategies for manipulating contact force of Impact Wrench to generate high level torque
Other power tools, which are similar with impact wrench , are also controlled in ve locity or torque level [8], [9].
-
Table of contents
Control Strategies for Manipulating Contact Force of Impact Wrench to Generate High Level Torque 1758 .
Indicates content that may require registration and/or purchase.