Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ElectroCraft
Description: operation and long life. ElectroCraft MobilePower™ MPW series wheel drives feature an integrated design that provides increased performance and reliability at an affordable price compared to traditional motor/gearbox/wheel combinations. As with all ElectroCraft products, the MPW
- Torque Constant: 2,832 in-oz/amp
- Continuous Current: 10 to 30 amps
- Continuous Torque: 70.79646017699115 to 176.99115044247787 In-lbs
- Gearbox Ratio: 10 to 20 : 1
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Slip hubs serve as overload protection and as safety devices of machinery driven by sprocket wheels, gears or pulleys. In the case of overloading, the driving element in the hub will slip thus limiting the torque. Atlanta off-the shelf standard drive elements can
- Torque Rating: 405.604719764012 to 811.209439528024 Ft-lbs
- Rotational Speed: 2,700 rpm
- Bore Diameter: 0.9448824 inch
- Diameter: 5.511814 inch
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Slip hubs serve as overload protection and as safety devices of machinery driven by sprocket wheels, gears or pulleys. In the case of overloading, the driving element in the hub will slip thus limiting the torque. Atlanta off-the shelf standard drive elements can
- Torque Rating: 1,474.92625368732 to 2,949.85250737463 Ft-lbs
- Rotational Speed: 1,600 rpm
- Bore Diameter: 1.8897648 inch
- Diameter: 9.448824 inch
-
-
Supplier: Western Integrated Technologies
Description: Fairfield Torque-Hub® final drives deliver the torque output and long-life performance required for industrial machinery and off-highway mobile equipment. Standard input configurations and a choice of shaft, spindle or wheel drive output options combine to
-
Description: maintenance, history and monitoring information. An advanced disc brake system works directly on the hub instead of the drive shaft to avoid planetary gear backlash. This eliminates the rocking effect associated with working free on wheels. A new travel motor and transmission
- Horsepower: 134 HP
- Operating Weight: 30,313 lbs
- Travel Speed: 23 miles/hr
- Type: Wheeled Excavator
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Flex Hub, Insert, and Drive Ring. The Ring Hub and Flex Hub are installed on the shafts with the Drive Ring fitting over the Flex Hub. After coupling alignment, the Insert is placed around the Flex Hub engaging the bottom lobes of the Insert. The
- Bore Diameter: 2.25 to 10.375 inch
- Coupling Diameter: 6 to 28 inch
- Coupling Length: 4.6 to 16.2 inch
- Rated Torque: 413 to 1,570,000 In-lbs
-
Supplier: SAE International
Description: traction/driving force from the torque applied at the wheel hub to overcome the wheel radius. The frictionless Magnetic Hubless Wheel Drive converts the electric current, from the fuel cell power plant, at the wheel circumference and applies the
-
Supplier: SAE International
Description: This paper outlines a real-time hierarchical control allocation algorithm for multi-axle land vehicles with independent hub motor wheel drives. At the top level, the driver's input such as pedal position or steering wheel position are interpreted into desired global state
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4543A 6 Piece 4wd Spindle Nut Socket Set Chrome vanadium steel sockets cover most SUV and light truck applications. Sockets have 1/2" square drive, allowing use of a torque wrench, ratchet, or breaker bar. Contents of Set: No. 4543-1 -- Toyota 4-lug locknut socket. Services
-
Supplier: Timken Company (The)
Description: maintenance intervals and reduces power consumption. Applications DuraSpexx bearings are engineered for use in: Heavy truck wheels Crawler sprockets Torque hubs Sheaves Gear drives Rolling mill drives and roll necks Mining equipment Aerospace applications DuraSpexx
- Outside Diameter: 3 to 84 inch
- Type: Single-Row Tapered, Tapered Roller Thrust, Two-Row Tapered
Find Suppliers by Category Top
Featured Products Top
-
Introducing ElectroCraft's new MobilePower™ MPW52 wheel drive, featuring a high torque-density brushless DC motor with integrated single-stage planetary gearbox and wheel assembly. ElectroCraft's MPW52 integrates a 14-pole Brushless DC (read more)
Browse DC Motors Datasheets for ElectroCraft -
ElectroCraft, Inc., the global fractional horsepower motor and motion solutions provider, has expanded its MobilePower™ product family with the MPW Wheel Drive. The MPW Wheel Drive features a high torque-density brushless DC motor with a heavy duty integrated planetary gearbox (read more)
Browse Brushless Motors Datasheets for ElectroCraft -
measure wheel torque and speed during driving, braking and coastdown. Standard models are available for front wheel, rear wheel, and all wheel drive vehicles. Applications include characterization of road load driving conditions, and coastdown, emissions correlation, braking and chassis dynamometer tests (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Your mobile robot should be working all day, not sitting at a charging station! An efficient powertrain is critical to extending battery life. Compact power is the ideal solution for mobile robots and automated guided vehicles. Our DC Motor Wheel Drive features an integrated design that provides increased performance and reliability at an affordable price compared to traditional combinations. (read more)
Browse DC Motor Drives Datasheets for ElectroCraft -
Hicksville, NY -- Precision gear & dial hubs from SDP/SI are designed to fit gears or dials and eliminate keys or splines. Identified as the S2F06Y-.... series, these 303 stainless steel hubs feature our (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Transmit mechanical power using these drive shafts strong enough to bear the stress, while avoiding too much additional weight which would increase inertia of the system. Vibration damping and misalignment correction built in. (read more)
Browse Rotary Shafts Datasheets for jbj Techniques Limited -
range also covers locking assemblies (clamping elements/locking device), taper bushes, QD bushes, bolt-on hubs, torque limiters, shaft collars, motor bases and motor slides, chain detachers, chain guides, universal joint, rod ends and yokes. Our products are used in many different industry sector (read more)
Browse Torque Limiters and Slip Clutches Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
. S. Himmelstein and Company has been offering innovative torque measurement solutions since 1960, manufacturing a full line of shaft, spline, flange, pulley, wheel, and reaction torquemeters., and other torque measuring instruments. For more information, call 1-800-632-7873 or 1-847-843-3300. Contact Us Today! (read more)
Browse Datasheets for S. Himmelstein & Company -
chains, sprockets and plate wheels, pulleys, gearboxes, motors, couplings, gears and racks. Our product range also covers locking assemblies (clamping elements/locking device), taper bushes, QD bushes, bolt-on hubs, torque limiters, shaft collars, motor bases and motor slides, chain detachers, chain (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
conjunction with a proximity sensor to detect the movement of an external ring around the disengaging safety clutch, and then trigger an e-stop condition in the machine. Free wheeling safety clutches will permanently separate the drive and driven shaft hubs of the coupling, requiring a manual re-engagement. This cuts back significantly on potential wear between the two halves of the torque limiter as they ratchet against each other. (read more)
Browse Flexible Couplings Datasheets for DieQua Corporation
Conduct Research Top
-
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership
series. The MPW52 wheel drive and MPW86 wheel drive both feature a high-torque density, brushless direct current (BLDC) motor with a heavy duty inline planetary gear box mounted inside the hub of an aluminum wheel, with a polyurethane tread (Figure 1). In addition to being customizable, the MPW
More Information Top
-
Evaluation of an efficiency-optimized calculation of PM synchronous machines' operating range using time-saving numerical and analytical coupling
The presented approach is verified by measurements of a high- torque wheel hub drive .
-
Spatial multibody modeling and vehicle dynamics analysis of advanced vehicle technologies
Lastly, algorithms were developed to electronically control steering and wheel hub drive torques based on existing data for electric motors currently available.
-
Using 3D Multi-Body Simulation to Evaluate Future Truck Technologies
Lastly, algorithms were developed to electronically control steering and wheel hub drive torques based on existing data for electric motors currently available.
-
Insight Weekly - 15th April 2013
Moreover, the two wheel hub drive enabled torque vectoring providing selective distribution of the torque to the wheels.
-
Schaeffler displays electric wheel hub drive at Hannover Messe 2013
Moreover, the two wheel hub drive enabled torque vectoring providing selective distribution of the torque to the wheels.
-
MAGLEV Driveline for Wheeled Fuel Cell Powered Vehicles
Applying the drive output at the circumference of the hubless road wheel substantially reduces the additional power required to overcome radial torque of convectional hub driven wheels making this method of propulsion the most efficient for fuel cell powered vehicles, thus enabling…
-
Proceedings of the FISITA 2012 World Automotive Congress
However, with a view to potential benefits such as new freedom in vehicle design and advanced driving dynamics by torque vectoring, wheel hub drives provide fresh impetus for on-going discussion on current electric vehicle technology.
-
THE MEASUREMENT OF AUTOMOTIVE WHEEL LOADS AT THE BEARING
One difference between the test rig simulation and the actual application is that the wheel hub receives the drive torque from the spindle, instead of the C.V. joint receiving the torque.
-
Fault tolerant wheel hub drive with integrated converter for electric vehicle applications
Abstract-In this paper, a wheel hub drive with high torque capability and increased fault tolerance is presented.
-
Viking 23-zero emissions in the city, range and performance on the freeway
An overrunning clutch at each wheel hub sends the drive torque to its rear wheel.
Indicates content that may require registration and/or purchase.