-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications 1. Torque test clamp is used for assistanting the Torque Testing 2. OEM. Application As a grasp specimen in torque force test process.
- Mechanical Test: Shear / Torsion
-
Supplier: Tinius Olsen, Inc.
Description: are also available as floor models, and as multiple twisting units for simultaneously testing two, three or more samples. The standard, variable speed, motor drive makes up to 62 twists per minute (rpm) with a maximum torsion rating of 1,500in.lbs. A counter indicates the total number of
- Mechanical Test: Shear / Torsion, Tensile
-
Supplier: Tinius Olsen, Inc.
Description: Shear Fixtures are used to create shear stress on a sample in order to induce a rupture. Most shear fixtures are specially designed for specific testing procedures. Rigid materials are tested to failure in the shear mode when the layers of material are laterally shifted in relation to
- Application: Shear / Torsion
- Test Fixture Type: Test Grip / Clamp
-
-
Supplier: Accutek Testing Laboratory
Description: Accutek's mechanical testing qualifications include: - Tensile (ounces to 60,000+ lbs) - Fatigue (axial, bending, torsion, roller chain) - Rotating Beam - Charpy Impact (NIST Certified) - Hardness (micro to Brinell, including Shore A) - Abrasion (Taber, micro-motion, porous coating) - Torque
- Services Offered: Aging / Life Testing, Fatigue / Endurance, Flow Testing, Leak / Seal, Mechanical / Structural (Statics), Performance Testing, Safety / Liability Testing, Vibration
- Capabilities: Certification, Component / Product Comparison, Engineering / Design Verification (DVT), Evaluation / Inspection, Failure Analysis / Troubleshooting, Hydraulics, In-process / In-line Testing, Reliability / Robustness, Test Development, Test Fixtures / Equipment, Test Panel / Sample Prep, Testing /
- Forms Tested / Certified: Components / Parts, Facilities / Capital Equipment, Products, Samples / Fluids
- Features: Other, Specialty / Other
-
Supplier: Global Testing Services, Inc.
Description: Global Testing Services, Inc. is an ISO/IEC 17025 accredited test facility located in Kokomo, Indiana, which is approximately 50 miles north of Indianapolis, Indiana. Our 14,000-square-foot laboratory includes state-of-the-art chambers, test equipment, and instrumentation. We are an
- Features: Africa Only, Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, Near East Only, North America, Northeast US Only, Northwest US Only, Oceania Only, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, United States Only
- Capabilities: Component / Product Comparisons, Component / Product Testing, In-Process In-Line Testing, Performance Testing, Reliability / Robustness, Test Fixtures / Equipment
- Configuration / Form Tested: Components / Parts, Products (Equipment / Devices), Samples / Materials
- Services Offered: Compressive, Creep / Stress Relaxation, Drop / Shock, Fatigue / Cyclic, Friction / Wear, Hydrostatic / Burst, Impact Toughness, Shear / Torsion, Tensile
-
Supplier: Haida International Equipment Co., Ltd.
Description: host, computer, universal fixture, professional software, communication cable Option: standard roller, test panel, sampling knife, floating roller fixture, non-standard fixture Test Principle This tensile testing equipment uses AC servo motor as a power plant, belt
- Force / Load Capacity: 1,102.5 to 4,410 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: Haida International Equipment Co., Ltd.
Description: test with different clamps. Design Standards (Including but not limited to) Tensile Test: ASTM D882 ASTM D 638 / ISO 527-1/2 Bend Test ISO-178 / ASTM D 790 Tear Test:ASTM D 624 Peel Test : ASTM D 3330 Compression Test : ASTM D 659 Others...
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Test Speed: 1.9685039370078707 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: Haida International Equipment Co., Ltd.
Description: tear test, compression test, bend test with different clamps. Design Standard (including but not limite to...) Tensile Test: ASTM D882 ASTM D 638 / ISO 527-1/2 Bend Test ISO-178 / ASTM D 790 Tear Test:ASTM D 624 Peel Test : ASTM D 3330 Compression
- Force / Load Capacity: 449,600 lbs
- Stroke / Travel: 31.49608 to 35.43309 inch
- Test Speed: 1.9685039370078707 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: Tinius Olsen, Inc.
Description: the test frame Built-in pneumatic distribution ports that provide local air supply to pneumatic grips Options & Accessories Test frame can be extended by up to 400mm/16in to increase test area size Grips and fixtures can be easily mounted securely with a simple locking
- Force / Load Capacity: 2,248 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Shear / Torsion, Tensile, Universal
-
Supplier: Mark-10 Corporation
Description: disengaging samples quick and efficient. The stand includes a torque loading plate with tapped holes for grip and custom fixture mounting and a resetable angle indicator. The TST’s versatile modular design allows it to be configured for a variety of torque sensors and gripping
- Torque / Impact Energy: 8.333333333333334 Ft-lbs
- Mechanical Test: Shear / Torsion
-
Supplier: Mark-10 Corporation
Description: disengaging samples quick and efficient. The stand includes a torque loading plate with tapped holes for grip and custom fixture mounting and a resetable angle indicator. The TST’s versatile modular design allows it to be configured for a variety of torque sensors and gripping
- Torque / Impact Energy: 8.333333333333334 Ft-lbs
- Mechanical Test: Shear / Torsion
-
Supplier: SAE International
Description: Aided Engineering [CAE] Techniques. Based on the findings from CAE, various fixtures are fabricated according to the need to vary the stiffness parameters. The change in handling performance with the variation of torsional and lateral stiffness parameters is evaluated. After understanding the
-
Supplier: Tinius Olsen, Inc.
Description: Test machines become complete, powerful test systems with the addition of grips to hold the specimen, strain measurement instrumentation and Tinius Olsen’s Horizon Data Analysis software. Features & Benefits Suitable for tension, compression, flexure, shear and other tests to a
- Force / Load Capacity: 2,248 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Shear / Torsion, Tensile, Universal
-
Supplier: Epsilon Technology Corp.
Description: Fatigue of Sandwich Core Materials ISO 1922 Rigid cellular plastics — Determination of shear strength DIN 53294 Testing of sandwiches; shear test EN 12090 Determination of Shear Behavior of Thermal Insulation Products (single specimen test only) The extensometer mounts to the
- Test Temperature: -454 to 392 F
- Test Standard: ASTM, ISO
- Application: Compressive, Shear / Torsion
- Test Fixture Type: Extensometer
-
Supplier: Mark-10 Corporation
Description: Series TSTM-DC advanced motorized torque test stands are designed for a wide variety of applications, including closure torque testing, fastener torque testing, and more. Two torque capacities are available, 100 lbFin (11.5 Nm) and 200 lbFin (22 Nm). The stands include a torque loading plate
- Torque / Impact Energy: 16.666666666666668 Ft-lbs
- Mechanical Test: Fatigue / Cyclic, Shear / Torsion
-
Supplier: Mark-10 Corporation
Description: Series TSTM-DC advanced motorized torque test stands are designed for a wide variety of applications, including closure torque testing, fastener torque testing, and more. Two torque capacities are available, 100 lbFin (11.5 Nm) and 200 lbFin (22 Nm). The stands include a torque loading plate
- Mechanical Test: Fatigue / Cyclic, Shear / Torsion
-
Supplier: Reid Supply
Description: Manual Through Hole Push Pull Clamps have a single hole threaded mount to permit rotation in any direction. This design allows complete flexibility in the fixture in a compact design while securely holding materials in place during production. . Ideal for all applications in which highly
- Capacity / Opening: 1.25196918 inch
- Clamping Force: 1,200 lbs
- Actuation: Manual
- Features: Other
-
Supplier: HORIBA Instruments, Inc.
Description: The flexible test environment provided by ETPS ultimately provides shorter vehicle development cycles and more accurate and efficient testing. Benefits for electric dynamometer as an input Simplicity of test cell support facilities Parallel Development Process by simulating any engine
- Application: Automotive, Industrial
Find Suppliers by Category Top
Featured Products Top
-
pipeline torsion failure, improve equipment operation stability Typical Application Scenarios Rotary automation equipment, film winding machinery, metallurgical rotating platforms, packaging rotary turntables, hydraulic rotary fixtures, industrial rotating testing equipment. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Box Beam Lap Shear Torsion Testing for Evaluating Structural Performance of Adhesive Bonded Joints
A box beam torsion test fixture was used to apply a shear loading.
-
Novel comparative torsional analytical technique to predict mechanical reliability of emerging memory cards and packages
A single pug connected to the main load fixture of the Instron tester descends on onto the lever of the torsion test fixture , exerting a force onto the lever which in turn creates a torsional force onto the sample via the twisting …
-
Structural collapse of plant materials during freeze-drying
chanical spectrometer (RMS-800, Rheometrics Inc., Piscataway, NJ), employ- ing the rectangular torsion test fixture in the oscillatory dynamic mode, was used to characterize the viscoelastic properties of these materials.
-
Fracture Toughness of Plasma‐Sprayed Thermal Barrier Ceramics: Influence of Processing, Microstructure, and Thermal Aging
A 12 mm notch parallel to the long edges and perpendicular to the specimen plane was made using a 1-mm-thick wafering blade.25 The specimen was then placed on an alumina double torsion test fixture and evalu- ated using procedures …
-
In Vitro Biomechanical Comparison of 3.5 mm LC‐DCP/Intramedullary Rod and 5 mm Clamp‐Rod Internal Fixator (CRIF)/Intramedullary Rod Fixation in a Canine Femora...
Figure 4 Torsion testing fixture .
-
The Thermal Expansion, Elastic and Fracture Properties of Porous Cordierite at Elevated Temperatures
Elevated temperature testing was per- formed by placing the alumina double- torsion test fixture inside a quartz tube fixed inside a resistance-heated cylindrical furnace.
-
Low‐Temperature Transitions in Fresh and Osmotically Dehydrated Plant Materials
A Rheometrics mechanical spectrometer (RMS-800, RheometricsInc.,Piscataway,NJ)wasusedtocharacterize the material's viscoelastic properties employing the rect- angular torsion test fixture in the oscillatory dynamic mode.
-
Sintering and Properties of Titanium Diboride Made from Powder Synthesized in a Plasma‐Arc Heater
A titanium diboride double- torsion test fixture of four- point loading design was used to pop-in the crack and to effect the fast fracture.
-
Evaluation of bovine‐derived bone protein with a natural coral carrier as a bone‐graft substitute in a canine segmental defect model
Fixation was carried out under vacuum for 2-4 weeks, after which the radii were potted in torsion testing fixtures and tested to failure in a hydraulic materials testing ma- chine (MTS Systems, Minneapolis, MN, U.S.A.).
-
High‐Temperature Transverse Fracture Toughness of Nicalon‐Fiber‐Reinforced CAS‐II Glass‐Ceramic Matrix Composite
Photograph of the double torsion test fixture .
Indicates content that may require registration and/or purchase.