-
Supplier: David Round
Description: On board storage bins All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant Ruger’s Towable Straddle Cranes are ideal for military, aircraft, construction and general maintenance uses.
- Load Capacity: 1 tons
- Type: Mobile / Truck Mount Crane
- Features: Tilting Boom, Wheels
-
Supplier: Accuris
Description: CRANE, TRACTOR TOWED, LANDING CRAFT RETRIEVER
-
Supplier: Accuris
Description: CRANE, TRACTOR TOWED, (NONREVOLVING, WHEELED, PNEUMATIC TIRED)
-
-
Supplier: CSA Group
Description: cranes, boom trucks, wheel-carrier-mounted cranes, railway cranes, locomotive-mounted cranes, and rail-mounted cranes, as well as any variations thereof that retain the fundamental characteristics of these cranes. 1.4 This Standard is applicable only to
-
Supplier: CSA Group
Description: mechanism is attached. €‹ 1.3 This Standard applies to crawler-mounted cranes, commercial truck-mounted cranes, boom trucks, wheel-carrier-mounted cranes, railway cranes, locomotive-mounted cranes, and rail-mounted cranes, as well as any variations thereof
-
Supplier: Nu-Star, Inc.
Description: Fingertip control and compact sizing deliver superior maneuverability Load capacity of 15,000 for heavy-duty applications Built-in battery charger for long lasting operation Automatic braking for increased operator safety Accessories Crane lift for heavy material handling applications Utility
-
Supplier: Conductix-Wampfler
Description: Cable trolley with single layer side-loading and reinforced cable supports for round cables. Suitable for medium mechanical and dynamic loads including traversing operation with lateral forces. Also suitable for short work cycles and high speeds. Main applications For STS container cranes
- Load Capacity: 0.13779 tons
- Connection: Lug
- Type: Push Trolley
-
Supplier: Durable Corporation
Description: Trailer Bumpers can be attached to the ends of cranes, tractors,tow trucks, tractor trailers, or wherever impact protection is required. Will not crush when backed into an object. Tough piles of truck tire material virtually eliminates chipping or abrasion, unlike molded rubber, extruded
-
Supplier: Transducer Techniques, LLC
Description: 160,000,200,000 lb Typical Applications Crane Load Monitor Front End Loaders Tow Bar Connection Railroad Couplings Conveyer Belt Rollers Clevis Joints Sprocket Axle Crane Cargo Hook Connecting Rod Forklifts Mooring Line Tension Tow Line Tension
- Force / Load Rating: 750 to 200,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Durable Corporation
Description: 3.75" Thick Trailer Bumpers Trailer Bumpers can be attached to the ends of cranes, tractors,tow trucks, tractor trailers, or wherever impact protection is required. Will not crush when backed into an object. Tough piles of truck tire material virtually eliminates chipping or abrasion, unlike
-
Supplier: Durable Corporation
Description: 3.5" Thick Trailer Bumpers Trailer Bumpers can be attached to the ends of cranes, tractors,tow trucks, tractor trailers, or wherever impact protection is required. Will not crush when backed into an object. Tough piles of truck tire material virtually eliminates chipping or abrasion, unlike
-
Supplier: Durst
Description: Features Bevel Gears Ring & Pinions Helical Gears Worm Gears Applications Specialty Vehicles (airport tow tractors, railroad, bucket elevators, conveyors, cranes, dock levelers, forklifts, hoists, mining equipment, packaging equipment, palletizers) Off-Highway/Construction (all-terrain
- Pitch Diameter: 2 to 48 inch
- Face Width: 2.75 to 30 inch
- Length: 25 to 36 inch
- Gear Type: Helical Gear, Pinion, Worm
-
Supplier: Certex UK
Description: ROPETEX S16 (and S65) steel wire ropes are the most commonly used type of steel wire ropes in the range from 8 to 38 mm. Both can be used for a variety of applications. Available as S16 with Fiber Core (FC) or as S65 with Independent Wire Rope Core (IWRC). S16 is more flexible but has a lower
- Diameter: 0.6299216 inch
- Breaking Strength: 37,316.8 lbs
- Number of Strands: 6
- Application: Crane / Hoist / Lift
-
Supplier: Certex UK
Description: ROPETEX S16 (and S65) steel wire ropes are the most commonly used type of steel wire ropes in the range from 8 to 38 mm. Both can be used for a variety of applications. Available as S16 with Fiber Core (FC) or as S65 with Independent Wire Rope Core (IWRC). S16 is more flexible but has a lower
- Diameter: 0.787402 inch
- Breaking Strength: 58,223.2 lbs
- Number of Strands: 6
- Application: Crane / Hoist / Lift
-
Supplier: Certex UK
Description: ROPETEX S16 (and S65) steel wire ropes are the most commonly used type of steel wire ropes in the range from 8 to 38 mm. Both can be used for a variety of applications. Available as S16 with Fiber Core (FC) or as S65 with Independent Wire Rope Core (IWRC). S16 is more flexible but has a lower
- Diameter: 0.4724412 inch
- Breaking Strength: 20,928.88 lbs
- Number of Strands: 6
- Application: Crane / Hoist / Lift
-
Supplier: Certex UK
Description: ROPETEX S16 (and S65) steel wire ropes are the most commonly used type of steel wire ropes in the range from 8 to 38 mm. Both can be used for a variety of applications. Available as S16 with Fiber Core (FC) or as S65 with Independent Wire Rope Core (IWRC). S16 is more flexible but has a lower
- Diameter: 0.8661422 inch
- Breaking Strength: 70,362.4 lbs
- Number of Strands: 6
- Application: Crane / Hoist / Lift
-
Supplier: SAE International
Description: internal combustion engines. The definition of heavy vehicles for this document includes, but is not limited to, on and off highway trucks, cranes, drill rigs, construction, forestry and agricultural machines. Vehicles equipped with side or rear-mounted radiators may require an alternate
-
Supplier: SAE International
Description: combustion engines. The definition of heavy vehicles for this document includes, but is not limited to, on- and off-highway trucks, cranes, drill rigs, construction, forestry and agricultural machines. Vehicles equipped with side or rear-mounted radiators may require an alternate procedure of
-
Supplier: Dynatect Manufacturing, Inc.
Description: by the status quo solution: a gliding plastic carrier in a guide trough. The Hybrid carrier is intended for applications including industrial cranes, gantry cranes, and robotic transfer lines with travels up to 100 feet. Dynatect has drawn on over 50 years of cable carrier experience
- Inside Width: 2.19 to 4.09 inch
- Mounting Height: 16.53 to 62.67 inch
- Bend Radius: 6.64 to 28.38 inch
- Carrier Type: Enclosed Style
-
Supplier: UL Standards & Engagement
Description: Industrial Crane Trucks, ITSDF B56.7; e) Safety Standard for Personnel and Burden Carriers, ITSDF B56.8; f) Safety Standard for Operator Controlled Industrial Tow Tractors, ITSDF B56.9; and the g) Safety Standard for Manually Propelled High Lift Industrial Trucks, ITSDF B56.10. 1.3 These
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Specification Application Filed Optical fiber reels, unmanned vehicles, medical coherence tomography and other systems, aerostat mobile platforms, OCT, cranes, flight simulators, offshore oil, high-definition cameras, submarine towed optical cables, wind energy, helicopters, optogenetics. Our
- Number of Circuits: 1
- Operating Speed: 0 to 1,200 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Larson Electronics LLC
Description: adjustability of this LED beacon make it ideal for towing, forklifts, cranes, trailers, security, warehouses, and anywhere a fast and simple beacon solution with plenty of power is needed.
-
Supplier: Larson Electronics LLC
Description: of 4 AA batteries. The durability, portability, and power of this LED beacon make it ideal for towing, forklifts, cranes, trailers, security, warehouses, and anywhere a fast and simple beacon solution with plenty of power is needed.
-
Supplier: Larson Electronics LLC
Description: adjustability of this LED beacon make it ideal for towing, forklifts, cranes, trailers, security, warehouses, and anywhere a fast and simple beacon solution with plenty of power is needed.
-
Supplier: Larson Electronics LLC
Description: durability, portability, and power of this LED beacon make it ideal for towing, forklifts, cranes, trailers, security, warehouses, and anywhere a fast and simple beacon solution with plenty of power is needed.
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: platforms, OCT, cranes, flight simulators, offshore oil, high-definition cameras, submarine towed optical cables, wind energy, helicopters, optogenetics. Our advantage 1. Product advantage: DHS015-1F is a standard single-mode single-channel optical fiber slip ring series. The sturdy and
- Number of Circuits: 1
- Operating Speed: 0 to 1,200 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant 17 channels Fiber Optical Slip Ring For Hd Network Monitoring Systems, Automobile Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Connector、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For Robot、Through Hole Slip Ring, Specification Standard Product
- Number of Circuits: 17
- Operating Speed: 0 to 1,200 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: CSA Group
Description: person, up to large truck- or trailer-mounted assemblies. Similarly, "mounted on skids" can include equipment that is small enough and light enough to be moved by one person, up to large or heavy units that can only be skidded with larger towing vehicles or lifted and moved with hoists or
-
Supplier: CSA Group
Description: CAN/CSA-Z185 and CAN/CSA-Z256; f) mobile cranes covered by CSA Z150; g) vehicle-mounted vertical lift devices covered by ANSI/SAIA A92.7; h) vehicle-mounted bridge inspection and maintenance devices covered by ANSI/SAIA A92.8; i) permanently installed (non-mobile) elevating lifts used to
Find Suppliers by Category Top
Featured Products Top
-
turrets – 360° rotation with data and power transmission Remotely Operated Vehicles (ROVs) for underwater military operations Towed array sonar systems (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
States > District of Columbia > State > Regulations > Title 18 - Vehicles and Traffic > [18 DCMR 7] 07 - Motor Vehicle Equipment
707.8 Each tow crane or tow truck shall be equipped with flashing, blinking, or alternating warning lamp or lamps and the lamp or lamps shall be operated only while at the scene of a disabled vehicle or while actually towing a …
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
POPPET VALVE • PORTLAND CEMENT PORTABLE CRANE Towable crane , that may have a power-driven hoist and power slewing and derricking.
-
States > District of Columbia > State > Regulations > Title 16 - Consumers‚ Commercial Practices‚ and Civil Infractions > [16 DCMR 33] 33 - Departm...
(o) 16 DCMR § 410.17 (failure to perform tow in accordance with vehicle manufacturer's instructions; or, failure to perform a tow in accordance with the tow crane manufacturer's instructions).
-
Structure and topography of the Siqueiros transform fault system: Evidence for the development of intra-transform spreading centers
The western ridge-transform in- tersection (RTI) with the EPR has been partially surveyed with Deep Tow ( Crane , 1976; Lonsdale, 1985) and mapped using Sea Beam (Macdonald et al., 1984; Macdonald et al., unpub, data).
-
Development Of A Gimbal Type Sheave For Deep Towing
of towing crane .
-
USNS Pathfinder T-AGS the first of its class
Its replacement is a towing crane which can also be stowed on board when not in use.
-
Machine Design and Manufacturing Engineering
The scene driving of the system is realized by using the Vega software to reproduce the building site, the surrounding environment and the three-mechanism motions of the tow crane in VC++ software programming .
-
Soft Computing in Industrial Applications
In container terminal, several cranes are installed in the quay and the distance be- tween tow cranes is limited (see fig. 1), and also the shuttle trucks servicing a par- ticular crane should not wait underneath another.
-
A space state forecast model for dam construction equipments based on analysis prediction theory
In LongTan dam of Guangxi Province, two cable cranes, tow crane , a top slewing crane and a tower crane make up of the main construction equipments.
-
Royal Decree 2822 of December 23, 1998 - General Regulations on Vehicles (Extracts).
53 Towing crane Automobile provided with devices which enable, by partial lifting, the towing of another vehicle.
Indicates content that may require registration and/or purchase.