Products/Services for Towed Hydrophone Arrays

  • Hydrophones-Image
    Hydrophones - (53 companies)
    ...of hydrophones underwater. Hydrophones are also available in arrays. An array is a set of hydrophones wired together in series or parallel and typically towed underwater. In the case of arrays, sensitivity ratings are given for the individual hydrophones...
    Integral Pre-amplifier
    Array
  • Diode Arrays-Image
    Diode Arrays - (172 companies)
    Diode arrays are composed of multiple discrete (usually unconnected) diodes on a single silicon chip. Diode arrays are important semiconductor products because they save assembly time and improve reliability over individually packaged diodes...
  • Tugs, Tow Tractors, and Pushers-Image
    Tugs, Tow Tractors, and Pushers - (86 companies)
    Tugs, Tow Tractors and Pushers Information. Tugs, tow tractors and pushers are used to move rolling items. They are wheeled, self-propelled, and capable of moving heavy loads. Specifications. Specifications for tugs, tow tractors and pushers include...
  • Focal Plane Arrays-Image
    Focal Plane Arrays - (19 companies)
    Focal plane arrays (FPA) are detectors consisting of a linear or two-dimensional matrix of individual detector elements, typically used at the focus of an imaging system. Focal plane arrays (FPA) are detectors that consist of a linear...
  • RAID Disk Arrays-Image
    RAID Disk Arrays - (51 companies)
    RAID disk arrays are collections of storage disks with integrated controllers to manage the storage of data. RAID disk arrays are redundant arrays of independent or inexpensive disks (RAID) that share one or more RAID controllers and function...
  •  
    Bar Graph Arrays - (31 companies)
    Bar graph arrays are light emitting diodes (LEDs) that are used for solid state metering in applications such as audio monitoring, telecommunications, and instrumentation. These rugged board-mounted components are usually rectangular, X-Y stackable...
  •  
    Field-Programmable Gate Arrays (FPGA) - (172 companies)
    Field-programmable gate arrays (FPGAs) have a different architecture than SPLDs and CPLDs, and typically offer higher capacities. FPGAs are also known as logic cell arrays (LCA) and programmable ASIC (pASIC). Field-programmable gate arrays (FPGAs...
  •  
    Towbars - (15 companies)
    Towbars are devices used between a tow vehicle and a vehicle or aircraft being towed. They are fabricated to withstand the pushback forces of the item being towed. Towbars are mechanical linkages between two vehicles. Through these devices, one...
  •  
    RAID Products - (128 companies)
    RAID products include component within a RAID system, such as RAID controllers and RAID disk arrays. RAID is an acronym for redundant array of independent (or inexpensive) disks. RAID products are computer hardware components and modules that use...
  •  
    Thermopiles - (39 companies)
    Thermopiles are thermocouples arrays, wired in series that are used in motion sensing applications. Thermopiles are thermocouple arrays that are wired in series and used in motion sensing applications. They are relatively simple in design...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire