Products/Services for Tower Plastic Cable Clips

  • Wire and Cable Clips-Image
    Wire and Cable Clips - (342 companies)
    Wire and cable clips are used to bundle, clip, guide, and protect wires and cables. There are many different types of products. Examples include wire clips and cable clips, wire staples and cable staples, wire saddles and cable saddles...
  • Wire Rope and Mechanical Cable-Image
    Wire Rope and Mechanical Cable - (396 companies)
    ...or braiding, and solid metal conduits or tubing. Other products are encased in a plastic jacket, coating, or conduit, or feature a protective plastic filling that is infused into the finished cable. Wire rope assemblies, mechanical control cables...
  •  
    Cores and Tubes - (40 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
  • Cooling Towers-Image
    Cooling Towers - (236 companies)
    Cooling towers are defined as any open water recirculation device that uses fans or natural draft to draw or force air to contact and cool water by evaporation. How to Select Cooling Towers. Image Credit: DME Company, Baltimore Aircoil Company...
  • Cotter Pins and Wire Clips-Image
    Cotter Pins and Wire Clips - (75 companies)
    ...covered in this tutorial are made of a deformable wire, be it plastic or elastic in nature. Generally, these clips need to be inserted into a predrilled hole, or applied around a shaft. They also account for some type of locking measure. Individual...
  •  
    Plastic Tubing - (606 companies)
    Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid...
  •  
    Light Towers - (108 companies)
    Are Light Towers Made of?. Materials. Rubber tires rated for highway use or tires of harder rubber and plastics for portables. Steel, aluminum and other metal alloys used to construct the base. A durable metal or combination of metal and plastic...
  •  
    Tower Packing - (42 companies)
    There are many different types of tower packing and tower fill materials. Choices include: corrugated sheet. plastic balls. ceramic balls. mesh pads for particulate removal and mist elimination. Typically, corrugated sheet is available as paper, foil...
  •  
    Towers, Masts, and Poles - (275 companies)
    ...for use in large towers, masts, poles, and support structures. Plastic products and fiber reinforced polymers (FRP) provide alternatives to metal materials. Some plastics offer strong dielectric and nonreflective characteristics. Others provide good...
  •  
    Cable Clamps - (360 companies)
    Cable clamps are used to bundle, clip, clamp, label, guide, and protect wires and cables. Cable clamps are accessories for wire and cable. They are used to bundle, clip, clamp, label, guide, and protect wires and cables. Clamps play an important...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Twin-Twin Transfusion Syndrome
    …laser machine is placed on the left side of the patient, next to the left endoscopy tower . .... The laser fiber is passed from the operating field to the laser machine and is prevented from unwinding by attaching it to the light cord and camera cable with plastic clips .
  • Federal Register > Monday, May 2, 2016 > [81 FR 26200] Foreign-Trade Zone (FTZ) 133-Quad-Cities, Iowa/Illinois; Notification of Proposed Production Activity, D...
    The materials/components sourced from abroad include: Plastic ribbed conduits/labels/anti-skid pads/floor mat plugs/spacers/ashtrays/rings; nylon domed plugs; rubber … gaskets; paper gaskets; glass rear view mirrors; steel push pull cables /wiring harness cables/link chains/alloy … saw drive rings/pin fasteners/retainers/retainer clips /springs/spring assemblies/spring kits/alloy raw … plates; multifunction cab levers; oil coolers; outlet duct plates; overlay end bits; pilot tower arms; pump spacers…
  • Federal Register > Thursday, August 13, 1998 > [63 FR 43452] Safety Standards for Steel Erection
    …and/or repair of materials and assemblies such as structural steel; ferrous metals and alloys; non-ferrous metals and alloys; glass; plastics and synthetic composite materials … assemblies; anchoring devices; structural cabling ; cable stays; permanent and temporary bents and towers ; falsework for temporary supports .... Bridging clip means a device that is attached to the steel joist to allow the bolting of…
  • Code of Federal Regulations > Title 29 - Labor > Occupational Safety and Health Administration > [29 CFR Part 1926] Safety and Health Regulations for Construct...
    …and/or repair of materials and assemblies such as structural steel; ferrous metals and alloys; non-ferrous metals and alloys; glass; plastics and synthetic composite materials … assemblies; anchoring devices; structural cabling ; cable stays; permanent and temporary bents and towers ; falsework for temporary supports .... Bridging clip means a device that is attached to the steel joist to allow the bolting of…
  • States > Wyoming > State > Regulations > Workforce Services‚ Dept. of > Occupational Health and Safety - Construction 1926 > [WY Regs dws/cos - 18] 18 - ...
    …and/or repair of materials and assemblies such as structural steel; ferrous metals and alloys; non-ferrous metals and alloys; glass; plastics and synthetic composite materials … assemblies; anchoring devices; structural cabling ; cable stays; permanent and temporary bents and towers ; falsework for temporary supports .... "Bridging clip ” means a device that is attached to the steel joist to allow the bolting…
  • Aluminium floating footbridge
    …171 mm above its true bottom that provides a compartment filled with a light cellular plastic material. .... There are two 183 m reels of 9.5 mm galvanised wire rope for use as anchor cables and guys for improvised cable towers . .... These are provided together with 20 wire rope clips , four holdfasts (each complete with nine pickets) and…
  • OTA text book
    …the balloon, a präperitonealer space that must be so large arises that the plastic network extending the .... The endoscopy tower is prepared after standard (7 section 2.2). .... For network fixation, the clip applicators with the dazugehörenden clips of metal or resorbable material are prepared. .... After the implementation of skin disinfection, the sterile uncovering and the connection of required cables to the endoscopy tower and the HF apparatus takes place the team-Time-out-check.
  • States > Oregon > State > Proposed Regulations > 2002 Documents > June 1, 2002 > [2002 OR Proposed 20023700232783] 437-003 - Oregon Occupational Safety and Hea...
    Double connections: Illustration of a clipped end connection and a staggered connection: Non-Mandatory Guidelines for Complying .... This subpart does not cover electrical transmission towers , communication and broadcast towers, or tanks. .... other transportation structures; sound barriers; water process and water containment structures; air and cable supported structures; space … as structural steel; ferrous metals and alloys; non-ferrous metals and alloys; glass; plastics and synthetic composite…