Products/Services for TPE Compression Mouldings

  •  
    Mouldings - (260 companies)
    ...of Mouldings Molding and millwork come in a wide variety of types, including: crown molding ceiling and window trim coves and domes medallions and rosettes hand, chair, and wall rails door stops jambs and sills baseboards wainscoting...
  • Rubber and Elastomer Molding Services-Image
    Rubber and Elastomer Molding Services - (670 companies)
    Rubber molding services include molding techniques such as injection molding, compression molding, thermoforming, urethane casting, and dip molding. Rubber molding service providers use a variety of methods and materials to manufacture rubber...
  • Plastic Molding Services-Image
    Plastic Molding Services - (2499 companies)
    ...molding, compression molding, resin transfer molding (RTM), and others. Plastic molding services are companies which have the capability to produce custom plastic parts on either a small or large scale using various molding processes. Services...
  • Compression Springs-Image
    Compression Springs - (434 companies)
    Compression springs are the most recognizable of spring and are intended to oppose compaction in the direction of the axis. The spring is extended at rest, shorten and store energy when a load is applied, and is one most efficient energy storage...
  •  
    Compression Limiters - (15 companies)
    Compression limiters are a type of insert or bushing designed to protect plastic parts from damage by limiting the compressive force from the assembly bolts. Compression limiters are a type of insert or bushing designed to maintain joint integrity...
  •  
    Compression Packing Seals - (265 companies)
    Compression packing seals or gland seals are deformable materials used to prevent or control the leakage of fluid between surfaces that move in relation to each other. How to Select Compression Packing Seals. Compression packing seals or gland seals...
  •  
    File Compression Software - (2 companies)
    File compression software condenses, manages, extracts, and edits electronic files to reduce storage requirements. File compression software condenses digital files or folders so they occupy less disk space. This is accomplished by reducing...
  •  
    Thermoplastics and Thermoplastic Resins - (589 companies)
    Thermoplastics and thermoplastic materials soften when heated and harden when cooled. They can withstand many heating and cooling cycles and are often suitable for recycling.
  •  
    Polymers and Plastic Resins - (879 companies)
    Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can then be molded into a variety of shapes for a wide range of uses.
  •  
    Resins and Compounds - (403 companies)
    Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire