Products/Services for Tractor Grip Bicycle Tires

  •  
    Tires - (68 companies)
    ...flight. Agricultural: Farm vehicles, such as tractors and harvesters, employ the agricultural product category. Deep lugs with wide spaces in the tires result in an improved soil grip. Specifications Inflation pressure: ...
  • Grippers-Image
    Grippers - (314 companies)
    Grippers activate jaws or fingers to pick up, hold, or move work pieces in an automated or robotic system. The gripping elements can be angular or fingers that pivot about base points or jaws that slide parallel or in the same plane with each other...
  • Handles and Pulls (industrial)-Image
    Handles and Pulls (industrial) - (517 companies)
    ...a service. They help the user to close and lock, and/or open a space with ease. Handles can be used to make carrying or transport easier or as a grip for safety purposes. Handles and pulls are used with machinery and industrial metal cabinetry. Handle...
  • Tugs, Tow Tractors, and Pushers-Image
    Tugs, Tow Tractors, and Pushers - (86 companies)
    Tugs, Tow Tractors and Pushers Information. Tugs, tow tractors and pushers are used to move rolling items. They are wheeled, self-propelled, and capable of moving heavy loads. Specifications. Specifications for tugs, tow tractors and pushers include...
  • Tire Protection Chains-Image
    Tire Protection Chains - (21 companies)
    ...through a variety of materials such as basalt, slate, limestone, gypsum, and ore while protecting the vehicle 's tire. A large tractor tire chain is useful in these applications because it is self-cleaning and flexible. Types. Link and ring...
  •  
    Wheels - (379 companies)
    Pneumatic wheels are filled with air for better shock absorption and usually consist of a rubber tire on a metal rim. Tube and tube-less versions are available. Phenolic wheels are created by applying heat and pressure to layers of paper or glass...
  •  
    Control Grips - (26 companies)
    Control grips are handles or similar devices with built-in control switches. The best known control grips are joy sticks with fire buttons. Control grips are handles or similar devices with built-in control switches that are designed for use...
  •  
    Gripper Products - (31 companies)
    Gripper products are used in gripper fixtures to hold a component in place by providing resistance by friction or slight surface penetration. The face of the gripper may be serrated or flat and made of steel, carbide, or a plastic material...
  •  
    Caps, Grips, and Closures - (534 companies)
    Grips, caps and closures are protective devices for the ends of a shaft, tube, pipe, fitting, connector, screw, bar, or other shape. They can also be used to provide a hand grip or hanger tip. Grips, caps, and closures are used to protect the end...
  •  
    Tire Manufacturing Equipment - (16 companies)
    Machinery, tools, and equipment used in the tire manufacturing industry. Tire manufacturing equipment is designed for tire profiling and manufacturing. Tires are made using a variety of blending, extrusion, calendaring, cutting, assembly...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire